-
Supplier: Newark, An Avnet Company
Description: 600V TRAY CABLE
-
Supplier: Newark, An Avnet Company
Description: 600V TRAY CABLE, 2 COND, 12 AWG
-
Supplier: Newark, An Avnet Company
Description: 15 CONDUCTOR, 18 AWG, 600V TRAY CABLE
-
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The heavy duty tray cable TR 600 HD Type WTTC is a control and instrumentation cable with extreme oil resistance. In hazardous (classified) areas it is class 1, Division 2 per NEC Article 501.4 (B), UL Type TC is in accordance with UL standard 1277 and NEC Article 336.
- Rated Voltage: 1 kilovolts
- Operating Temperature: 105 C
- Product Type: Multiconductor Cable
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: TRAY CABLE; NON-PAIRED. 600V, NO. OF CONDUCTORS: 2
-
Supplier: Allied Electronics, Inc.
Description: Tray Cable, OLFLEX TC 600, Multiconductor VNTC, 16/7c, UL TC-ER, CSA, CE, 600V
-
Supplier: Allied Electronics, Inc.
Description: Tray Cable,OLFLEX Tray II CY, Multicond,Oil Resistant,14/12,UL TC-ER,CSA,CE,600V
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The screened heavy duty tray cable TR 600 C HD Type WTTC is a control and instrumentation cable with overall copper screen. In hazardous (classified) areas it is class 1, Division 2 per NEC Article 501.4 (B), UL Type TC is in accordance with UL standard 1277 and NEC Article 336.
- Rated Voltage: 1 kilovolts
- Operating Temperature: 105 C
- Cable Shielding: Braid
- Product Type: Multiconductor Cable
-
Supplier: Allied Electronics, Inc.
Description: Tray II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure extruded jacket and fine copper stranding for excellent flexibility making it much easier to pull through tray. With UL TC-ER approval, no conduit is
-
Supplier: Allied Electronics, Inc.
Description: Tray II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure extruded jacket and fine copper stranding for excellent flexibility making it much easier to pull through tray. With UL TC-ER approval, no conduit is
-
Supplier: SAB North America
Description: TR 600 HD is a severe duty motor supply cable for use in applications that require tray cable ratings, flexibility, chemical resistance and extreme oil resistance. This cable can be used without conduit (exposed runs). TR 600 HD is permitted to be used in hazardous
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 14 AWG
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The oil resistant TR 600 blue is a flexible Tray Cable and Machine-Tool Cable with blue cores and NFPA 79 for industrial machinery. This oil resistant wire is recommended for use in machine tools, control systems assembly lines, CNC machining, grinding machines, bottling
- Rated Voltage: 1 kilovolts
- Operating Temperature: 105 C
- Product Type: Multiconductor Cable
- Features: Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The UV and sunlight resistant TR 600 red is an oil resistant and flexible Tray Cable and Machine-Tool Cable with red cores and NFPA 79 for industrial machinery. Recommended applications are machine tools, control systems assembly lines, CNC machining, grinding machines, bottling
- Rated Voltage: 1 kilovolts
- Operating Temperature: 105 C
- Product Type: Multiconductor Cable
- Features: Other
-
Supplier: Hi-Tech Controls, Inc.
Description: USA NFPA79, edition 2007 conformant flexible power cables up to 600 V, for all machinery in tool and plant construction, suitable for installation in dry, humid and damp environments, in the open and in pipes. For underground installation and for open, unprotected installation from the
- Number of Conductors: 2 to 61 #
- Rated Voltage: 3 kilovolts
- Operating Temperature: -25 to 90 C
- North American (AWG): 1 to 18 AWG
-
Supplier: Multi/Cable Corporation
Description: per (UL) Style 1277- Type TC Tray Cable Conforms to NEC Articles 318 & 340 Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test” OSHA Approved when installed in accordance with NEC Approved for use in class 1, division 2 hazardous locations RoHS Compliant /
-
Supplier: Winchester Interconnect
Description: TC-ER approved for conduit-free installation InstaFlex Tray cables offer a ruggedized, oil resistant cable alternative to conduit installation in industrial machine, control, power transmission and wind turbine applications. Designed for maximum flexibility, InstaFlex
- North American (AWG): 18 AWG
- Rated Voltage: 0.6 kilovolts
- Cable Conductor: Copper and Copper Alloys
- Cable Shielding: No Shielding
-
Supplier: UL Standards & Engagement
Description: (NEC). 1.2 These cables are rated 300 V but are not so marked. Cables for direct-burial are so marked. Jacketed Type ITC cables comply with one of the following 70,000 Btu/h (20.5 kW) vertical-tray flame tests: a) The UL test referenced in 1 - 2 of these requirements.
-
Supplier: Basic Wire and Cable
Description: Three, Four conductor with ground XLP Insulation CPE Jacket 600 Volt, 90 Deg. C.
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 90 C
- Number of Conductors: 4 #
- Features: AWG 2/0, 3/0, 4/0 or Larger
-
Supplier: Multi/Cable Corporation
Description: 75ºC wet VOLTAGE RATING: 600 volt APPROVALS: Manufactured & Tagged per (UL) Style 1277- Type TC Tray Cable Conforms to NEC Articles 318 & 340 Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test” OSHA Approved when installed in accordance with NEC Approved
- Cable Conductor: Copper and Copper Alloys
- Product Type: Multiconductor Cable
- Cable Insulation: Polyvinyl Chloride (PVC)
- Standards / Approvals: RoHS
-
Supplier: Lapp Tannehill
Description: ÖLFLEX® TRAY II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -25 to 90.0000000000001 C
- Standards / Certifications: CE Marking, CSA Mark, UL Recognized Component Mark (US and Canadian)
-
Supplier: Lapp Tannehill
Description: ÖLFLEX® TRAY II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -25 to 90.0000000000001 C
- Standards / Certifications: CE Marking, CSA Mark, UL Recognized Component Mark (US and Canadian)
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® TRAY II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no
- Number of Conductors: 7 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -25 to 90.0000000000001 C
- North American (AWG): 10 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® TRAY II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no
- Number of Conductors: 34 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -25 to 90.0000000000001 C
- North American (AWG): 16 AWG
-
Supplier: LAPP
Description: ÖLFLEX® SDP TC is a motor supply cable with Bus Drop approval. It is designed with more flexible stranding and a pressure-extruded, specially formulated elastomeric polymer jacket. ÖLFLEX® SDP TC is also UL TC-ER and cUL CIC/TC approved for tray applications.
- Number of Conductors: 4 #
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -40 to 105 C
- North American (AWG): 14 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: you request our questionnaire, which has been especially designed for energy supply systems. Before installation in cable trays, please read the instructions.
- Rated Voltage: 3,000 volts
- Nominal Outer Diameter: 0.25590565 to 1.47244174 inch
- Operating Temperature: 90 C
- North American (AWG): 1 to 10 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: solutions (e.g. composting plants or high lift conveyor systems working at extremely low speeds), we recommend that you request our questionnaire, which has been especially designed for energy supply systems. Before installation in cable trays, please read the instructions.
- Rated Voltage: 3,000 volts
- Nominal Outer Diameter: 0.25590565 to 1.47244174 inch
- Operating Temperature: 90 C
- North American (AWG): 1 to 10 AWG
-
Supplier: L-com, Inc.
Description: environment. The cable is also UL AWM 2463 rated. With a 600 volt voltage rating and both PLTC (power limited tray cable) and ITC (instrumentation tray cable) approval, this family of Ethernet bulk can be used in tray spaces and alongside other types of
- Rated Voltage: 0.6 kilovolts
- North American (AWG): 22 AWG
- Cable Length: 1,000 ft
- Product Category: Bulk Cable
-
Supplier: L-com, Inc.
Description: environment. The cable is also UL AWM 2463 rated. With a 600 volt voltage rating and both PLTC (power limited tray cable) and ITC (instrumentation tray cable) approval, this family of Ethernet bulk can be used in tray spaces and alongside other types of
- Rated Voltage: 0.6 kilovolts
- North American (AWG): 22 AWG
- Cable Length: 100 ft
- Product Category: Bulk Cable
-
Supplier: Belden Inc.
Description: Blue Hose® for Data Highway Plus, 1 Pair 18AWG (7x26) Tinned Copper, PP Insulation, Overall Beldfoil®+Tinned Copper Braid(55%) Shield, PVC Outer Jacket, 600V TC, PLTC
- Number of Conductors: 2 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 75 C
- North American (AWG): 18 AWG
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these cable carriers? LINK HEIGHT 2.00 inches (50.80 mm) Non-metallic, light weight, high strength link type design Non-conductive, heavy duty fiber reinforced nylon Suitable for high-speed and long travel applications Integrated hinge bars open for easy access to
-
Supplier: L-com, Inc.
Description: L-com's category 5e TRD524HF-BLK-10F line of ultra-flexible, outdoor, industrial Ethernet cable assemblies designed for extreme applications where rugged, shielded, high-flex cables are required, is in stock and ready to ship same day. This 10Ft Black 22AWG Stranded 600V PoE
- Cable Length: 10 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: L-com's category 5e TRD524HF-BLK-3F line of ultra-flexible, outdoor, industrial Ethernet cable assemblies designed for extreme applications where rugged, shielded, high-flex cables are required, is in stock and ready to ship same day. This 3Ft Black 22AWG Stranded 600V PoE
- Cable Length: 3 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: Radwell International
Description: POWER LIMITED TRAY CABLE, 8 PAIRS, 7X26 STRANDS, BARE COPPER, PVC JACKET, 600V, 18AWG, PRICE/FT, 8 FS PR #18 PVC/NYL FS PVC. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Insulated Gate Bipolar Transistors (IGBT) - Power - IGBT - IGBT Modules - FF600R17ME4 -- FF600R17ME4Supplier: Infineon Technologies AG
Description: VCEsat with positive temperature coefficient High power density Isolated base plate Standard housing Benefits Compact modules Easy and most reliable assembly No plugs and cables required Ideal for low inductive system designs Applications Medium voltage (MV) drive Power transmission and
- VCES: 1,700 volts
- VCE(on): 1.95 volts
- IC(max): 600 amps
- Features: IGBT, Other
-
Supplier: Infineon Technologies AG
Description: density Isolated base plate Standard housing Benefits Compact Modules Easy and most reliable assembly No plugs and cables required Ideal for low inductive system designs Applications Motor Control Uninterruptible power supplies (UPS) Wind
- VCE(on): 1.75 volts
- IC(max): 600 amps
- Features: IGBT, Other
- Transistor Grade / Operating Range: Industrial
Find Suppliers by Category Top
Featured Products Top
-
-level applications, including power shelves, battery backup unit (BBU) shelves, IT trays, and server sleds. Wide range of connectors that supply power throughout the rack to the power shelves. Highly versatile portfolio of medium to high power connectors and (read more)
Browse Power Connectors Datasheets for TE Connectivity -
. Inclusive Components: Ships with enclosure frame, doors, side plates, top/bottom plates, inner column, L-brackets, travel switch bracket, cable tray, mounting bar, grounding copper bar (4.0mm), hinges, lock rods, locks, fasteners, and optional electrical parts (e.g., emergency stop). (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH
More Information Top
-
IEEE 1242-Guide for Specifying and Selecting Cable for Petrochemical Plants-what's in it and how will it help you
cable components should be evaluated and selected for the type of cable involved: 300 V power limited tray cable, Type PLTC 300 V instrumentation tray cable, Type ITC 600 V tray cable , Type TC .
-
Industrial Ethernet- overview and best practices
These types of cables also do not meet NEC requirements for routing through standard 600V cable trays .
-
An Update on the Spreadsheet Electrical Reliability Model
The E1 contactor is then connected to the 1500-hp 460-V motor via 100 ft of 3/c 5-kV tray cable, a 2000-kVA power transformer, and 100 ft of 1/c 600 - V tray cable , three per phase.
-
IEEE 1242: Guide for Specifying and Selecting Cable for Petrochemical Plants
… are described in detail and cross referenced to applicable NEC articles, to- gether with application information: n 300-V power limited tray cable, Type PLTC n 300-V instrumentation tray cable, Type ITC n 600 - V tray cable , Type TC n Thermocouple …
-
IEEE Guide for Fire Hazard Assessment of Electrical Insulating Materials in Electrical Power Systems
[B57I7and [B58] for tray cable for 600 V (or cable for use in cable tray for medium-voltage)cover the flame test requirementsfor cables to be installed in cable tray.
-
User experience with wiring methods and materials in industrial facilities of the United States and Canada
\LADDER CABLE TRAY COMPOSITE 600V .
-
American Electricians' Handbook, Sixteenth Edition > CABLE TRAYS
A 600 - V power tray cable for use in cable trays.
Indicates content that may require registration and/or purchase.