-
Supplier: ODG (Origin Data Global)
Description: MADE IN USA 60/40 ALLOY 1 LB SOL
- Features: Other
-
Supplier: DigiKey
Description: Bar Solder Sn60Pb40 (60/40) Bar, 1 lb (454g)
- Melting Range: 361 to 370 F
- Features: Other
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Accuris
Description: Solder - Wire, Cored, 40/60
-
-
Supplier: Allied Electronics, Inc.
Description: ROSIN CORE SOLDER, 60/40, .032 DIA.
-
Supplier: Allied Electronics, Inc.
Description: ROSIN CORE SOLDER, 60/40, .050 DIA.
-
Supplier: Allied Electronics, Inc.
Description: ROSIN CORE SOLDER, 60/40, .040 DIA.
-
Supplier: Allied Electronics, Inc.
Description: ROSIN CORE SOLDER, 60/40, .025 DIA.
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Soft solders are filler metals that melt and flow below 800° F. They are typically available in solid wire or cored with a rosin or acid flux. Soldering alloys are available in tin, lead, silver, copper, antimony and other compositions and can be fabricated into wire, strip, paste, powder or
- Melting Range: 460 F
- Conductivity: 58,580,000,000 µS/cm
- Approvals / Conformance: ASTM / UNS
- Product Form: Paste, Powder, Preform
-
Supplier: Belmont Metals, Inc.
Description: Solders Featuring Body solders, Lead-base, Lead-free solders, Low melting solders, Miter-Al-braze (MAB), Tin-Antimony solders, Tin-base, Tin-Cadmium solders, Tin-Lead solders, Tin-Zinc solders Soldering is a process in which two or more metal
- Features: Solid Wire
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Indium Corporation
Description: Indium-lead ribbon minimizes gold leaching characteristics and has good thermal fatigue properties. Alloy: 60In 40Pb Size: 1.00" x .002" Quantity: 3 ft Spool Liquidus Melting Temperature: 181ºC Solidus Melting Temperature: 173ºC Pb-Free: No
- Diameter / Thickness: 0.002 inch
- Solder Alloy: Indium (In)
- Features: Strip / Sheet / Foil
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE, 40/60 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:40, 60 Sn, Pb; External Diameter - Metric:1.575mm; External Diameter - Imperial:0.062"; Melting Temperature:234°C; Product Range:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE, 60/40 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Mildly Activated RMA; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:190°C RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: SOLDER BAR, 183DEG C, SN/PB 60/40, 500G; Solder Alloy:60, 40 Sn, Pb; Melting Temperature:183°C; Density:-; Weight - Metric:500g; Weight - Imperial:1.102lb; Product Range:-; Weight:500g
-
Supplier: Newark, An Avnet Company
Description: SOLDER BAR, 183DEG C, SN/PB 60/40, 1KG; Solder Alloy:60, 40 Sn, Pb; Melting Temperature:183°C; Density:-; Weight - Metric:1kg; Weight - Imperial:2.205lb; Product Range:-; Weight:1kg RoHS Compliant: No
-
Supplier: Indium Corporation
Description: Indium-lead wire minimizes gold leaching characteristics and has good thermal fatigue properties. Alloy: 60In 40Pb Diameter: .030" Quantity: 3 ft Spool Liquidus Melting Temperature: 181ºC Solidus Melting Temperature: 173ºC Pb-Free: No
- Diameter / Thickness: 0.3 inch
- Solder Alloy: Indium (In)
- Features: Solid Wire
-
Supplier: RS Components, Ltd.
Description: Solder Wire 60/40 Tin/Lead (Sn60/Pb40) N
- Diameter / Thickness: 0.01968505 inch
- Melting Range: 370.4 F
- Features: Other, Solid Wire
- Solder Alloy: Tin-Lead (Sn-Pb), Tin-Silver (Sn-Ag)
-
Supplier: Belmont Metals, Inc.
Description: Solders Featuring Body solders, Lead-base, Lead-free solders, Low melting solders, Miter-Al-braze (MAB), Tin-Antimony solders, Tin-base, Tin-Cadmium solders, Tin-Lead solders, Tin-Zinc solders Soldering is a process in which two or more metal
- Features: Other
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Waldom Electronics
Description: .032 DIAMETER IN INCH 0.032 INCH DIAMETER 60 TIN/40 LEAD FILLER METAL DIAMETER IN INCH - UOM IN
- Diameter / Thickness: 0.032 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 1033024-DF40C-60DP-0.4V(51) Packaging: Reel - TR Number of Positions: 60 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Belmont Metals, Inc.
Description: low-carbon steel or aluminum to improve machinability, and as a dense material for fishing sinkers. Bismuth as an alloying element can be used in the production of fusible alloys ( low melting point alloys ) and Bismuth based low temperature solders. Standard and special compositions are
- Features: Bismuth / Bismuth Alloys, Non-ferrous - Any Type, Other
- Type: White / Low Melting (UNS L)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Conn FPC Connector SKT 60 POS 0.5mm Solder ST SMD T/R Product overview: FH40-60S-0.5SV from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
- Current Rating: 0.5 amps
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE HF 2W, Solder paste, Halogen-free, Water washable flux, Low voiding, REACH-compliant, Pb-based soldering LOCTITE® HF 2W is a low voiding, REACH-compliant solder paste with excellent resistance to solder balling, humidity and slump. Residues can be removed with aqueous
- Features: Other
- Product Form: Paste
-
Supplier: Indium Corporation
Description: Solder-Plated NanoFoil® - standard NanoFoil® coated with 10-20μm of solder on both sides. Solder-plated NanoFoil® only requires solderable surfaces to create a bond.
-
Supplier: Richardson RFPD
Description: Features Q2, Q4 CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated, Very rugged, Fast intrinsic diode Q1, Q3 Trench and Field Stop IGBT: Low voltage drop, Switching frequency up to 20 kHz, RBSOA & SCSOA rated, Low tail current SiC Schottky Diode: Zero
- Features: Other
-
Supplier: Finder S.p.A. con unico socio
Description: Type 90.12 Flange mount solder socket mounts to chassis with M3 screws, with rear of chassis soldered connections. For use with Type 60.12 relays. Features include: Nominal rating 10 A – 250 V Dielectric strength 2 kV AC Ambient temperature ° C –40 … + 70
-
Supplier: Finder S.p.A. con unico socio
Description: Type 90.13 Flange mount solder socket mounts to chassis with M3 screws, with rear of chassis soldered connections. For use with Type 60.13 relays. Features include: Nominal rating 10 A – 250 V Dielectric strength 2 kV AC Ambient temperature ° C –40 … + 70
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester Ultrapure lead solder bar is another quality product from Kester. Total composition for this lead solder bar is sn60/pb40.
- Features: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester lead solder wire is another quality product from Kester. Total composition for this lead solder wire is sn60/pb40.
- Features: Solid Wire
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester lead solder wire is another quality product from Kester. Melting point is reached at a temperature of +361 F. It's manufactured as a solder without flux core. Total composition for this lead solder wire is sn60/pb40.
- Features: Other, Solid Wire
-
Supplier: Win Source Electronics
Description: Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 1333281-FH40-60S-0.5SV Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 60 Pitch: 0.020" (0.50mm) Termination:
- Voltage Rating: 50 volts
- Current Rating: 0.5 amps
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester lead solder wire is another quality product from Kester. Melting point is reached at a temperature of +361 F. It's manufactured as a solder without flux core. Total composition for this lead solder wire is sn40/pb60.
- Features: Other, Solid Wire
-
Supplier: Ritmo America, LLC
Description: R - SB 40 is a powerful but compact extruder, available with several handle types to give the operator a more practical, efficient and versatile instrument. STARGUN R - SB 40 is lighter if compared to our competitor’s equivalent model; this characteristic makes of our extruder an
- Features: 208-230 / 240V 60 Hz, Other Brazing / Soldering Unit
- Equipment Type: Complete System, Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
Find Suppliers by Category Top
Featured Products Top
-
. Capacitance values range from 0.1 to 15 µF in 34 standard values, at 305 Vac, 50/60Hz. Their operating temperature range is from -40° C to +110° C. The series possesses multiple agency approvals including UL, CSA, and VDE, for safety and performance in X2, across-the-line applications (read more)
Browse Capacitors Datasheets for Knowles -
Current rating range: 40mA–100A Voltage ratings available up to 600V depending on configuration Silver plated brass caps (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
reference minimum applicable load of 1 mA at 5 VDC. A one-piece insert-molded terminal structure helps prevent solder flux from traveling into the switch during board or wire assembly. This feature improves manufacturing reliability, but the IP40 enclosure is (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Stainless Steel Strip & Finned Strip heaters provide clean, dependable heat with sheath temperatures up to 1200º F (650º C) and watt densities up to 40 watts per square inch. Finned (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
offerings, when to use them, and comparisons between the different parts. >>> Macro-Hook Adapter: a heavy-duty test clip with (2) standard 4 mm banana sockets or the ability to be crimped or soldered to wire (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
heater system. Hotwatt has been a leader in manufacturing resistance heating elements for 60 years. We have evolved from a large supplier of the appliance industry to become a quality supplier in Medical, Packaging, Instrumentation, Aviation, Transportation and Military fields. Our most (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
The aluminum stabilized conductor for the Fermilab D-Zero solenoid
Joints are made by reheating the pretinned conductors and adding a ribbon of Sn Pb 40 60 solder to form the bond.
-
Dip-Soldered Printed Circuit Joint Characteristics
Further investigation revealed that the lead in the 60 - 40 solder plated on the conductors apparently con- taminated the tin-antimony solder and was responsible for the bridging.
-
Embrittlement of Solder by Gold from Plated Surfaces
… No 6 No 7 No. 8 Average No 9 No 10 No. 11 No. 12 Average No 13 No 14 No. 15 No 16 Average No 17 No 18 No. 19 No. 20 Average Gold in 60 - 40 Solder , weight per cent .
-
ZASMHBA0001076
The effects of elevated temperatures on the tensile strength and elongation of 60 - 40 solder are listed in Table 7.
-
Soldering in Semiconductor Devices
60 - 40 Solder .
-
Low-Frequency, High-Temperature Low Cycle Fatigue of 60Sn-40Pb Solder
The present study aims at understanding the high-temperature, low-cycle fatigue of 60 - 40 solder (60Sn-40Pb), the most commonly used solder.
-
The creep and strain rate sensitivity of a high Pb content solder with comparisons to 60Sn/40Pb solder
The viscous nature of the 60 / 40 solder meant that the flow stress was not a func- tion of the plastic strain, but as has already been noted, only a function of the plastic strain rate.
-
Dip Soldering Printed Circuits
MR. E. MILLER {author).—In produc- tion work we are using copper conductors plated with 60 - 40 solder .
-
Journal of Guidance, Control, and Dynamics > Design and Performance Characteristics of the Viking Lander Inertial Reference Unit
The flexlead assembly consisted of a 0.223 in. radius coin silver (85% Ag, 15% Cu) ribbon, 0.00025 in. thick by 0.007 in. wide, soldered at both ends with 60 - 40 solder to fine silver (90% Ag, 10% Cu) clips.
-
Diode laser soldering: a lumped parameter mathematical model and comparison of different optical soldering technologies
A 60 - 40 solder preform was used in the process.
Indicates content that may require registration and/or purchase.