-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 60A, Diode and Rectifier, Diode Arrays. This listing
- Tj: -40 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 60A, Diode and Rectifier, Single
- Tj: -40 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier,
- Tj: -40 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 60A, Diode and Rectifier, Single
- Tj: -55 C
- Features: Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers Dual 60A 60V Low VF
- Features: Other, Schottky Barrier Diodes
-
Supplier: ODG (Origin Data Global)
Description: 10V 3A 580mV@1A SOD-323 Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 60VWM 96.8VC DO214AB
- VR: 60 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 96.8 volts
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diode Summary of Features High current rectifier Schottky diode with extreme low VF drop (typ. 0.12V at IF = 10mA) For power supply applications For clamping and protection in low voltage applications For detection and step-up-conversion Pb-free (RoHS compliant)
- VF: 0.37 volts
- IF: 3,000 mA
- VR: 10 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: DigiKey
Description: Diode Array 1 Pair Common Cathode Super Barrier 60V 30A Through Hole TO-220-3
- Tj: -65 to 150 C
- Arrangement: Common Cathode
- Features: Other
- Package: TO-220
-
Supplier: Win Source Electronics
Description: Manufacturer: Siemens Win Source Part Number: 1151605-BAT60A Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
- Features: Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Categories: Schottky Diodes Case / Package: R Alternative Parts (Cross-Reference): SB580; 6A20; 6A40; 6A100; 6A80; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating
- VF: 950 volts
- IF: 6,000 mA
- Tj: -65 C
- IFSM: 250 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 064124-SBR60A60CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 650mV @ 30A Current - Reverse Leakage @ Vr: 200μA @ 60V Operating
- VF: 0.65 volts
- VR: 60 volts
- IR: 0.2 mA
- Tj: -65 to 150 C
-
Description: DIODE ARR SBR 60V 30A TO220-3
- VF: 0.65 volts
- VR: 60 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ARR SBR 60V 30A TO220-3
- VF: 0.65 volts
- VR: 60 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Micross Components, Inc.
Description: Micross’ discrete rectifier diodes are hermetic, non-cavity, double plug construction with category I metallurgical bonds suitable for operation at temperatures ranging from -65°C to +175°C. This makes them ideal for aerospace, military and industrial applications. Our diodes are
- IF: 250 mA
- VR: 6,000 volts
- trr: 300 ns
- IFSM: 2.5 amps
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 60V, 0.03A, SOD-80; Diode Configuration:Single; Repetitive Peak Reverse Voltage:60V; Average Forward Current:30mA; Forward Voltage Max:1V; Forward Surge Current:500mA; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1098228-SMDJ60A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package:
- Tj: -65 to 150 C
- VWM: 60 volts
- IPPM: 31 amps
- Clamping Voltage (VC): 96.8 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: RBR30NS60A is Schottky Barrier Diode for general rectification.
- VF: 0.7 volts
- IF: 15,000 mA
- VR: 60 volts
- Tj: -55 to 150 C
-
Supplier: Micross Components, Inc.
Description: Micross’ discrete rectifier diodes are hermetic, non-cavity, double plug construction with category I metallurgical bonds suitable for operation at temperatures ranging from -65°C to +175°C. This makes them ideal for aerospace, military and industrial applications. Our diodes are
- IF: 250 mA
- VR: 6,000 volts
- trr: 300 ns
- IFSM: 2.5 amps
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOD-323 Schottky Barrier Diodes (SBD) ROHS
- RoHS Compliant: RoHS Compliant
- Package: SOD-323
- Features: Schottky Barrier Diodes
-
Supplier: Littelfuse, Inc.
Description: Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP60A
- Clamping Voltage (VC): 97.3 volts
- VBR: 66.7 volts
- RoHS Compliant: RoHS Compliant
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: DigiKey
Description: Diode Standard 300V 60A Through Hole TO-247
- Tj: -55 to 175 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1.8V@70A 35ns Single 60A 600V TO-247-2 Fast recovery/high efficiency diode ROHS
- VF: 1.8 volts
- VR: 600 volts
- trr: 35 ns
- Tj: -55 to 150 C
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ROHM Semiconductor GmbH
Description: RBR1VWM60A is low VF high reliability schottky barrier diode, suitable for general rectification.
- VF: 0.53 volts
- IF: 1,000 mA
- VR: 60 volts
- VRRM: 60 volts
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 60V 2A PMDTM
- VF: 0.65 volts
- IF: 40,000 mA
- VR: 60 volts
- IR: 0.075 mA
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 7A, 60V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):7.5A; Forward Voltage VF Max:750mV; Forward Surge Current Ifsm Max:150A; Operating Temperature Max:150°C; Diode RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: RB050LAM-60 is a schottky barrier diode with low VF, suitable for general rectification.
- VF: 0.52 volts
- IF: 2,000 mA
- VR: 60 volts
- VRRM: 60 volts
-
Supplier: ROHM Semiconductor GmbH
Description: RBR2LAM60A is Low VF Schottky Barrier Diode for General rectification.
- VF: 0.65 volts
- IF: 2,000 mA
- VR: 60 volts
- VRRM: 60 volts
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 1KV 60A TO247AD
- VF: 2.3 volts
- IF: 65,000 mA
- VR: 1,000 volts
- IR: 3 mA
-
Supplier: Allied Electronics, Inc.
Description: Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and
-
Supplier: New Yorker Electronics Co., Inc.
Description: TVS, Uni-Dir, 3000W, 60V, DO-214AB (SMC)
- Peak Pulse Power: 3,000 watts
- VWM: 60 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Direction: Unidirectional
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 60 volts
- ZZT: 170 ohms
- PD: 500 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
Find Suppliers by Category Top
Featured Products Top
-
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
capabilities. With a maximum DC blocking voltage of 40V and the ability to handle a forward current of 4A, it offers robust performance for various power management needs. Key Features: Type: Schottky Barrier Rectifier Diode (read more)
Browse Diodes Datasheets for Win Source Electronics -
diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station, repeater, and wireless backhaul OEMs, it can also be used in broad market wireless systems including VSAT, S-band radar, military (read more)
Browse PIN Diodes Datasheets for Skyworks Solutions, Inc. -
PLTB 450B Data Sheet PLTB 450B Laser Diode PLTB 450B is a high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
Like all our Design Engineer’s Guides, the Diode Handbook is intended to be a practical, comprehensive, and up-to-date reference work written by engineers for engineers. The diode has come a long way, developed over 100 years ago. The considerations and implications of (read more)
Browse Diodes Datasheets for Nexperia B.V.