-
Supplier: DBK USA, Inc.
Description: examples Grills, baking ovens, roasting dishes, baking surfaces Washing machines, dishwashers, instantaneous water heaters, boilers, water heaters Heating moulds and tools Room heaters, air heaters, radiant heaters Steam generators, evaporators, dryers Deep fryers
- Heated Length: 15.74804 to 169.29143 inch
- Width / Diameter: 0.25590565 to 0.33464585 inch
- Features: Electric, Other, Tubular Heater
-
Supplier: Chromalox
Description: Steel Sheath 225 - 5,300 Watts 120, 240 and 480 Volt 20 W/In² 750°F Max. Sheath Temp.
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 3.7 to 5.3 kW
- Watt Density: 20 W/in²
-
Supplier: Chromalox
Description: INCOLOY® Sheath 450 - 2,500/2,750 - 6,750 Watts 120, 240 and 480 Volt 30 W/In² 1600°F Max. Sheath Temp.
- Maximum Operating (Sheath) Temperature: 1,600 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.45 to 6.75 kW
- Watt Density: 30 W/in²
-
-
Supplier: Tempco Electric Heater Corporation
Description: Finned heaters are constructed using Tempco’s robust tubular element as the basis of construction. Fin material is continuously spiral wound tightly onto the element surface to increase the convective surface area for air and non-corrosive gas heating. Fin spacing and size have been
- Maximum Operating (Sheath) Temperature: 750 to 1,200 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.75 to 8 kW
- Watt Density: 20 to 45 W/in²
-
Supplier: Chromalox
Description: INCOLOY® Sheath 450 - 4,750 Watts 30 W/In² 1600°F Max. Sheath Temp.
- Maximum Operating (Sheath) Temperature: 1,600 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.45 to 4.75 kW
- Watt Density: 30 W/in²
-
Supplier: WATTCO
Description: the form of a terminal block made of stainless steel. A ground connection is also present for extra safety. Types of Duct Heaters There are various types of duct heaters. Some of the commonly used duct heaters are named below. Tubular Duct Heaters Finned
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Width / Diameter: 0.26 to 0.475 inch
- Width: 0.26 to 0.475 inch
-
Supplier: Tempco Electric Heater Corporation
Description: Type 1: Box Style Incoloy® tubular heating element Up to 15 w/in2 Electrical Termination: Type T – 10-32 screw terminals Box Style Guard is perforated aluminzed steel Type 2: Open Style Incoloy® tubular heating element Up to 15 w/in2 Electrical Termination: Type L – Terminal Lug
- Features: Electric
- Heater Type: Enclosure Heater
-
Supplier: Radwell International
Description: TUBULAR HEATER, 2000W, 230V, . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Chromalox
Description: 0.245 x 1" Profile 120 and 240 Volt 1 & 3 Phase Stainless and Steel Sheath 10 - 20 W/In² cRUus
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.45 to 2.2 kW
- Watt Density: 10 to 20 W/in²
- Heated Length: 9 to 45 inch
-
Supplier: WATTCO
Description: There are numerous applications of heaters at industrial and commercial sites. Whether it’s an open coil duct heater, a tubular or a finned tubular duct heater, each duct heater serves the main purpose which remains the same. However, the type may vary based
- Maximum Operating (Sheath) Temperature: 225 F
- AC Voltage Required: 277 to 600 volts
- kWatts: 30 kW
- Maximum Operating Temperature: 225 F
-
Supplier: OMEGA Engineering, Inc.
Description: • INCOLOY Sheath • 400 - 2500 Watts • 120, 208, 240, 275 and 480 Volt • 40 W/In2 • 11/2" Cold End (400-650 Watts) • 21/8" Cold End (800 - 2,500 Watts) • 1600°F Max. Sheath Temp. • Component of Radiant Heater (Type RAD and RADD)
- Maximum Operating (Sheath) Temperature: 1,600 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.4 to 2.5 kW
- Watt Density: 40 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: • INCOLOY Sheath • 800 - 3,600 Watts • 120, 208, 240, 275 and 480 Volt • 40 W/In2 • 2 1/8" Cold Ends • 1600°F(870°C) Max. Sheath Temp for Styles 1 and 2 Style 3 has a Max Sheath Temp of 600°F ( 315°C)
- Maximum Operating (Sheath) Temperature: 1,600 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.8 to 3.6 kW
- Watt Density: 40 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: • Steel Sheath • 1000 to 5000 Watts • 120, 240 and 480 Volt • 20 - 22 W/In2 • 399°C (750°F) Max. Sheath Temp.
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 1 to 2 kW
- Watt Density: 20 to 22 W/in²
-
Supplier: Process Technology
Description: Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in 316 stainless steel. Watt densities up to 40 watts/square inch (6.2 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded
- Maximum Operating (Sheath) Temperature: 180 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 9 to 31.5 kW
- Watt Density: 46 W/in²
-
Supplier: Process Heating Company, Inc.
Description: No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines.
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 60 kW
- Watt Density: 10 W/in²
-
Supplier: Process Technology
Description: Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in 316 stainless steel Watt densities up to 40 watts/square inch (6.2 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded
- Maximum Operating (Sheath) Temperature: 180 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 6 to 21 kW
- Watt Density: 46 W/in²
-
Supplier: TPI Corporation
Description: COVE, INFRARED TYPE 60 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING MOUNTING 3 AMPERE CURRENT RATING 600 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 2048 BTU HEATING CAPACITY CVX MODEL
- Heating Capacity: 0.6 kW
- AC Voltage Required: 240 volts
- Watts: 0.6 kW
- Features: Electric, Sheathed Tubular Element
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or small ducts are available. The duct heater consists of stainless steel tubular
- AC Voltage Required: 240 volts
- kWatts: 60 kW
- Height: 20 inch
- Width: 9.5 inch
-
Supplier: Taiwan King Lung Chin PTC Co., Ltd.
Description: Far Infrared Ray (FIR) Tube Heater Features Low electricity consumption Stable surface temperature Durable for high temperature Long wavelength and strong intensity of radial thermal energy high efficiency long service life Far Infrared Ray (FIR) Tube Heater Specifications Power(W):
- kWatts: 2 kW
- Length of Heated Area: 0.393701 to 39.3701 inch
- Heated Length: 0.393701 to 39.3701 inch
- Heating Capacity: 2 kW
-
Supplier: Heat Exchange & Transfer, Inc.
Description: heater. Circulation packages can be horizontally or vertically designed and are mounted on a skid with a complete control center. Each heating unit consists of a tubular flanged immersion heater mounted in a steel heating chamber. The chamber is equipped with flanged inlet and
- AC Voltage Required: 480 volts
- kWatts: 60 kW
- Watt Density: 38 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: Durex Industries
Description: Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug
- AC Voltage Required: 480 volts
- kWatts: 0.03 kW
- Watt Density: 60 W/in²
- Flange or Thread Diameter: 3 inch
-
Supplier: Heat Exchange & Transfer, Inc.
Description: heater. Circulation packages can be horizontally or vertically designed and are mounted on a skid with a complete control center. Each heating unit consists of a tubular flanged immersion heater mounted in a steel heating chamber. The chamber is equipped with flanged inlet and
- AC Voltage Required: 480 volts
- kWatts: 60 kW
- Watt Density: 22 W/in²
- Flange or Thread Diameter: 3 inch
-
Supplier: WATTCO
Description: WATTCO™ duct heaters come in various sizes and dimensions to fit any compartment. There are three types of duct heaters available: open coil, tubular or finned tubular heating elements that are either flanged or inserted in the duct. Air duct heaters are primarily
- Maximum Operating (Sheath) Temperature: 255 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 1 to 120 kW
- Height: 6 to 48 inch
-
Supplier: CSA Group
Description: Preface This is the third edition of ANSI Z83.20 • CSA 2.34, Gas-fired tubular and low-intensity infrared heaters. It supersedes the previous editions published in 2008 and 2001. Scope 1.1 This Standard applies to newly produced, gas-fired low-intensity infrared heaters and
-
Supplier: Infinity Fluids Corp.
Description: ULTRA CENTAX Process Heaters - Power, Form, Function and Economy Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.1 to 250 kW
- Flange or Thread Diameter: 0.25 to 0.75 inch
- Heated Length: 18 inch
-
Supplier: Acrolab Ltd.
Description: Cartridge heaters are round tubular heaters with electrical terminations on one side. These dependable heaters are made to withstand tough industrial usage. With a tolerance of ±0.002" on their outside diameter to secure a tight fit inside receptacle holes , and rock hard
- Maximum Operating (Sheath) Temperature: 1,000 to 1,500 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 1.2 to 5.3 kW
- Watt Density: 200 W/in²
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Cable heaters are high performance mini tubular heaters that have small rectangular, square or round cross sections that are flexible and can acquire different shapes and configurations. The sheath material of standard cable heaters is stainless 304; their heating core is
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Coil heaters are high performance mini tubular heaters that have small rectangular, square or round cross sections that are flexible and can acquire different shapes and configurations. The sheath material of standard cable heaters is stainless 304; their heating core is
-
Supplier: OMEGA Engineering, Inc.
Description: • 1" NPT Screw Plug • Tubular Element Design • 350 to 1500 W • Heavy Duty Construction
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.35 to 1.5 kW
- Watt Density: 20 to 86 W/in²
- Flange or Thread Diameter: 8 inch
-
Supplier: Reznor
Description: Orifices for natural gas Centrifugal blower Burner rack with in shot burners Direct ignition with 100% lockout Single-stage combination gas valve 230/1/60 supply voltage 230 volt, open/dripproof, direct-drive blower motor with internal overload protection Tubular aluminized steel heat
- Cooling Capacity: 150,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Radwell International
Description: HAMMOND ENCLOSURE HEATER, AXIAL FAN, 800W HEATING CAPACITY, INCOLOY TUBULAR HEATING ELEMENT, 120 VAC OPERATING VOLTAGE, 60 HZ, ADJUSTABLE THERMOSTAT, N.C. (OPEN ON RISE) 0 TO 100 DEG F, PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: Inductotherm Group
Description: IROSS™ Fluxmanager® Pipe-End Heating Units are designed for heating a variety of tubular products. These systems utilize patented Fluxmanager® induction heat treatment technology that yields superior temperature uniformity compared to conventional medium frequency designs. Applications:
- AC Voltage Required: 350 to 600 volts
- Applications: Annealing / Heat Treating
- Features: Electric
- Heater Type: Induction Heater
-
Supplier: Inductotherm Group
Description: iROSS™ Fluxmanager® Pipe End Heating Units are designed for heating a variety of tubular products. These systems utilize patented Fluxmanager® induction heat treatment technology that yields superior temperature uniformity compared to conventional medium frequency designs. Applications:
- Output Frequency: 60 to 150 kHz
- Applications: Annealing / Heat Treating
- Features: Electric
- Heater Type: Induction Heater
-
Supplier: Allied Electronics, Inc.
Description: High Temperature Ceramic Terminal Block Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating
Find Suppliers by Category Top
Featured Products Top
-
benefits: A fraction of the energy consumption compared to conventional cartridges or element heaters. Long-lasting (non-aging). Time to ignition 60~90 seconds. Tested to 100,000 cycles. Easy to install and retrofit (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
all need to be considered. INNOVACERA can make the ceramic heater according to drawings and module requirements. Innovacera ceramic water heater element is designed for instant water heating in smart toilets and bidet seats. Its tubular MCH structure uses an alumina ceramic tube (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
into our open coil group of heaters. This is where the heated wire or open coil is exposed to open air versus being encapsulated inside the tube with our tubular group of heaters. In order to provide heat with the heated wire exposed to open air there are several key things that need to be provided (read more)
Browse Coil Heaters Datasheets for Backer-Springfield -
heater system. Hotwatt has been a leader in manufacturing resistance heating elements for 60 years. We have evolved from a large supplier of the appliance industry to become a quality supplier in Medical, Packaging, Instrumentation, Aviation, Transportation and Military fields. Our most (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.