-
Supplier: Newark, An Avnet Company
Description: LED, RED, 48MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:640nm; Luminous Intensity:48mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED, RED, 90MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:90mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED, RED, 400MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:400mcd; Viewing Angle:50°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: LED DISPLAY, 2.24", RED, 640NM; LED Color:Red; Forward Current If:20mA; Forward Voltage:7.4V; Luminous Intensity:190mcd; No. of Digits / Alpha:1; Character Size:56.9mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: LED CHIP 640NM RED TOP VW 1206
- Peak Wavelength: 640 nm
- Forward Voltage: 2 volts
- Lens Type: Flat Lens
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: LED Displays & Accessories AlphaNum Red 640nm Common Cathode
- Character Type: Alphanumeric
- Common: Common Cathode
- LED Color: Standard Red
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 920307-HLMP-K640 Features: Green 560nm LED Indication - Discrete 2.2V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: HLMP-K640 Categories: Optoelectronics Case / Package: T-1 ECCN: EAR99 Popularity: High Fake
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Mounting Hardware LED Mount Vert .640 in Nylon White
-
Supplier: Win Source Electronics
Description: Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Height (Max): 1.50mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
- Peak Wavelength: 572 nm
- Forward Voltage: 2.2 volts
- Viewing Angle: 70 degrees
- Lens Type: Flat Lens
-
Light Emitting Diodes (LED) - LED; T-3 mm LED 565nm Green/590nm Yellow, Milky White Lens -- 70127346Supplier: Allied Electronics, Inc.
Description: LED; T-3 mm LED 565nm Green/590nm Yellow, Milky White Lens
-
Supplier: Laserglow Technologies
Description: lockable dial) lab-spec models only LED display showing LD current, laser cavity temperature lab-spec models only FDA CDRH Compliant Class IIIb / Class IV enclosure 48-hour replacement coverage available for an additional fee on specific models Package Includes: Laser Head Driver/Power Supply
- Wavelength Range: 640 nm
- Laser Power: 5 to 5,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 to 1.4999999999999991 millirad
-
Supplier: DigiKey
Description: Red 639nm LED Indication - Discrete 1.8V 1206 (3216 Metric)
- Peak Wavelength: 650 nm
- Forward Voltage: 1.8 volts
- Luminous Intensity: 32 milliCandela
- Viewing Angle: 70 degrees
-
Supplier: Edmund Optics Inc.
Description: other lasers. They are often used in conjunction with laser diode modules and LEDs. Traditional Coated Filters Traditional coated filters are fabricated in three sections, one of which determines the center wavelength (CWL), bandwidth (FWHM), and the shape of the transmittance curve while the
- Diameter, Square Side, or Rectangular Length: 25 mm
- Optical Density: 3
- Transmission (%): 45 (%)
- Center Wavelength: 640 nm
-
Supplier: Allied Electronics, Inc.
Description: LED; 5MM SUPER ORANGE 610NM LED DIFF
-
Supplier: Allied Electronics, Inc.
Description: LED; CERAMIC CHIP SMT 590NM YELLOW TRANS LED
-
Supplier: Allied Electronics, Inc.
Description: LED; CERAMIC CHIP SMT 635NM RED TRANS LED
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Single Color LED, Green, Untinted Nondiffused, 2mm, 3 X 1.50 MM, SURFACE MOUNT PACKAGE-2 Product overview: HSMG-L640 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: other lasers. They are often used in conjunction with laser diode modules and LEDs. Traditional Coated Filters Traditional coated filters are fabricated in three sections, one of which determines the center wavelength (CWL), bandwidth (FWHM), and the shape of the transmittance curve while the
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Optical Density: 3
- Transmission (%): 45 (%)
- Center Wavelength: 640 nm
-
Supplier: Utmel Electronic Limited
Description: LED RA SMD GRN-YLW 568NM, 588NM
- Peak Wavelength: 565 to 590 nm
- Forward Voltage: 2.1 to 2.2 volts
- Forward Current: 20 milliamps
- Luminous Intensity: 8 milliCandela
-
Supplier: VAST STOCK CO., LIMITED
Description: Standard LEDs - Through Hole Lamp Green
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: PG1102W-640-TR from Stanley Electric is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
- Lamp Type: LED Lamps
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) 1300 nm edge-emitting LEDs (light-emitting diodes) feature stable power and spectral characteristics over temperature. LDI’s MOCVD-grown InGaAsP devices are aligned to either a single mode or multimode optical fiber in a stable, 14-pin dual-in-line package (DIP).
- Peak Wavelength: 1,300 nm
- Forward Voltage: 2 volts
- Forward Current: 150 milliamps
- Optical Power Output: 0.004 to 0.08 milliwatts
-
Supplier: Utmel Electronic Limited
Description: LED IrLED 940nm 2-Pin Box
-
Supplier: Optim LLC.
Description: the inspection professional to get the job done safely and efficiently. FEATURES & BENEFITS • Sleek, state-of-the-art hand-held unit fully integrated with all controls (on/off switch, light intensity, tip articulation) & LED light source. Handle size accommodates all users • Superior
- Tube or Sheath Diameter: 6 mm
- Working Length: 1.02 m
- Field of View: 60 degrees
- Minimum Focus Distance: 10.000000000000002 mm
-
Supplier: Advance Security Products
Description: IR cameras are only compatible with 850nm. If your camera does not have any leds, these may still work for you if your camera is infrared compatible or sensitive. If you are not sure, please check with the manufacturer of your camera before ordering. The 850nm is the led that has a
-
Supplier: Techsil Limited
Description: The Hoenle Bluepoint LED Head is designed for use with the Bluepoint LED Control Unit. Wavelength of 365 nm. The LED lens is not supplied with this LED Head, this should be selected separately. It is up to the Lens to deflect and determine the dispersion of LED UV
- Features: Hour Meter / Timer, LED Source, Pulsed, Side / Multi-directional Curing
- Type: Process / Line Mounted, Spot / Wand
-
Supplier: Edmund Optics Inc.
Description: Variable Intensity with DC Current Controller Excellent Uniformity 100,000 Hour Product Lifetime Heat Sinks and Power Supplies Sold Separately Compact LED Spot Lights provide the high-power illumination required in machine vision, biomedical, fluorescence, and strobing applications. Each
- Active Area Diameter or Length: 1.3779535 inch
- Lifetime: 100,000 hours
- Wavelength: 470 nm
- Light Source: LED
-
Supplier: Edmund Optics Inc.
Description: Variable Intensity with DC Current Controller Excellent Uniformity 100,000 Hour Product Lifetime Heat Sinks and Power Supplies Sold Separately Compact LED Spot Lights provide the high-power illumination required in machine vision, biomedical, fluorescence, and strobing applications. Each
- Active Area Diameter or Length: 1.3779535 inch
- Lifetime: 100,000 hours
- Wavelength: 395 nm
- Light Source: LED
-
Supplier: Laserglow Technologies
Description: lab-spec models only Adjustable output power via lockable dial) lab-spec models only LED display showing LD current, laser cavity temperature lab-spec models only FDA CDRH Compliant Class IIIb / Class IV enclosure 48-hour replacement coverage available for an additional fee on specific models
- Wavelength Range: 473 to 640 nm
- Laser Power: 500 to 1,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 to 2.000000000000007 millirad
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 190936-SML-020MLTT86NM Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 1.75V Red Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Green, 16mcd Red
- Peak Wavelength: 570 nm
- Forward Voltage: 2.2 volts
- Lens Type: Flat Lens
- LED Type: Green, Multi-Colored, Red
-
Supplier: Laserglow Technologies
Description: TTL and Analog modulation (input via BNC connector) lab-spec models only Adjustable output power via lockable dial) lab-spec models only LED display showing LD current, laser cavity temperature lab-spec models only FDA CDRH Compliant Class IIIb / Class IV enclosure 48-hour replacement
- Wavelength Range: 532 to 640 nm
- Laser Power: 300 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 2.000000000000007 millirad
-
Supplier: Techsil Limited
Description: LED bulbs, it comes with the obvious LED benefits such as the service life, which is typically longer than 20,000 hours. The UVAHAND LED is designed for curing UV reactive adhesives and sealants. Perfect for applications involving the bonding of glass, plastics and metals. It
- Type: Handheld / Portable
- Features: LED Source
- Spectral Range: UVA (Long Wave)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED EASYWHT NEU WHT 4000K 2SMD Product overview: XMLEZW-00-0000-0B0HT640F from Cree LED is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
-
Supplier: Techsil Limited
Description: The LED Spot 100 Lamp Head is designed for use in the LED Spot 100; it has a wavelength of 365 nm. The LED Spot 100 is controlled by the LED Power Drive and has been developed for applications requiring a high intensive UV. Suitable for the bonding, fixing or
- Illuminated / Cure Width / Diameter: 3.93701 inch
- Type: Flood, Focused, Process / Line Mounted, Spot / Wand
- Features: Hour Meter / Timer, LED Source, Pulsed
-
Supplier: Broadcom Inc.
Description: This clear, non-diffused lamp out-perform conventional LED lamp. By utilizing new higher intensity material, we achieve superior product performance.
- Peak Wavelength: 558 nm
- Forward Voltage: 2.2 volts
- Forward Current: 90 milliamps
- Luminous Intensity: 21 milliCandela
Find Suppliers by Category Top
Featured Products Top
-
Master Bond LED405Med is a one part, nanofilled system that cures quickly upon exposure to a 405 nm LED light. It does not require a UV light source. It meets ISO 10993-5 for cytotoxicity and resists sterilization. It can cure up to 1/8 think and has low shrinkage upon cure. It also features outstanding optical clarity. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Master Bond LED401 is a breakthrough system based on LED technology. This adhesive, sealant, coating and encapsulant cures tack-free upon exposure to a 405 nm wavelength light source, without any oxygen inhibition (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Small and efficient, the innovative BlueWave® AX-550 V2.0 LED combines an emitter, controller, and power supply into one. The smaller size helps reduce the manufacturing footprint, overall costs, and clutter of multiple power cables. The flood lamp delivers a sizable 5" x 5" curing (read more)
Browse UV Curing Equipment Datasheets for Dymax -
Integrates green (530?nm), red (655?nm), and infrared (940?nm) LEDs. Spatial wavelength separation reduces cross-talk for accurate PPG and Sp (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
The new optoCONTROL 2700 high-performance LED micrometer enables unsurpassed accuracy for demanding measurement tasks. Thickness, gaps, edges and segments can be measured with high precision. Precise measurements of small objects from 0.3 mm can be performed. The LED precision micrometer offers (read more)
Browse Micrometers Datasheets for Micro-Epsilon Group -
This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard-to-reach places, the waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
Fluorescence microscopy: separation of excitation light (e.g. 488nm laser) from emission light (e.g. 520nm fluorescence), requiring narrow band filters. Industrial inspection: contrast enhancement under LED light sources, e.g. to detect defects in printed circuit (read more)
Browse Optical Mirrors Datasheets for Changchun Yutai Optics Co., Ltd. -
What are the advantages of BK7 (K9) beamsplitters? (1) Wide band applicability Suitable for visible (VIS) to near infrared (NIR) (350-2000 nm), ideal for most general purpose optical systems. Transmittance >90% in the 400-700 nm (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Master Bond LED415DC90 is a one component adhesive system that cures rapidly upon exposure to a 405 nm wavelength LED light source without any oxygen inhibition. The rate of cure depends upon the intensity of the light source, the thickness of the adhesive layer and the distance from the light (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
unique and innovative light source module, which combines the features of LED technology, such as long lifetime and low power consumption with a broadband UV-spectrum for the first time. Following the trend to smaller devices, the compact FiberLight® L3 requires only (read more)
Browse Lamps Datasheets for Excelitas Technologies Corp.
More Information Top
-
Effect of Laser and LED on Enzymatic Production of Ceramide
We transferred a certain amount of enzyme and substrate, respectively, to small glass tubes (diameter, 0.9 cm; height, 7.4 cm), which were then irradiated with different light sources ( 640 nm LED , 810 nm LED, 808 nm laser, 532 nm laser …
-
Treatment of vulvar/vaginal condyloma by HPV: developed instrumentation and clinical report
This equipment has been used in a clinical protocol and it is optically based on 640 nm LED (light emitting diodes) arrays.
-
Phototherapy with combination of super-pulsed laser and light-emitting diodes is beneficial in improvement of muscular performance (strength and muscular endur...
… locations of femoral quadriceps muscle by using a cluster of 12 diodes (4 of 905 nm super- pulsed lasers, 0.3125 mW each; 4 of 875 nm LEDs, 17.5 mW each; and 4 of 640 nm LEDs , 15 mW each, manufactured …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/1759/1/Korposh-2006.pdf
Absorbancechanges(∆A) time / s halogen LED-380 nm LED-590 nm LED-470 nm LED-518 nm LED- 640 nm LED -white .
-
Adjunctive use of combination of super-pulsed laser and light-emitting diodes phototherapy on nonspecific knee pain: double-blinded randomized placebo-controll...
Patients of LLLT group received 12 treatments with active phototherapy (with 905 nm super-pulsed laser and 875 and 640 nm LEDs , Manufactured by Multi Radiance Medical, Solon, OH, USA) and conventional treatment (physical therapy or chiropractic care), and patients of placebo …
-
http://dspace.mit.edu/bitstream/handle/1721.1/28115/32031109-MIT.pdf?sequence=2
We succeeded in making top-contact InGaP red (- 640 nm ) LEDs on a GaAs substrate.
-
Fiber optic systems for colorimetry and scattered colorimetry
The two-LED source uses only white and 640 nm LEDs .
-
Respiration monitoring using a sensor based on mode-single fiber optic in the intensive care unit
The timer feeds a 640 nm LED in order to send the signal through a plastic support.
-
New developments in electronic reference controls for frequency domain optical sensing
Red (637- 640 nm ) LED (Nichia Corporation, Japan) is connected to the driver circuit and aligned with a blank optrode without the PtTFPP dye.
-
Optical fiber instrumentation for online absorption and reflection spectroscopy
Thetwo-LED source usesonlywhiteand 640 nm LEDs .
Indicates content that may require registration and/or purchase.