-
Supplier: World Star Tech
Description: Overview of WLD-10-650N Laser Diode WLD-10-650N laser diode has Single Mode. WLD-10-650N is ideal for pointing/alignment applications demanding reliable operations with a long lifetime and stable output power.
- Wavelength Range: 650 nm
- Laser Power: 10 milliwatts
- Operating Temperature Range: 70 C
- Laser Type: Alignment Lasers, Laser Diodes
-
Supplier: Utmel Electronic Limited
Description: LASER DIODE 650NM 500MW
- RoHS Compliant: RoHS Compliant
-
Supplier: Edmund Optics Inc.
Description: Laser-Line™ eyewear is designed to provide protection from continual exposure to diffused beam reflections while still allowing the user to see the beam at contact. They are recommended for use with alignment lasers with a maximum output power of 5mW. This series should never be used
- Laser Type: Laser Diodes
-
-
Supplier: Edmund Optics Inc.
Description: Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a thermoelectric cooler, heatsink,
- Wavelength Range: 645 to 655 nm
- Laser Power: 150 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: ROHM Semiconductor GmbH
Description: For Sensor, Barcode Scanner
- Wavelength Range: 655 to 670 nm
- Operating Voltage: 2.3 volts
- Operating Current Range: 24 milliamps
- Beam Divergence: 471.2388980384692 millirad
-
Supplier: CRYSTECH, Inc.
Description: 1535nm Laser Modules operate in the eye safe wavelength regime, and have great advantages in applications including Laser Ranging and LiDAR, This laser modules have stable pulse energy and excellent beam profile. The compact size makes it convenient for system installation.
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Features: Other, Specialty / Other
- Laser Type: Pulsed / Q-switched
-
Supplier: ODG (Origin Data Global)
Description: LASER DIODE 650NM 1MW
-
Supplier: CRYSTECH, Inc.
Description: The Dye Laser is a kind of laser radiation generated with organic dyes as the medium. It is widely used in the treatment of vascular diseases in medical cosmetology, such as port-wine stains, hemangiomas, telangiectasia, rosacea, spider nevi, acne, scars, stretch marks, dark circles
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Features: Specialty / Other
-
Supplier: Electro Optical Components, Inc.
Description: Monitoring LIDAR, Laser Ranging LIPS – Seed Laser LIMS – Optical Metrology Non-linear optical measurement Biohazard detection Micro-machining Medical, Beauty Applications Hair and Tattoo removal Two-photon microscopy LIBS – Laser Induced Breakdown Laser Induced
- Wavelength Range: 1,535 nm
- Pulse Energy: 0.1 to 0.3 mJ
- Operating Temperature Range: -40 to 50 C
- Beam Divergence: 6 millirad
-
Supplier: SemiNex Corporation
Description: Defense - Laser Rangefinder & Target Illumination / 1625nm C-Mount laser diode
- Wavelength Range: 1,625 nm
- Laser Power: 400 milliwatts
- Operating Voltage: 3.1 volts
- Operating Current Range: 1,600 milliamps
-
Supplier: SemiNex Corporation
Description: Defense - Laser Rangefinder & Target Illumination / 1650nm C-Mount laser diode
- Wavelength Range: 1,650 nm
- Laser Power: 450 milliwatts
- Operating Voltage: 3 volts
- Operating Current Range: 1,600 milliamps
-
Supplier: SemiNex Corporation
Description: Defense - Laser Rangefinder & Target Illumination / 1625nm B-Mount laser diode
- Wavelength Range: 1,625 nm
- Laser Power: 400 milliwatts
- Operating Voltage: 3.1 volts
- Operating Current Range: 1,600 milliamps
-
Supplier: ProPhotonix, Ltd.
Description: The DPSS green laser module is a compact, self-contained laser module designed for use in industrial alignment, medical and scientific applications where a highly visible beam is required. It produces a very visible circular output beam of <2.0mm diameter and output powers of 0.9mW and
- Wavelength Range: 532 nm
- Laser Power: 0.9 to 4 milliwatts
- Operating Voltage: 4 to 6 volts
- Operating Current Range: 300 milliamps
-
Supplier: DigiKey
Description: Laser Diode 650nm 3mW 2.6V ~ 5V 40mA
- Wavelength Range: 650 nm
- Laser Power: 3 milliwatts
- Operating Voltage: 2.6 to 5 volts
- Operating Current Range: 40 milliamps
-
Supplier: Laserglow Technologies
Description: The laser system is currently the highest priced component of Raman Spectroscopy setups. 785 nm diode lasers are ideal when both reliability and low cost of ownership cannot be compromised. Recent advancements make this laser form factor suitable for an even greater number of
- Wavelength Range: 785 nm
- Laser Power: 200 to 700 milliwatts
- Operating Temperature Range: 10 to 35 C
- CDRH Classification: Class IIIb, Class IV
-
Supplier: Laserglow Technologies
Description: The LRS-0501 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 501 nm laser light at low levels up to >2 mW. This series is available in two levels of long-term output power stability and has a long operating lifetime at an aggressively competitive
- Wavelength Range: 500.8 nm
- Laser Power: 1 to 2 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: SemiNex Corporation
Description: Our advanced laser engine packaged laser diodes revolutionize at-home healthcare by integrating superior performance with user-friendly design. These diodes cater to a multitude of home-based medical applications, allowing individuals to administer safe, effective treatments with
- Wavelength Range: 1,450 nm
- Laser Power: 1,600 milliwatts
- Operating Voltage: 1.4 volts
- Operating Current Range: 7,000 milliamps
-
Supplier: Laserglow Technologies
Description: The LRS-0589 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 589 nm laser light at power levels from 20 mW to 2500 mW. This series is available with output power stability of better than 3% and has a long operating lifetime at an aggressively
- Wavelength Range: 589 nm
- Laser Power: 20 to 500 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Ushio America, Inc.
Description: The Necsel 577nm Yellow Laser produces 1W of power from a package of less than one cubic inch. This laser uses Prism Award winning patented technology to create new wavelengths in reliable, industry proven free-space or fiber-coupled configurations. Features 1 W of Power Patented
- Wavelength Range: 577 nm
- Laser Power: 1,000 milliwatts
- Operating Voltage: 2.5 volts
- Operating Current Range: 22,000 milliamps
-
Supplier: World Star Tech
Description: UHL-Series Line Laser modules are fully self-contained with an integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties are compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence,
- Wavelength Range: 658 nm
- Laser Power: 7 milliwatts
- Laser Type: Laser Diodes
-
Supplier: Laserglow Technologies
Description: The LRS-0355 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring up to 20 mW of 355 nm UV laser light with a long operating lifetime at an aggressively competitive cost. These lasers are commonly used for fluorescence excitation and a broad
- Wavelength Range: 355 nm
- Laser Power: 1 to 20 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's 780nm high-speed laser diodes are widely used primarily as light sources for laser printers. They are also ideal for use as a general laser light source in sensor application.
- Wavelength Range: 775 to 800 nm
- Operating Voltage: 1.8 volts
- Operating Current Range: 20 milliamps
- Operating Temperature Range: -10 to 60 C
-
Supplier: CRYSTECH, Inc.
Description: Holmium laser (2100nm) is a type of laser. It uses yttrium-aluminum-garnet (YAG) as the activating medium and is produced by a pulsed solid-state laser device made of a laser crystal (Cr:Tm:Ho:YAG) doped with sensitizing ion chromium (Cr), energy-transferring ion thulium
- Diameter: 4 mm
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Laser Type: Nd:YAG / Solid State
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) CVD series lasers are strained layer quantum well devices fabricated by the MOCVD process. These pulsed lasers are available with up to 140 W of peak power at 905 nm. They offer a stable output power between -40°C and +80°C. Product Features High
- Wavelength Range: 850 to 905 nm
- Laser Power: 2,000 to 100,000 milliwatts
- Operating Temperature Range: -40 to 85 C
- Pulse Length: 100 to 200 ns
-
Supplier: World Star Tech
Description: LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application
- Wavelength Range: 650 nm
- Laser Power: 1 milliwatts
- Laser Type: Laser Diode Modules, Laser Diodes
- Features: Other
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc. provides an extremely high brightness CVLL 1550 nm pulsed laser diode capable of up to 75 Watts output power. The CVLL devices are well suited to most range finding applications requiring “eye safe” operation. Product Features Low Divergence / High Brightness
- Wavelength Range: 1,550 nm
- Laser Power: 5,000 to 75,000 milliwatts
- Operating Temperature Range: -40 to 85 C
- Pulse Length: 150 ns
-
Description: High energy diode pumped all solid state Q-switched laser at 532nm has the features of high single pulse energy, short pulse duration , and high peak power, which is widely used in lidar, topography measurement,marking, ranging,glass carving , micro-processing , scientific research, and so
- Wavelength Range: 532 nm
- Operating Temperature Range: 15 to 30 C
- Beam Divergence: 3.000000000000002 millirad
- Laser Wavelength: Green
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.(LDI) 850 nm laser modules are designed for use in fiber optic instruments where high optical power and low power consumption are required. All packages contain LDI’s high reliability laser chips. The low profile style package is designed for use with narrow
- Wavelength Range: 850 nm
- Laser Power: 300 to 1,000 milliwatts
- Operating Temperature Range: -20 to 70 C
- Pulse Length: 50 ns
-
Supplier: Daheng New Epoch Technology, Inc.
Description: MM TO5
- Wavelength Range: 880 nm
- Laser Power: 3,000 milliwatts
- Laser Type: Laser Diodes
-
Supplier: World Star Tech
Description: ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial
- Wavelength Range: 650 nm
- Laser Power: 1 milliwatts
- CDRH Classification: Class II
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's 660nm low power laser diodes command a large market share-a testament to their high reliability.The wide range of outputs can respond to a variety of needs.
- Wavelength Range: 650 to 660 nm
- Operating Voltage: 2.3 volts
- Operating Current Range: 33 milliamps
- Operating Temperature Range: -10 to 70 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Diodes Laser Bar
- Laser Type: Laser Diodes
-
Description: High power and high stability CW, 808nm lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient functions, such as power adjustment, temperature control, LED display
- Wavelength Range: 808 nm
- Operating Temperature Range: 10 to 40 C
- Laser Output: Continuous Wave
- Laser Wavelength: Infrared
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's 780nm high-speed laser diodes are widely used primarily as light sources for laser printers. They are also ideal for use as a general laser light source in sensor application.
- Wavelength Range: 775 to 800 nm
- Operating Voltage: 1.8 volts
- Operating Current Range: 20 milliamps
- Beam Divergence: 488.6921905584125 millirad
-
Supplier: StellarNet, Inc.
Description: Features 785/1064nm Raman Laser attaches to Raman-Probevia standard FC/APC connector Raman Laser line 0.2nm FWHM 350/499mWatt adjustable power Battery powered in Ruggedized metal case Miniature size just 2x4x6" Li-ion Battery Powered All Day Add Raman- Probe- 785 and spectrometer
- Wavelength Range: 785 nm
- Laser Power: 350 milliwatts
- Laser Wavelength: Infrared
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
precision laser applications. This dye laser handpiece is designed for reliable wavelength conversion and stable operation. • High conversion efficiency enables strong 585nm (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Key Features of 1535nm Bonded Crystal: Eye-Safe: Emits laser at 1535nm wavelength (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
imaging and their small package size enables highly compact systems such as pico-projectors. Multi-mode laser diodes are also available with OSRAM’s portfolio. Lasers in the blue spectrum (447-450 nm) achieve up to 5 watts and are suitable for industrial and automotive applications (read more)
Browse Lasers Datasheets for World Star Tech -
Product Overview Acousto-optic Q-switches (AOQS) are intracavity Q-switching devices for laser Q-switching, with high damage threshold and high modulation loss. At the start of pumping, the AOQS adds diffraction loss to the cavity, keeping it in a low-Q state so (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
WLD-100-685 Data Sheet Download WLD-100-685 Laser Diode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
POF manual
Finally the bandwidth in use of one 650 nms of laser for different lengths was determined.
-
650-nm laser emission under upconversion pumping at 1.064 μm in Tm+3 : ZBLAN fiber laser
650 nm Laser Emission under Upconversion Pumping at 1.064 µm in Tm+3:ZBLAN Fiber Laser1 .
-
A phase III randomized double-blind placebo-controlled clinical trial to determine the efficacy of low level laser therapy for the prevention of oral mucositis...
Materials and methods Seventy patients were enrolled and randomized into 1 of 3 treatment groups: 650 nm laser , 780 nm laser or placebo.
-
Effect of different LLLT on pituitrin-induced bradycardia in the rabbit
650 nm laser device .
-
Advanced Time-Correlated Single Photon Counting Techniques
The synchronisation signal of the 650 nm laser was delayed by 3 ns to make the curves better distinguishable.
-
Single barium ion spectroscopy: light shifts, hyperfine structure, and
progress on an optical frequency standard and atomic parity violation
4.15 A simplified schematic of the hollow-cathode lamp 650 nm laser lock . . . . . . . . .
-
650 nm tapered lasers with 1 W maximum output power and nearly diffraction limited beam quality at 500 mW
These lasers are based on the asymmetric epitaxial structure for 650 nm lasers as used in Refs.
-
Diarylethene materials for photon mode optical storage
Figure 2 shows the shape of the recorded dots (by 532 nm and 650 nm lasers respectively), which were faded dots other than conventional pits.
-
High-Brightness Quantum Well Tapered Lasers
High-brightness 650 nm laser diodes are preferred light sources for flying spot laser display technology (LDT).
-
3-W Broad Area Lasers and 12-W Bars With Conversion Efficiencies up to 40% at 650 nm
[10] B. Sumpf, M. Zorn, R. Staske, J. Fricke, P. Ressel, G. Erbert, M. Weyers, and G. Tr¨ankle, “High-efficient 650 nm laser bars with an output power of about 10 W and a wall-plug efficiency of 30%,” Proc. SPIE …
Indicates content that may require registration and/or purchase.