-
Supplier: Xcentric Mold & Engineering
Description: Metal and Plastic CNC Machining CNC Capabilities We offer CNC Machining service for a wide range of industries and applications. We utilize the latest in CNC technology to make high precision machined parts. See a list of materials we can CNC machine. We
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 3-axis Machining, 4-axis Machining, 5-axis Machining, Turning
- Materials: Aluminum, Brass, Bronze, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing
-
Supplier: Multiax
Description: The F SERIES, articulating 5 axes Machining Centers, are designed, and built with rigidity, agility, and flexibility in mind. F SERIES specially features an extra rigid construction with opposing slide ways on the Z axis and the reinforced cross beam to ensure straightness and squareness
- X-axis Travel: 98.42525 to 275.5907 inch
- Y-axis Travel: 47.24412 to 157.4804 inch
- Z-axis Travel: 29.527575 to 59.05515 inch
- Maximum Speed: 999.9999999999999 to 24,000.00000000001 in/min
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: CNC Machining Lean manufacturing is one more way that American companies are staying a step ahead in efficiency. CTG enables that process by providing CNC machined plastics and metal parts with the speed you need to keep your inventory low. Plastics on Hand We keep a wide variety of
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Etching / Chemical Milling, Jig Boring, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining
- Materials: Aluminum, Brass, Bronze, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: Assembly Services, CAD / CAM Support, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
-
Supplier: HeBei Matson Metal Tech Co., Ltd.
Description: Our CNC machining operation is set up with over 60 CNC machines including machines made by Mitsubishi, DMG, OKK, O-M, Doosan and Haas. We can measure everything we presently machine on our Zeiss Contura CMM. We are willing to invest in any equipment necessary to
-
Supplier: General Plastics Manufacturing Co.
Description: finished-part configurations. CNC-programming support allows us to accept almost any data-file format, and convert it into machine-code to create your desired part. Accuracy, prompt-service, fast turn-around, and competitive-pricing makes General Plastics an easy choice for
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, Deep Hole Drilling, Drilling, Milling
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Specialty Machining: Casting Machining, Jigs and Fixtures
-
Supplier: Marshall Manufacturing Company
Description: Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. Marshall Manufacturing Company offers CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Laser Machining, Milling, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating
-
Supplier: Proto Labs, Inc.
Description: CNC Machining 1 to 200+ parts shipped in 1 to 3 days Proto Labs' CNC machining service can manufacture parts in as fast as the day they were ordered with engineering-grade plastic and metal materials for improved selection, part functionality and cosmetic appearance. We employ both
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 3-axis Machining, Milling, Turning
- Specialty Machining: Jigs and Fixtures
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Precipart
Description: Swiss Turning Our custom components are found in critical applications from airbag deployment systems to implantable medical device components. Due to quick production times and consistent production methods, Swiss screw machines can produce a large number of small, tight tolerance precision
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Superabrasive Machining, Swiss Machining, Turning, Water / Abrasive
- Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: SendCutSend
Description: Multiaxis CNC Machining Full capability milling, tapping/threading, anodizing and engraving on billet stock. No minimum quantity, 3-6 day lead time.
- CNC Machining: 2-axis Machining, 3-axis Machining, 5-axis Machining, Milling
- Materials: Aluminum
- Secondary Operations: Anodizing, Painting / Powder Coating
- Additional Services: CAD / CAM Support, High Volume Production, Low Volume Production
-
Supplier: Peridot Corporation
Description: Peridot has made recent and substantial investments in the acquisition and upgrade of our CNC machining equipment. In the last two years we have added CNC lathes, Multi-Axis CNC Swiss Screw machines, Dual pallet Horizontal milling centers, and 7 axis
- Diameter: 1" - 3", 3" - 6", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Kurt Manufacturing
Description: CNC turning services. As a leader in using state of the art practices and systems Kurt supports our customers in today's changing markets. Contact Kurt today to learn more about all of contract CNC machining services including CNC milling, large CNC machining, and
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Etching / Chemical Milling, Honing, Milling, Screw Machining, Turning
- Materials: Aluminum, Brass, Bronze, Cast Iron, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: Assembly Services, High Volume Production, Low Volume Production, Prototype Services
-
Supplier: Morrison Berkshire, Inc.
Description: Morrison Berkshire, Inc. specializes in large scale machining and heavy fabrication requirements with decades of experience. Our machine shop is designed to handle heavy and large items that are rectangular, conical or cylindrical in shape. Several CNC and NC boring mills along with
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Electrode EDM, Turning
- Diameter: 3" - 6", 6" - 48", Greater than 48"
- Materials: Aluminum, Cast Iron, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
-
Description: Founded in 1963 as Cashmere Manufacturing, PA&E's precision CNC machining shop is now a world-class machining and fabrication facility. Acquired by PA&E in 1995, our precision machining shop is a full-service machining and assembly facility that has been machining precision parts for over 40
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Etching / Chemical Milling, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Tanfel
Description: Extrusion • Stamping • Die Casting • CNC-Machining & Lathe • MIM • Wire Forming • Etching
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Honing, Jig Boring, Milling, Screw Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Copper, Plastics, Stainless Steel
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Osborne Industries, Inc.
Description: components. Our solid modeling and CNC programming uses the latest software to design and develop patterns, molds, and other tooling quickly and accurately. Our CNC capabilities include: Fiberglass CNC multi-ply cutting system 3-axis CNC vertical machining center
- CNC Machining: 2-axis Machining, 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Jig Boring, Laser Machining, Milling
- Diameter: 6" - 48", Greater than 48"
- Materials: Aluminum, Bronze, Composites, Copper, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Impro Industries USA, Inc.
Description: Impro's Precision Machining Impro's dedication to the precision machining process is extensive. We pride ourselves on our high-quality products and services, reasonable costs, and timely delivery of all our products. The table below outlines our primary processes and capabilities: Our sales and
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Pinto Products, Inc.
Description: Pinto Products Inc. offers CNC Machining Services which include: Milling Drilling Tapping Deep Hole Drilling Pocket Milling Bolt Hole Patterns 4th Axis rotational capabilities allows for multiple operations at different angles on the same part. Tooling and fixturing available. Call us
- CNC Machining: 4-axis Machining, Deep Hole Drilling, Drilling, Milling, Screw Machining
- Diameter: 6" - 48"
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding
-
Supplier: Top Seiko Co., Ltd.
Description: 5-Axis Control Vertical Machining Center and high speed Linear-Motor Machining Center. With experienced engineers and machine operators, we machine these ultra-hard materials to extremely tight tolerances. Material selection assistance is available. Let's make your part more
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Milling, Screw Machining, Turning, Wire EDM
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Materials: Ceramics, Glass, Glass Ceramics, Hardened Metals, Ultra-hard Materials
-
Description: Wanbang Technology provides a full range of precision machined products including CNC milling parts, CNC lathed parts, turned part, modest price, short lead time and good quality.
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Deep Hole Drilling, Drilling, Gun Drilling, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Simalex Manufacturing Co. Ltd.
Description: Our CNC Machining Centers are capable of producing just about any machining requirement with extremely high speed, accuracy, repeatability and a machining envelope of up to 48" x 24" x 24". Cost-Effective CNC Machining All of our machines have automatic tool changers, 4th
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Milling, Turning
- Diameter: 6" - 48"
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Painting / Powder Coating
-
Supplier: Multiax
Description: The perfect closed cell CNC 5-axis machining center. Multiax has developed a 5-axis machining center for fast and accurate machining of complex 3D surfaces which are generally used in the plastic and composites industry. The T SERIES is productive, reliable, and easy to use. It
- X-axis Travel: 141.73236 to 236.2206 inch
- Y-axis Travel: 70.86618 to 102.36226 inch
- Z-axis Travel: 35.43309 to 59.05515 inch
- Maximum Speed: 999.9999999999999 to 24,000.00000000001 in/min
-
Supplier: Multiax
Description: The smartest closed cell CNC 5-axis machining center for composites is compact, enclosed, with a moving bridge design, and engineered to perform highly accurate 3D operations. The bridge is moved with a twin master/slave drive configuration and there are many options available to make
- X-axis Travel: 62.99216 to 122.04731 inch
- Y-axis Travel: 47.24412 to 62.99216 inch
- Z-axis Travel: 31.49608 to 49.212625 inch
- Maximum Speed: 999.9999999999999 to 24,000.00000000001 in/min
-
Supplier: Multiax
Description: requiring flexibility and ease of programming. The best investment for an "entry level" CNC machine, to compete with all other similar and lighter models on market. The models from 3 to 5 controlled axes allows milling and drilling PTP with maximum precision and reliability. Small
- X-axis Travel: 47.24412 to 70.86618 inch
- Y-axis Travel: 70.86618 to 236.2206 inch
- Z-axis Travel: 11.81103 to 23.62206 inch
- Maximum Speed: 999.9999999999999 to 24,000.00000000001 in/min
-
Supplier: ABACORP CNC Machined Parts
Description: No Description Provided
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Milling, Turning
- Diameter: 6" - 48"
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Koike Aronson manufactures a CO2 gantry CNC Laser Cutting Machine with power levels of 4kW and 6kW. Our CNC Laser Cutting Machines are the ultimate solution for the larger capacity and higher accuracy demands of today's industry. The Laser Cutting Machine is
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
-
Supplier: Jaco Products Company
Description: We are a full range machine & components fabricator.
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Milling, Turning
- Materials: Aluminum, Composites, Plastics
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Star SU LLC
Description: The Bourn & Koch Fellows HS650-170 Hydrostroke™ is a 6-axis CNC hydraulic stroking gear shaper with variable quick return stroking, direct drive spindles, electronic indexing, elevating cutter spindle housing and Fanuc 30iB CNC touch screen control for shaping internal
-
Supplier: Osborne Industries, Inc.
Description: components. Our solid modeling and CNC programming uses the latest software to design and develop patterns, molds, and other tooling quickly and accurately. Our CNC capabilities include: Fiberglass CNC multi-ply cutting system 3-axis CNC vertical machining center
- CNC Machining: 2-axis Machining, 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Jig Boring, Laser Machining, Milling
- Diameter: 6" - 48", Greater than 48"
- Materials: Aluminum, Bronze, Composites, Copper, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: TehnoRobotics
Description: TechnoRobotics' CNC Machine Tending Solution by TeamRobotics is a cutting-edge industrial automation system designed for loading and unloading parts in CNC machines. This solution stands out with its patented innovations, intelligent capabilities, and seamless integration
- Industry / Application: Automotive Testing
- Robot Type: Robot System
-
Supplier: United Grinding Technologies Inc.
Description: growing PCD market without dedicating a machine to it Contour EDG for a wider variety of tools Easy setup on the machine or an office PC so machine stays productive Features: Direct drives in all axis with incredible acceleration & speed (up to 2,000 IPM) Patented
-
Supplier: AccuRounds
Description: CNC Turning and Milling AccuRounds has a variety of options to manufacture precision round components. Beyond the size ranges and capabilities of our Swiss machines, our CNC lathes are ideal for machining your difficult projects. If your need involves larger diameter materials,
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Honing, Milling, Swiss Machining, Turning
- Materials: Aluminum, Brass, Bronze, Ceramics, Copper, Glass, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: CNC Industries, Inc.
Description: CNC Industries, Inc. of Fort Wayne, Indiana is a world-class job shop specializing in high-speed CNC Machining, Fabrication and Assembly of component parts. Serving the Defense, Aerospace, Medical and Industrial markets, CNC Industries is committed to providing superior Price,
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Honing, Milling, Screw Machining, Swiss Machining, Turning
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating
-
Supplier: Protomatic, Inc.
Description: Protomatic is a prototype machining and custom short-run precision CNC milling and turning facility located in a climate controlled 30,000 square foot facility in Dexter, Michigan - eight miles west of Ann Arbor. Protomatic offers in-house design support, prototyping, production and assembly
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Honing, Milling, Turning
- Materials: Aluminum, Brass, Bronze, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Jurman Metrics, Inc.
Description: latest CNC and conventional machine tools for the precise machining of all materials. Those materials include but are not limited to steel, stainless steel, aluminum, copper, brass, high temp alloys, plastics, and machinable ceramics. Jurman Metrics in house services include:
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Milling, Turning
- Materials: Aluminum, Brass, Bronze, Ceramics, Copper, Plastics, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Burger & Brown Engineering, Inc.
Description: Burger & Brown Engineering has the CNC Mill and Lathe expertise needed to produce your fabricated parts on time and according to print. Many materials, processes and finishes are completed daily in our clean, climate controlled facility in Grandview Missouri, just south of Kansas City. Our
- Diameter: 1" - 3", 3" - 6", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Honing, Milling, Swiss Machining, Turning
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Glass, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Low Volume Production, Prototype Services, Reverse Engineering
Find Suppliers by Category Top
Featured Products Top
-
Protomatic manufactures CNC aerospace and military components for OEMs. Specializing in many materials for aircraft and space vehicles. AS9100D, ITAR. Protomatic Aerospace specializes in precision CNC machining for the aerospace industry. At our spacious and highly advanced (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
Process: small gang tool lathe, CNC lathe, CNC 3-4 axis milling, boring, gantry milling, grinding, gear shaping, Characterise: Length: 6000mm, Diamater: 800mm Tolerance:+/-0.005mm Surface (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Swiss multiple CNC machining can produce very small and precise parts, the OD is from 0-26mm, with the help of multiple cutter and axises, get the thread, spiral groove,milling flat, drill the hole,etc.usually we can get the part in one times fixture. tolerance: +/-0.005mm (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
minimal cost. Our machines: 2 CMS Ares 4818-PX5 2 Haas VF6SS 1 Haas VF5SS 1 Haas VF3 Your parts program requires accuracy, prompt service, consistent quality and cost-efficiency. Our CNC-machining services deliver on all that (read more)
Browse CNC Machining Services Datasheets for General Plastics Manufacturing Co. -
At RPWORLD, we specialize in CNC machining tailored for the stringent requirements of medical devices. With a fleet of over 50 CNC machines, including advanced 4- and 5-axis models, we ensure precision that meets DIN ISO 2768 M (F) standards. Our capabilities span milling, turning, drilling, and (read more)
Browse CNC Machining Services Datasheets for RPWORLD -
-effective solutions with lead times as short as 3 days. Why Choose RPWORLD CNC Machining? Advanced Equipment: Featuring 3-axis, 4-axis, and 5-axis CNC milling, turning, and EDM machines, we can handle parts with complex geometries. Automation for (read more)
Browse CNC Machining Services Datasheets for RPWORLD -
RPWORLD provides high-precision CNC Machining Services, tailored to meet the diverse needs of prototyping and low- to mid-volume production. Equipped with 3-axis, 4 (read more)
Browse CNC Machining Services Datasheets for RPWORLD -
, TG-type GripSert workholding inserts are ideal for 5-axis machining operations. Because of the geometry of the grippers, TG GripSert workholding inserts create a pull down effect that prevents any lifting of the workpiece while clamping. These durable (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
: CNC lathe 3-5 axis CNC milling machine (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Machining 4-Axis Laser Marking Welding and Plasma Cutting Product support and assembly of custom OEM parts and systems Integrated CAD, CAM based CNC environment, CMM inspection Surface Roughness, 3D Optical Inspection, Vision Inspection, many more (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc.
More Information Top
-
CR4 - Thread: Hollowing Out Solid Metal
Anything is possible with the right machine tool, these are made by turning on a 6 axis CNC machine .
-
NC data generation for 6-axis machine tools to produce a helical drill
The link variables of the current 6 - axis CNC machine can be solved and the spindle rotation angle, η, obtained by equating the corresponding elements of Eqs.
-
Measurements of Magnetic Field Harmonics in Superconductor Coil Wound by Surface Winding Technology
In the surface winding technology by using a 6 axis CNC winding machine , a coil is wound layer by layer.
-
Measurements of Magnetic Field Harmonics in Superconductor Coil Wound by Surface Winding Technology
In the surface winding technology by using a 6 axis CNC winding machine , a coil is wound layer by layer.
-
Bevel Gear
Modern 6 - axis CNC machines may be fundamentally different from earlier pure mechanical ones or NC models, but their relative generating motion is identical.
-
Design of Electric Vehicle Concepts for Megacities in Asia
The ISO TS 16949 certified facilityhas multi- spindle bar automatics for bulk production, 5 & 6 axis Swiss CNC machines , turning centres, Brother high speed drill-tap centers and grinding and roll threading equipment.
-
Low-cost production CNC system
Novel procedures are employed in the system to reduce the computational overheads in controlling a 6 - axis CNC machine , while avoiding any loss in overall system performance.
-
ABRASIVE TECHNOLOGY: CURRENT DEVELOPMENT AND APPLICATIONS I - PROCEEDINGS OF THE THIRD INTERNATIONAL CONFERENCE ON ABRASIVE TECHNOLOGY (ABTEC '99)
Table 1 Experimental conditions Work Grinding machine Wheel ELID conditions Ge, GaAs Ultra-high precision 6 - axes CNC grinding machine ULTTMA-2 (Toshiba Machine Co., Ltd.) Cast iron bond diamond wheel # 1200, #4000, #20000 (Fuji Die Co., Ltd.) ELID power supply…
-
A study of designing around patents based on Function Trimming
At present, The Gleason Works has developed a Gleason 6 Five Axis CNC milling machine , and applied for patent protection.
-
An open architecture testbed for real-time monitoring and control of machining processes
To evaluate our design, we have been building a testbed, shown in Figure 3, which consists of a 6 - axis CNC milling machine , commercial CNC con- troller (Robotool), PC-based CNC, VMEbus-based UMOAC, and CAN-based UMOAC.
Indicates content that may require registration and/or purchase.