-
Supplier: PHOENIX CONTACT USA
Description: Cable ring, halogen-free PUR, black, 6-pos., conductor colors: brown / white / blue / black /gray / pink, cable length: 100 m
- Voltage: 300 volts
- Hose / Cable Length: 328.0841666666667 ft
- Core Diameter: 0.046063017 inch
- Hose / Cable Outside Diameter: 0.1968505 inch
-
Supplier: PHOENIX CONTACT USA
Description: Cable ring, halogen-free PUR, black, 6-pos., shielded, conductor colors: Brown / white / blue / black /gray / pink, cable length: 100 m
- Hose / Cable Length: 328.0841666666667 ft
- Core Diameter: 0.041338605 inch
- Inside Traverse: 393.701 inch
- Hose / Cable Outside Diameter: 0.20472452 inch
-
Supplier: Hannay Reels
Description: Industrial Maintenance / Construction / Agriculture / Broadcast / Grounds Maintenance / Video Pipeline Inspection Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard. 6-foot power source lead of 10/3 cable. 15 amp, 3-prong
- Hose / Cable Length: 300 to 500 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.53 to 0.69 inch
-
-
Supplier: Hannay Reels
Description: Industrial Maintenance / Construction / Agriculture / Broadcast / Grounds Maintenance / Video Pipeline Inspection Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard. 6-foot power source lead of 10/3 cable. 15 amp, 3-prong
- Hose / Cable Length: 300 to 500 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.53 to 0.69 inch
-
Supplier: Conductix-Wampfler
Description: Standard Features • SOW-A cable, on all reels • Spring activated ratchet • 4 roller adjustable cable guide and ball stop • Built to UL 508C table 36.1 / NEC Standards • 6’ feeder cord on fixed end • Indoor or outdoor use • 35 amp, 1-4 conductors 600 Volt, 5-12
- Voltage: 600 volts
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Live Connection
-
Supplier: Newark, An Avnet Company
Description: MULTICONDUCTOR SHIELDED CABLE, 6 CONDUCTOR, 24AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:ChromeRoHS
-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS
-
Supplier: Lapp Tannehill
Description: Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 18 AWG 6 Conductor, Stranded Construction, PVC Gray Jacket, 1000 ft Reel MANUFACTURER :
- North American (AWG): 18 AWG
- International (mm2): 18 mm2
- Rated Voltage: 0.3 kilovolts
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 18 AWG 6 Conductor, Stranded Construction, PVC Gray Jacket, 1000 ft Reel MANUFACTURER : Approved
- North American (AWG): 18 AWG
- International (mm2): 18 mm2
- Rated Voltage: 0.3 kilovolts
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 22 AWG 6 Conductor, Stranded Construction, PVC Gray Jacket, 1000 ft Reel MANUFACTURER : Approved
- North American (AWG): 22 AWG
- International (mm2): 22 mm2
- Rated Voltage: 0.3 kilovolts
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Newark, An Avnet Company
Description: SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Red RoHS
-
Supplier: Newark, An Avnet Company
Description: MULTICONDUCTOR SHIELDED CABLE, 6 CONDUCTOR, 26AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Black RoHS
-
Supplier: Lapp Tannehill
Description: Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 18 AWG 6 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Reel
- North American (AWG): 18 AWG
- International (mm2): 18 mm2
- Rated Voltage: 0.3 kilovolts
- Cable Conductor: Copper and Copper Alloys
-
Supplier: DigiKey
Description: CAT6 4PR U/UTP I/O CMP REEL
- Number of Conductors: 8 #
- Operating Temperature: -40 to 75 C
- North American (AWG): 23 AWG
- Product Category: Bulk Cable
-
Supplier: Southwire Company, LLC
Description: XHHW-2 TYPE 5000 FT 259 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE REEL
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.259 inch
- North American (AWG): 6 AWG
- Wire Conductor: Aluminum Clad Steel
-
Supplier: Hannay Reels
Description: To handle live electric cable Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor. 3-conductor, 30 amp. 6-foot power source. 15 amp, 3-prong straight blade plug provided standard (twist lock plug optional). Cable stop should be used.
- Hose / Cable Length: 70 to 75 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.39 to 0.6 inch
-
Supplier: TE Connectivity
Description: 100 M [328.1 FT ] Product Type Features Cable Type : Round to Flat Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal
- Operating Temperature: -40 to 80 C
- North American (AWG): 36 AWG
- International (mm2): 0.08 mm2
- Product Category: Bulk Cable
-
Supplier: TelephoneStuff.com
Description: 4 pair UTP (unshielded twist pair) cable, 24 AWG solid bare copper, polyolefin insulated singles @ central slit-film filler, flexible PVC jacket. Jacket is sequentially marked at two foot intervals. Cable Features: - Temperature Range: -20 to 75 degrees C - Insulation Material:
-
Supplier: Hannay Reels
Description: Compact, lightweight, rugged construction, large capacity. 3-conductor, 30 amp collector ring. 6-foot power source lead of 12/3 cable. 15 amp, 3-prong straight blade plug (15-amp or 20-amp twist lock optional). Adjustable cam-lock drag brake. Crank rewind permanent.
- Material Of Construction: Steel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Flat Ribbon Cable Polyvinyl Chloride 30Conductors 30AWG 150V Gray Reel Product overview: 57131-6 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers
- Number of Conductors: 30 #
- Operating Temperature: -20 to 105 C
- Features: Cable Assembly, Other
- Standards / Certifications: RoHS
-
Supplier: TelephoneStuff.com
Description: Outdoor RG-6 coaxial cable with 0.051" Mess. and 18 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 18 AWG solid copper covered steel - Dielectric: foam polyethylene/ 0.18" - Shields: aluminum foil and
- Product Category: Bulk Cable
-
Supplier: TelephoneStuff.com
Description: Non-plenum dual RG-6 tri shield coaxial cable with 18 AWG solid bare copper center conductor. Available on reels of 1,000 feet. Features: - Center Conductor: 2- 18 AWG solid bare copper steel/6.4 ohm - Dielectric: Foam polyethylene - Shields: Aluminum foil,
- Product Category: Bulk Cable
-
Supplier: TelephoneStuff.com
Description: Non-plenum RG-6 coaxial cable with 18 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 18 AWG solid bare copper - Dielectric: foam polyethylene/ 0.18" - Shields: aluminum foil and 60% tinned copper braid - Jacket:
- Product Category: Bulk Cable
-
Supplier: L-com, Inc.
Description: This commonly used 75 Ohm RG6 cable can be used in applications where cable assemblies must be built in the field. The solid 18 AWG center conductor results in a cable with very low attenuation properties. Available in 1000 ft rolls. Order RG6 Cable online today!
- Cable Length: 1,000 ft
- Product Category: Bulk Cable
- Features: Coaxial
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 20 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum foil, 25% overlap, facing out Stranded tinned copper drain wire Jacket: Chrome gray PVC Temperature: -20°C to +80°C, 75°C (UL) CM Voltage:
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 20 AWG
- Cable Shielding: Braid, Foil / Copper Tape
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 22 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum foil, 25% overlap, facing out Stranded tinned copper drain wire Jacket: Chrome gray PVC Temperature: -20°C to +80°C, 75°C (UL) CM Voltage:
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 22 AWG
- Cable Shielding: Braid, Foil / Copper Tape
-
Supplier: Newson Gale
Description: R50 and R75 reels. The R-series of retractable cable reels are supplied in 25 ft. (6.1 m), 50 ft. (9.1 m) and 75 ft. (15.2 m) lengths. The blue powder coated reel is supplied with Cab-Lite cable which has a yellow coating. The stainless steel reels
-
Supplier: HAVE, Inc.
Description: flexible even in sub-zero weather Conductor: 11 AWG (combined 4 conductor Quad), Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance
-
Supplier: HAVE, Inc.
Description: CANL2E5-200M - Canare L-2E5 Twisted Pair Microphone Cable, 26 AWG - 200 Meter Reel Canare L-2E5 is an extremely flexible miniature version of Canare L-2T2S, perfect when small size and light weight is a consideration. Designed and perfect for patch cables, hidden lavaliere
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 24 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) (UL) CL2/CM Shield: Individually shielded pairs 100% Mylar/aluminum foil shield 25% overlap Stranded tinned copper drain wire each pair Jacket: Chrome
- Operating Temperature: -20 to 75 C
- North American (AWG): 24 AWG
- Cable Shielding: Braid, Foil / Copper Tape
- Product Category: Bulk Cable
-
Supplier: Southwire Company, LLC
Description: ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE REEL PACKAGING ACSR TYPE CODE SOUTHWIRE[R] BRAND TRADE NAME SPARROW STRANDING 6/1 WEIGHT 9693 LB
- Number of Conductors: 1 #
- North American (AWG): 2 AWG
- Cable Conductor: Aluminum and Aluminum Alloys
- Features: Bulk Cable
-
Supplier: HAVE, Inc.
Description: series resistance for improved frequency response over long distance cable runs. Conductor DC Resistance: <:11.4 ohms/1000 ft. Nominal Capacitance: 38.0 pF/ft Nominal Outside Diameter (O.D.): .252 in. (6.4mm) Available Reel Sizes: 200M (656 ft.) Available colors: Black,
-
Supplier: HAVE, Inc.
Description: Canare L-4E6S Microphone and Audio Line Cable is the PREMIER Star Quad cable for all hand held microphone applications. Flexible, satin smooth to the touch, and extra strong, this standard diameter 21 AWG cable fits perfectly in all XLR-type audio connectors. 40 separate strands
-
Supplier: General Cable
Description: WELDING CABLE, CLASS K TYPE 500 FT 0.38 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 6 AWG CONDUCTOR SIZE PREMIUM GRADE EPDM JACKET
- North American (AWG): 6 AWG
- Cable Length: 500 ft
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
-
Supplier: General Cable
Description: ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 60 DEG C TEMPERATURE CAROL[R] BRAND APPROVAL UL CURRENT RATING 55 AMPERE
- Number of Conductors: 3 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 60 C
- North American (AWG): 6 AWG
Find Suppliers by Category Top
Featured Products Top
-
feet of cable depending on cable OD. Features: Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard. 6-foot power source lead of 10/3 cable. 15 amp, 3-prong straight (read more)
Browse Cable Reels Datasheets for Hannay Reels -
The Hannay CR 16-14-16 cable reel is compact, lightweight and portable, accommodatimg a large amount of power cable for its size and weight. It is equipped with a three-conductor collector ring assembly that is housed inside the reel's drum. A pre-wired supply cord enables direct live hookup and (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay NSCR Series spring rewind reels are designed to handle live electric cable. A heavy-duty motor along with a non-sparking ratchet and declutching arbor make this an exceptionally safe and durable reel. The NSCR Series features double brushes per circuit, and the brushes are made from (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Available in manual rewind or power rewind, the SWCR Series of Spring Rewind Arc Reels can handle #2 through #4 cables up to 400 amps. This reel quickly connects the welder to the project at hand and instantly unwinds any cable length for immediate use. The non-sparking ratchet assembly and the (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Made to handle live electric cable, the CR1600 Manual and Power Rewind Series from Hannay is built with a 3-conductor, 45 amp collector assembly with #8 gauge wiring. The rewind can be powered by a removable crank or chain or a sprocket drive powered an electric or compressed air motor. Rollers (read more)
Browse Cable Reels Datasheets for Hannay Reels -
customized One Cable Technology (OCT) hybrid servo cables that combine motor power transmission and digital feedback communication within a single cable construction. By integrating power conductors and feedback transmission elements into one compact cable, OCT (read more)
Browse Control and Instrumentation Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Hannay's CR6600 cable reel is designed for live electric cable. This series is available in manual or power rewind, and can handle 12/3 through 8/3 cord. The CR6600 is compact and can fit easily in work truck compartments. Ideal for construciton, transportation, work trucks, railroad service (read more)
Browse Cable Reels Datasheets for Hannay Reels -
and force of the mechanical shock and the materials used. Low Noise cables generally reduce the noise anywhere from 15 microvolts up to 250 microvolts. 6. Is noise a greater concern with coaxial cable or multi-conductor cable? Assuming identical materials are used, noise (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
BRIM ELECTRONICS, INC. ANNOUNCES THE INTRODUCTION OF A NEW SERIES OF FLAT/ MODULAR STRAIGHT TELEPHONE CABLES. THIS SERIES IS RUN IN 4, 6 & 8 CONDUCTORS, 26 AWG 7/34 & 28 AWG 7/36 TINNED COPPER CONDUCTORS WITH POLYPROPYLENE INSULATION OVER THE INDIVIDUAL CONDUCTORS, AND AN (read more)
Browse Flat Cables Datasheets for BRIM Electronics, Inc. -
of these cable assemblies feature 26 AWG stranded conductors for flexibility, while the plenum Ethernet cables feature 23 AWG solid conductor construction. L-Com’s LSZH Cat6a cable assemblies are designed to withstand a robust wide temperature range of -20° to +75°C. (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc.
More Information Top
-
Thermal characteristics of shuttle car cable reels
For this case, three layers of G-GC # 6 AWG 3 conductor copper cable were wound on a reel and thermocouples were embedded in each layer.
-
Fiber Optic Sensors At The Universidade Federal Fluminense(Brasil)
4 -- FIBER HOLDER 5- rieNe LASER 6 - OPTICAL FIBER 7- CONDUCTOR CABLE 8- FIBER REEL 9- AMPLIFIER .
-
Thermal Characteristics of Reeled Trailing Cables for Shuttle Cars
The cables tested on reel 2 were a No. 6 AWG, 3 conductor . type G-GC, flat, and a No. 4 AWG, 3conductor, type G-GC, 5at.
Indicates content that may require registration and/or purchase.