-
Supplier: Radwell International
Description: SOLENOID VALVE, PVL SERIES, 1/8 INCH, DOUBLE SOLENOID, 4-WAY, 2-POSITION, 0.6 CV. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: TE Connectivity
Description: Body Features Body Material : Anodized Aluminum Configuration Features Electrical Connection : Pressure Terminals Number of Positions : 2 Dimensions Compatible Cable Diameter Range : 6 MM [.236 INCH ] Electrical Characteristics Supply Voltage Range (VAC) : 220 Mechanical Attachment
- Features: Solenoid Valves
-
Supplier: CO2Meter.com
Description: agriculture industries) we also have a 1/2 inch hose shut off valve. SV-1030 Solenoid Shut Off Valve 1/2 inch - designed to be utilized with any of our remote storage safety alarms, and can be directly wired to the SV-10230 safety shut off.
- Valve Size: 0.375 inch
- Pressure Rating: 0 to 140 psi
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
-
Supplier: CO2Meter.com
Description: The SV-1030: Safety Shut Off Valve automatically shuts off the gas supply in the room or at the tank for several of our devices in case of a high-gas alert. This 1/2 inch shut off valve uses one of the relays on our devices that trips when gas levels exceed the recommended
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 140 psi
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: COIL CM6 TYPE 24VAC FOR SV 238 AT1inch
-
Description: The DSVP14N is a 2-way, direct acting solenoid valve with an integrated flow adjuster used to dispense low pressure water from a tank. It is the #1 choice for powdered drink dispensers in the USA. This valve is designed for potable water applications. Electrical Specifications
- Material Inlet Pressure Range: 0 to 0.433524 psi
- Dispense Rate: 3.110006313131313 L/min
- Material Temperature Range: 210 F
- Material Feed: Continuous Feed
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a low volume flow Miniature Proportional Valve utilizing our unique proportional valve design. This non-spool valve architecture employs one moving part, ensuring virtually frictionless proportional control and longevity tested at over 100 million
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 120 F
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a high volume flow Midsize Proportional Valve utilizing award winning design. This non-spool valve architecture employing one moving part ensures virtually frictionless performance and longevity tested at over 100 million cycles. This simplicity in design
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: Radwell International
Description: SOLENOID VALVE REBUILT KIT, RED HAT SERIES, FOR USE WITH 8342 SERIES AC POWERED SOENOID VALVE, 6 X 6 X 6 INCH. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: FLSmidth
Description: General The FLSmidth Type SK Two-way Valve is available in eight standard sizes; 3 through 6- inch (75 through 150 mm) valves match I.D. of standard pipe; 8 through 14-inch (200 through 350) match I.D. of standard Schedule 30 pipe. Available hand or left hand
- Valve Type: Diverter Valves
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 250 G [8.818 OZ ] Dimensions Nominal Operating Distance : 2.43 MM [.095 INCH ] Nominal Sensing Distance : 3 MM [.118 INCH ] Standard Object Size : 9 x 9 MM [.354 x .354 INCH ] Electrical Characteristics Output Type : NC Contact Supply Voltage
- Operating Temperature: -4 to 140 F
-
Supplier: Radwell International
Description: MANIFOLD, COMPACT SPOOL MOUNTIN, 1/4 INCH NPT, 6 STATION, FOR L20 SERIES SOLENOID VALVES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Oil-Rite Corp.
Description: cycle. Additional requirements include a pressurized reservoir, 3-way solenoid valve, timer or sequence signal, and tubing and fittings. Because grease tends to be slow-moving even when under pressure, the distance between the reservoir and pump should be as short as possible.
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: the ability to reliably deliver an exact amount of lubricant. Additional requirements include a reservoir, 3-way solenoid valve, timer or sequence signal, and tubing and fittings.
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: mounting surface. PurgeX functions accurately and reliably. Any entrapped air and other impurities are automatically purged from the pump when the piston slightly over-travels the pump chamber with each cycle. Additional requirements include a 3-way solenoid valve, timer or sequence
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: solenoid valve, timer or sequence signal, and tubing and fittings.
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Omtec Corporation
Description: Virtually any air control device may operate Omtec Pop Up Positioner Pads. In the majority of applications simple non electric foot and hand valves may be used. Sensing device operated electric solenoids valves may also be used. Omtec Pop Up Positioners like virtually all
-
Supplier: Eaton Corporation - Sensors
Description: stripping and attachment of custom connectors. The main buss cable has connectors pre-installed at points to match your conveyor zone length. Zone length can be from 18 to 60 inches in 6-inch increments. Custom wiring harnesses are supplied for an exact fit between the main buss cable,
- Operating Distance: 0.2 to 36 inch
- Operating Temperature: 14 to 131 F
- Optical Technology Type: Diffuse
- Beam Type: Infrared
-
Supplier: CSA Group
Description: connectors, this Standard forms a series to cover plumbing fittings. Scope 1.1 This Standard covers plumbing fittings, including the following: a) automatic compensating valves other than those for individual wall-mounted showering systems; b) solenoid valves; c)
-
Supplier: Hyster Company
Description: 586 spreader features solenoid valves for all hydraulic functions: extension, retraction, locking and unlocking. Specially shaped ‘bumpers’ guide the spreader heads into a container’s corner castings, facilitating easier seating for both hydraulically operated vertical twistlocks.
-
Supplier: Caterpillar Oil & Gas
Description: Instrumentation Cat Alarm and Protection System Features: Starting System TDI dual air starting motors, LH rear Shutoff valve Two integrated relay valves with built-in screen #40 mesh and solenoid Air pressure sensor, monitored by Cat Alarm and Protection System – requires
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: air starting motors, LH rear Shutoff valve Two integrated relay valves with built-in screen #40 mesh and solenoid Air pressure sensor, monitored by Cat Alarm and Protection System – requires customer wiring Maximum operating (dynamic) pressure: 10 bar (150 psi) Maximum static
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
series includes brass and stainless steel valves with a FKM seat-seal material. The valves come with either NPT or G threads. The units should preferably be mounted with the coil on top. Sizes range from 1/8 to ¼ inch, and nominal diameters are available from 1 to 6 mm. Operating pressure (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
VAC Proportional Solenoid Valve Digital Amplifier (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
Proportional Solenoid Valve Digital Amplifier (read more)
Browse Signal Conditioners Datasheets for Exsenco, LLC -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Test • Plunger-Needle Assembly Same for S4A, S5A, S6N, S6A, S8F • Molded Class “F” Coil Construction • Same Coil Fits Most Refrigerating Specialties Solenoid Valves • Pilot Light Available (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
The Sporlan E6-HP and E8-HP Series are compact solenoid valves with pilot operated disc construction for refrigeration and air conditioning. These valves may be mounted horizontally, on their side or in a vertical line. They are suitable for suction line service because very low pressure (read more)
Browse Solenoid Valves Datasheets for Parker Sporlan Division
More Information Top
-
Maiheur Experiment Station
The drip tape on each set of 4 plots of a treatment was plumbed through 0.5- inch PVC pipe to 6 solenoid valves supplied with water under constant pressure.
-
EXPERIMENTAL AND ANALYTICAL STUDIES OF REFLECTRO CONTROL FOR THE ADVANCED ENGINEERING TEST REACTOR. PART A. EXPERIMENTAL STUDIES WITH THE REFLECTOR CONTROL SY...
A 6 - inch long, 1-inch nominal diameter pipe nipple connected the 1-inch scram solenoid valve to the 2" x 1" reducing bushing in the 2-lnch pipe ell.
-
Fault Detection Methods for Vapor-Compression Air
Conditioners Using Electrical Measurements
…presents substantial problems for the reliable operation of the liquid injection apparatus, as well as the operation of the compressor itself, a 1/4 inch Danfoss check valve (part no. 020-1040- NRV- 6 ) was installed between the solenoid valve and the tube…
-
CR4 - Thread: Will Additional Capacitors Help Start-up AC Unit from Portable Generator?
The real easy solution to this is off loaded start, install a bye pass solenoid valve (opens when energised) between the high and low … wire via a delay off relay set for 6 -7 seconds, size 1/2 inch should be about right.
-
Tank Waste Remediation System (TWRS) Final Safety Analysis Report (FSAR)
…Requirement PUREX acidised sludge preventive maintenance (activities) Pacisc Northwest Laboratol pms per million pressure pounds per square inch (gauge) Plutonium Urnnium Extraction … analysis report for packaging solenoid -operated valve single-shell tpnk B … Cont'd) TFO 5 TWRS 6 USQ 7 WHC tank…
-
Influence of the age on air permeability of concrete
…compressed air reservoir; (5) pressure gauge "Billman" type PD38 (AP from 3 to 8 kgcm-2); ( 6 ) safety valve set at 4 kg cm-2; (7) 1/2 inch intake valve; (8) relief … 1/2 inch SAE; (13) sol- enoid check valve "DANFOSS" type…
-
NASA Aircraft Management Information System
…SOS Description I&SG BM T 000000000 0 0 L/P Valve, Servo, Rudder Solenoid P 7221 78014-01 EA 09 BM T CMB/1 1 0 Valve , Servo, Rudder Solenoid P 7221 7802434 EA … 0 0 L/P EXTENSION 6 INCH 78001 EA $87.80…
-
Estimating boiling water reactor decommissioning costs: A user`s manual for the BWR Cost Estimating Computer Program (CECP) software. Final report
…Check Valve 6 Inch MOV 6 Inch Valve 6 Inch Check Valve 6 ,Inch Air Operated Check Valve 6 Inch Restricting Orifice 4 Inch … 4 Inch Hydraulic Control Valve 3 Inch Restricting Orifice … Orifice 3/4 Inch Air Solenoid 3/4 Inch Pressure Control…
Indicates content that may require registration and/or purchase.