-
Supplier: QTC METRIC GEARS
Description: Module 6, 20 Tooth Mild Steel Miter Gear with Finished Bore
- Number of Teeth: 20
- Pitch Diameter: 120 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 45 mm
-
Supplier: QTC METRIC GEARS
Description: Module 6, 15 Tooth Mild Steel Bevel Gear
- Pitch Diameter: 90 mm
- Face Width: 50 mm
- Pressure Angle: 20°
- Design: Metric
-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any
- Pitch Diameter: 90 mm
- Face Width: 35 mm
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
-
-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any
- Pitch Diameter: 270 mm
- Face Width: 50 mm
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any
- Pitch Diameter: 360 mm
- Face Width: 45 mm
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any
- Pitch Diameter: 180 mm
- Face Width: 35 mm
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur
- Number of Teeth: 28
- Pitch Diameter: 168 mm
- Face Width: 60 mm
- Length: 88 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur
- Number of Teeth: 45
- Pitch Diameter: 270 mm
- Face Width: 60 mm
- Length: 83 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur
- Number of Teeth: 42
- Pitch Diameter: 252 mm
- Face Width: 60 mm
- Length: 83 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur
- Number of Teeth: 25
- Pitch Diameter: 150 mm
- Face Width: 60 mm
- Length: 88 mm
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances
- Pitch Diameter: 3 inch
- Bore Diameter (if applicable): 0.375 inch
- Pressure Angle: 20°
- Material: Aluminum
-
Supplier: Monarch Instrument
Description: M-190 1-99,999 RPM. Self-powered gear sensor. M-190W Magnetic Sensor and M190P Magnetic Sensor are very popular magnetic sensors commonly used with 60 tooth 20 pitch gears. The sensors mount with 0.005 inches (0.127mm) of a 0.1 inch (2.5mm) target. These sensors require no power
- Rotary Speed Range: 1 to 99,999 rpm
- Operating Temperature: -100 to 250 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Boston Gear
Description: addendum systems to reduce the amount of pinion tooth undercut and to nearly equalize the strength and durability of the gear and pinion. Our straight tooth bevel and miter gears have generated teeth with Coniflex® tooth form. Our spiral bevel and miter
- Pressure Angle: 20°
- Material: Brass, Carbon / Alloy Steel, Cast Iron, Hardened Steel, Nylon, Stainless Steel
- Design: English
- Gear Type: Miter / Bevel Gear Set
-
Supplier: Radwell International
Description: SPUR GEAR, 6 PITCH, 2 INCH PITCH DIAMETER, 12 TOOTH, 1-1/2 INCH FACE WIDTH, 1 INCH BORE DIAMETER, 1.46 INCH HUB DIAMETER, 14.5 PRESSURE ANGLE, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SAE International
Description: This article studies the effects of tooth surface waviness and sliding friction on the dynamics and radiated structure-borne noise of a spur gear pair. This study is conducted using an improved gear dynamics model while taking into account the sliding frictional contact between
-
Description: position of the gear shaft is used, a rack and pinion belongs to the parallel shaft type. We provide custom gear racks in metric standards, straight and helical tooth, various materials, fine and coarse pitch (0.5 Module – 20 Module), max width 150mm, lengths 2000mm,
- Number of Teeth: 30 to 300
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Features: Integral Rack and Rail
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Non-Pulsating Pumping of Non-Lubricating Liquids With its magnetic drive gear pump Gather offers an important product for transfer and metering applications. Utmost manufacturing precision, a variety of materials as well as non-pulsating pump operating characteristics are indespensible
- Pump Type: Centrifugal Pumps, Gear Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Magnetic Drive, Water Pumps
-
Supplier: SAE International
Description: levels in Ashok Leyland gearbox by modifying the gear tooth profile on one of the gear trains in order to meet the futuristic noise statutory norms. The modification includes controlling the tip relief and introduction of lead-profile charts in the existing spur gear
-
Supplier: Radwell International
Description: GEAR COUPLING, SLEEVE, STEEL TOOTH, 6INCH OD, 3-3/4INCH BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASTM International
Description: 1.1 This practice describes a two-part procedure for electromagnetic evaluation on gear teeth on mill and kiln gear drives and pinions. The first part of this practice details the ability to detect 100 % of surface-breaking discontinuities only in the addendum, dedendum, and root area
-
Description: VALUE CLASS RACK OPTIONS: m2 - m10 Customized length and bolt pattern Helical and spur gear technology Quality levels from DIN Q6 through DIN Q10 (ground and hardened)
- Gearing: Straight Tooth
-
Supplier: CSA Group
Description: for use with the calculation procedures provided in ISO 6336‑2, ISO 6336‑3 and ISO 6336‑6 and in the application standards for industrial, high-speed and marine gears. They are applicable to the calculation procedures given in ISO 10300 for rating the load capacity of bevel
-
Supplier: Total Plastics, Inc.
Description: usage temperature of 100°C and its chemical resistance to organic solvents, for which PA is well known. This material can thus be used not only in traditional PA 6 applications, but also where the use of PA 6 previously reached its limits. Pump parts Toothed gears Carriage rails
-
Supplier: Andantex USA, Inc.
Description: features an integral output pinion and planetary gear train that have been optimized for minimum backlash (1 – 3 arc minutes) and maximum STIFFNESS ON RACK. In-Line and right angle versions are available. DualDRIVE kit combines two KRP+ reducers in a patented, mechanically preloaded
- Axis Drive Force: 30,000 lbs
- Axis Weight Rating: 200,000 lbs
- Gearing: Helical Tooth
-
Supplier: ASTM International
Description: Note 1: Throughout the practice, "gear" means gear or pinion unless the gear is specifically identified. 1.1 This practice describes a two-part procedure for examination of gear teeth on mill and kiln gear drives and pinions using eddy current array (ECA) methods.
-
Supplier: Prince Manufacturing Corp.
Description: Features Standard duty cycle Reduced weight Optional shaft configurations Smaller Housing Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Maximum Discharge Flow: 21 to 40.7 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 8.4 to 58.8 HP
-
Supplier: WorldWide Electric Corporation
Description: gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included 2-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule
- Gear Ratio: 15 (X : 1)
- Reducer Style: Shaft Mount
-
Supplier: WorldWide Electric Corporation
Description: gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included Made in Taiwan (highest level of manufacturing expertise) 3-year warranty Download Mechanical Ratings Chart Download
- Gear Ratio: 15 (X : 1)
- Reducer Style: Shaft Mount
-
Supplier: Prince Manufacturing Corp.
Description: Features High duty cycle Use in circuits with motors Better at higher temperatures Increased wear resistance Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear
-
Supplier: ContiTech AG
Description: low-temperature elastomer Ethylene propylene terpolymer Non-aging, cold- and heat-resistant 2 | Fiberglass cord High fatigue strength under reversed bending stresses High water resistance High length stability 3 | Polyamide toothed fabric Temperature-resistant PA 6.6 Treated with
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster model LSP-6 is a 4-way, planetary, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP-6 is able to process extremely thin, fragile
- Power: 0.75 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Description: MEVS-017 gear tooth speed Sensor provides a user-friendly solution, senses rotating ferrous gear tooth. The sensor output waveforms with various targets are difference, the commonly used gear terminology, diametric pitch equal no. Of tooth add 2, besides
- Operating Temperature: -40 to 257 F
- Output: Voltage
-
Supplier: Renold Canada
Description: Holroyd Tooth Form The Holroyd Toothform corresponds to the recommendations of British Standard 721 but, in addition, has an exclusive feature which consists principally of important modifications to the worm thread and wheel tooth. These alterations confer additional valuable
- Design: English, Metric
- Material: Hardened Steel
- Gear Type: Worm
Find Suppliers by Category Top
Featured Products Top
-
bevel gears provide an optimal solution. Their curved tooth design combines the load capacity of spiral bevel gears with the thrust characteristics of straight bevel gears, delivering efficient torque transfer in a compact footprint. (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
0.5–6 with gear diameters up to 300mm. Custom Engineering Support:Bore dimensions, tooth modifications, and shaft interface details can be optimized for specific applications. Prototype to (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Precision Power Transmission: Advanced C45 Steel Spur Gears Modern industrial applications demand gears that combine high strength with precision operation (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Bevel gears are gears where the axes of the two shafts intersect and the tooth-bearing faces of the gears themselves are conically shaped. Bevel gears are most often mounted on shafts that are (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
equipment, industrial equipment, etc, At present, the main products are R series helical gear hard tooth surface reducer S series worm gear reducer K series helical bevel gear reducer F-series parallel (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
decrease chain wear, extending drivetrain component life Custom Gear Ratios: Available in tooth counts from 10 to 55 teeth for specific torque/speed requirements (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Atomic Scale Interconnection Machines
2012) is a molecule called hexa-t-butyl-pyrimidopentaphenylbenzene, which mimics a 6 teeth gear of 1.2 nm in diameter [4].
-
Design and Fabrication of a 400kW Pre-Prototype Engine
Speed of the drive turbine is determined by a magnetic pick-up viewing a 6 tooth gear on the aft side of the drive turbine shaft.
-
Encyclopedia of Tribology
Conjugate Action, Fig. 6 Gear tooth and basic cutter in their reference positions .
-
Measurement of gear-tooth instantaneous deformation by optical method
Fig. 6 Gear tooth deformation, ç=5 .
-
Experimental application of pitting formation for 20MnCr5 carburized gear tooth
The fatigue life of gears has been studied over many years which shows the gear contact fatigue performance is very important.1- 6 Gear tooth contact fatigue is a key characteristic of the gear and affected by design geometry, material, manufacturing methods…
-
The evaluation of contact fatigue strength for 20MnCr5 carburized gear
The fatigue life of gears has been studied over many years which shows the gear contact fatigue performance is very important.1- 6 Gear tooth contact fatigue is a key characteristic of the gear and affected by design geometry, material, manufacturing methods…
-
Influence of core hardness on bending strength of tooth in cylindrical gears under quasistatic loading conditions
Fig. 6 Gear tooth .
Indicates content that may require registration and/or purchase.