-
Supplier: Newark, An Avnet Company
Description: FREQUENCY PROTECTOR OVER FREQUENCY INPUT 155-240 VOLTS AC RELAY OUTPUT WITH VOLT FREE CONTACTS FREQUENCY 56.5/94.2 HERTZ RELAY ENERGIZE SET MIN=56.5HZ MAX=94.2HZ DIFF MIN=0.2HZ MAX=6HZ
-
Supplier: Newark, An Avnet Company
Description: SYNCHRO-CHECK RELAY WITH DEAD BUS FACILITY, SINGLE PHASE OR 3 PHASE 4 WIRE SWITCHABEL DEAD BUS OPTION, 6 MODULE. DIN RAIL 277-500 L-N-L-L, 55 (50/60HZ), DOUBLE POLE RELAY NO. NC (VOLT FREE CONTACT)
-
Supplier: Radwell International
Description: SAFETY RELAY, SUPPLY- 24VAC/DC, 50/60HZ, 4 WATTS, OUTPUT- AC15, 250 VOLT, 6 AMP, DC13, 24 VOLT, 3 AMP, (440R-M23088). FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin DIP Package 60 V, 1A AC/ 2A DC single-pole Photovoltaic Relay in a 6-pin DIP Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin DIP Package 60 V, 2A AC/ 4A DC single-pole Photovoltaic Relay in a 6-pin DIP Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin SMT Package 60 V, 1A AC/ 2A DC single-pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin SMT Package 60 V, 2A AC/ 4A DC single-pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the
-
Supplier: WINSYSTEMS, INC.
Description: SPDT Form C medium current relays with contacts rated up to 6A @ 250VAC/24VDC Eight optically isolated outputs with Open-Collector Darlington drivers that sink 500mA from 5 to 30 VDC Eight optically isolated and debounced inputs with a voltage range from 5 to 30 volts AC or DC
- Number of Channels: 8
- Input Voltage Range: 5 to 30 volts
- Output Current: 0.5 amps
- Output Voltage: 5 to 30 volts
-
Supplier: WorldWide Electric Corporation
Description: ratings 50/60 Hz NEMA A600 10 continuous amps Volts - Make - Break 120 60 6 240 30 3 480 15 1.5 Coil Table Watts - Volts 60 Hz - Inrush Open Magnet - Normal Sealed Magnet Amps VA Amps VA 4 24 4 — 0.629 — 4 120 0.8 — 0.126 — 4 240 0.4 96 0.063 15.1 4 480 0.2 — 0.031 —
-
Supplier: Honeywell International, Inc.
Description: NON-CONDENSING HUMIDITY AQUASTAT[R] BRAND CONTACT RATING 7.4 AMP AT 120 VOLT AC, 3.7 AMP AT 240 VOLT AC (FULL LOAD), 44.4 AMP AT 120 VOLT AC, 22.2 AMP AT 240 VOLT AC (LOCKED ROTOR) DIFFERENTIAL TEMPERATURE RATING 10 DEG F FIXED (HIGH LIMIT), 10
- Standards and Compliance: Other
-
Supplier: Honeywell International, Inc.
Description: AUTO/MANUAL SELECTABLE TYPE 5-13/16 INCH WIDTH X 1-1/8 INCH DEPTH X 3-13/16 INCH HEIGHT SIZE PREMIER WHITE COLOR UL 873, CSA, FCC APPROVAL 120/240 VOLT AC AT 50/60 HERTZ VOLTAGE RATING 6 AMP AT 120 VOLT AC, 3 AMP AT 240 VOLT AC (RELAY), 1 AMP
- Voltage: 120 to 240 volts
-
Supplier: Honeywell International, Inc.
Description: 3-ANALOG OUTPUT, 8-DIGITAL OUTPUT OUTPUT(S) 5 VOLT AMP AT 24 VOLT AC 50/60 HERTZ ELECTRICAL RATING UNIVERSAL, DIGITAL INPUT TYPE 6-UNIVERSAL INPUT, 4-DIGITAL INPUT INPUT(S) NIAGARA FRAMEWORK SOFTWARE TYPE SPYDER BRAND ROHS COMPLAINT INCLUDES RELAY SERIES PUB MODEL
- Number of Inputs: 10 inputs
- Number of Control Outputs: 11 outputs
- Standards and Compliance: Other
- Control Signal: Switch / Relay Output
-
Supplier: Radwell International
Description: SENSOR, (71635), Q60 SERIES, ADJUST-FIELD LASER (CLS 1) UNIV VOLT, RANGE: 200-1400 MM, INPUT: 12-250V DC OR 24-250V AC, OUTPUT: ELECTROMECHANICAL RELAY (SPDT), 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FIELD CONTROLLER, FX07 CONTROLLER, 24 VAC SUPPLY, WITHOUT INTEGRAL DISPLAY, (4X) ANALOG IN, (5X) DIGITAL IN, (2X) ANALOG OUT [0-10 VOLT/PWM], (6X) DIGITAL OUT RELAYS, N2 OPEN CARD. FREE 2 YEAR RADWELL WARRANTY
- Output: AC Output
-
Supplier: Laurel Electronics LLC
Description: typically be the voltage and current applied to a load. As illustrated, the phase angle θ in degrees is +360*P1/P. AC Power Factor Measurement The power factor of an AC power system is the ratio of real power in watts (W) divided by apparent power in volt-amperes (VA). For
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Allied Electronics, Inc.
Description: Both analog and digital modules are available in Opto 22's G1 (or “Standard”) packaging. G1 digital modules offer a wide range of voltage and speed combinations and are available for 5-, 15- or 24-volt logic. Analog modules offer 12-bit resolution. Analog input modules include voltage,
-
Supplier: Sealevel Systems, Inc.
Description: The TB07-KT allows you to break out digital TTL signals, +5 volts, and ground to screw terminals for easy field connection of switches, discrete solid state relays, sensors, etc.The TB07 is designed to work with the Sealevel’s 32-channel TTL PCI board (Item# 8010). The terminal block
-
Supplier: WorldWide Electric Corporation
Description: Heavy duty NEMA starters Fully gasketed NEMA 3R rainproof enclosures 100 KA interrupting capacity with class R fuses Solid state or ambient compensated bi-metal overload relays Copper grounding lug for three #6 wires Heavy duty disconnect handle Bold pilot legend Generous accessory
- Continuous Current: 10 to 40 amps
- Features: AC Motor Starter
- Standard Rating: NEMA Rated
-
Supplier: Dover Flexo Electronics, Inc.
Description: electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with all drives. Pneumatic output
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Time Mark Corporation
Description: The Model 301 Programmable Timer is designed to replace over 100 standard timers. The Model 301 can be set for one of five functions, covers four timing ranges, and has a power supply for any AC/DC voltage from 10 to 28 Volts or 40 to 260 Volts. An SG version of this model is
- Minimum Time Interval: 0.15 to 15 seconds
- Maximum Time Interval: 0.01 to 1.0666666666666667 hours
- Operating Temperature: -20 to 140 F
- Input Controls: Analog
-
Supplier: Chromalox
Description: NEMA 4/12 or 4X Enclosure 208-575 Volt, with Control Power Transformer Up to 6 Individually Fused Circuits of Contactors 40-96 Amps Up to 6 Circuits of Branch Circuit Fusing, each 30-120 Amps See Catalog Page PDF for more information cULus
- Notification Appliance Circuits (NACs): 0
- Length: 10 inch
- Width: 24 to 36 inch
- Current: 24 to 576 amps
-
Supplier: TDK-Lambda Europe GmbH
Description: voltages of 12, 24, 48 and 72 volts, and users can operate them, both with AC or DC voltage. The DRB’s high operating efficiencies, the use of high-quality electrolytic capacitors and the integration of a gas discharge tube provide maximum system up-time. Special models featuring
- DC Output Voltage: 24 volts
- DC Output Current: 40 amps
- DC Output Power: 960.0000000000001 watts
- Type: DC Power Supply
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors, ICs,
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors, ICs,
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors, ICs,
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Indication Positive and Negative Ground Fault Alarm High DC Voltage Shutdown Summary Alarm Relay Summary Alarm Buzzer Push Button Mode Selection Full AC Input and DC Output Protection AC Input and DC Output Circuit Breakers Control Panel and Circuit Breakers Recessed AC
- Output Voltage: 24 to 130 volts
- Power Source: AC
- Charger Type: Electrical Utility Industry
- Features: Filtered Charger
-
Supplier: Embedded Data Systems
Description: accommodate AC voltages as high as 280 Volts and currents to 3 Amps. DC voltages from 4 to 200 volts and currents to 3 amps. Dry contact relay output modules such as the Grayhill 70M-ODC5R can also be accommodated. All these industrial standard modules provide 4000 VAC
-
Supplier: RS Components, Ltd.
Description: Functions - 142, 161, 454, 211, 411, 661, 24 hour mode. IP65 (Front Face). External 3Vdc battery back-up to retain clock on 24 hour mode only, at loss of voltage. Four reset/start modes: unconditional reset, start only after time, either from front panel or external volt free contacts.
- Minimum Time Interval: 0 seconds
- Maximum Time Interval: 100 hours
- Number of Contacts: 2
- Timer Type: Interval, ON-delay, Time Indicator
-
Supplier: Sealevel Systems, Inc.
Description: The KT107 facilitates field wiring for applications requiring connections other than to relay racks. The KT107 kit includes the TB07 terminal block and CA167 ribbon cable. A 6 section of Snap track and DIN rail clips are included for DIN rail mounting. The TB07 allows you to break out
-
Supplier: Migatron Corporation
Description: detecting the LED will illuminate red. The outputs consist of two solid state relays N.O. and N.C. which can switch 2-130VAC or VDC up to 100mA DC or 50mA AC continuous. The relay outputs are short circuit protected and isolated up to 1500 volts rms. A standard 6′
- Operating Distance: 4 to 80 inch
- Operating Temperature: 32 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Switch Type: Normally Closed, Normally Open
-
Supplier: Oil-Rite Corp.
Description: safety is magnetically actuated and normally closed. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands
- Capacity: 0.5 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Oil-Rite Corp.
Description: machine when lubricant levels become too low. The reed switch for the low level safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120
- Capacity: 0.5 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Transcat, Inc.
Description: relay can be configured as normally open or normally closed, and is rated for 30 V and 1 amp max. Expansion Slot: One expansion slot is available for factory-installed expansion port. Local Communication: Full Speed USB via USB mini-B connector Size: 17.8 H x 11.7 D x 19.3 W cm (7.0 H x 4
- Data Acquisition: Datalogger / Recorder
-
Supplier: DOD Technologies Inc.
Description: technology makes replacing sensors quick and easy. The cGas Detector IR Refrigerant is available with analog output or digital output and comes with a relay and internal audible alarm. Powered by 24 VDC or ground referenced AC, it has an LCD display, temperature compensation, thermal
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: ACCES I/O Products, Inc.
Description: isolating the digital inputs from each other, and from the computer, assures smooth, error-free data transmission in noisy, real-world environments. The relay outputs are de-energized at power-up to prevent an unintended control output signal. Data to the relays is latched. The
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, RoHS
Find Suppliers by Category Top
Featured Products Top
-
: The 46 Series comprises industrial power relays with the following features (according to Type): DC coils, 500 mW or AC coils, 1.2 VA Socket mount or direct connection via Faston (read more)
Browse Protective Relays and Monitoring Relays Datasheets for Finder S.p.A. con unico socio -
High Voltage AC-DC (6-Day Power Supply) Modular Regulated Power Supplies Output ranges: 0-1,000 volts to 0-30,000 volts Shipped Within 6 Days Five Year Warranty (internal encapsulated multiplier module - One Year) These modular (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
Acopian Power Supply - AC-DC or DC-DC • Single, dual and triple output • Linear regulated and Switching regulated • With Screw Terminals or PC Board Mounting • Linear regulated models shipped within 3 Days; switching, within 6 Days • 1 Year (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
). Compact 4-pin DIP size The device comes in a compact (W)6.4 · (L)4.78 · (H)3.2mm (W).252 · (L).188 · (H).126inch, 4-pin DIP size. Controls low-level analog signals PhotoMOS relays feature extremely low closed-circuit offset voltage to enable control of low (read more)
Browse Diode Arrays Datasheets for Unikey Electronics Pte. Ltd. -
Acopian Introduces Low Profile AC-DC Power Supply, Up to 900 W Single DC Outputs from 5VDC to 125VDC Wide-Adjustment DC Outputs from 0-5VDC to 0-125VDC Acopian Power Supplies (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
.5-inch (800 mm), 35.5 inches (900 mm) and 40-inch (1000 mm) models. They are available in 208, 230 or 460 volt operation at 60 Hz. All sizes employ six (6) finned blades. See more info here: https://www.rosenbergusa.com/axial/ (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
95% Efficient 960W DIN Rail Power Supply has a 1440W Peak Power Capability TDK Corporation (TSE 6762) announces the introduction of a 960W rated model to the DRF series of AC-DC DIN rail mount power supplies. The high 95% efficiency produces less internal waste (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
protection. Maximum peak current and sizes for the new NV73S are 400 to 800A (1210), 500 to 1,200A (1812), and 1,500 to 6,000A (2220) with a working voltage range of 6 to 95V (ac) and 9 to 127V (dc). The varistor voltage range for the NV73S series is 12 to 150V. The new NV73S series metal (read more)
Browse Varistors Datasheets for KOA Speer Electronics, Inc. -
The Omron G9EA-1-B DC24 is a compact, high-capacity electromechanical relay designed for switching and interrupting high-voltage DC power circuits. It combines a 24 VDC electromagnetic coil with a single-pole, single-throw normally open contact in a gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.