-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under
- Standards: ASME / ANSI, SAE
- Type: Coupling Nut
- Size: M10, M12, M16, M20, M24, M30, M6, M8
- Features: Other, Other Metal
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length Dimensions in millimeters
- Finish: Black Oxide
- Type: Coupling Nut
- Material: Hardened Steel
- Size: M6
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under
- Size: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI, SAE
- Type: Hex
- Features: Other, Other Metal
-
-
Supplier: National Bolt & Nut Corporation
Description: line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial
- Type: Hex, Locknut, Nylon Insert Nut
- Size: M10, M12, M16, M20, M24, M30, M36, M5, M6, M8
- Features: Other
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to
- Standards: DIN
- Type: Flange Nut, Hex
- Size: M10, M12, M16, M20, M6, M8
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: METRIC SERRATED FLANGE NUTS National Bolt & Nut's premium line of metric serrated flange nuts meet DIN 6923 dimensions with the addition of serrated teeth under flange. These metric serrated flange nuts possess a serrated flange and an enlarged
- Standards: DIN
- Type: Flange Nut, Hex, Locknut, Nylon Insert Nut
- Size: M10, M12, M5, M6, M8
- Features: Other
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when desired torque
- Bore Diameter: 1.438 to 2 inch
- Coupling Diameter: 7.34 inch
- Coupling Length: 10.62 inch
- Rated Torque: 7,440 to 73,680 In-lbs
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when desired torque
- Bore Diameter: 1.375 to 2 inch
- Coupling Diameter: 7.34 inch
- Coupling Length: 9.91 inch
- Rated Torque: 388.08 to 7,761 In-lbs
-
Supplier: National Bolt & Nut Corporation
Description: SERRATED FLANGE LOCK NUTS National Bolt & Nut possesses a premium line of high-quality serrated flange nuts. The serrated flange of these fasteners offer superior gripping capabilities. And, along with our other premium flange nut products, our serrated flange nuts
- Size: #10, #6, #8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Type: Flange Nut, Hex, Locknut, Nylon Insert Nut
- Features: Other
- Finish: Phosphate, Zinc Plated
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when desired torque
- Bore Diameter 1: 1.438 to 2 inch
- Length: 8.87 inch
- Material: Aluminum
- Units: English
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when desired torque
- Bore Diameter 1: 1.375 to 2 inch
- Length: 8.16 inch
- Material: Aluminum
- Units: English
-
Supplier: Jergens, Inc.
Description: Jergens Coupling Nuts have internal threads on both ends that connect two male fasteners. They are commonly used to join threaded rods to create longer rod lengths. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened
- Finish: Black Oxide
- Type: Coupling Nut
- Features: Other, Other Metal
- Material: Steel
-
Supplier: PHD Manufacturing, Inc.
Description: STRAIGHT TYPE LOW CARBON STEEL MATERIAL 1-1/4 INCH WIDTH ACROSS FLAT 7/8 INCH NOMINAL DIAMETER 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL LOAD RATING 3770 LB WEIGHT 0.55 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN THICKNESS 2-1/2 INCH THICKNESS -
- Size: 7/8"
- Type: Coupling Nut
- Finish: Galvanized
- Material: Steel
-
Supplier: NBK America LLC
Description: Joint Nut
- Type: Coupling Nut
- Size: M6
- Features: Other Metal
- Material: Stainless Steel
-
Supplier: Zurn Industries LLC
Description: Widespread Flex Mount Shank Nut used with Z831 and Z867 faucets.
- Type: Coupling Nut
-
Supplier: Peco Fasteners, Inc.
Description: HEX ROD TYPE STEEL MATERIAL ZINC PLATED FINISH 7/8 INCH 3/8 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI ANSI/ASME B18.2.2 APPLICABLE STANDARD ROCKWELL HARDNESS B68-C32 TENSILE STRENGTH 60000 PSI STANDARD PACKAGE 100 PER JAR
- Size: 1/4"
- Type: Coupling Nut
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/8 INCH 1/2 INCH WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI COLOR SILVER APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD PACKAGING QUANTITY 50
- Size: 3/8"
- Type: Coupling Nut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Monroe Engineering
Description: Hardened with Black Oxide Finish
- Size: 3/8"
- Finish: Black Oxide
- Type: Coupling Nut, Hex
- Material: Hardened Steel
-
Supplier: Zurn Industries LLC
Description: The QHPAPMM2 is a brass connector nut for use with Alumicor pipe to connect the pipe to a QUIKZONE or ACCUFLOW manifold. It is designed for 3/8" connections to the manifold to create a leak free seal from the manifold body to the Alumicor pipe. Features And Benefits Use with Alumicor
- Type: Coupling Nut
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length Dimensions in millimeters
- Finish: Black Oxide
- Type: Coupling Nut
- Material: Hardened Steel
- Size: M10
-
Supplier: Reid Supply
Description: . This Machine Coupling Nut has thread size of M6x1.00 and it is wide
- Finish: Black Oxide
- Type: Coupling Nut
- Size: M6
- Features: Other, Other Metal
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE ZINC PLATED FINISH 7/8 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI
- Size: 1/4"
- Type: Coupling Nut
- Finish: Zinc Plated
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length Dimensions in millimeters
- Finish: Black Oxide
- Type: Coupling Nut
- Material: Hardened Steel
- Size: M12
-
Supplier: G.L. Huyett
Description: Styles and designs of connectors are limited to an engineer’s imagination. Generally connectors are made from steel or brass with zinc or nickel plating. Stainless steel, certain high strength or corrosion resistant materials, and even plastic connectors are available.
- Size: #5
- Type: Coupling Nut
- Features: Other, Other Metal
- Thread Direction: Right Hand Thread
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length. Many sizes conform to TCMAI standards Standard package quantity 41501-41507: 25 pcs.
- Size: 5/16"
- Finish: Black Oxide
- Type: Coupling Nut
- Material: Hardened Steel
-
Supplier: Princess Auto Limited
Description: 1/2" - 13 UNC Coupling Nut
- Size: 1/2"
- Type: Coupling Nut
-
Supplier: Zurn Industries LLC
Description: Handle coupling provides secure connection of handle to valve body. Features And Benefits For use AquaVantage® and Aquaflush® Exposed Flush Valves Chrome- plated finish Zurn repair parts and accessories provide long-lasting durability Suitable for commercial restroom applications Crosses to
- Type: Coupling Nut
-
Supplier: Zurn Industries LLC
Description: Widespread Shank Nut (for -ICT only)
- Type: Coupling Nut
-
Supplier: Dyson Corporation (The)
Description: Sleeve Nuts When ordering, specify style and applicable dimensions. Special designs on request. Painting, plating, and galvanizing available.
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 5/8", 7/8"
- Features: 3", Other
- Type: Coupling Nut, Hex
- Material: Exotic Metals, Hardened Steel, Monel®, Stainless Steel, Steel
-
Supplier: Princess Auto Limited
Description: 1" - 8 UNC Coupling Nut
- Size: 1"
- Type: Coupling Nut
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Coupler, Coupling Nut, Sleeve Nut, Turnbuckle Dimensions: ASME B18.2.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Type: Coupling Nut
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: G.L. Huyett
Description: Coupling nuts are sometimes known as extension nuts. These fully threaded nuts are used with threaded rod in a variety of applications; from leveling, to spacing, to joining two or more studs.
- Size: #10, #4, #6, #8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Material: Brass, Stainless Steel
- Type: Coupling Nut
-
Supplier: USA Fastener, an MW Industries Company
Description: efficient manner. Nuts 1/2″ to 3 1/2″ A194-2H Nuts Coatings in Blue, Zinc Yellow, Cad & HDG Hex Nuts Heavy Hex Nuts 12 Pt Castle Coupling Tommy Nuts Square Nuts High Nuts Round Nuts Slotted Nuts Acorn Nuts
- Type: Acorn Nut, Castle Nut, Coupling Nut, Hex, Round Nut, Square Nut
- Finish: Black Oxide, Galvanized, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Copper, Exotic Metals, Inconel® / Incoloy®, Monel®, Nylon, PTFE, Rubber, Stainless Steel, Steel, Titanium
- Features: Other, Other Metal, Other Plastic
-
Supplier: Carr Lane Manufacturing Co.
Description: Extra-tall heavy-hex nut for joining two studs together to create an extra-long stud.
- Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", M10, M12, M16, M20, M6, M8
- Finish: Black Oxide
- Type: Coupling Nut
- Thread Direction: Right Hand Thread
-
Supplier: Princess Auto Limited
Description: 1/4" - 20 UNC Coupling Nut
- Size: 1/4"
- Type: Coupling Nut
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, NY -- SDP/SI (ISO 9001 + AS9100D Registered) offers an off-the-shelf series of inch and metric size splined sleeve type flexible couplings that offer torsional resiliency to absorb load pulsations and shocks in (read more)
Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Miniature Couplings for High-Performance Systems
metric series, the miniature couplings feature a compact, durable design for use in space-constrained applications. Bore sizes range from 3 mm to 12 mm and 0.0625 in. to 0.125 in., with multiple bore combinations offered. The couplings incorporate SDP/SI’s Fairloc® hub technology, which (read more)
Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
: Coupling Nuts Flange Nuts Hex Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
, standard hex and metric hex fasteners. DS-1 = 1-1/4" x 1-1/16" DS-2 = 1-1/8" x 15/16" DS-3 = 15/16" x 3/4" DS-4 = 3/4" x 7/8" DS-5 = 19 mm x 22 mm DS-6 = 1-1/8" x 1-1/16" DS-7 = 17 mm x 19 mm DS-8 = 22 mm x 24 mm (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
A 6D51M... (Metric) Series, these GT®2 / GT®3 pulleys, 2 mm Pitch are made of clear anodized aluminum alloy and are available (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
accuracy of ±0.01 mm, making it ideal for semiconductor and inspection equipment. The Rolled Ball Screw Type combines a ball screw and iron nut into a compact, easy-to-install linear motion mechanism that mounts directly to Oriental Motor stepper motors—no coupling required. Available (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
diameter as a norm. Larger if the requirement dictates. RBS repairs all metric sizes from 12mm to 300mm dia. and lengths up to 50 feet (15.24 meters). We clean and repair the internal cross-over returns for the internal return nut systems. We repair the inner bearings in (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
issues require special designs. We provide custom fasteners to match your special specifications and supply metric fasteners in grades 10.9 and 12.9 from M6 to M100. This service is especially useful for OEMs, retrofit projects, or construction sites where space constraints or performance (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
components against axial movement and lateral shifting in demanding applications. Standard Fairloc® shaft collars are available in inch and metric configurations and manufactured in brass with black oxide finish or stainless steel for corrosion resistance and durability (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
STEEL PATENT PENDING DESIGN DESIGNED FOR USE WITH STD. TWO SET SCREW COLLAR (90 DEG. OFFSET) WILL NOT MARK SHAFT AVAILABLE IN METRIC OR ENGLISH 25% GREATER HOLDING POWER THAN STD. SPLIT COLLAR (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company