-
Supplier: Quail Electronics
Description: Our 9104 series features the IEC309-16A-125V Male Plug with the IEC-60320-C19 Connector. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections.
- Cord Length: 120.078805 inch
- Rated Current: 16 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, US, SVT, IEC C7, BLACK, 2M, 7A, 125V; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:2m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
-
Supplier: Quail Electronics
Description: Our 8679 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with an ROJ. These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your
- Cord Length: 98.42525 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
-
Supplier: Quail Electronics
Description: additional conductor, which is the drain wire that removes residual current generated in and around the power cord by electro-magnetic interference. The 8005.098 is a European power cord that carries the European and GOST approvals and is rated at 10A - 250V. This
- Cord Length: 98.42525 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: any European wall outlet or power strip, and on the other, the receptacle connects to any Schuko Plug. The 8613.300 is a European power cord that carries the European and GOST approvals and is rated at 16A - 250V. This European power cord can also be used in the
- Cord Length: 300.000162 inch
- Rated Current: 16 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, NEMA5-15P/IEC C13, 7.5FT, 10A 125V, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
-
Supplier: Consolidated Electronic Wire & Cable
Description: Continental European Detachable Power Cords Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code:
- Cord Length: 98 inch
- Maximum Cable Temperature: 70 C
- Rated Current: 10 amps
- Rated Voltage: 250 volts
-
Supplier: Tripp Lite by Eaton
Description: Features IEC C8 to IEC C13 Adapter Connects Laptops, Video Game Consoles and Other EquipmentThis UL-listed power cord adapter is designed for home/office setups. It converts a C7 plug into a C13 connector and is ideal for a device’s built-in power cord that doesn’t match
- Maximum Cable Temperature: -10 to 60.0000000000001 C
- Rated Current: 10 amps
- Rated Voltage: 125 volts
- Features: Other Female Ends, Other Male End
-
Supplier: Interpower
Description: Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.62mm - 8.51mm General Material: PVC CE Marking: no REMARKS: 2.5A/250V power cord is also available, contact Customer Service for part numbers. NOTE: The raw cable used in this assembly has a temperature rating of -40ºC
- Cord Length: 70.86618 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 7 amps
- Rated Voltage: 125 volts
-
Supplier: Consolidated Electronic Wire & Cable
Description: Italian Detachable Power Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: CEI
- Cord Length: 98 inch
- Maximum Cable Temperature: 70 C
- Rated Current: 10 amps
- Rated Voltage: 250 volts
-
Supplier: Consolidated Electronic Wire & Cable
Description: Continental European Right Angle Power Supply Cords Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC
- Cord Length: 98 inch
- Maximum Cable Temperature: 70 C
- Rated Current: 10 amps
- Rated Voltage: 250 volts
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, CEE 7/16 PLUG-IEC C7, 6.6FT; Connector Type A:CEE 7/16 Plug; Connector Type B:IEC 60320 C7; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
-
Supplier: Tripp Lite by Eaton
Description: Features IEC C14 to IEC C7 Adapter Connects Notebook Computers to an AC OutletThis UL-listed C14 to C7 power cord adapter converts a C8 plug into a C14 connector and is ideal for a device’s built-in power cord that doesn’t match an available outlet. You can use
- Maximum Cable Temperature: -10 to 60.0000000000001 C
- Rated Current: 10 amps
- Rated Voltage: 100 to 250 volts
- Features: Other Female Ends, Other Male End
-
Cable Assemblies - Ac Power Cord Nema L5-30 Plug To Roj 8 Feet 30A/125V 10/3Sjt Digithead -- 55X2319Supplier: Newark, An Avnet Company
Description: AC POWER CORD NEMA L5-30 PLUG TO ROJ 8 FEET 30A/125V 10/3SJT
-
Supplier: SFCable.com
Description: New Replacement Gateway Mini 30W Netbook AC Adapter 19V 1.58A with 5.5x1.5mmB plug, USA 2-prong power cord. Works for Gateway LT2100, LT3100 Series Laptop.
- DC Output Voltage: 19 volts
- DC Output Current: 1.58 amps
- DC Output Power: 30.000000000000004 watts
- Type: AC/DC Adapter
-
Supplier: Allied Electronics, Inc.
Description: Combine all premium features found separately in competitive models into one versatile power strip with more outlets and longer cords! Adjustable. More Premium Features Than the Competition Plus More Outlets and Longer Cords Slim 1U Housing Fits Any Standard 19 Inch Rack
-
Supplier: Interpower
Description: NOTE: This part is not available for sale Current Rating: 12A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -10°C to 60°C Plug Type: JIS 8303 and 1021 Plug Color: Gray Cable Style: International Conductor Size: 1.25mm² Number of Conductors: 3 Cond. Color Code: Black/White/Green
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -10 to 60 C
- Rated Current: 12 amps
- Rated Voltage: 125 volts
-
Supplier: Tripp Lite by Eaton
Description: Features Desktop Computer Power Cord Connects PCs, Printers, Monitors and Other EquipmentThis computer power supply cable is designed for home/office desktop computer applications. You can use it to connect a computer, monitor, printer, scanner or other device with a C14
- Cord Length: 12 inch
- Maximum Cable Temperature: -20 to 60.0000000000001 C
- Rated Current: 10 amps
- Rated Voltage: 125 volts
-
Supplier: TE Connectivity
Description: Power Cable
- Cord Length: 7.2 inch
- Rated Current: 15 amps
- Rated Voltage: 125 volts
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Features C14 to NEMA 5-15R Adapter Connects Computers, Monitors and Other EquipmentThis UL-listed power cord adapter is designed for low-voltage home/office setups. It converts a NEMA 5-15P plug into a C14 connector and is ideal for a device’s built-in power cord that
-
Supplier: Quiktron, Inc.
Description: Power cords used in hospitals and other medical settings must conform to strict standards for grounding reliability, assembly integrity, strength and durability, as well as regulatory standards such as NEMA and IEC specifications. These standards are in place to ensure that
- Hospital Grade?: Hospital Grade
- Male End Type: NEMA 5-15P
-
Supplier: Quiktron, Inc.
Description: Power cords used in hospitals and other medical settings must conform to strict standards for grounding reliability, assembly integrity, strength and durability, as well as regulatory standards such as NEMA and IEC specifications. These standards are in place to ensure that
- Hospital Grade?: Hospital Grade
- Male End Type: NEMA 5-15P
-
Supplier: Quiktron, Inc.
Description: Power cords used in hospitals and other medical settings must conform to strict standards for grounding reliability, assembly integrity, strength and durability, as well as regulatory standards such as NEMA and IEC specifications. These standards are in place to ensure that
- Hospital Grade?: Hospital Grade
- Male End Type: NEMA 5-15P
-
Supplier: Quiktron, Inc.
Description: Power cords used in hospitals and other medical settings must conform to strict standards for grounding reliability, assembly integrity, strength and durability, as well as regulatory standards such as NEMA and IEC specifications. These standards are in place to ensure that
- Hospital Grade?: Hospital Grade
- Male End Type: NEMA 5-15P
-
Supplier: SFCable.com
Description: New Original HP 65Watt AC Adapter 18.5V 3.5A with 4.8*1.7mmB Yellow Plug, 3-Prong Cord included. Hi-Quality Compatible 65Watt Battery Charger works for any Compaq HP laptop requiring 65W or less, as long as the voltage matches. The charger can be used worldwide, so take it with you
- DC Output Voltage: 18.5 volts
- DC Output Current: 3.5 amps
- DC Output Power: 65 watts
- Type: AC/DC Adapter
-
Supplier: Qualtek Electronics Corp.
Description: 40in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
- Cord Length: 40 inch
- Maximum Cable Temperature: 105 C
- Rated Current: 10 amps
- Rated Voltage: 125 volts
-
Supplier: Qualtek Electronics Corp.
Description: 12in 90° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
- Cord Length: 12 inch
- Maximum Cable Temperature: 105 C
- Rated Current: 10 amps
- Rated Voltage: 125 volts
-
Supplier: Qualtek Electronics Corp.
Description: 12in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
- Cord Length: 12 inch
- Maximum Cable Temperature: 105 C
- Rated Current: 10 amps
- Rated Voltage: 125 volts
-
Supplier: Qualtek Electronics Corp.
Description: 24in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
- Cord Length: 24 inch
- Maximum Cable Temperature: 105 C
- Rated Current: 10 amps
- Rated Voltage: 125 volts
-
Supplier: SFCable.com
Description: New Original HP Part No. 608425-002 AC Adapter 65Watt 18.5V 3.5A with 7.4*5.0mmB central smart pin plug, 3-Prong Cord included. Hi-Quality 65Watt Battery Charger Replace with HP Spare 609939-001, works for any Compaq HP laptop requiring 65W or less, as long as the voltage matches. The
- DC Output Voltage: 18.5 volts
- DC Output Current: 3.5 amps
- DC Output Power: 65 watts
- Type: AC/DC Adapter
-
Supplier: Allied Electronics, Inc.
Description: Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.02" × 2.20" × 1.37" , 1.3lbs Over-Voltage,
-
Supplier: Allied Electronics, Inc.
Description: Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.02" × 2.20" × 1.37" , 1.3lbs Over-Voltage,
-
Supplier: Schaffner EMC Inc.
Description: Locking system for standardized IEC C14/C20 inlet filter No accidental disconnection Rated current up to 10A (C13 plug), up to 15A (C13P plug), and up to 16A (C19 plug) Fits any Schaffner IEC C14/C20 inlet filter Retrofit for any IEC C14/C20 inlet Various power line plugs for international
- Cord Length: 78.7402 inch
- Maximum Cable Temperature: -25 to 70 C
- Rated Current: 10 to 16 amps
- Male End Type: BS 1363 (UK), CEE 7/7, EN 60320-C14, JIS 8303 (Japan), NEMA 5-15P, SEV 1011 (Switzerland)
Find Suppliers by Category Top
Featured Products Top
-
Interpower's Japanese Medical Cord Set, part number 86589100 is 2.5 meters in length and has an IEC 60320 C13 connector with a 1.25mm² wire size. This cord set is rated 12A/125V and is PSE (read more)
Browse AC Power Cords Datasheets for Interpower -
cords, and heat shrink products. Qualtek provides high quality, low cost products and superior customer service. Our fan accessories line includes a wide selection of wire form fan guards, plastic fan guards, plastic fan filter assemblies, aluminum fan filters and fan power cords. Our primary (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
Coilcraft’s new XGL4030 Series of high-performance, molded power inductors offer up to 40% lwer DCR than the previous best-in-class inductors as well as extremely low AC losses, resulting in the best overall efficiency over a wide range of AC ripple current. They are ideal for DC (read more)
Browse Datasheets for Coilcraft, Inc. -
. Power cords come in a wide selection of plugs and connectors with various cable insulations, voltage ratings, colors, lengths, and shielding. Custom configurations and strain reliefs are available upon request. UL and CSA Safety approved PVC and Rubber Cordages available (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
Interpower manufactures custom AC power cords to match your specifications. If you are exporting products to multiple markets, power cords with varying plug styles may be required. Interpower can supply the plugs, pre-assembled on the cable and ready to install for a large variety of (read more)
Browse AC Power Cords Datasheets for Interpower -
reduce the clearance space required behind or under equipment. Angled NEMA 5-15 cord sets are for equipment rated up to 15A with service at 125VAC. They are UL and CSA approved and are available with 3x18, 3x16, and 3x14 AWG cable in stock lengths of 6, 8, and 10 feet. Value-added options such as (read more)
Browse AC Power Cords Datasheets for Interpower -
, knots. UL & CSA TPE Power Retractile Cords. Retracted Lengths: 1, 2, 3, & 4ft. Extended Lengths: 6, 11, 16, & 22ft. TPE is ThermoPlasticElastimer. OPER (read more)
Browse Coiled Cords and Cables Datasheets for BRIM Electronics, Inc. -
Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior (read more)
Browse Medical Power Supplies Datasheets for Qualtek Electronics Corp. -
The new 4783 rewireable cord connector from SCHURTER is the first of its kind to combine a detachable IEC C13 cord connector with the proven V-Lock cord retention system, effectively designed to prevent the power cord from being pulled out of the inlet unintentionally. Available in (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
. For the safe operation of systems in data centers, information and communication technology, the power distribution architecture is a key facet of power quality design. Components with safety agency approvals ensure compliance in the end system, while the need for components that enable (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc
More Information Top
-
PDF - Lenovo ThinkCentre M73 (001RUS) Tiny
AC Power Cord , 125V, 7A , w/ Mylar Label & Cable Tie7A 125V ~, E555349, LP-30B, Longwell, Logo1 .
-
PDF - Sony VAIO SVE15115FXS
AC Power Cord - 125V, 7A , 5ft, w/ NEMA 1-15P Plug & IEC C7 ReceptacleLogo, HIRAKAWA, UF, VM0296, 7A- 125V , 875W, HEWTECH-LTK…
-
PDF - Microsoft Xbox One S 2TB (1681)
Box Contents Accessories WELL SHIN TECHNOLOGY CO LTD AC Power Cord , NEMA 1-15P to IEC C7, 125V, 7A , 5.05ft, w/ 2 Clear Mylar WELL Tapes SHIN, WS-027, E115330, 1 7A, 125V ~.
-
PDF - HP ENVY Ultrabook 6t-1000
AC Power Cord - 125V, 7A , 5.5ft, w/ NEMA5-15P Plug & IEC 60320 C5 ReceptacleE55943, 7A 125V, I-SHENG, SP-305B, E55943, 7A 125V $0.6500 .
-
Bill Of Materials - Microsoft Xbox One S 2TB (1681)
AC Power Cord , NEMA 1-15P to IEC C7, 125V, 7A , 5.05ft, w/ 2 Clear Mylar Tapes. .... WELL SHIN, WS-027, E115330, 7A, 125V ~.
-
Bill Of Materials - Lenovo ThinkCentre M73 (001RUS) Tiny
AC Power Cord , 125V, 7A , w/ Mylar Label & Cable Tie. .... 7A 125V ~, E555349, LP-30B, Longwell, Logo .
-
Bill of Materials - Promethean ActivBoard ABV587Pro Interactive Whiteboard
AC Power Cord - 250V, 7A , w/ IEC-C13 Connector & IEC-C14 Inlet, & Plastic Sleeving. .... Logo FE-503, 7A 250V~, 10A 125V ~, E219959 .
-
Bill of Materials - Sony VAIO Tap 20
AC Power Cord - 125V, 7A , 5ft. .... HIRAKAWA, UF, VM0299A, 7A- 125V , HEWTECH-LTK…
-
Bill of Materials - Sony VAIO SVE15115FXS
AC Power Cord - 125V, 7A , 5ft, w/ NEMA 1-15P Plug & IEC C7 Receptacle. .... Logo, HIRAKAWA, UF, VM0296, 7A- 125V , 875W, HEWTECH-LTK…
-
Bill of Materials - Asus Eee PC 1005PEB Netbook
AC Power Cord - 125V, 7A , w/ Velcro Strap. .... I-SHENG, IS-033, E55943, 7A , 125V , SP-12N .
Indicates content that may require registration and/or purchase.