-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 800V, Film Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 15.000000000000002 microF
- DC Rated Voltage Range (WVDC): 800 volts
- AC Rated Voltage (WVAC): 800 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30UF, 800V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30UF, 800V, Film Capacitors. This listing supports clearer
- Capacitance Range: 30.000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 800 volts
- Lead Style: Axial Leads
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 800V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 800V, Film Capacitors. This listing supports clearer product
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 800 volts
- AC Rated Voltage (WVAC): 800 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018uF, 800V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.018uF, 800V, Film Capacitors. This listing
- Capacitance Range: 18,000 microF
- DC Rated Voltage Range (WVDC): 800 volts
- Operating Temperature: -25 to 85 C
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ODG (Origin Data Global)
Description: 10uF -40℃~+105℃ ±10% 800V Plugin,P=27.5mm Polypropylene Film Capacitors (CBB) ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR 8.00 MFD, 440V, + 6%
-
Supplier: Newark, An Avnet Company
Description: MOTOR RUN CAPACITOR, 1UF, 800V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Lead Spacing:35mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FILM CAPACITOR, 30UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:30µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FILM CAPACITOR, 35UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:35µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: Rugged Type ST capacitors can withstand more than 30 million full discharges in typical strobe-lamp applications - that's more than ten years' operation in emergency vehicles. This exceptional life capability is also available in screw-terminal and other case styles and other capacitance
- Capacitance Range: 80.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 360 volts
- Operating Temperature: -40 to 55 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: 55 °C Strobe-Flash, Long-Life, 360 & 450 V Aluminum
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: 55 C
- Electrolytic Capacitors: Aluminum Oxide
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 180UF 10% 800V RADIAL
- Capacitance Range: 180.00000000000003 microF
- Operating Temperature: -40 to 85 C
- ESR: 1.2999999999999998 milliohms
- Mounting Style: Bolt Mounted
-
Supplier: EMC Incoporated
Description: EMC Incorporated is a premier provider of mechanical seals, capacitors and automotive air conditioning seals worldwide. The company has been providing service to the pump and seal industry for over 40 years. Our repair shop can duplicate and/or repair any name brand seal. For longer service
- Shaft Diameter (Nominal): 0.625 inch
- Elastomers: Fluoroelastomer (Viton®, Fluorel®, etc.)
- Features: Other Material
- Metal: Other Metal
-
Supplier: Allied Electronics, Inc.
Description: Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized polypropylene for high ripple current capability. Male or female terminal options offer design flexibility in a rugged UL 94VO rated flame
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 180UF 10% 800V RADIAL
- Capacitance Range: 180.00000000000003 microF
- ESR: 1.2999999999999998 milliohms
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: DigiKey
Description: 180µF Film Capacitor 800V Polypropylene (PP), Metallized Radial, Can
- Capacitance Range: 180.00000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 800 volts
- Operating Temperature: -55 to 70 C
-
Supplier: DigiKey
Description: 22µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
- Capacitance Range: 22 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 85 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 150uF 4V 800mΩ@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
- Capacitance Range: 150 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 volts
- Operating Temperature: -55 to 125 C
-
Supplier: DigiKey
Description: 15pF ±1% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: American Technical Ceramics Win Source Part Number: 858305-800B150GT500XT Series: ATC 800B Operating Temperature Range: -55°C ~ 125°C Features: 15 pF ±2% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount,
- Operating Temperature: -55 to 125 C
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: American Technical Ceramics Win Source Part Number: 858297-800A180JT250XT Series: ATC 800A Operating Temperature Range: -55°C ~ 125°C Features: ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric) Package: 0505 (1313 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC
- Operating Temperature: -55 to 125 C
- Mounting Style: Surface Mount Technology (SMT)
-
Description: CAP ALUM 800UF 20% 80V RADIAL
- Capacitance Range: 800.0000000000001 microF
- DC Rated Voltage Range (WVDC): 80 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Description: Capacitors - Ceramic Capacitors
- Capacitance Range: 0.00007999999999999999 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Acme Chip Technology Co., Limited
Description: MULTI-LAYERED CERAMIC CAPACITOR
- Technology: Monolithic / Single Layer, Multilayer
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Lingto Electronic Limited
Description: CAP TRIM 0.6-1.8PF 750V PNL MNT
- Capacitance Range: 0.0000006 to 0.0000018000000000000001 microF
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
- Capacitance Type: Variable
-
Supplier: Win Source Electronics
Description: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: ATC 800 B Categories: Capacitors Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Voltage Rating DC: 500V Thickness (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference):
- Capacitance Range: 0.000009999999999999999 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Illinois Capacitor
Description: Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical
-
Supplier: Cornell Dubilier
Description: Photoflash Strobe
- Capacitance Range: 80.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: -40 to 55 C
-
Supplier: Win Source Electronics
Description: Manufacturer: American Technical Ceramics Win Source Part Number: 858304-800B102KT50XT1K Series: ATC 800B Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 50V Ceramic Capacitor C0G, NP0 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount,
- Operating Temperature: -55 to 125 C
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: New Yorker Electronics Co., Inc.
Description: SMT Clad RF Capacitors 80µF 300V
- Capacitance Range: 80.00000000000001 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Capacitance Type: Fixed
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 330uF 80V 47mΩ@100kHz ±20% 1.25A@100kHz Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 80 volts
- ESR: 47 milliohms
-
Supplier: TDK Corporation
Description: Capacitors for Power Electronics
- Capacitance Range: 180.00000000000003 microF
- Technology: Film Capacitors
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM HYB 22UF 20% 80V SMD
- Capacitance Range: 22 microF
- DC Rated Voltage Range (WVDC): 80 volts
- Operating Temperature: -55 to 105 C
- Applications: Automotive
-
Supplier: Richardson RFPD
Description: KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO
- Capacitance Range: 0.000019999999999999998 microF
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Utmel Electronic Limited
Description: 22nF -40℃~+105℃ ±5% 800V Radial Leaded,P=15mm Polypropylene Film Capacitors (CBB) ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
Find Suppliers by Category Top
Featured Products Top
-
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
with improved temperature cycling stability compared to standard resistors. The HV73V is available in the following chip sizes and voltages: 0603: 350 V AC, 0805: 400 V AC, 1206: 800 V AC. KOA Speer's HV73V offers resistance tolerances of 0.5%, 1%, 2%, and 5%, a resistance range (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
, such as multi-layer ceramic capacitors (MLCCs), that can withstand voltages well beyond those expected under normal operating conditions. For example, a drivetrain running off an 800V battery system may be subjected to a withstand test of up to 4kV DC for 60 seconds, which is a standard safety test (read more)
Browse High Voltage Capacitors Datasheets for Knowles Precision Devices -
Vishay’s DLA 04051 Series vPolyTan polymer surface-mount capacitors are designed for high-reliability aerospace, military, and space applications. Meeting the latest DLA 04051 specifications, these capacitors deliver ultra-low ESR down to 25 mΩ, significantly outperforming (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
-55°C to +175°C and up to 7,200V. Their non-magnetic terminations make them ideal for use in magnetic field-sensitive environments such as MRI systems. Whether for broadband, high-frequency, or precision RF circuits, Exxelia delivers consistent quality and proven reliability. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Knowles Corporation introduces Type BLS 125°C DC-Link Capacitors, designed for demanding environments. These capacitors undergo 2,000 hours of THB testing at 85°C and 85% relative humidity while operating at rated voltage, offering twice the lifespan of standard components (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
HS-compliant and proven in aerospace, defense, and precision instrumentation, these capacitors provide unmatched performance where accuracy and durability are essential. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
stable capacitance characteristics, helping engineers improve system efficiency and operational lifespan. With voltage ratings from 250V to 2000V, capacitance ranges from 0.00022μF to 3.9μF, and strong pulse capability, Weidy provides reliable film capacitor solutions for automotive (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
(500V–1300V DC / 250V–550V AC) and capacitance options (5μF–100μF) make it adaptable to various circuit requirements in power supply and industrial applications (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Exxelia’s 30S4 Series 4-terminal ceramic capacitors set a new milestone in safety and reliability. Fully compliant with the NF F 62-102 railway standard, these capacitors are designed for EMI suppression and other safety-critical applications where consistent performance is essential (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc.