-
Supplier: Cincinnati Sub-Zero Products
Description: Save Valuable Programming Time with CSZ's Next Generation Controller CSZ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to
- Number of Inputs: 8 inputs
- Number of Control Outputs: 15 outputs
- Features: Chart Recorder, Datalogger, Temperature Controller
- Temperature: Cooling Control, Heating Control
-
Supplier: DigiKey
Description: CONTROL TEMP 100-240V DIN RAIL
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: PID Control
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: RS Components, Ltd.
Description: Omron E5EC-RX4D5M-000
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Standards and Compliance: Other, RoHS Compliant
- Control: PID Control
-
-
Supplier: Tempco Electric Heater Corporation
Description: Design Features 1/8 DIN size – 48 mm × 96 mm Fuzzy modified PID heat and cool control Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A Countdown display RS - 485 and Analog Retransmission Available Micro USB Programming Port Fast sampling rate (200 msec) Manual control &
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: Fuzzy Logic, PID Control
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The Model 325 dual-channel cryogenic temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 W and 2 W are configured to drive either a 50 Ω or 25 Ω load for
- Number of Zones (if applicable): 10 zones
- Features: Chart Recorder
- Interface: Computer Programmable, Digital Front Panel
- Control: PID Control
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1378343-E5CSV-Q1KJ-W AC100-240 Category: Industrial Automation and Controls - Controllers - Process, Temperature Temperature Range - Operating: -10°C ~ 55°C Fake Threat In the Open Market: 47 pct. Type: Temperature Controller (Type J, K, L)
- Control: PID Control
- Form Factor: Panel / Chassis Mount
- Features: Temperature Controller
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that
- Number of Inputs: 1 inputs
- Number of Zones (if applicable): 10 zones
- Features: Chart Recorder
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Lake Shore Cryotronics, Inc.
Description: loop temperature control in proportional-integral-derivative (PID) mode. The improved autotuning feature of the Model 336 can be used to automatically collect PID parameters, so you spend less time tuning your controller and more time conducting experiments. The Model 336
- Number of Zones (if applicable): 10 zones
- Features: Chart Recorder
- Interface: Computer Programmable, Digital Front Panel
- Control: PID Control
-
Supplier: Tempco Electric Heater Corporation
Description: PCT-2000 Series — TKZ Encapsulated Electronic Temperature Control
- Interface: Knobs / Switches / Meter
- Control: PID Control
- Form Factor: Panel / Chassis Mount
- Temperature: Thermocouple Controller
-
Supplier: WATTCO
Description: modulation of the load voltage until the targeted temperature is reached. Its smoother temperature control (virtually no noise) makes it a preferred choice over mechanical contractors which involves full load on/off during a cycle and improves your temperature response time.
- Media: Gas / Air, Liquid
- Control: Limit / Set Point Control, PID Control
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Spirax-Sarco
Description: The SX80 controller is a 1/16 DIN panel mounted unit, suitable for single and multiple set point applications utilising the Spirax Sarco range of pneumatic or electric control valves and electrical and electropneumatic instruments. The SX80 has both VMD (3 point) and analogue (4 - 20 mA)
- Control Signal: Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Interface: Digital Front Panel
-
Supplier: Conviron
Description: With its modest palette of features and capabilities, the CMP6010 is easy to learn yet powerful and robust in its ability to accurately control. Designed for simplicity and ease of use, the CMP6010 allows you to control temperature, humidity and light. And given its compact, integrated design
- Number of Inputs: 3 inputs
- Number of Control Outputs: 3 outputs
- Features: Datalogger, Multi-Function Controller, Temperature Controller
- Interface: Digital Front Panel
-
Supplier: Viconics Technologies Inc.
Description: Introducing the VT7657 and VT7607 scheduling and non-Scheduling staged equipment controller with integrated space humidity control. These new additions to the VT7000 series thermostat family are taking space comfort to an all-new level! Advanced PI humidification / dehumidification and
- Interface: Digital Front Panel
- Media: Gas / Air
- Controller Type: HVAC Controller, Humidity Controller
- Control: Limit / Set Point Control, PID Control
-
Supplier: OMEGA Engineering, Inc.
Description: • Now with Embedded Internet (EI Option CNi16D Series) • First Full Series of Instruments with Programmable Color Displays • User Friendly, Simple to Configure • High Quality! 5-Year Warranty Std. • Free Software, Active X Controls • Selectable Full Autotune PID Control • High Accuracy:
- Number of Control Outputs: 2 outputs
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: INTRODUCTION AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of
- Control Signal: Analog Voltage, Serial / Digital
- Type: DC Voltage Input
- Interface: Digital Front Panel, Ethernet / Networkable, Web Enabled
- Controller Type: Environmental Controller, HVAC Controller, Humidity Controller
-
Supplier: OMEGA Engineering, Inc.
Description: • Ultra Compact 1/8 DIN Meter and Controller • Big Display with Color Changing Feature • Built-in Excitation • NEMA 4 (iP65) Bezel • RS-232, RS 422/485 or Modbus Communication, Menu Selectable
- Number of Inputs: 4 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Serial / Digital, Switch / Relay Output
-
Supplier: Distech Controls, Inc.
Description: 2 Digital inputs (software configurable),1 digital auxiliary output (triac)
- Number of Inputs: 3 inputs
- Number of Control Outputs: 6 outputs
- Temperature: Cooling Control, Heating Control
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: Clark Solutions
Description: The new PXR series controllers are the newest additions to Fuji Electric’s trusted line of temperature and process controllers. They are now packed with features and options and come in several sizes — 1/32 DIN, 1/16DIN, 1/8 DIN and 1/4 DIN. These controllers have all the
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Serial / Digital
-
Supplier: Florite International, Inc.
Description: The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs
- Number of Inputs: 8 inputs
- Number of Control Outputs: 8 outputs
- Accuracy: 0.005 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
-
Supplier: OMEGA Engineering, Inc.
Description: • First 1/8 DIN Controller with Embedded Ethernet Connectivity (Optional) • Dual Display with Bright Color Changing Feature • Programmable Digital Filter • Full Autotune PID Control • Built-in Excitation, Standard • Front Removable • 2 Control or Alarm Outputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Process Technology
Description: enclosure with stainless steel hardware. Certifications: cULus. SPECIFICATIONS Large switching capacities from 20 to 150 amps for up to 600 volts. Single pole single-throw switch rated at 3 amps for cooling loads. Adjustable temperature range from -328°F (-200°C) to 4208°F (2320°C). 20°F
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Number of Zones (if applicable): 1 zones
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
-
Supplier: Chromalox
Description: Features Easy Three-Step Setup: The 2110 delivers exceptional process temperature control. Your process is up and running after three easy setup steps: 1) Select the sensor and control type, 2) Hook up the system and 3) Select the desired temperature. Full Feature Outputs: A total of
- Temperature: Cooling Control, Heating Control
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: PID Control
-
Supplier: Minco
Description: The CT335 is an OEM micro-processor based temperature controller that offers two sensor input s, and two outputs. This low cost, PCB mount style proportional controller is great for system integra tion. The CT335 multiple output options make it more versatile than other
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Form Factor: Circuit Board
- Control: Limit / Set Point Control, PID Control
-
Supplier: Automation24, Inc.
Description: Temperature controller N480D-RP USB - 80480D2080 from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The N480D-RP USB - 80480D2080 can read signals from Thermocouples and PT100 RTDs. The N480D-RP USB -
- Control: Limit / Set Point Control, PID Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Control Signal: Pulse / Frequency, Switch / Relay Output
-
Supplier: CHINO Works America Inc.
Description: The DB2000 series is a 96 X 96mm digital indicating controller with the indicating accuracy of ±0.1% and the control cycle of approximately 0.1 seconds. The configuration of highly functional system is enabled by various options including 2 transmission signal outputs, 2 communications ports
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.1 ±% FS
- Type: Current Loop (Transmitter) Input, DC Voltage Input
-
Supplier: Newark, An Avnet Company
Description: PID Controllers: Vendor Temp/Process Controllers RoHS Compliant: Yes
-
Supplier: West Control Solutions
Description: The universal KS 50-1 temperature controller is intended for precise and cost-effective control tasks. The instrument provides simple 2-point (on/off) control, continuous PID control or 3-point stepping control. The process value signal is connected via a universal input. A
- Number of Control Outputs: 5 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Sifam Tinsley UK
Description: RE92 Dual loop controller for industry purpose. RE92 is an advanced dual loop controller for industrial use. It was designed for demanding industrial applications. RE92 can control two controlled objects independently or control two physical values in one object (e.g. in the two zone
- Number of Zones (if applicable): 2 zones
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Temperature: Heating Control
- Features: Multi-Function Controller, Rate Indication / Control
-
Supplier: Azbil Corporation
Description: available. The SDC series features PID controllers with full multi-range input, digital indication, and the new Ra-PID (RationaLOOP PID) and Just-FITTER algorithms. The product lineup includes a diversity of models. SDC15/25/26/35/36 models have a maximum of 2 control
- Control: PID Control
-
Supplier: Delta Electronics (Americas)
Description: Compared with DTA series, DTB is additionally equipped with linear voltage signal output and dual output control, capable of executing heating and cooling controls simultaneously in a temperature control system and fast reaching the target temperature.
- Number of Control Outputs: 2 outputs
- Interface: Computer Programmable, Digital Front Panel
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Control Signal: Current Loop, Pulse / Frequency, Switch / Relay Output
-
Supplier: Automation24, Inc.
Description: The single set point temperature controller TC513AX-CU from Selec has a single 3 digit LED display, PID and ON/OFF control, Thermocouple (J,K,T,R,S)/RTD (Pt100) inputs, relay contact (SPDT) control output, field selectable control output (relay or SSR), 85-270 V AC/DC, °C/°F
- Control: Limit / Set Point Control, PID Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Temperature: RTD / Thermistor Controller
-
Supplier: CHINO Works America Inc.
Description: Compact size for assembling in various type of equipment. PID auto-tuning function. Models LT110 digital indicating controllers feature many functions including PID auto-tuning function for various control applications in the compact size of 48x24mm.
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.3 ±% FS
- Interface: Digital Front Panel
-
Supplier: West Control Solutions
Description: The West 8100+ is part of the Plus Series of controllers that take flexibility and ease of use to new levels. The 8100+ controller is an evolved product from the N8100. The product benefits from having more versatile features and user-friendly functionalities such as remote setpoint
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Gefran
Description: The series 450 temperature controller, measuring 48x48mm (1/16 DIN), offers simplicity of use and high quality of control. The input from temperature sensors is “universal” and configurable with type J, K, R, S, T, B, E, N thermocouples and with 3-wire Rt100 resistance
- Control Signal: Analog Voltage, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: DC Voltage Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
-
Supplier: Chromalox
Description: Enclosed with Intergral Set Point Dial On/Off or Proportional Controller Sub-panel or DIN Rail Mounting 10 Amp Control Relay Power On and Load LED Indication (300D) cRUus
- Temperature: Cooling Control, Heating Control
- Control: PID Control
Find Suppliers by Category Top
Featured Products Top
-
The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that are intended to (read more)
Browse Temperature Controllers Datasheets for Lake Shore Cryotronics, Inc. -
application. Always check your controller proportional-integral-derivative (PID) settings to ensure set points do not exceed the temperature rating of the heater. At the same time, you will want to check to make sure temperature sensors (read more)
Browse Industrial Heaters Datasheets for Backer Marathon, Inc. -
monitor the internal temperature in real time and provide feedback to the control system, ensuring accurate temperature control. Temperature Controller: Employs a microcomputer control system with a PID control algorithm, enabling rapid and precise temperature adjustment. Users (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
concentration measurements. Reliability: The closed-loop PID control and calibration of the mass flow controller at 11 points ensures reliable measurements over time. Automation: The Environics® Series 6123 Ozone Transfer Standard with Photometer includes user-friendly software that (read more)
Browse Datasheets for Environics, Inc. -
regulator that can control a process variable such as pressure, temperature, level, or flow using feedback from an external sensor. For example, in a pumping system, a pressure transducer can send an analog signal to the drive. The internal PID controller then (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
calibrations. The 6123 is a type of photometer that meets all requirements set out by the U.S Environmental Protection Agency for a level 3 transfer standard. Its included mass flow controller is calibrated to the NIST (National Institute of Standards and Technology) traceable primary (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
ideal solution depends on: Required sensitivity Environmental conditions Temperature and humidity exposure Response time requirements Facility layout Integration requirements (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc.
More Information Top
-
The Lunar Atmosphere and Dust Environment Explorer Mission (LADEE)
A proportional-integral-derivative controller (PID) loop implemented in the embedded 8051 micro controller provides the necessary con- trol of the PID loop, regulating the temperature of the detector to +/−0.1 °C.
-
An Overview of the LADEE Ultraviolet-Visible Spectrometer
A proportional-integral-derivative controller (PID) loop implemented in the embedded 8051 micro controller provides the necessary con- trol of the PID loop, regulating the temperature of the detector to +/−0.1 °C.
-
System in Package for Temperature Logging
Another proposed enhancement for the logger is the temperature controller functioning mode. … only by carefully programming the digital outputs, we propose the introduction of a PID controller to enhance … … Embedded Systems”, University of Leicester, 2003 [2] Matthew Chapman, “The Final Word on 8051 ”, 1994 [3 …
-
Improved fiber-optic link for the phase reference distribution system for the TESLA technology based projects
A special board with 8051 type micro controller was used for data acquisition (ADC) and for controller output (DAC). … Interface (GUI) was developed in the Matlab® environment, including features necessary for the PID controller operation, setting … … per second) and computation power is required for the PID controller because of relatively slow temperature changes.
-
Advances in Mechanics Engineering
By calculating the new PID correction parameters in line with the production real-time conditions, the PID controller performs correlation operation and control using the new parameters, so that the controlled temperature has a good static and dynamic characteristic. 8051 MPC .
-
Tuning of PID parameters using artificial neural network
The program for micro controller has been written in 8051 assembly language. An NNPID temperature control system has been designed to be tested at various set point temperatures in … The PID parameters of the controller have been automatically tuned to give the satisfactory results by Artificial .
-
Radiation Testing a Very Low-Noise RHBD ASIC Electrometer
An 8051 micro controller is used to handle the computer interface as either RS232 or USB. A recirculating chiller/heater under computer control is used to stabilize the temperature of the ASIC under test. The set- point temperature and the PID control is set by the control computer.
-
Materials Processing Technology, ICAMMP2011 Complete Document
They not only has standard external device of 8051 , but also integrated more device. Considering actual demand of fuzzy PID controller , C8051F020 single chip processor was selected as the core of controller. … end circuit including preamplifier and filter, was used to amplify the signal of temperature sensor, and filter …
-
Electronics in automotive engineering
… MMI 296, 312 MML 80, 312 modellbasierte control 78 Mikrocontroller 88 - 167 89 - 8051 89 Mikrosystemtechnik 41 … … 312 Odometer 297 ODX 179, 312 OEM 199, 312 OIL 152, 312 oil temperature 32 On Board … … physical to 313 PDCA circuit 238 pedal value generators 32 PEMFC 15, 313 Pencil Coil 271 permanent magnet 18 duty booklet 221 phase segment 67 Photonik 307 Physical Signaling 66 physical addressing 172 57 PID 313 PID regulators 158 piezoelectric-element 306 …
-
Design and Optimization of Integrated Controller for Vacuum Sintering Furnace
Fuzzy- PID temperature control based on the control-action compensation methods is used. Aiming at fuzzy controller design, it is difficult to determine the parameters [4], we given a method … 8051 -compatible .
Indicates content that may require registration and/or purchase.