-
Supplier: Texas Instruments
Description: CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter 16-SO -55 to 125
- Number of Bits (Stages): 1 bits
- Clock Frequency: 8 MHz
- Operating Current: 0.03 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter 16-CDIP -55 to 125
- Number of Bits (Stages): 1 bits
- Clock Frequency: 8 MHz
- Operating Current: 0.03 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: Synchronous 8-Bit Up/Down Counters 24-CDIP -55 to 125
- Number of Bits (Stages): 8 bits
- Clock Frequency: 125 MHz
- Operating Current: 195 mA
- Operating Temperature: -55 to 125 C
-
-
Supplier: Texas Instruments
Description: Synchronous 8-Bit Up/Down Counters 28-LCCC -55 to 125
- Number of Bits (Stages): 8 bits
- Clock Frequency: 125 MHz
- Operating Current: 195 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Nexperia B.V.
Description: The 74HC40103 is an 8-bit synchronous down counter. It has control inputs for enabling or disabling the clock (CP), for clearing the counter to its maximum count and for presetting the counter either synchronously or asynchronously. In normal operation, the
- Operating Temperature: 125 C
- Counter Category: Asynchronous (Ripple), Synchronous
- Counter Direction: DOWN
- Features: ESD Protection, Other
-
Supplier: Nexperia B.V.
Description: The 74HC4520; 74HCT4520 are dual 4-bit internally synchronous binary counters with two clock inputs (nCP0 and nCP1). They have buffered outputs from all 4 bit positions (nQ0 to nQ3) and an asynchronous master reset input (nMR). The counter advances on the
- Counter Category: Asynchronous (Ripple), Synchronous
- Features: ESD Protection, Other
-
Supplier: Nexperia B.V.
Description: The 74LVC163 is a synchronous presettable binary counter which features an internal look-ahead carry and can be used for high-speed counting. Synchronous operation is provided by having all flip-flops clocked simultaneously on the positive-going edge of the clock (pin CP). The
- Operating Temperature: 125 C
- Features: ESD Protection, Other
- Counter Category: Synchronous
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, ECL, 8-BIT SYNCHRONOUS BINARY UP COUNTER, MONOLITHIC SILICON
-
Supplier: Nexperia B.V.
Description: The 74HC161 is a synchronous presettable binary counter with an internal look-head carry. Synchronous operation is provided by having all flip-flops clocked simultaneously on the positive-going edge of the clock (CP). The outputs (Q0 to Q3) of the counters may be preset
- Operating Temperature: 125 C
- Counter Category: Asynchronous (Ripple), Synchronous
- Features: ESD Protection, Other
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT SYNCHRONOUS BINARY DOWN COUNTER, MONOLITHIC SILICON
-
Supplier: Newark, An Avnet Company
Description: 4 BIT BINARY COUNTER, SYNCHRONOUS, DIP-16; Logic Family / Base Number:74F161; Counter Type:Binary, Synchronous; Clock Frequency:120MHz; Count Maximum:8; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 8 BIT BINARY UP COUNTER, LQFP-32; Counter Type:Binary, Synchronous, Up; Clock Frequency:1MHz; Count Maximum:255; Logic Case Style:LQFP; No. of Pins:32Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic IC Family:10EP; MSL:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: IC COUNTER BIDIRECT 8BIT 16-DIP
- Operating Temperature: 0 to 70 C
- Number of Counters in the Chip: 1
- Package Type: DIP
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: IC, 8BIT BINARY COUNTER, DIP-16 - More Details
- Clock Frequency: 35 MHz
- Operating Current: 8.5 mA
- Operating Temperature: 0 to 70 C
- Pin Count: 16
-
Supplier: Newark, An Avnet Company
Description: 8 BIT BINARY UP COUNTER, PLCC-28; Logic Family / Base Number:-; Counter Type:Binary, Synchronous, Up; Clock Frequency:900MHz; Count Maximum:255; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:4.2V; Logic IC Family:10E RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP
- Operating Temperature: -40 to 125 C
- Counter Category: Asynchronous (Ripple), Synchronous
- Counter Direction: DOWN
- Counter Type: MOD-N Binary Counter
-
Supplier: Lingto Electronic Limited
Description: IC COUNTER BIN 8BIT CMOS 16SO
- Clock Frequency: 2.4 MHz
- Counter Direction: DOWN
- Counter Category: Synchronous
-
Supplier: VAST STOCK CO., LIMITED
Description: Counter Shift Registers 5V ECL 8-Bit Binary Up Synchronous
-
Description: SN54AS867 SYNCHRONOUS 8-BIT UP/D
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Win Source Electronics
Description: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: MC14516 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3 V ~ 18 V Logic Type: Binary Counter Reset: Asynchronous Number of Elements: 1 Number of
- Operating Temperature: -55 to 125 C
- Features: Other
- Package Type: SOIC
-
Supplier: Rochester Electronics
Description: Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 8-Bit, Up Direction, CMOS, PDSO16
- Features: Other
- Counter Type: Ring Counter
- Package Type: SOP, SSOP
- Logic Family: Standard CMOS / CMOS (4000)
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 132881-MC14520BDWG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Timing:
- Operating Temperature: -55 to 125 C
- Features: Other
- Package Type: SOIC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 900MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 900MHz, 5V, Counters, Dividers ICs. This listing supports
- Propagation Delay: 0.9 ns
- Operating Temperature: 0 C
- IC Package Type: Other
-
Supplier: Measurement Computing
Description: USB-based 16-channel, 16-bit voltage output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 16 bits
- Operating Temperature: 32 to 158 F
-
Supplier: Sealevel Systems, Inc.
Description: The Relio R2 Sync Server is a rugged, solid-state industrial computer designed for applications requiring synchronous communications, small size, high reliability, powerful processing and a long product life cycle. The Relio R2 Sync Server combines powerful processing with robust
- Operating Temperature: 0 to 50 C
- Features: Serial/Device Server
-
Supplier: Measurement Computing
Description: USB-based 8-channel, 16-bit analog voltage output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 16 bits
- Operating Temperature: 32 to 158 F
-
Supplier: Measurement Computing
Description: USB-based 16-channel, 16-bit voltage/current output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 16 bits
- Operating Temperature: 32 to 122 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BINARY COUNTER, F/FAST SERIES, SYNCHRONOUS, POSITIVE EDGE TRIGGERED, 8-BIT, BIDIRECTIONAL, TTL, PDIP20. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Measurement Computing
Description: USB-based DAQ Board with 16 SE/8 DIFF analog inputs, 1 MS/s sample rate, four 16-bit 1 MS/s analog outputs, 24 digital I/O, and four 32-bit counters. KEY HIGHLIGHTS The USB-2500 Series of high-speed USB data acquisition (DAQ) boards features synchronous analog,
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: Microchip Technology, Inc.
Description: Card/MMC) Two 3-channel 16-bit Timer Counters with capture, waveform, compare and PWM mode, Quadrature decoder logic and 2-bit Gray up/down counter for stepper motor 4-channel 16-bit PWM with complementary output, fault input, 12-bit dead time generator
- Clock Speed: 120 MHz
- Internal RAM Size: 128 KB
- Internal ROM Size: 512 KB
- Number of Timers: 6
-
Supplier: Microchip Technology, Inc.
Description: simultaneously Up to seven PWM generators Two PWM outputs per PWM generator 8.32 ns PWM resolution Quadrature Encoder Interface (QEI) 32-bit position counter 32-bit Index pulse counter Integrated Analog Features Two independent ADC modules One ADC configurable as
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: CAS DataLoggers
Description: operation. Programs can be quickly created using either the user-friendly ADbasic development environment or through Simulink via the ADsim interface. Standard Features: XILINK ZYNQ ARM Cortex-A9 666 MHz CPU, 64-Bit FPU, 1 Gigabyte DRAM 8, 18-Bit Analog Inputs 2 High-Speed
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1,000 kHz
- Resolution: 18 bits
-
Supplier: Microchip Technology, Inc.
Description: On-chip temperature measurement Temperature sensor diode Multiple sources of edge input triggers Timers/Output Compare/Input Capture Up to nine general purpose timers Five 16-bit or up to two 32-bit timers/counters, Timer3 can provide ADC trigger Four Output Capture modules
- Pin Count: 44
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: ValueTronics International, Inc.
Description: Number of Events per If/then Clause: 8 Maximum Number of Actions per If/then Clause: 8 Maximum Number of Trigger Events: 18 (2 counters/timers plus any 16 other resources) Number of Word Recognizers: 16 Number of Range Recognizers: 4 Number of Transition Recognizers: 1 Number of
-
Supplier: Infineon Technologies AG
Description: Magneto Resistance (GMR)-based principle - Integrated magnetic field sensing for angle measurement - 360° angle measurement with revolution counter and angle speed measurement - Max. 1.9° angle error over lifetime and temperature-range with activated auto-calibration - Synchronous
- Tilt Angle: 360 degrees
- Number of Axes: 2
- Accuracy: 1.9 degrees
- Supply Voltage: 3 to 5.5 volts
Find Suppliers by Category Top
Featured Products Top
-
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
platform for authenticated and replay-protected data storage. High-Speed eMMC Interface The IS21ES08GA-JCLI supports a high-speed eMMC bus with selectable 1-bit, 4-bit, and 8-bit data widths. After startup, the device uses a 1-bit data bus by default (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
. Multiturn variants feature a 32-bit rotation measurement range (over two billion revolutions). Rotation counters are self-powered, using Wiegand energy-harvesting technology. This eliminates the need for backup batteries or gear drive systems, significantly reducing maintenance requirements (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
Adaptive matrix control for complex test environments High-speed 24-bit acquisition with 204.8 kHz simultaneous sampling Automatic test reporting and comprehensive safety protection Designed (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
which many of the components are formed. The company’s Denison, Texas, plant manufactures most of the components to supply its North American assembly plants. The volume of demand for locksets, handlesets, and doorsets may be a bit mystifying, but considering the (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
More Information Top
-
Low power synchronous counter using improvised Conditional Capture Flip-Flop
An 8 bit synchronous counter is designed using the improvised Clock Gated Conditional Capture Flip-Flop (CGCCFF).
-
Power Efficient Multiplexer Using DLDFF Synchronous Counter
First, we design an 8 bit synchronous counter using the conventional counter architecture, with both the DFF and our proposed DLDFF.
-
Capacitive fingerprint sensor chip for automatic matching
The address input is fed from an 8 bit synchronous counter , which counts consecutivelyfrom 00000000 to 11111111.
-
A 10 Gsps 8 bit digital-to-analog converter with a built-in self-test circuit
Conventionally, an 8 bit synchronous counter circuit is used as the pattern generator.
-
A novel current control system using PLL circuit for interior permanent magnet synchronous generator
Synchronous 8 bit Counter .
-
A novel induction generator system using bi‐directional PWM converter for small‐scale power applications
Synchronous 8 bit Counter RCO .
-
Advanced Active Power Filter Controlled permanent-magnet synchronous generator for Automotive Applications
Synchronous 8 bit Counter .
-
Induction generator hybrid applications with active power filter
synchronous 8 bit counter synchronous 8 bit counter .
-
A Sensorless Voltage Control of Stand-AloneInduction Generator with PWM Converter for Renewable Energy Applications
Synchronous 8 bit Counter RCO .
-
A 20GS/s 8-Bit Current Steering DAC in 0.25μm SiGe BiCMOS Technology
Simplified block diagram of modified 8 - bit synchronous counter .
Indicates content that may require registration and/or purchase.