-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-OCTTEMP is a 8 channel, battery powered, standalone, thermocouple based temperature datalogger. This all-inone compact, portable, easy to use device will measure and record up to 14,563 temperature measurements per channel. The OM-CP-OCTTEMP is a major leap
- Analog Input Channels: 8 #
- Operating Temperature: -4 to 140 F
- Features: Application Software Included, Datalogger / Recorder, Thermocouple Input
- User Interface: Computer Programmable
-
Supplier: Measurement Computing
Description: 8-channel thermocouple input temperature data logger (CompactFlash) with high/low alarms, 8 digital I/O lines. KEY HIGHLIGHTS The USB-5200 Series stand-alone temperature data loggers provide highly accurate temperature measurements for remote
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 24 bits
- Operating Temperature: 32 to 158 F
-
Supplier: Measurement Computing
Description: USB-based 8-channel temperature data logger (CompactFlash) supports 4 sensor types, with high/low alarms, 8 digital I/O lines. KEY HIGHLIGHTS The USB-5200 Series stand-alone temperature data loggers provide highly accurate temperature measurements for
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 24 bits
- Operating Temperature: 32 to 158 F
-
-
Supplier: ACR Systems, Inc.
Description: Monitor temperature over a wide range with the SmartReader Plus 6 data logger. Easily and accurately record temperature from any J, K, S, T or E type thermocouple probe. With seven inputs for thermocouple probes and an on-board cold-junction thermistor, the SRP6 is one of
- Features: Datalogger / Recorder
-
Supplier: Allied Electronics, Inc.
Description: The TC-08 thermocouple data logger offers industry-leading performance and a cost-effective solution to your temperature measuring needs. Wide temperature range The TC-08 thermocouple data logger is designed to measure a wide range of temperatures using any
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-TCTEMP2000 is a battery powered thermocouple temperature data logger with an LCD display. This data logger has an internal temperature sensor and one external input for J, K, T, E, R, S, B, and N type thermocouples. The 8-button keypad and
- Analog Input Channels: 2 #
- Operating Temperature: -4 to 140 F
- Features: Application Software Included, Datalogger / Recorder, Thermocouple Input
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC via USB for direct data transfer and analysis via Microsoft Excel. The datalogging interval can be set
- Analog Input Channels: 12 #
- Operating Temperature: 32 to 122 F
- Features: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: CAS DataLoggers
Description: The FieldLogger Data Logger is a versatile, powerful cost effective data logger. The Fieldlogger can handle analog, digital and other types of variables with high resolution and speed. It is a high performance and high connectivity equipment and yet easy to configure and
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: CAS DataLoggers
Description: The VL-WF-TC WiFi Thermocouple Data Logger is an 8-channel, battery powered, standalone and WIFI-enabled thermocouple data logger. The logger records eight thermocouple inputs and saves data in 8MB memory. Its aluminum
- # of Inputs / Channels: 8 #
- Display: Analog Meter or Indicator
- Features: Battery Powered, Datalogger, Detachable Probe(s)
- Computer Interface: Computer Interface
-
Supplier: ValueTronics International, Inc.
Description: The 2625A is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate
- Features: Datalogger / Recorder
-
Supplier: CAS DataLoggers
Description: central data processing/data storage unit or it can be equipped with a card to provide 4 or 8 universal analog inputs for mV, mA, thermocouples or RTD’s (-R model cards). Additional digital I/O cards are also available to provide up to 8 digital inputs/outputs. The
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: OMEGA Engineering, Inc.
Description: the ideal data logger for industrial, scientific research and quality assurance applications. Together with our comprehensive suite of software, the OM-SQ2020 provides standalone data acquisition, realtime metering and data analysis straight out-of-the-box.
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Accuracy: 0.025 % FS
- Operating Temperature: -22 to 149 F
-
Supplier: Status Instruments, Inc.
Description: priced regardless of the application. An on-board LCD display (optional) shows selected channel information, and integral LED displays provide immediate scanning and alarm status information. Features Universal Inputs 1, 2, 3, 4, 5, 6, 7, 8 and 9 channels 16-bit resolution LCD
- Analog Input Channels: 9 #
- Operating Temperature: -22 to 176 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Datalogger / Recorder, RTD Input, Thermistor Input, Thermocouple Input
- User Interface: Computer Programmable
-
Data Loggers and Data Recorders - 8-Channel High Speed DataLogger 16-bit/20mV-500V/Max.10us -- GL900Supplier: Transcat, Inc.
Description: memory Includes 4 pulse logic inputs, 1 trigger input Includes 4 x alarm outputs Compact data logger footprint (232mm x 150mm x 80mm) Includes Windows software for setup, control, data transfer, data conversion to ASCII and Excel formats, and on-screen data review
- Features: Datalogger / Recorder, Thermocouple Input
-
Supplier: CAS DataLoggers
Description: Powerful data loggers for standard and high speed applications Up to 20 Max readings per second on 1 channel Fully configurable via the integrated keypad 128*97 dot graphical LCD display Compatible with B, C, D type thermocouples Up to 16 universal inputs High precision
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-DAQPRO-5300 is an eight-channel portable data acquisition and logging system with graphic display and built-in analysis functions.The datalogger is powered by an internal rechargeable battery and is capable of sampling,processing and displaying measurements without being
- Analog Input Channels: 8 #
- Accuracy: 0.5 % FS
- Data Storage: 0.512 MB
- Operating Temperature: 32 to 122 F
-
Supplier: OTT Hydromet
Description: 2-wires, Current measurement - 3-wires, Thermocouple K, Thermocouple J, Thermocouple S, PT100 Measurement technology: Input voltage 0-1V, Current measurement - 2-wires, Current measurement - 3-wires, Thermocouple K, Thermocouple J, Thermocouple S, PT100
- Form Factor: Panel / Chassis Mount
-
Supplier: OTT Hydromet
Description: 2-wires, Current measurement - 3-wires, Thermocouple K, Thermocouple J, Thermocouple S, PT100 Measurement technology: Input voltage 0-1V, Current measurement - 2-wires, Current measurement - 3-wires, Thermocouple K, Thermocouple J, Thermocouple S, PT100
- Form Factor: Panel / Chassis Mount
-
Supplier: Transcat, Inc.
Description: sampling rate from 1 to 3600 seconds Min/Max, Data Hold, Auto Power Off Complete with 8 AA batteries, 12 general purpose Type K bead wire temperature probes, SD card, and hard carrying case
- Features: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: • QuadTemp2000 and OctTemp2000 • Large backlit LCD • Multi-channel recording • Front panel keypad • Real-time operation • On-screen statistics • High-speed download MadgeTechs’ multi-channel thermocouple based display loggers are popular choices for monitoring
- Features: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: • QuadTemp2000 and OctTemp2000 • Large backlit LCD • Multi-channel recording • Front panel keypad • Real-time operation • On-screen statistics • High-speed download MadgeTechs’ multi-channel thermocouple based display loggers are popular choices for monitoring
- Features: Datalogger / Recorder
-
Supplier: Radwell International
Description: DATA LOGGER, THERMOMETER, THERMOCOUPLE TYPE, 8CHANNELS, READING CAPACITY 86000. FREE 2 YEAR RADWELL WARRANTY
- Thermocouple Type: E
-
Supplier: Monarch Instrument
Description: session. The location of the data file is selected in this menu along with the data file name. The user can also configure the unit to start or stop recording on an alarm level or an externally triggered input. DATA STORAGE VS. TIME GUIDE 1 Channel 2 Channels 4
- Analog Input Channels: 12 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.01 kHz
- Resolution: 16 bits
-
Supplier: Allied Electronics, Inc.
Description: The Agilent 34972A offers unequaled versatility for your data acquisition applications In the past, you had to make a choice. On the one hand, you could choose the simple operation and low cost of a data logger. On the other hand, you had the flexibility and higher performance
-
Supplier: Cole-Parmer
Description: This is an all-in-one compact, portable, easy to use device that will measure and record up to thousands of measurements per channel. The storage medium is non-volatile, solid-state memory - providing maximum data security even if the battery becomes discharged. The device can be
- Features: Datalogger / Recorder
-
Supplier: Monarch Instrument
Description: DC voltage, current, thermocouples, RTD's or Dry Contact. 15 total channels including virtual/math channels. High speed storage capability: up to 8 samples per second per channel. Compact Flash card data storage (up to 2 GB). 5.6" Brilliant TFT active matrix
- Analog Input Channels: 12 #
- Sampling Frequency: 0.008 kHz
- Resolution: 16 bits
- Accuracy: 0.06 % FS
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC via USB for direct data transfer and analysis via Microsoft Excel. The datalogging interval can be set
- Sensed Temperature Range: -58 to 1,831.82 F
- # of Inputs / Channels: 12 #
- Features: Battery Powered, Detachable Probe(s)
- Local Interface: Digital Front Panel
-
Supplier: Allied Electronics, Inc.
Description: Data Acquisition⁄Switch Unit, 3 Slot, 250 Channel, 12 W Power Rating Go ahead and compare the Agilent Technologies 34970A Data Acquisition/Switch Unit with other data acquisition systems currently available. You'll find it hard to come up with a system that offers the
-
Supplier: ValueTronics International, Inc.
Description: Functionality In addition to power monitoring, the Dash 8XPM gives you the functionality of the popular Dash 8Xe data acquisition recorder. You can capture 8 channels of data directly to a 73 GB hard drive at sample rates from one sample per minute to 200 kHz per
- Features: Datalogger / Recorder
-
Supplier: AMETEK Programmable Power
Description: Typical accuracies of ±0.20°C 16-channel isolated universal thermocouple/voltage inputs Power over Ethernet+ (PoE+) 20K samples/second/channel sample rate 24-bit ADC per channel 500 V channel-ground isolation 1000 V channel-channel isolation
- Analog Input Channels: 16 #
- Isolation: Channel-to-Channel Isolation
- Features: DC Voltage Input, Data Acquisition Instrument / System, Thermocouple Input
- Network Options: Ethernet
-
Supplier: ACCES I/O Products, Inc.
Description: environments A truly stand alone data logging solution, this unit provides numerous features optimized for long-term acquisition and storage. The USBP-DAQ-2AI-1EM module will acquire data on your schedule, storing the data in non-volatile memory. Alternately you can trigger
- Analog Input Channels: 2 #
- Resolution: 16 bits
- Operating Temperature: -40 to 185 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Datalogger / Recorder, I/O Module, RTD Input, Thermocouple Input
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC via USB for direct data transfer and analysis via Microsoft Excel. The datalogging interval can be set
- Height: 225 inch
- Weight: 827 lbs
- Operating Temperature: 0 to 50 F
- Features: Battery Powered
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: the PCE Group, Model PCE-HT110. It logs both temperature and humidity on an ongoing basis at regular intervals. The measurements are stored on an SD card which allows one to download the data to a spreadsheet for reference. Prior to receiving the unit, PCE sent it to a certified calibration
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Features: Datalogger / Recorder, Thermocouple Input
- User Interface: Front Panel and Display
-
Supplier: Uni-Trend US
Description: UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring
- Features: Datalogger / Recorder, Thermocouple Input
Find Suppliers by Category Top
Featured Products Top
-
sensors and equipment and offer up to 16 channels of input, each of which can be independently configured Process Voltage, Process Current & Thermocouple Input Modules offer 8-channel differential input or 16-channel single-ended input for precise measurement of voltage and current (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
IP65 4-Channel Fiber Optic Hybrid Slip Ring with 38 Electrical Circuits Product Overview This IP65-rated fiber optic hybrid slip ring integrates 4 fiber optic channels for high-speed data (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
FT8/GG8 frame turbines – lower cost EGT sensor with dual channel design that lasts longer and is more accurate than OEM sensors over time (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
T/IIoT, Smart Factory/Industry 4.0, gateways, data loggers, ICT, electrical installations, measurement/control, agriculture/farming, sensor systems and safety engineering. SOLID-BOX underlines its aesthetic credentials with a smart, highly polished finish. Flush-fitting snap-on trims hide (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
in a wide range of units. For example: m³, l, gal, igl, mgl, cf, bal, ib and ob. During a measurement, it is possible to record the measured values via the data logger function of the ultrasonic flow meter. Start and stop conditions and (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
enclosures are ideal for a wide range of applications including plant and machine construction, HVAC, IoT/IIoT, smart factory/Industry 4.0, gateways, data loggers, ICT, electrical installations, measurement and control, agriculture and farming, sensor systems and safety engineering. SOLID-BOX has a (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
in a wide range of units. For example: m³, l, gal, igl, mgl, cf, bal, ib and ob. During a measurement, it is possible to record the measured values via the data logger function of the ultrasonic flow meter. Start and stop conditions and (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Pico Technology - PP222 - Datalogging & Acquisition - Dataloggers - Allied Electronics
• 8 channel thermocouple data logger .
-
Basic optical properties of the photoelastic modulator. Part III: thermal properties
TC-08 8 - Channel Thermocouple Data Logger .
-
Hammering K-wires is Superior to Drilling with Irrigation
The thermocouples were attached to a Pico USB TC-08 8 - channel thermocouple data logger with a measuring range of −270 till 1,370°C (accuracy±0.5°C).
-
Modulation of temperature on optical properties of rat skin in vivo
Temperature is transduced by thermocouple and recorded by an 8 - channel thermocouple - data logger (Tc-08) at 1Hz, and then transferred into PC.
-
MODEL 9977 B(M)F-96 SAFETY ANALYSIS REPORT FOR PACKAGING
Two OM-CP-OCTTEMP 8 channel , battery powered, thermocouple data loggers were placed in steel boxes, one on the North side of the pool and one on the South side of the pool, each approximately 20 feet (6.1 m) from the…
-
Development of Forming Temperature Curves for Warm Deep Drawing Process Under Non-isothermal Conditions
To determine the forming temperatures from the index material, 1-mm-thick and 100-mm-long mineral insulated thermocouples were used with an 8 channel data logger .
-
CAS DataLoggers Partner With Micro-edge Instruments For Release of New Site-Log LPTM-1 Temperature Data Logger
The new Site-Log temperature recorder is an 8 - channel , battery-powered, stand-alone thermocouple data logger .
-
INSTRUMENTATION AND CONTROLS DIVISION ANNUAL PROGRESS REPORT FOR PERIOD ENDING SEPTEMBER 1, 1972.
34 6.11 40- CHANNEL DATA LOGGER FOR THERMOCOUPLE CALIBRATION J. T. Hutton and R. 8 .
-
A comparative study between intermittent microwave and infrared drying of bioproducts
An 8 -bit data - logger with twenty channels was used to record data from type ÔTÕ thermocouples and relative humidity sensors.
-
Bulletin
The XL2 consists of a data logger , thermal barrier, thermocouples and analytical software and is available in 6 or 8 channels .
Indicates content that may require registration and/or purchase.