-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1425192-LENOVO 23R1051 - Serial Cable 8' RJ45 to 9 Pin Manufacturer: Lenovo
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite expands its line of hard drive cables with the introduction of our new line of serial ATA cables. This 8inch signal cable connects any high speed Serial ATA device to a Serial ATA controller. Serial ATA delivers two significant benefits: it
- Cable Length: 0.7000000000000001 ft
- Product Type: ATA / SATA Cable
- Standards / Certifications: RoHS
-
Supplier: Black Box
Description: Quality cable for connecting legacy Apple® and PC computers and printers. Guaranteed for life!
- Product Category: Cable Assembly
- Connector Type: DB9, DIN / Mini-DIN
- Serial Cable Type: RS232
- Features: Serial / RS-232/422/485
-
-
Supplier: Black Box
Description: Quality cable for connecting legacy Apple® and PC computers and printers. Guaranteed for life!
- Product Category: Cable Assembly
- Connector Type: DB9, DIN / Mini-DIN
- Serial Cable Type: RS232
- Features: Serial / RS-232/422/485
-
Supplier: Newark, An Avnet Company
Description: M12 A-CODE 8-PIN TO DB9-F SERIAL CABLE 5FT ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: DIGI - SERIAL CABLE (DCE) - RJ-45 (10 PIN) (M) TO DB-9 (M) - 4 FT - FOR ACCELEPORT 8EM
-
Supplier: Brainboxes Limited
Description: 64 bit Operating Systems including Windows 2000, XP, Server 2003, Vista, Server 2008, Windows 7, Windows 8 and Windows 10. , 8 Port RS-232 Serial Card PCI Express (PCIe) Card Includes 8 port cable DB25 connection Data rate from 110 to 921,600 baud Drivers for all
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Connector: DB25
- Features: FCC, Other, RoHS, WEEE
-
Supplier: Brainboxes Limited
Description: bit Operating Systems including Windows 2000, XP, Server 2003, Vista, Server 2008, Windows 7, Windows 8 and Windows 10. , 8 Port RS-232 Serial Card PCI Express (PCIe) Card Includes 8 port cable DB9 connection Data rate from 110 to 921,600 baud Drivers for all
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Connector: DB9
- Features: FCC, Other, RoHS, WEEE
-
Supplier: Newark, An Avnet Company
Description: USB-SERIAL CABLE, VDRIVE2/VMUSIC2 MODULE; Conversion Type:USB to 3.3V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:SIP 8 Pin; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product Range:-; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: USB TO SERIAL CONVERTER CABLE, 5V, 6WAY; Conversion Type:USB to 5V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:SIP 6 Pin; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product Range:FT232RQ RoHS Compliant: Yes
-
Supplier: ACCES I/O Products, Inc.
Description: board may be installed in any standard PC/104 stack. Connections are made via two 40 pin IDC type right angle connectors for the boards optional breakout cable. The boards are feature-rich and allow for the connection of multiple serial devices—ideal for a variety of
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Operating Humidity: 5 to 95 %
- Features: Other, RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: Features Eight independent RS-485 serial ports Type 16550 buffered UART Automatic send-data control for Windows compatibility Extended AT bus interrupts (2-7, 10-12, 14, 15) that are shared Baud rates to 115Kbaud Versatile address selection COM485/8 is an eight-port asynchronous
- Number of Ports: 8
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, Other
-
Supplier: DigiKey
Description: USB 2.0 AM/8PIN, 1M STRETCHED CO
- Cable Length: 3.28 ft
- Product Category: Cable Assembly
- Features: No Shielding, Serial / RS-232/422/485, USB
- Serial Cable Type: USB 2.0
-
Cable Assemblies - 6ft DB9 Female to DB25 Male 8C HP Plotter - Laser Serial Printer Cable -- HP41-06Supplier: SFCable.com
Description: Connectors: DB9 Female / DB25 Male. 28 AWG, 8C, Aluminum Mylar Foil Shielded with Drain Wire. Beige Outer PVC Jacket. Molded Connectors. Gold plated contacts. Pin Outs: 1-4, 2-2, 3-3, 4-5+6, 5-7, 6+8-20, 7-8, G-G. length: 6ft.
- Cable Length: 6 ft
- Connector Type: DB25, DB9
- Product Type: Printer / Plotter Cable
-
Supplier: SFCable.com
Description: Connectors: DB9 Female / DB25 Male. 28 AWG, 8C, Aluminum Mylar Foil Shielded with Drain Wire. Beige Outer PVC Jacket. Molded Connectors. Gold plated contacts. Pin Outs: 1-4, 2-2, 3-3, 4-5+6, 5-7, 6+8-20, 7-8, G-G. length: 10ft.
- Cable Length: 10 ft
- Connector Type: DB25, DB9
- Product Type: Printer / Plotter Cable
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2804 8-port USB to serial adapter offers an easy way to connect multiple serial devices via a single USB port. The 2804 uses a state-machine architecture that greatly reduces the host computer’s overhead when communicating over multiple ports simultaneously. RS-232
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: ACCES I/O Products, Inc.
Description: board may be installed in any standard PC/104 stack. Connections are made via two 40 pin IDC type right angle connectors for the boards optional breakout cable. The boards are feature-rich and allow for the connection of multiple serial devices—ideal for a variety of
- Number of ports: 8
- Technology: PC/104
- Other Products: Serial Communication Module
-
Supplier: ACCES I/O Products, Inc.
Description: breakout cable (see Ordering Guide). For DB9 pin-compatibility with legacy RS-485 systems that use our LPCI and PCI-COM485-8 cards and breakout cables, order the "NC" card model and breakout cable CAB-PCIe-485-8 (see DB9M RS-485 Pin Table) SPECIAL
- Number of Ports: 8
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: ESD Protection, Other, RoHS
-
Supplier: Brainboxes Limited
Description: bit and 64 bit Operating Systems, including Windows 8. , 8 Port RS-232 Serial Card PCI 3.0 Includes 8 port cable DB9 connection Data rate up to 115,200 Baud Drivers for all popular operating systems Lifetime Warranty and Support
- Data Rate: 115.2 kbps
- Number of Ports: 8
- Connector: DB9
- Features: FCC, RoHS, WEEE
-
Supplier: Brainboxes Limited
Description: bit and 64 bit Operating Systems, including Windows 8. , 8 Port RS-232 Serial Card PCI 3.0 Includes 8 port cable DB25 connection Data rate up to 115,200 baud Drivers for all popular operating systems Lifetime Warranty and Support
- Data Rate: 115.2 kbps
- Number of Ports: 8
- Connector: DB25
- Features: FCC, RoHS, WEEE
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: ZCC984 , 7 ft Long , 8 Pin Binder to RS232 DB9 Cable Assembly
- Cable Length: 7 ft
- Product Category: Cable Assembly
- Connector Type: DB9
- Features: Industrial / Instrumentation and Control, Other, Serial / RS-232/422/485
-
Supplier: SFCable.com
Description: Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices.
- Cable Length: 1 ft
- Connector Type: DB25, DB9
-
Supplier: Computer Network Accessories, Inc.
Description: 8" type A male to Micro 5 pin USB cable; Black.
-
Supplier: Sealevel Systems, Inc.
Description: The CA152 is an eight inch long IDC ribbon cable with a 10-pin connector on one end and a DB9 male connector on the other. The cable connects to the 10-pin header on Sealevel PC/104 serial boards and provides a DB9M connector that can be panel mounted in your
- Product Category: Bulk Cable
-
Supplier: Radicom Research, Inc.
Description: designed to meet IEEE std 802.3™ with automation and buffering. The integrated serial port includes standard serial terminal features such as flow control and standard 8-N-1character lengths. The serial interface of LSHM-200 family supports DTE speeds up to 230K bps. The
- Data Rate: 230 kbps
- Operating Temperature: -40 to 85 C
- Network / Bus: 10/100Base-T
- Features: Other, Serial/Device Server
-
Supplier: SFCable.com
Description: DB9 serial cable is used to connect PC and device with DB9 serial port. Male to Female cable is typically used to extend your existing male to Male cable. Conntectors: DB9 Male to DB9 Female. Support serial printer, mouse, modem, switch, video splitter, mono
- Cable Length: 1 ft
- Connector Type: DB9
-
Supplier: Sealevel Systems, Inc.
Description: cables. An industrial grade wall-mount power supply with a locking DC connector that outputs 5VDC @ 6A is included. The input power is connected to pin 9 on each of the DB9 connectors for conveniently powering common 5V serial peripherals such as bar-code scanners, receipt
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: L-com, Inc.
Description: In stock and ready to ship today, L-com's Cat6a ix Industrial TRGIX606EC-BLK line of economical PVC cables are designed for applications where tough, shielded cables are required. The 10gig ix Industrial connectors used in their construction are next generation Ethernet connectors that
- Cable Length: 3.280841666666667 ft
- Product Category: Cable Assembly
- Standards / Certifications: IEC
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: In stock and ready to ship today, L-com's Cat6a ix Industrial TRGIX606EC-BLK line of economical PVC cables are designed for applications where tough, shielded cables are required. The 10gig ix Industrial connectors used in their construction are next generation Ethernet connectors that
- Cable Length: 9.842525 ft
- Product Category: Cable Assembly
- Standards / Certifications: IEC
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: In stock and ready to ship today, L-com's Cat6a ix Industrial TRGIX606EC-BLK line of economical PVC cables are designed for applications where tough, shielded cables are required. The 10gig ix Industrial connectors used in their construction are next generation Ethernet connectors that
- Cable Length: 0.6561683333333334 ft
- Product Category: Cable Assembly
- Standards / Certifications: IEC
- Connector Type: RJ-45
-
Supplier: Amphenol Cables on Demand
Description: Buy 1.8m (6-feet) Amphenol CS-DSDHD44MF0-001.8M Cables Direct from the Factory at Cables on Demand. 44-pin (HD44) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where
- Cable Length: 5.905515 ft
- Operating Temperature: 80 C
- Product Category: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: L-com, Inc.
Description: In stock and ready to ship today, L-com's Cat6a ix Industrial TRGIX606IN-TEL line of outdoor, industrial, high flex cables are designed for extreme applications where rugged, shielded cables are required. The 10gig ix Industrial connectors used in their construction are next generation
- Cable Length: 3.280841666666667 ft
- Product Category: Cable Assembly
- Features: Foil Braid, Serial / RS-232/422/485
- Standards / Certifications: IEC
-
Supplier: Sealevel Systems, Inc.
Description: Microsoft Windows or Linux operating systems on the included 64GB mSATA solid-state disk (SSD). For easy implementation, a fan-out cable is included that terminates the system’s 100-pin SCSI-style connector to four DB-25M connectors. Terminal blocks, adapter cables other helpful
- Operating Temperature: 0 to 50 C
- Features: Serial/Device Server
Find Suppliers by Category Top
Featured Products Top
-
Product Overview M8 4 Pin Female Cable Connector is one of the most common connectors in industrial automation systems, also known as sensor connectors.The sensor connector is an industrial connector that can transmit signal (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
solution when additional IOs are needed while keeping the interconnections to a minimum, for example, in ACPI power switches, sensors, pushbuttons, LEDs, fan control, and more. The NCA9555 contains a set of 8-bit input, output, configuration, and polarity inversion registers. At power-up all IOs (read more)
Browse Serial Cables Datasheets for DigiKey -
, dowel pins are the right choice, and are typically used in furniture and hanging applications. All of our rods, rivets, and pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For more information, please contact us today. (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
8 GHz. RG214 also has a double shield and a typical upper frequency range of 4 GHz. Finally, RG223 is a 50-ohm cable that works up to 12.4 GHz and has some of the lowest loss in the standard cable. Lower-loss, higher-frequency range cables are also available. Cables such as SAC-18G-X or SAC-40G (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for A.H. Systems Inc. -
interfaces, dual 12-bit ADCs, and an extensive timer subsystem in a compact 48-pin LQFP package. Designed for general-purpose embedded control, the STM32F103C8T6 provides significantly higher processing capability and peripheral integration than traditional 8 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
LB5900 Series SPI & I2C General Information LadyBug LB5900 series USB power sensors with option SPI are capable of operation through SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit). The option adds capability and a cable that extends out of the (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
4 / 8 pins: industrial Ethernet (e.g., PROFINET) 4 / 5 pins: fieldbus systems (CAN-bus, Device (read more)
Browse Coaxial Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
pin configurations available • PVC cable with solder molded connection • Cable diameter: 0.75 mm • Standard cable length: 1 m or customized lengths available • Operating temperature: -25°C to +85°C • Customizable cable and connector (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
, VOUT = 5 V). The IC allows systems to change the output voltage dynamically through the I2C serial interface. MAX77859A features an I2C-adjustable output current limit with resolutions of 50 mA/step (with 10 mΩ sense resistance) to support (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
for controlling the Mass Flow Controllers (MFC) and direct acting solenoid valves in the second enclosure. The electronics enclosure connects to a computer via a 9 pin serial port connector and cable. The 4040 software, on the computer, communicates with the microcomputer board inside the electronics (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc.
More Information Top
-
printer problems :o( - MacRumors Forums
if I plug the stupid thing into the serial port (with not only an old printer cable, but a brand spankin new belkin 8 pin serial cable ), the chooser still can't find the dumb thing. same as the modem port.
-
Printer communication error
The 8 pin serial cable has been replaced and same error on print attempts.
-
http://wwwcafr.kodak.com/DE/plugins/acrobat/de/digital/projektoren/DP800_Manual_Engl.pdf
… software x Diskette with the Slideworks presentation utility software x Composite video cable x Super video cable (4 pin) x Cable for Audio (2RCAm - 2RCAm) x Adapter BNC-Composite x AC cable (4m) x Serial cable ( 8 pin ) x 9 pin serial …
-
http://wwwcafr.kodak.com/US/en/digital/pdf/dp800.pdf
… control • 2 MACINTOSH Adapters • Composite video cable • Super video cable (4 pin) • Cable for Audio (2RCAm – 2RCAm) • Adapter BNC – Composite • AC cable (12 ft/4 m) • Serial cable ( 8 pin ) • 9 pin serial …
-
http://wwwbefr.kodak.com/DE/plugins/acrobat/de/digital/projektoren/DP800_Spec_UK.pdf
… control • 2 MACINTOSH Adapters • Composite video cable • Super video cable (4 pin) • Cable for Audio (2RCAm – 2RCAm) • Adapter BNC – Composite • AC cable (4 m/12 ft) • Serial cable ( 8 pin ) • 9 pin serial …
-
KODAK:FAQ:Faq: KODAK DP800 Digital Projector
○ 8 - pin serial cable .
-
Low power control systems for microbial fuel cell batteries
For data retrieval both after the deployment and anytime during the deployment or deployment preparation, data can be accessed by means of the 8 - pin serial program connector and cable .
-
PACS and Digital Medicine: Essential Principles and Modern Practice
The Serial ATA (SATA) replaces older ATA with a high-speed serial cable , which has only 8 pins versus 40 pins for ATA.
-
http://dspace.mit.edu/bitstream/handle/1721.1/54523/560637714-MIT.pdf?sequence=2
Vehicle tested: 1997 Honda CRV OBD II scanner - Auterra DashDyno SPD - Specificationsin Appendix Connectors - DashDyno Serial GPS Cable - Male 8 - pin Mini-DIN to Male D89 OBD II Cable (0-102) Memory - SD card- 1GB GPS Unit - Garmin GPS 18x PC Specifications …
-
Development and evaluation of a neutron-gamma mixed-field dosimetry system based on a single thermoluminescence dosimeter
- Victoreen 2800M TLD reader (with detachable power cord) - 25-pin serial -to- 8 - pin din cable with null modein connector - Any Macintosh computer with a modem port .
Indicates content that may require registration and/or purchase.