-
Supplier: QTC METRIC GEARS
Description: Module 8, 20 Tooth Mild Steel Miter Gear with Finished Bore
- Number of Teeth: 20
- Pitch Diameter: 160 mm
- Face Width: 35 mm
- Bore Diameter (if applicable): 60 mm
-
Supplier: QTC METRIC GEARS
Description: Module 8, 20 Tooth Mild Steel Bevel Gear
- Pitch Diameter: 160 mm
- Face Width: 50 mm
- Pressure Angle: 20°
- Design: Metric
-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any
- Pitch Diameter: 360 mm
- Face Width: 50 mm
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
-
-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any
- Pitch Diameter: 160 mm
- Face Width: 50 mm
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
-
Description: Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear
- Number of Teeth: 80
- Pitch Diameter: 64 mm
- Face Width: 8 mm
- Pressure Angle: 20°
-
Description: Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear
- Number of Teeth: 100
- Pitch Diameter: 80 mm
- Face Width: 8 mm
- Pressure Angle: 20°
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur
- Number of Teeth: 28
- Pitch Diameter: 224 mm
- Face Width: 75 mm
- Length: 110 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur
- Number of Teeth: 18
- Pitch Diameter: 144 mm
- Face Width: 75 mm
- Length: 110 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur
- Number of Teeth: 17
- Pitch Diameter: 136 mm
- Face Width: 75 mm
- Length: 110 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur
- Number of Teeth: 14
- Pitch Diameter: 112 mm
- Face Width: 75 mm
- Length: 110 mm
-
Supplier: Newark, An Avnet Company
Description: PRECISION BRDG GEAR TOOTH & ENCODER SENSOR, MSOP-8; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Temperature Min:-50°C RoHS Compliant: Yes
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances
- Pitch Diameter: 0.3333 inch
- Bore Diameter (if applicable): 0.125 inch
- Pressure Angle: 20°
- Material: Brass
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances
- Pitch Diameter: 0.1666 inch
- Pressure Angle: 20°
- Material: Brass
- Gear Type: Spur Gear
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances
- Pitch Diameter: 0.4 inch
- Bore Diameter (if applicable): 0.1875 inch
- Pressure Angle: 20°
- Gear Type: Cluster Gear
-
Supplier: Radwell International
Description: GEAR SPROCKET 1/2IN PITCH/24TOOTH 5/8INCH STD BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton Hydraulics Group
Description: multiple functions and are available with displacements from 7.0 cc (0.43 cu in)/rev to 31.8 cc (1.94 cu in) per revolution for operating pressures up to 240 bar (3500 psi) and max speeds up to 4,000 rpm. Features 13-tooth gear profile increases system efficiency High-pressure
- Operating Speed: 4,000 rpm
- Operating Pressure: 3,500 psi
- Motor Type: Internal Gear
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears manufacture racks with a generated tooth form (not milled) in any shape or material combination, typically in delrin, brass, steel, titanium or stainless steel. We can produce racks with pitch ranging from 0.15mod/200DP upto 8mod/3DP, and circular/linear pitch 0.25mm upto
- Material: Aluminum, Brass, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Type: Rack
-
Supplier: jbj Techniques Limited
Description: can be accommodated with maximum torques up to 2,400 Nm and speeds up to 8,000 rpm. » Single or double engagement options suit a variety of applications. » Continuous sleeve or flanged connections for high power drives. » Vari-Crown tooth form has higher tooth strength when
- Bore Diameter: 3.93701 inch
- Angular Misalignment: 1.5 degrees
- Rated Torque: 21,238.938053097343 In-lbs
- Rated Speed: 8,000 rpm
-
Supplier: Beckhoff Automation LLC
Description: The planetary gear units with output flange in the high-end AG2400 series absorb maximum radial and axial forces and transmit highest torques. High-quality gear tooth systems result in very low torsional backlash, making this gear series the ideal solution for dynamic and
-
Supplier: Beckhoff Automation LLC
Description: The planetary gear units with output flange in the high-end AG2400 series absorb maximum radial and axial forces and transmit highest torques. High-quality gear tooth systems result in very low torsional backlash, making this gear series the ideal solution for dynamic and
-
Supplier: Beckhoff Automation LLC
Description: The planetary gear units with output flange in the high-end AG2400 series absorb maximum radial and axial forces and transmit highest torques. High-quality gear tooth systems result in very low torsional backlash, making this gear series the ideal solution for dynamic and
-
Supplier: Beckhoff Automation LLC
Description: The planetary gear units with output flange in the high-end AG2400 series absorb maximum radial and axial forces and transmit highest torques. High-quality gear tooth systems result in very low torsional backlash, making this gear series the ideal solution for dynamic and
-
Supplier: ATLANTA Drive Systems, Inc.
Description: These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc. These drives are perfect for a wide
- Axis Drive Force: 636 lbs
- AGMA Quality: AGMA 8
- Features: Ground Teeth
- Gearing: Helical Tooth
-
Supplier: ATLANTA Drive Systems, Inc.
Description: These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc. These drives are perfect for a wide
- Axis Drive Force: 842 lbs
- AGMA Quality: AGMA 8
- Features: Ground Teeth
- Gearing: Helical Tooth
-
Description: of 8 m/s to 60 m/s. However, the procedure is applicable to any gear pair where suitable reference data is available, providing the criteria specified below are satisfied. The formulae specified are applicable for driving as well as for driven cylindrical gears with tooth
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances
-
Supplier: ASTM International
Description: 1.1 This practice describes a two-part procedure for electromagnetic evaluation on gear teeth on mill and kiln gear drives and pinions. The first part of this practice details the ability to detect 100 % of surface-breaking discontinuities only in the addendum, dedendum, and root area
-
Supplier: DEWALT Industrial Tool Co.
Description: helps reduce catch points and for easy one-hand operation Tilting socket rails allow easy access and organization Compact molded case for easy storage and tool protection Set includes: 1 - 3/8" Drive Pear Head Ratchet, 24 3/8" Drive Sockets- 6 Point, SAE- 1/4, 5/16, 3/8, 7/16,
- Size: 3/8"
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
-
Supplier: Newark, An Avnet Company
Description: HALL EFFECT SWITCH, 1000G, 16.8 mA, 4-SIP; Hall Effect Type:Gear Tooth; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:4V; Supply Voltage Max:24V; Sensor Case Style:-; No. of Pins:-; Product Range:-; MSL:- RoHS Compliant: Yes
-
Supplier: ASTM International
Description: Note 1: Throughout the practice, "gear" means gear or pinion unless the gear is specifically identified. 1.1 This practice describes a two-part procedure for examination of gear teeth on mill and kiln gear drives and pinions using eddy current array (ECA) methods.
-
Supplier: WorldWide Electric Corporation
Description: gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included 2-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule
- Gear Ratio: 15 (X : 1)
- Reducer Style: Shaft Mount
-
Supplier: Prince Manufacturing Corp.
Description: Features Standard duty cycle Reduced weight Optional shaft configurations Smaller Housing Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Maximum Discharge Flow: 21 to 40.7 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 8.4 to 58.8 HP
-
Supplier: WorldWide Electric Corporation
Description: gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included Made in Taiwan (highest level of manufacturing expertise) 3-year warranty Download Mechanical Ratings Chart Download
- Gear Ratio: 25 (X : 1)
- Reducer Style: Shaft Mount
-
Supplier: Prince Manufacturing Corp.
Description: Features High duty cycle Use in circuits with motors Better at higher temperatures Increased wear resistance Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear
-
Supplier: BUG-O Systems, Inc.
Description: accept any standard 1-3/8" (35 mm) diameter machine torch that has a 32 pitch gear rack. A built in trigger contactor for initiating the cut makes the GO-FER a convenient self contained package.
- Features: Ground Teeth
- Preload: Mechanical Preload
- Gearing: Straight Tooth
Find Suppliers by Category Top
Featured Products Top
-
Precision Power Transmission: Advanced C45 Steel Spur Gears Modern industrial applications demand gears that combine high strength with precision operation (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Precision Anti-backlash Shaft Differentials
diameter: .125 in. • Maximum load rating: 50 oz. in. • Maximum operating speed: 1000 rpm • Breakaway torque (one-tooth load): .15 oz. in. • Breakaway torque (three-tooth load): .30 oz. in. • Weight: 1.8 oz. Compared to a maximum (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
is composed of a set of two gear halves that give the appearance of a split gear. Built-in springs mounted around the hub, force the two gear halves to turn in opposing directions relative to one another until the tooth space between the inner and mating outer gear is entirely filled. This technique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Bevel gears are gears where the axes of the two shafts intersect and the tooth-bearing faces of the gears themselves are conically shaped. Bevel gears are most often mounted on shafts that are (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
equipment, industrial equipment, etc, At present, the main products are R series helical gear hard tooth surface reducer S series worm gear reducer K series helical bevel gear reducer F-series parallel (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Manufacturing Engineering and Automation II
Fig. 1 (left) presents the initial image of a 8 teeth gear , and the right one is 25 teeth.
-
Practical LEGO Technics
Connect a 4M Lever with notch, 3M Lever, Bush, Half-Bush, and 8 Tooth gear to a 5M Axle.
-
Beginning LEGO MINDSTORMS EV3
In between will be the worm gear, half bushes, 8 tooth gear , and 5M beam.
-
Pedagogies for the engagement of girls in the learning of proportional reasoning through technology practice
The 8 teeth gear on the motor (driver) will turn the 40 teeth gear underneath it, (the driver) will turn 5 times, then 8 gear on the same bar as the 40 teeth gear will also turn 5 times, when the 8…
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
Fig. 8 Gear tooth contact force of gear2–3 in frequency domain a Without tooth breakage. b With tooth breakage .
-
Vehicle & Mechanical Engineering and Information Technology
At gear diameter of 500um, there are 8 gear teeth where each gear tooth has a thickness of below 100um, which seems to be difficult thickness for molding of metal powder.
-
Measuring Technology and Mechatronics Automation IV
Fig. 8 Gear teeth fault of the pinion .
-
Development and application of a diagnostic system for electrically driven valves
Wear of electric drive’s tooth gear 8 .
-
Effects of process parameters on the micro molding process
The design shown in Fig. 2 is a spur gear of diame- ter 1 mm with 8 gear teeth and shaft structure.
-
A Study of Radial Mixing in a Continuous Flow-through Apparatus
A planetary mechanism 7 with central tooth gear 8 and pinions 9 engaged with the gear is mounted coaxially with the drive and with the internal ribbon coil 5.
Indicates content that may require registration and/or purchase.