-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8pF, Silicon Capacitors. This listing supports clearer product
- Capacitance Range: 0.0000008000000000000001 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8pF, Silicon Capacitors. This listing supports clearer product
- Capacitance Range: 0.0000068 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 8pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial,
- Capacitance Range: 0.000008 microF
- DC Rated Voltage Range (WVDC): 1,000 volts
- Operating Temperature: -55 to 105 C
- Lead Style: Axial Leads
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8pF, Silicon Capacitors. This listing supports clearer product
- Capacitance Range: 0.0000018000000000000001 microF
- DC Rated Voltage Range (WVDC): 150 volts
- AC Rated Voltage (WVAC): 150 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 0.8-8PF 500V SMD
- Capacitance Range: 0.0000008000000000000001 to 0.000008 microF
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: ODG (Origin Data Global)
Description: 100V 6.8pF CG Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Technology: Film Capacitors, Multilayer
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polyester Film Capacitors 6.8µF 100V
- Capacitance Range: 6.800000000000001 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302656-SCM474K122H8P29-F Category: Capacitors>Film Capacitors Series: SCM Termination: Screw Terminal, Wire Lead Package: Bulk Voltage Rating - DC: 1200V (1.2kV) Applications: Snubber Height - Seated (Max): 1.250" (31.75mm) Standard Package: 1 Capacitance: 0.47
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,200 volts
- Operating Temperature: -55 to 70 C
-
Supplier: DigiKey
Description: 6.8µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 160 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.1UF 5% 800VDC RADIAL
- Capacitance Range: 0.1 microF
- AC Rated Voltage (WVAC): 450 volts
- Operating Temperature: -55 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Utmel Electronic Limited
Description: 0402 1.8 pF 50 V ±0.1 pF Tolerance C0H SMT Multilayer Ceramic Capacitor
- Capacitance Range: 0.0000018000000000000001 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 C
- Technology: Multilayer
-
Supplier: Win Source Electronics
Description: General Capacitance: 1.8μF Tolerance: ±10% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polyester, Metallized Family Name: DME Categories: Capacitors Dimension: 1.024" L x 0.295" W (26.00mm x 7.50mm) Height - Seated (Maximum): 0.610" (15.50mm) Alternative Parts (Cross-Reference):
- Capacitance Range: 1.8 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 160 volts
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 1000pF 8p/7caps 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: Utmel Electronic Limited
Description: 0402 8 pF 50 V ±0.5 pF Tolerance NP0 SMT Multilayer Ceramic Capacitor
- Capacitance Range: 0.000008 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 C
- Insulation Resistance: 10,000 Mohms
-
Description: CAP FILM 6.8UF 10% 100VDC RADIAL
- Capacitance Range: 6.800000000000001 microF
- AC Rated Voltage (WVAC): 65 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Cornell Dubilier
Description: Power Film Dc Applications / Snubber Capacitors / Axial Snubber
- Capacitance Range: 0.6799999999999999 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 850 volts
- AC Rated Voltage (WVAC): 360 volts
-
Supplier: Richardson RFPD
Description: Type DPM radial-leaded, metallized polypropylene capacitors boast non-inductive windings with welded lead terminations which handle high continuous currents. The low ESR and low ESL are a glove fit for high frequency and switching power supply applications.
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 100pF 10p/8caps 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 6.8pF 250V C0G .25pF HI FREQ
- Capacitance Range: 0.0000068 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
- Technology: Multilayer
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.68UF 10% 850VDC AXIAL
- Capacitance Range: 0.6799999999999999 microF
- ESR: 4 milliohms
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Richardson RFPD
Description: Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 850 volts
- AC Rated Voltage (WVAC): 850 volts
-
Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 1.8pF 25Volts C0G +/-0.05pF
- Capacitance Range: 0.0000018000000000000001 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
- Technology: Multilayer
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 10V ±10% CASE-P-2012 Tantalum Capacitors ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Capacitance Type: Fixed
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, R46 Series, 6.8 F, 10%, PP (Polypropylene), 275 VAC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, MR/P/440 Series, 8 F, 10%, PP (Polypropylene), 440 VAC, Can RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage.
-
Supplier: Win Source Electronics
Description: Applications: General Capacitance: 0.33μF Tolerance: ±10% Dielectric Material: Polyester, Metallized Family Name: MMP Categories: Capacitors Dimension: 0.669" W, 0.394" T x 1.063" L (17.00mm, 10.00mm x 27.00mm) Introduction Date: March 18, 2005 ECCN: EAR99 Country of Origin: Mexico, United
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Allied Electronics, Inc.
Description: These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage.
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 1000pF 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: Allied Electronics, Inc.
Description: These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage.
-
Supplier: VAST STOCK CO., LIMITED
Description: Feedthrough Capacitors 100V 5A 1500pF SMT EMI FILTER
-
Supplier: Allied Electronics, Inc.
Description: These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage.
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 6.8uF 400V ±20% Plugin,D10xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks Cap Net 1000pF 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: RS Components, Ltd.
Description: Film capacitor SMD ECHU 50V 330pF
- Capacitance Range: 0.00033 microF
- Operating Temperature: 125 C
- Applications: Automotive
- Technology: Film Capacitors
Find Suppliers by Category Top
Featured Products Top
-
frequency capacitors is suitable for many applications where economical, high performance is required. Operating Temperature -55°C to 150°C (EIA X8G) Temperature Coefficient (Typical) 0 (read more)
Browse Capacitors Datasheets for Knowles -
provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Capacitance Range: 10pF to 3300pF (J, K, M tolerance) Rated Voltage: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
-Retardant Epoxy Coating RoHS, SVHC, Halogen-Free Compliance Key Specifications Safety Class: X1, Y1 Rated Voltage: X1 AC 500V; Y1 AC 250V / 300V / 400V / 500V Capacitance Range: 100pF–2200pF Voltage Proof: 4000VAC (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
; consumer appliances; telecom mobile and fixed infrastructure; and medical instrumentation. VJ….W1HV High Voltage MLCC Commercial Series devices with the C0G (NP0) dielectric offer high voltages to 3000 VDC, capacitance values from 1.5 pF to 82 nF, and a temperature (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
At 8.2 mm thin, type THA ThinpackTM offers the highest energy density available in a low profile aluminum electrolytic. It’s ideal for the lowest profile circuits where high capacitance is needed for bulk storage. Look to type THA to replace arrays of SMT solid tantalum or aluminum electrolytic capacitors. (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
-retardant plastic case and solid resin fill. • Designed for higher switching frequencies • Up to 60% lower ESL (Equivalent Series Inductance) • High ripple current • M8 threaded stud and M5 insert termination options • Integrated mounting flanges (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier -
The 381-383LL snap-in series, designated with an expected life of 8,000 hours at full-rated conditions, demonstrates superb stability in capacitance and DC leakage current over time on test. The snap-in series is targeted for use in critical applications where long life and reliability are (read more)
Browse Capacitors Datasheets for Cornell Dubilier