-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 900V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 900V,
- Tj: -55 C
- Features: Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 900MA, 23V, SOD-323-2; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:23V; Forward Current If(AV):900mA; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:5A; Operating Temperature RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 900V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 900V, 10A, Diode and Rectifier,
- Tj: -40 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
-
Supplier: Allied Electronics, Inc.
Description: Diode, Small Signal; 200 mA (Continuous); 50 V (Min.); 0.900 V (Max.); 200 mW
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 900MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 900MA, SOT23, Diode and Rectifier,
- Tj: 125 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 900 MHz, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 900 MHz, SOT-23,
- Tj: -55 C
- Features: Other, Rectifier Diode
-
Supplier: Newark, An Avnet Company
Description: Rectifier Diode, 45 V, 160 A, 900 mV, Dual Isolated RoHS Compliant: Yes
-
Supplier: SemiGen
Description: The SemiGen SZB900 Series of Zero Bias Schottky Detector diodes are designed for use in video detectors and power monitors eliminating the need to provide external DC bias to the diode. The choice of barrier metal and processes provide a broad selection of video impedance. Features:
- VF: 0.3 volts
- Applications: Detector
- Features: Other, Schottky Barrier Diodes
-
Supplier: Newark, An Avnet Company
Description: STANDARD RECOVERY DIODE, 900A, 200V, R72; Repetitive Peak Reverse Voltage:200V; Average Forward Current:900A; Forward Voltage Max:1.6V; Diode Module Configuration:-; Diode Case Style:R72; No. of Pins:2Pins; Diode Mounting:Panel RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAST DIODE, 12A, 900V, DO-203AA; Repetitive Peak Reverse Voltage:900V; Average Forward Current:12A; Forward Voltage Max:1.35V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Forward Surge Current:240A RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 146V Clamp 1.37A Ipp Tvs Diode Surface Mount SOD-123F
- VR: 90 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 200 watts
- Clamping Voltage (VC): 146 volts
-
Supplier: Microchip Technology, Inc.
Description: series that utilize three different IGBT technologies: Non-Punch-Through (NPT), Punch-Through (PT) and field stop. All standard IGBT products are available as a single IGBT or as a Combi product packaged with an anti-parallel DQ series diode. Using punch-through technology and a proprietary
- Technology: IGBT
-
Supplier: Accuris
Description: Detail Specification for Medium Current Rectifier Diodes (3A 300 v, 600 v, 900 v, 1200 V) Hermetically Sealed. Full Assessment Level
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 500mW 18.8V~21.2V 20V LL-34 Zener Diodes ROHS
- IR: 0.002 mA
- VZ: 20 volts
- ZZT: 55 ohms
- PD: 500 milliwatts
-
Supplier: Utmel Electronic Limited
Description: Rectifier Diode Switching 900V 0.5A 100ns 2-Pin M-FLAT T/R
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: Independent Type 64V~72V 500mW 68V LL-34 Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: 900mA 1uA 193V 133V 120V 147V Unidirectional SOD-123 TVS ROHS
- Features: Transient Voltage Suppressor Diodes (TVS)
- Direction: Unidirectional
-
Supplier: Infineon Technologies AG
Description: MOSFET Discretes IMZA120R040M1H | Silicon Carbide MOSFET Discretes TLE4964-3K | Magnetic switches ESD106-B1-W0201 | Low capacitance diodes for ESD protection ESD108-B1-CSP0201 | Low capacitance diodes for ESD protection ESD200-B1-CSP0201 | Multi purpose diodes for ESD protection
- VF: 1 volts
- IF: 70 mA
- VR: 70 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: Infineon Technologies AG
Description: Home // Products // RF // RF Diode // RF tuning diode // BBY56-02V
- Features: Other, RF Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Dual Zener Diode 34V to 38V 4.6mA
- Features: Other, Zener Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: BIPOLARMODULE-BRIDGE RECTIFIER E
- VF: 1.92 volts
- Features: Other, Rectifier Diode
-
Description: TVS DIODE 90VWM 146VC SOD123
- VR: 90 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 200 watts
- Clamping Voltage (VC): 146 volts
-
Description: RF DIODE PIN 100V SOT363
- Tj: 150 C
- Features: Other, RF Diodes
- Life Cycle Stage: Removed
- Package: SOT363
-
Supplier: Acme Chip Technology Co., Limited
Description: TVS DIODE 90VWM 146VC DO214AB
- VR: 90 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 5,000.000000000001 watts
- Clamping Voltage (VC): 146 volts
-
Supplier: Allied Electronics, Inc.
Description: A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package,
-
Supplier: PUI - Projections Unlimited, Inc.
Description: CPDU Series-HF Surface Mount Device (SMD) Electrostatic Discharge (ESD) Protection Diodes
- Features: Other, RF Diodes
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner.
- VR: 50 volts
- Tj: -55 to 150 C
- Features: Other, PIN Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Broadcom Inc.
Description: The HSMP-389V pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required.
- IF: 5 mA
- VR: 5 volts
- IR: 0.01 mA
- Tj: 150 C
-
Supplier: Infineon Technologies AG
Description: Silicon Tuning Diodes Summary of Features High capacitance ratio High Q hyperabrupt tuning diode Low series resistance Designed for low tuning voltage operation for VCO's in mobile communications equipment Very low capacitance spread Pb-free (RoHS compliant) package
- IF: 50 mA
- VR: 12 volts
- Features: Other, RF Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's PIN diodes are available in lineup as switching type for mobile and wireless LAN, and as attenuator type for tuner.
- VR: 50 volts
- Features: Other, PIN Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Schottky, 200mA, 30V, SOD-523
- IF: 200 mA
- VRRM: 30 volts
- Features: Other, Schottky Barrier Diodes
- Package: SOD-523
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 849695-FSV2050V Features: Diode 50 V Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1
- Features: Other, Schottky Barrier Diodes
-
Supplier: Rochester Electronics
Description: Power Module, Dual Diode 900A 1700V
- Features: Other, Power Diode
-
Supplier: Win Source Electronics
Description: (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-666 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
- VF: 0.8 volts
- VR: 30 volts
- IR: 0.002 mA
- Tj: 125 C
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SWITCH 100V, SOD-27
Find Suppliers by Category Top
Featured Products Top
-
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc.