-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 756848-SS9014CTA Packaging: Tape & Box (TB) Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 270MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Temperature
- Polarity: NPN
- Package Type: SOT3, TO-92
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 102461-SS9014CBU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 270MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case /
- Polarity: NPN
- Features: Other
- Package Type: SOT3, TO-92
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 108581-SS9014DBU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 270MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case /
- Polarity: NPN
- Features: Other
- Package Type: SOT3, TO-92
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1094167-SS9014ABU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 270MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case /
- Polarity: NPN
- Features: Other
- Package Type: SOT3, TO-92
-
Supplier: VAST STOCK CO., LIMITED
Description: Bipolar Transistors - BJT Si Planar Trans NPN, 30V, .1A
- Transistor Type: Bipolar RF Transistors
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 45V 200mW 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS
- IC(max): 100 milliamps
- VCEO: 45 volts
- fT: 150 MHz
- PD: 200 milliwatts
-
Supplier: ODG (Origin Data Global)
Description: 45V 400mW 100mA NPN SOT-23 Bipolar (BJT) ROHS
-
Supplier: Rochester Electronics
Description: SS9014 - Small Signal Bipolar Transistor, 0.1A, 45V, NPN, TO-92
- Transistor Type: Bipolar RF Transistors, MOSFET RF Transistors
- Features: Bulk Pack, Other
- Polarity: NPN
- Package Type: TO-92
-
Supplier: DigiKey
Description: Bipolar (BJT) Transistor NPN 45V 100mA 270MHz 450mW Through Hole TO-92-3
- Polarity: NPN
- Features: Other
- Package Type: TO-92
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product
- VCEO: 45 volts
- TJ: -55 to 150 C
- Transistor Type: Bipolar RF Transistors
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer
- IC(max): 100 milliamps
- VCEO: 45 volts
- VCBO: 50 volts
- fT: 270 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: NPN BJT Transistor, 45V VCEO, 100mA IC, TO-92, 270MHz fT Product overview: SS9014ABU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers
- IC(max): 100 milliamps
- VCEO: 45 volts
- VCBO: 50 volts
- fT: 270 MHz
-
Description: TRANS NPN 45V 0.1A TO92-3
- VCEO: 45 volts
- IC(max): 100 milliamps
- Features: Bulk Pack, Other
- Transistor Type: General Purpose BJT
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANS NPN 45V 0.1A TO92-3
- VCEO: 45 volts
- IC(max): 100 milliamps
- Transistor Type: General Purpose BJT
- Features: Other, Tape Reel
-
Supplier: RS Components, Ltd.
Description: Trans GP BJT NPN 140V 1A 3Pin ELine
- Transistor Type: General Purpose BJT
- Polarity: NPN
- Features: Other
- Package Type: TO-92
-
Supplier: Nexperia B.V.
Description: PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification
- hfe: 220 to 475
- IC(max): -100 milliamps
- PD: 200 milliwatts
- TJ: 150 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: Transistor, NPN, 50V, 0.8A, TO-39
- VCEO: 50 volts
- IC(max): 800 milliamps
- Features: Bulk Pack, Other
- Transistor Type: General Purpose BJT
-
Supplier: Nexperia B.V.
Description: NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Applications General-purpose switching and amplification
- hfe: 200 to 450
- VCEO: 45 volts
- IC(max): 100 milliamps
- PD: 200 milliwatts
-
Supplier: Infineon Technologies AG
Description: NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 Hz and 15 kHz Complementary types: BCW61, BCX71 (PNP) Pb-free (RoHS compliant) package Qualified according AEC Q106 Potential Applications For AF input stages
- IC(max): 100 milliamps
- VCEO: 45 volts
- VCBO: 45 volts
- fT: 250 MHz
-
Supplier: Infineon Technologies AG
Description: Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // General Purpose Transistor // BDP953
- IC(max): 3,000 milliamps
- VCEO: 100 volts
- VCBO: 120 volts
- fT: 100 MHz
-
Supplier: Infineon Technologies AG
Description: NPN Silicon High-Voltage Transistors Summary of Features Suitable for video output stages in TV sets and switching power supplies High breakdown voltage Low collector-emitter saturation voltage Complementary type: BFN27 (PNP) Pb-free (RoHS compliant) package Qualified according AEC
- IC(max): 200 milliamps
- VCEO: 250 volts
- VCBO: 250 volts
- fT: 70 MHz
-
Supplier: Infineon Technologies AG
Description: Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // Digital Transistor // BCR141W
- VCEO: 50 volts
- VCBO: 50 volts
- fT: 130 MHz
- hfe: 50
-
Supplier: Semicoa
Description: SEMICOA offers the largest selection of small signal, small signal RF and power transistors for demanding military, space and high reliability industrial applications. All devices are hermetically sealed in metal cans or ceramic packages. All of SEMICOA's transistors are also available
- hfe: 300
- VCEO: 50 volts
- VCBO: 75 volts
- IC(max): 800 milliamps
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Trans GP BJT NPN 40V 1A 3-Pin TO-39
- IC(max): 1,000 milliamps
- PD: 6,250 milliwatts
- TJ: 150 C
- Transistor Type: Darlington
-
Supplier: Allied Electronics, Inc.
Description: Silicon Complementary Transistors, Audio Power Output and Medium Power Switching High current-gain bandwidth product: fT ≥ 4 MHz Min @ IC ≥ 500 mA (NTE196) Designed for use in general purpose amplifier and switching applications.
-
Supplier: ROHM Semiconductor GmbH
Description: 2SCR574D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier.
- PD: 10,000 milliwatts
- TJ: -55 to 150 C
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
-
Supplier: Utmel Electronic Limited
Description: Bipolar Transistors - BJT Hi Vltg Fast Swtchng NPN Pwr Transistor
- VCEO: 400 volts
- IC(max): 4,000 milliamps
- PD: 31,000 milliwatts
- TJ: 150 C
-
Supplier: Newark, An Avnet Company
Description: Bipolar (BJT) Single Transistor, NPN, 200 V, 10 MHz, 60 W, 7 A, 30 RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor USA, LLC
Description: Suitable for the low frequency amplifier.
- PD: 500 milliwatts
- TJ: -55 to 150 C
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Transistor Type: Darlington, General Purpose BJT
- Polarity: NPN
-
Supplier: Renesas Electronics Corporation
Description: The HFA3134 and HFA3135 are Ultra High Frequency Transistor pairs that are fabricated with Intersil Corporation's complementary bipolar UHF-1X process. The NPN transistors exhibit an fT of 8.5GHz, while the PNP transistors have an fT of 7GHz. Both types exhibit low noise,
- Noise Figure: 2.4 dB
- Polarity: NPN
- Features: Other
-
Supplier: MACOM
Description: signal and power transistors, JANHC and JANKC qualified chips.
- hfe: 6 to 20,000
- VCEO: 40 to 500 volts
- VCBO: 40 to 700 volts
- IC(max): 1,000 to 20,000 milliamps
-
Supplier: Broadcom Inc.
Description: Microcurrent device offering good RF performance at 1mA-10mA. The AT-310XX is housed in a variety of packages and is well suited for paging, cellular/PCS, and other RF applications. NF=0.9dB, Gain=13dB at 3V, 1mA; P1dB= 9dBm at 3V, 10mA (all at 900 MHz)
- IC(max): 16 milliamps
- VCEO: 5.5 volts
- VCBO: 11 volts
- fT: 10,000 MHz
-
Supplier: PANJIT SemiConductor
Description: Small signal bipolar junction transistor
- hfe: 300
- VCEO: 40 volts
- IC(max): 600 milliamps
- fT: 250 MHz
-
Supplier: Linear Systems
Description: The IT124 Monolithic Dual, NPN Transistor, Super Beta is a direct replacement for Intersil IT124. It is ideal for Small Signal Transistor, Super Beta, Amplifier & Switching Applications. Available in PDIP 8L ROHS, TO-71 6L ROHS, SOIC 8L ROHS, and Tested Die. All Linear Systems
- Transistor Type: General Purpose BJT
- Polarity: NPN
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Chemical and Mechanical Engineering, Information Technologies
In signal processing, monitor module output signal come into the signal process circuit for the signal amplified by the transistor 9014 NPN , then enter SCM.
-
Page 14. Semiconductor parts with 901 in root number
9014 NPN silicon transistor .
-
9014 datasheet - NPN silicon transistor. Power dissipation 0.4W (Tamb=25deg.C). Collector current 0.1A. Collector-base voltage 50V. : Datasheets for Electronic...
DATASHEET 9014 NPN silicon transistor .
-
Design of on-line UPS based on boost converter
Transistor 9014 is connected to Pin 1 of LM317. 9014 ( NPN ) is cut off when output shorts out.
-
Bill Of Materials - Lenovo ThinkPad X1 Carbon (2nd Gen)
Bipolar, 1 NPN , 50V, 100mA, w/ Built-in Resistor Transistor f64e2fc7- 9014 -30e6-7952-c3b435073f38 .
-
Power Electronic Packaging
This translates to 16 PNP and 8 NPN devices on product output (24 devices total). … impedances junction to ambient (Zja) and junction to heat sink (Zja) of power transistor IGBT and power … J Appl Phys 91(11):9005– 9014 22.
-
WRCIP Environmental Test Shoot-Out, PEMS vs. CHP Surface Mount Transistors
In the HAST portion of the experiment we observed some electrical failures for both types of packaging and both PNP and NPN transistor types. 9014 R.
-
Shopping Cart
PROX, PHOTO, 18mm, DETECTOR, 20FT 10-30VDC ( NPN & PNP) 6FT CABLE CONNECTION TRANSISTOR , 200A, 1400V 2200- 9014 F .
Indicates content that may require registration and/or purchase.