-
Supplier: Newark, An Avnet Company
Description: TERMINAL-90 DEGREES
-
Supplier: Newark, An Avnet Company
Description: TERMINAL, RING TONGUE, BENT 90 DEGREE, 3/8, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0000AWG; Conductor Area CSA:125mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Contact Material:Copper RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SENSOR, HALL EFFECT, 90 DEGREE, 5VDC; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Connector; Sensor Housing:Flange Mount; Output Configuration:Ratiometric; Output Voltage Min:500mV; Switching Speed:4ms RoHS Compliant: Yes
-
-
Supplier: Visual Sound, Inc.
Description: paralleling units a simple operation and a steel cover plate protects the input connector against fire. Two-way high performance flush mounting ceiling speaker 8 inch (200mm) UL94V-0 carbon fibre loaded polypropylene cone bass Wide dispersion - 90 degree conical up to 7kHz High
-
Supplier: Newark, An Avnet Company
Description: SENSOR, HALL EFFECT, 90 DEGREE, 10-30VDC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Sensor Terminals:Connector; Sensor Housing:Flange Mount; Output Configuration:Non Ratiometric; Output Voltage Min:500mV RoHS Compliant: Yes
-
Supplier: Waytek, Inc.
Description: 38172 Mate Contact: Size 16 J1939 - Out Connector: DT04-3P Mating Connector: 38172 Mate Contact: Size 16 Stub Connection x (1): DT04-12PA Mating Connector: 38190 Mate Contact: Size 16 Mate Wedge Lock: 38192 Operating Temperature: 40 to 85C
- Current Rating: 16 amps
- Operating Temperature: 40 to 85 C
-
Supplier: Radwell International
Description: COAXIAL CONNECTOR, 90DEGREE ELBOW. FREE 2 YEAR RADWELL WARRANTY
- Connector Type: Coaxial Connector
-
Supplier: L-com, Inc.
Description: The HG72703RDR90-SM 4G Right Angle Rubber Duck Antenna from L-com is a high performance omnidirectional "rubber-duck" antenna. This rubber duck is designed for the 698 MHz to 2700 MHz bands and is available to ship same day. It features a RIGID 90° right angle SMA-Plug (male)
- Primary Frequency Range: 698 MHz
- Gain: 1 to 3 dB
- Applications: Cellular / PCS Base Station
- Technology Type: Dipole / Wire Antenna
-
Supplier: TE Connectivity
Description: Screw Material : Brass Screw Plating Material : Nickel Screw Size : M2 Screwless Terminal Block : No Operation/Application Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Block Type : Stacking Plug
- Number of Contacts: 3
- Contacts Pitch: 3.5 mm
- Conductor Size (North American): 14 to 30 AWG
- Voltage Rating: 300 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Terminals M5 90 DEGREE TERMINAL
-
Supplier: DigiKey
Description: COMPRESSION TERMINAL 90 DEGREE
-
Supplier: VAST STOCK CO., LIMITED
Description: Barrier Terminal Blocks EDGE CONNECTOR
- Number of Contacts: 24
- Contacts Pitch: 9.525 mm
- Conductor Size (North American): 22 to 12 AWG
- Voltage Rating: 300 volts
-
Supplier: Allied Electronics, Inc.
Description: Terminal Block Connector, Brass Contact Material Tin contact mating area plating Brass contact material, screw plating nickel.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Circular MIL Spec Backshells SHIELD TERMINATION 90 DEGREE Product overview: M85049/90-21Z03 from Glenair is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers
-
Supplier: Amphenol PCD
Description: True Surface-Mount True surface-mount terminal blocks facilitate board assembly. Tin-lead plated solder contact tabs are specifically designed for compatibility with SMT reflow solder installation. Fastening Options SMT terminal blocks must be securely and independently fastened to the
- Number of Contacts: 2 to 10
- Contacts Pitch: 3.81 mm
- Conductor Size (North American): 16 to 28 AWG
- Voltage Rating: 300 volts
-
Supplier: Allied Electronics, Inc.
Description: Terminal Block Connector, Brass Contact Material Tin contact mating area plating Brass contact material, screw plating nickel.
-
Supplier: Allied Electronics, Inc.
Description: connector,pluggable screw terminal block,mates w/kb,kbq,kbw,kbwo,6 contact
-
Supplier: Allied Electronics, Inc.
Description: Terminal Block Connector, Brass Contact Material Tin contact mating area plating Brass contact material, screw plating nickel.
-
Supplier: DigiKey
Description: PCB PLUG-IN CONNECTOR, MALE HEAD
- Number of Contacts: 4
- Contacts Pitch: 10.16 mm
- Current Rating: 78.3 amps
- Operating Temperature: -50 to 120 C
-
Supplier: BlockMaster Electronics, Inc.
Description: BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
- Number of Contacts: 2 to 13
- Contacts Pitch: 7.62 mm
- Conductor Size (North American): 30 to 14 AWG
- Voltage Rating: 300 volts
-
Supplier: Radwell International
Description: TERMINAL CONNECTOR, BLUE, ANGLED 90DEGREE, 14-16AWG, FULLY INSULATED, MINIMUM ORDER QTY100 DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Radwell International
Description: CONNECTOR BACKSHELL, BULK HEAD HOUSING, SINGLE LEVER, POLYAMIDE MATERIAL, 90 DEGREES CABLE EXIT ANGLE, 21 X 21 MM INSERT DIMENTIONS, IP44. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: Honeywell International, Inc.
Description: LB-IN TORQUE 90 DEG ANGLE OF ROTATION MODUTROL IV[TM] BRAND MOUNTING TYPE FOOT-MOUNT TERMINAL TYPE QUICK-CONNECT NOMINAL TIME 30 TO 60 SECOND MOTOR SHAFT TYPE DUAL-ENDED WEIGHT 7.5 LB PACKAGING QUANTITY 1 PER PACK M9174C MODEL
- Actuator Torque: 75 In-lbs
- AC Voltage: 120 volts
- Operating Temperature: -40 to 150 F
- Features: Electric
-
Supplier: Altech Corp.
Description: Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There
- Number of Contacts: 34
- Conductor Size (North American): 30 to 14 AWG
- Voltage Rating: 300 to 450 volts
- Current Rating: 15 to 16 amps
-
Supplier: Altech Corp.
Description: Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There
- Number of Contacts: 20
- Conductor Size (North American): 30 to 16 AWG
- Voltage Rating: 250 to 300 volts
- Current Rating: 10 to 13.5 amps
-
Supplier: Weidmuller
Description: Conductor entry and screw connection in the same direction on this PCB terminal with 6.35 or 7.62 mm pitch for conductor cross-sections up to 4.0 mm². Conductor outlet direction 90° and 180°. TOP Connection System The TOP connection system by Weidmüller makes wiring easy, even in
- Number of Contacts: 2 to 12
- Contacts Pitch: 6.35 to 7.62 mm
- Conductor Size (North American): 26 to 10 AWG
- Voltage Rating: 300 volts
-
Supplier: Altech Corp.
Description: Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There
- Number of Contacts: 4
- Conductor Size (North American): 30 to 14 AWG
- Voltage Rating: 300 to 750 volts
- Current Rating: 15 to 16 amps
-
Supplier: Honeywell Sensing & IoT
Description: dirt, liquid media with solid contaminates). The cable or connector and basic switch terminals are encapsulated in an epoxy compound, offering superior resistance in harsh environments. For low temperature applications (down to -40 degrees C, -40 degrees F), CE switches
- Maximum Current Rating: 3 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Operating Temperature: 0 to 105 C
- Pre-travel: 0.0393701 inch
-
Supplier: Radwell International
Description: DIRECTLOGIC DL05 TERMINAL ACCESSORY KIT, 90-DEGREE SCREW TYPE, REPLACEMENT. FOR USE WITH DL05/06 I/O MODULES. INCLUDES (1) DL05 I/O TERMINAL BLOCK, (1) TERMINAL BLOCK COVER AND (1) OPTION SLOT COVER.. FREE 2 YEAR RADWELL WARRANTY
- Type: Cover
-
Supplier: Weidmuller
Description: Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651. The main features include: Group with 10- to 64-pole connectors One-to-one electrical connection between controller and field
- Number of Contacts: 37
- Contacts Pitch: 5.08 mm
- Conductor Size (North American): 26 to 12 AWG
- Voltage Rating: 60 to 75 volts
-
Supplier: Honeywell Sensing & IoT
Description: dirt, liquid media with solid contaminates). The cable or connector and basic switch terminals are encapsulated in an epoxy compound, offering superior resistance in harsh environments. For low temperature applications (down to -40 degrees C, -40 degrees F), CE switches
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: 0 to 105 C
- Pre-travel: 0.0393701 inch
-
Supplier: Richardson RFPD
Description: The TG.10 Triton dipole Antenna – is primarily designed for use with CDMA modules with assisted GPS. It does not require a ground-plane to connect to. It has a quality robust PUS housing for use with wireless terminals. The antenna has a SMA(M) connector. It can be used straight or
- Primary Frequency Range: 700 to 2,500 MHz
- Polarization: Linear
- Technology Type: Whip / Vertical Monopole
-
Supplier: Bray Commercial
Description: electric actuator remains in place. Feautres: Compact, Lightweight Design Self-Adapting Capability For Maximum Flexibility In Damper Positioning Manual Override Screw Terminal Connections With 1/2" Conduit Connector 60,000 Cycle Rating (1,500,000 Repositions)
- Actuator Torque: 45 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Operating Temperature: -22 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
HPH series is a high density interconnect available up to 303 contacts with multiple hardware choices and backpotting option.With a 0.6mm contact diameter, the HPH Series comes in 3-6 row configurations and is available up to 303 signal contacts on a 1.905mm staggered grid. Contacts are removable for ease of maintenance.
(read more)
Browse PCB Terminal Blocks Datasheets for Smiths Interconnect, a Molex company -
We have plenty of terminal blocks to choose from! Visit our website for more details. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Terminal Blocks & Connectors for Every Project Needed - including HVAC! (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
labor time and cost. Available in bullet connectors, butt connectors, quick disconnects, and ring terminals Linear shrink: +1/-10% Minimum shrink temperature (read more)
Browse Wire Terminals Datasheets for Waytek, Inc. -
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
The Amphe-PD Mini 5.7mm is designed to carry up to 120A at 500V DC. These connectors are available in busbar mount, right angle and vertical SMT compatible PCB mount. The Gen2 5.7mm Amphe-PD can carry a maximum current of 150A at 500V DC. They come in black and red with a plastic housing (read more)
Browse Wire Terminals Datasheets for Amphenol Communications Solutions -
WAGO’s terminal blocks with 3.5 mm pin spacing take up very little board space by connecting both vertically and horizontally to the PCB. WAGO’s 2601 series super-compact, tool-free PCB terminal blocks with lever technology allow quick and easy wiring of cross-sections from 26 AWG to (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
AutomationDirect has added Konnect-It 1mm, 4mm, and 6mm push-in terminal blocks which are designed to simplify installation while ensuring secure connections. Intuitive push-in technology reduces wiring time and eliminates the need for specialized tools, making them ideal for high (read more)
Browse Terminal and Junction Boxes Datasheets for Automationdirect.com -
Announces New Compact 3 dB, 90-Degree Hybrid Coupler Covering the Frequency from 0.4 to 7.125 GHz (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Altech PCB Terminal Blocks are designed for dependable wire-to-board connections in industrial applications. The line includes fixed, pluggable, push-in, spring clamp, and power terminal options to support a wide range of board layouts and wiring (read more)
Browse Terminal Blocks Datasheets for Altech Corp.