-
Supplier: Utmel Electronic Limited
Description: LED IrLED 940nm 2-Pin Box
-
Supplier: Utmel Electronic Limited
Description: LED IrLED 940nm 2-Pin T-1
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: Application: High power LED for microscopy
- Wavelength: 940 nm
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
-
Supplier: Heilind Electronics, Inc.
Description: 3528 SMD LED TOP VIEW PKG IR-940
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1206 Infrared (IR) LEDs ROHS
-
Supplier: RS Components, Ltd.
Description: WL-SITW IR LED 940nm,IR 940nm,30mW/sr
- Peak Wavelength: 850 nm
- LED Type: Infrared
-
Supplier: Larson Electronics LLC
Description: completely invisible to the naked eye and require the use of night vision equipment. The LEDLB-100-IR LED light bar from Magnalight produces a far reaching infrared spot beam with 18,000 lumens of IR light. 100 Edison Edixeon® three watt infrared LEDs producing 180 lumens
-
Supplier: Newark, An Avnet Company
Description: IR EMITTER, 940NM, SMD; Viewing Angle:50°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
-
Supplier: Advance Security Products
Description: led does not put out as much usable light as the 850nm led. Thus more leds are required for good night time viewing. For example 24 of the 850nm leds is about equal to 56 of the 940nm leds and 48 of the 850nm leds equals about 104 of the 940nm
- Camera Function: Video
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Peak Wavelength: 950 nm
- LED Type: Infrared
-
Supplier: Newark, An Avnet Company
Description: IR EMITTER, PANEL MOUNT, 940NM; Viewing Angle:30°; Diode Case Style:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-45°C; Operating Temperature Max:80°C; MSL:- RoHS Compliant: Yes
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-32E-IR Infrared LED Light Bar offers high infrared light output and extreme durability combined with versatile mounting and power options. This IP68 rated LED light bar produces an infrared light beam that can only be seen through the use of night vision
-
Supplier: Larson Electronics LLC
Description: infrared light beam that can only be seen through the use of night vision goggles. 850Nm versions have a very slight red glow around the LED emitters when viewed from a certain angle while 940Nm versions are completely invisible to the naked eye. The LEDLB-80-IR LED light
-
Supplier: Electro Optical Components, Inc.
Description: Light Emitting Diodes are designed for emitting in the mid-infrared (Mid-IR) spectrum from 1800nm to 4600nm. Heterostructures (HS) are grown on Gallium Antimonide (GaSb) or Indium Arsenide (InAs) substrates. The output emission is typically modulated at 2KHz with pulse lengths as short as
-
Supplier: DigiKey
Description: IR MOD SST10 940NM TOP VIEW
-
Supplier: Light in Motion LLC
Description: Description The QEB651 is a miniature Surface Mount LED incorporating a high efficiency AIGaAs LED chip encapsulated on a substrate designed to form a gold plated parabolic reflector for maximum projection of an axis photons. Features Wavelength 850nm HIgb Output Emission angle 30
- Peak Wavelength: 870 nm
- Forward Voltage: 1.7 volts
- Forward Current: 65 milliamps
- LED Type: Infrared
-
Supplier: Newark, An Avnet Company
Description: LED, STAR-BOARD, IR, 740NM; Product Range:OCX-440 Series; LED Colour:Infrared; Wavelength Typ:740nm; Luminous Flux @ Test:-; Supply Voltage:-; Power Module Configuration:Star; Operating Temperature Min:-; Operating Temperature RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Peak Wavelength: 950 nm
- LED Type: Infrared
-
Supplier: Newark, An Avnet Company
Description: Flexible Light Pipe Assembly, 1mm Fiber Optic Core, Right Angle, 4 mm Round IR Lens, 4.0 in., 3mm LED, IR940 / Bag
-
Supplier: ODG (Origin Data Global)
Description: 11mW/sr 40~ 5V 60mA 1.1V~1.4V 80mW 940nm Plugin,D=3mm Infrared LED Emitters ROHS
-
Supplier: Streamlight, Inc.
Description: providing optimum illumination when using night vision equipmentInfrared illumination source: 850 nm LED. Shock-proof with a 20,000 hour lifetimeHigh impact, chemically resistant engineering polymer IR LED housing Tactile indicator on IR LED housing identifies
- # of Batteries: 2
- Length: 3.82 inch
- Lumen: 160 lm
- Power Source: Battery, Lithium
-
Supplier: ODG (Origin Data Global)
Description: EMITTER IR 940NM 100MA RADIAL
-
Supplier: Andax Industries
Description: Streamlight TL-2 LED IR. Need infrared light? A Streamlight TL-2 LED IR features the latest 850 nm infrared Streamlight LED technology. This Streamlight tactical flashlight has a one handed, push-button tail cap switch. The TL-2 LED includes 2 CR123A lithium
- Battery Size: AA
- Lamp Type: LED
- Flashlight Type: LED Flashlight
- Power Source: Lithium
-
Supplier: Laserglow Technologies
Description: compact design Efficient DPSS technology runs on standard AC power (85 – 264 V, 47 – 63 Hz) >10,000 hours continuous maintenance-free operating life TTL and Analog modulation (input via BNC connector) lab-spec models only Adjustable output power (via lockable dial) lab-spec models only LED
- Wavelength Range: 1,047 nm
- Laser Power: 50 to 1,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 to 2.000000000000007 millirad
-
Supplier: Edmund Optics Inc.
Description: Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC Traditional Coated Bandpass Interference
- Diameter, Square Side, or Rectangular Length: 50 mm
- Optical Density: 3
- Transmission (%): 50 (%)
- Center Wavelength: 940 nm
-
Supplier: Edmund Optics Inc.
Description: Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC Traditional Coated Bandpass Interference
- Diameter, Square Side, or Rectangular Length: 25 mm
- Optical Density: 3
- Transmission (%): 50 (%)
- Center Wavelength: 940 nm
-
Supplier: Edmund Optics Inc.
Description: Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC Traditional Coated Bandpass Interference
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Optical Density: 3
- Transmission (%): 50 (%)
- Center Wavelength: 940 nm
-
Supplier: Edmund Optics Inc.
Description: IR Model Offers Simultaneous Video and Visual Viewing Case Included UL Listed Both Infrared (IR) and Ultraviolet (UV) handheld monocular devices employ a proprietary high resolution image converter and photocathode arrangement to produce a visible image from invisible radiation.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339856-MTSM0074-843-IR Category: Optoelectronics - LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tape & Reel Orientation: Top View Standard Package: 2,000 Wavelength: 740nm Mounting Type: Surface Mount Package / Case: 1206 (3216
- Features: LED Lamps
-
Supplier: Larson Electronics LLC
Description: operators with a versatile and powerful LED lighting solution. The LED10W-21-IR infrared LED light emitter from Magnalight produces a light in the infrared 850NM or 940NM while drawing only 21 watts @1.75 amps from a 12 volt electrical system. Seven Edison Edixeon® three
-
Supplier: Powell Electronics, Inc.
Description: IR SIDE VIEW (INDUSTRIAL FIBEROPTICS)
-
Supplier: OSRAM Opto Semiconductors
Description: SMT Multi CHIPLED with red (655 nm), green (530 nm), IR (940 nm) Emitter
- Peak Wavelength: 530 to 940 nm
- LED Type: Green, Infrared, Multi-Colored, Red
-
Supplier: OSI Optoelectronics
Description: The dual LED series consists of a 660nm (red) LED and a companion IR LED such as 880 / 895, 905, or 940nm. They are widely used for ratiometric measurements such as medical analytical and monitoring devices. They can also be used in applications requiring a low
- Peak Wavelength: 660 to 940 nm
- Forward Voltage: 1.5 to 2.4 volts
- Forward Current: 20 milliamps
- Optical Power Output: 1.5 to 1.8 milliwatts
-
Supplier: Security Camera Warehouse
Description: 147 pcs. 850nm IR LEDs Up to 450ft outdoor IR distance 25 degree light angle with uniform distribution 24V AC (0.8A max)
Find Suppliers by Category Top
Featured Products Top
-
/lens solution that measures the angular distribution and radiant intensity of 850 or 940 nm near-infrared (NIR or near-IR) emitters. The NIR Intensity Lens system utilizes Fourier optics to capture a full distribution of NIR light in a single measurement up to ±70 degrees, giving you extremely (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
Application-specific software module for evaluating near-infrared lasers and LEDs Near-infrared (near-IR or NIR) emissions of light are used by devices to sense three-dimensional objects while eliminating visible light interference and human visual distraction. However (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
Fluorescence microscopy: separation of excitation light (e.g. 488nm laser) from emission light (e.g. 520nm fluorescence), requiring narrow band filters. Industrial inspection: contrast enhancement under LED light sources, e.g. to detect defects in printed circuit (read more)
Browse Optical Mirrors Datasheets for Changchun Yutai Optics Co., Ltd. -
Avantier Germanium lenses offer a combination of high refractive index, low dispersion, and exceptional ruggedness, making them well suited for demanding infrared applications. With a high refractive index among readily available IR-transmitting materials, Germanium provides minimal chromatic (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc.
More Information Top
-
Arduino Internals
The typical IR remote control uses a 940nm IR LED .
-
http://dspace.mit.edu/bitstream/handle/1721.1/36184/74907293-MIT.pdf?sequence=2
Normally, a 660nm red LED and a 940nm IR LED are utilized in pulse oximetry, for .
-
Osram Opto Semiconductor Products | Mouser
View the 940nm IR LEDs .
-
Led Monitor - Led Monitor Manufacturers, Suppliers (Page 7)
720P 1megapixels Mini Wifi Hidden IP Camera, Night Vision, 940nm IR Leds .
-
Ir Camera - Ir Camera Manufacturers, Suppliers
720P 1megapixels Mini Wifi Hidden IP Camera, Night Vision, 940nm IR Leds .
-
Mini Camera - Mini Camera Manufacturers, Suppliers
720P 1megapixels Mini Wifi Hidden IP Camera, Night Vision, 940nm IR Leds .
-
Effect of atmosphere on free-space optical communication networks for border patrol
performed using a 940 nm IR LED and a 690 nm laser diode with the transmitter circuit.) .
-
Atmospheric transmission at ~1.55 &mgr;m for free-space optical communication
Testing was performed using a 940 nm IR LED and a 690 nm laser diode with the transmitter circuit.
-
OP180 Optek / TT Electronics | Mouser
Infrared Emitters IR LED 940nm .
-
LNA2603F Datasheet
IR LED 940NM 80 DEG SIDE VIEW .
Indicates content that may require registration and/or purchase.