Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Air Impurities Removal Systems, Inc.
Description: 6″ Deep 99.97% Final HEPA Filter
-
HEPA Filters and ULPA Filters - HEPA Grade Filters 99.97%-99.99% Efficiency - MAGNA 100 & 110 SeriesSupplier: ISC Sales, Inc.
Description: The Glasfloss Magna Series HEPA grade air filters are designed for high-efficiency commercial and industrial applications. Classified under U. L. the filter media cartridge is sealed with a fire retarding, rubber base.99.97-99.99% efficiency
- Efficiency: 99.97 to 99.99 %
- Length: 12 to 24 inch
- Height: 12 to 24 inch
- Width / Ring Size: 6 to 12 inch
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Replacement HEPA Filter A HEPA filter can remove at least 99.97% of dust, pollen, mold, bacteria, viruses, and any airborne particles with a particle size of 300 nanometers (0.3 µm) from the air. for Extract-All® S-987 Air Cleaning Systems
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 6 inch
- Features: HEPA / ULPA Filter, Other
-
-
Supplier: N.R. Murphy Ltd.
Description: When EXTREMELY high efficiency filtration is required, N. R. Murphy Ltd. can supply you with absolute (H.E.P.A.) filters that are over 99.97% efficient for microns as small as 0.3 and approaching 99.97% below 0.3 micron size. These filters are available in
- Efficiency: 99.97 %
- Length: 24 inch
- Height: 24 inch
- Width / Ring Size: 7 to 12.5 inch
-
Supplier: Air Impurities Removal Systems, Inc.
Description: A HEPA filter can remove at least 99.97% of dust, pollen, mold, bacteria, viruses, and any airborne particles with a particle size of 300 nanometers (0.3 µm) from the air. for use with Extract-All® SPA Fume Extractor Systems
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 6 inch
- Features: HEPA / ULPA Filter, Other
-
Supplier: Scientific Dust Collectors
Description: handling very fine dusts under 1 micron or returning the filtered air back into your facility to provide energy savings, SDC can guide you in the proper application of HEPA filters. Typically, HEPA Filters are employed when the dust collector efficiency needs to be
- Features: HEPA / ULPA Filter
-
Supplier: Air Impurities Removal Systems, Inc.
Description: 6″ HEPA Filter for use with Extract-All® E-1400 Mist Collector A HEPA filter can remove at least 99.97% of dust, pollen, mold, bacteria, viruses, and any airborne particles with a particle size of 300 nanometers (0.3 µm) from the air.
- Length: 12 inch
- Height: 24 inch
- Width / Ring Size: 6 inch
- Features: HEPA / ULPA Filter, Other
-
Supplier: Terra Universal, Inc.
Description: and Outlet HEPA Filters and Ducting The inlet and outlet HEPA filters are 99.99% efficient on 0.3 micron particulates. They also prevent contamination from entering or leaving the glove box chamber. These glove boxes are also designed to return filtered air
- Number of Glove Ports: 2
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
-
Supplier: Terra Universal, Inc.
Description: lightweight, compact design that makes it as convenient as it is effective. The unit's HEPA (High Efficiency Particulate Air) filter removes 99.999% of all particles 0.3µm or larger, exceeding federal standards and accepted HEPA filtration levels. Its 2880 square-inch
- Airflow: 77 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: PACE
Description: 99.99%EU 13Recommended for applications in a clean room environments or where the highest level of filtration efficiency is required
- Construction: Cartridge Filter
- Features: HEPA / ULPA Filter
-
Supplier: Labconco Corporation
Description: side-entry air foils; and upper containment sash foil. Other features include:nominal inflow velocity of 75 to 105 fpm; 99.99% efficient exhaust HEPA filter; variable speed built-in blower with vibration-isolated impeller and solid state control rated for 2 amps;
- Inflow Velocity: 75 to 105 SFPM
- Exhausted Air: 99.99 %
- Cabinet Type: Class I
-
Supplier: A-J Manufacturing Co., Inc.
Description: environment before being sealed in a polybag. Filter Selection & Applications Most people are commonly aware of the extremely high filtration offered by these filters, however proper application requires an understanding of the test methods and ratings. HEPA filters have
- Application / Industry: Aerospace / Defense, Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Range: Micro Filtration
-
Supplier: Erlab Inc.
Description: High efficiency particulate filtration (type H14 according to EN1822-1) traps particles with a diameter greater than 0.1µm with a 99.995% efficiency. Each filter is sold with a compliance certificate.
- Construction: Box / Rigid Cell Filter, Frame / Assembly
- Features: HEPA / ULPA Filter
-
Supplier: Erlab Inc.
Description: Captair® Flow Clean air enclosures For handlings in an ultra-clean, dust free environment The new Captair Flow range is designed to protect samples and/or products handled into the enclosure. Equipped with Flex technology, their modular filtration column consists of a HEPA H14 filter
- Hood Face Velocity: 59.0551181102361 SFPM
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting, Pre-filter
- Features: Other
-
Supplier: Clean Air Products
Description: filter units are well suited for cleanrooms of Class 100,000 to Class 10. Features of Fan Filter Units Low profile design Lightweight All-metal filter housing Sizes 2 x 4, 2 x 3, and 2 x 2 Prefilter 90 ft./min. average face velocity 99.99% DOP test at 0.3 microns
- Efficiency: 99.99 %
- Length: 23.625 inch
- Height: 16.5 inch
- Width / Ring Size: 47.625 inch
-
Supplier: HDT Global
Description: HEPA filters were developed by the Atomic Energy Commission during World War II to remove radioactive dust from their plant exhaust. HEPA filters are now the primary filtration systems for electronic clean room assembly, isolation wards, surgical theaters, bioengineering,
- Efficiency: 99.97 %
- Width / Ring Size: 10.19 inch
- Construction: Frame / Assembly
- Features: HEPA / ULPA Filter, Other, Pleated
-
Supplier: Cole-Parmer
Description: • Protect you from biological hazards requiring Biosafety Level 1, 2, and 3 containment • EPA filter removes 99.99% of particulates down to 0.3 µm Purifier enclosures protect you and your laboratory environment — they offer an economical alternative to Class II laminar flow
-
Supplier: Ivie Enterprises, Inc.
Description: and lead paint abatement. True HEPA/ULPA Filtration HEPA: 99.97% at 0.3 microns at 2283 sq. in. filtration area ULPA: 99.999%+ at 0.12 microns at 3232 sq. in. filtration area. Includes: a 1 1/2” static-dissipating vacuum hose, two Intercept Micro Filters,
- Vacuum Type: Backpack
- Applications: Cleanroom, General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: Cole-Parmer
Description: • Protect you from biological hazards requiring Biosafety Level 1, 2, and 3 containment • EPA filter removes 99.99% of particulates down to 0.3 µm Purifier enclosures protect you and your laboratory environment — they offer an economical alternative to Class II laminar flow
-
Supplier: Cole-Parmer
Description: • Protect you from biological hazards requiring Biosafety Level 1, 2, and 3 containment • EPA filter removes 99.99% of particulates down to 0.3 µm Purifier enclosures protect you and your laboratory environment — they offer an economical alternative to Class II laminar flow
-
Supplier: Cole-Parmer
Description: • Protect you from biological hazards requiring Biosafety Level 1, 2, and 3 containment • EPA filter removes 99.99% of particulates down to 0.3 µm Purifier enclosures protect you and your laboratory environment — they offer an economical alternative to Class II laminar flow
-
Supplier: Hale Engineering Company, Inc.
Description: off setting, developing 600 CFM w/ .25” external static pressure, vibration isolated -Bottom loading 99.99% gasket seal hepa filter -Removable perforated anodized aluminum hepa grille, 1/8” holes on 3/16 staggered centers, allowing for 40% open area - (1) Top
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Hale Engineering Company, Inc.
Description: HP, 110V, 4.6 FLA motor & electronic speed control w/ off setting, developing 600 CFM w/ .25” external static pressure, vibration isolated -Bottom loading 99.99% GASKET OR GEL seal hepa filter -Removable perforated anodized aluminum hepa grille, 1/8” holes on 3/16
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Hale Engineering Company, Inc.
Description: setting, developing 720 CFM @ 0.4” SP -Top mounted disposable prefilters -Bottom loading 99.99% hepa filter, upstream gel seal, anodized aluminum frame -Integral white, expanded, metal grille -Unit tabs for hanging, unit weight @ 70 lbs -Service for motors is from below
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Hale Engineering Company, Inc.
Description: control w/ off setting, developing a maximum 800 CFM @ 0.75” SP -Top mounted disposable prefilter or 12” duct connection -99.99% Hepa filter, anodized aluminum frame, 2 3/4” separatorless media pack, center divider w/ (2) plugged port, integral white painted steel face
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Envirco
Description: Introduction The Envirco replacement filters are Dimple Pleat®, a completely natural media pack that uses no glue or ribbons, available in a 3”depth. The filter construction will consist of a microglass fiber with an acrylic latex binder. Choice of HEPA (99.99%
- Media Type: Acrylic
- Features: HEPA / ULPA Filter
-
Supplier: Terra Universal, Inc.
Description: HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter Come in a variety of sizes to fit
- Efficiency: 99.99 to 99.999 %
- Length: 31.5 inch
- Height: 3 inch
- Width / Ring Size: 49.5 inch
-
Supplier: RDM Industrial Products, Inc.
Description: Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air (HEPA)
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: Radwell International
Description: FILTER, MINI HEPA, 12 INCH X 2 INCH X 12 INCH, ACRYLIC RESIN BINDER, 99.97% EFFICIENCY. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Metcal
Description: 50mm (2") ∅ arms or 1x 63mm (2.5") ∅ arm Main filter has a HEPA efficiency of 99.97% at 0.3 micron, and an activated carbon filter to remove additional gases Audible alarm informs operators when filters need replacing Easy access on/off remote switch
- Collector Type: Source Collector / Portable
- Applications: Welding Fumes
-
Supplier: RDM Industrial Products, Inc.
Description: Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air (HEPA)
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: Envirco
Description: consumption at 235 watts. Low sound at only 48 dBA. High Efficiency Particulate Air (HEPA) UL 900 Filter: 99.99% efficient @ 0.3 micron Forward-curved centrifugal-type fan. Walkable plenum (excluding prefilter), rated to 250 lbs. Snap-in Prefilter: allows for for easy
- Construction: Fan Filter
- Features: HEPA / ULPA Filter
-
Supplier: Metcal
Description: Fitted with 2x 50mm (2") ∅ arms or 1x 63mm (2.5") ∅ arm Main filter has a HEPA efficiency of 99.97% at 0.3 micron, and an activated carbon filter to remove additional gases Audible alarm informs operators when filters need replacing Easy access on/off remote
- Collector Type: Source Collector / Portable
- Applications: Welding Fumes
-
Supplier: Envirco
Description: The 2x4 RSR RFAC has two pre-filters, and the 2x2 RSR RFAC has a single pre-filter. The pre-filter is intended to capture larger airborne particles and dust to filter them ahead of the more expensive HEPA filter media, which targets removal of much finer
- Construction: Fan Filter
- Features: HEPA / ULPA Filter, Pleated, Replaceable Filter Media
-
Supplier: Envirco
Description: filter is replacement from the roomside. RSRE provides filter and motor/blower assembly replacement from the room side. Ultra-low Penetration Air (ULPA) Filter: 99.9995% efficient @ 0.12 micron (U15). PTFE boron-free ULPA filter. Airflow Indicator Light: Allows
- Construction: Fan Filter
- Features: HEPA / ULPA Filter
Find Suppliers by Category Top
Featured Products Top
-
equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments and maintenance (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99% of (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
Filtration’s glass fiber air filter media is widely used in: Cleanrooms — Semiconductor, electronics, and pharmaceutical cleanroom HEPA (read more)
Browse Filter Media Datasheets for Harbory Filtration -
smaller matter. All filters are tested for minimum 99.97% filtration at the 0.3 micron level to meet HEPA standards in strict accordance to IEST-RP-CC-007. The Heavy Duty HEPA Vac System comes complete with the Heavy Duty Dry Vac, lever lock drum lid, shutoff valve, pre-filter, HEPA filter, 10 (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99% of (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
powerful motor/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is (read more)
Browse Medical Equipment and Supplies Datasheets for Envirco -
portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
suspended installations • Panel-style HEPA filter (99.99% efficient @0.3 microns) enabling a lower profile design • Filter guides and locking toggle latches for convenient serviceability (read more)
Browse Cleanrooms Datasheets for Envirco -
filtration ISO 16890:General HVAC air filter classification EN 779:Legacy European classification system EN 1822:HEPA and ULPA filtration (read more)
Browse Air Filters (industrial) Datasheets for Harbory Filtration -
masks and HEPA filters in hospitals and cleanrooms. Industrial & Consumer: (read more)
Browse Filter Media Datasheets for Harbory Filtration
Conduct Research Top
-
Handling, Installation and Burn-off Procedure for HEPA Filters
HEPA Filter = High Efficiency Particulate Air Filter. High means 99.97% or higher. The efficiency is a measure of how effectively the filter traps particles. It is calculated by dividing the number of particles trapped by the total number impinging on the filter. Fewer than 3 in 10,000 are allowed
More Information Top
-
Contamination sources and means of mitigation: a focus on particulate contamination, airborne molecular contamination and biological contamination
The system utilizes a basic make-up air handling unit configuration employing a 30% ASHRAE pre-filter, and both a 95% ASHRAE post filter and a 99.97% HEPA filter .
-
1995 Idaho National Engineering Laboratory (INEL) National Emission Standards for Hazardous Air Pollutants (NESHAPs): Radionuclides. Annual report
99.97% HEPA FILTER BANK .
-
Descriptions and diagrams of the primary and annulus ventilation systems of the double-shell tank farms as of January 1988
Each set contains two 61-cm by 61-cm by 29-cm (24-in. by 24-in. by 11 1/2-in.) wooden 'framed, 99.97% HEPA filters .
-
Meggitt Training Systems Road Range™
The exhaust air is filtered through 2-stages of filtration with a final stage of 99.97% HEPA filtration before being discharged.
-
Artesunate and artelinic acid: association of embryotoxicity, reticulocytopenia, and delayed stimulation of hematopoiesis in pregnant rats
The animal room was independently supplied with at least ten changes per hour of 100% fresh air that had been passed through 99.97% HEPA filters .
-
Infection Control Measures to Prevent Invasive Mould Diseases in Hematopoietic Stem Cell Transplant Recipients
Other 1B recommendations include 99.97% HEPA filtration for particles [0.3 microns; directional air flow; 12 air changes per hour; well sealed rooms, avoidance of carpeting and minimizing patient time outside of a PE.
-
Lack of effect of butylparaben and methylparaben on the reproductive system in male rats
The study rooms were maintained under conditions of positive airflow relative to a hallway and independently supplied with a minimum of ten changes per hour of 100% fresh air that had been passed through 99.97% HEPA filters .
-
Evaluation of the developmental toxicity of lenalidomide in rabbits
The study rooms were maintained under conditions of positive airflow, relative to a hallway, and independently supplied with at least 10 changes/hr of 100% fresh air that had been passed through 99.97% HEPA filters .
-
Developmental toxicity evaluation of trimethylolpropane caprylate caprate in Sprague‐Dawley rats
The room air was independently supplied with at least ten changes per hour of 100% fresh air passed through 99.97% HEPA filters (Airo Cleans room).
-
Developmental toxicity evaluation of butylparaben in Sprague‐Dawley rats
The room air was indepen- dently supplied with at least ten changes per hour of 100% fresh air passed through 99.97% HEPA filters (Airo Cleans room).
Indicates content that may require registration and/or purchase.