Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: COMPAERO, Inc.
Description: CONNECTOR, RECEPTACLE, FIVE-PIN AUDIO, SOLDER CUP SPRING TERMINALS, PANEL MOUNT, U-183 TYPE
- Connector Type: Military Connector
-
Supplier: DigiKey
Description: "6.35mm (0.250"", 1/4"") - Headphone Phone Jack, Dual Stereo (3 Conductor, TRS) Connector Kinked Pin, Solder"
- Features: Audio / Video Connector, Board Mount Connector, Other, Phone Jack / Plug
- Gender: Female / Jack
-
Supplier: CDM Inc.
Description: 5 PIN AUDIO PANEL MT RECEPTACLE SLDR CUP SPRG
- Features: Audio / Video Connector
-
-
Supplier: Visual Sound, Inc.
Description: Covid, Inc. The Female 9-Pin Terminal Block Connector offers a quick and effortless DB9 do-it-yourself connection solution.
- Features: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: Covid, Inc. The Covid Male 9-Pin Terminal Block Connector offers a quick and effortless do-it-yourself DB9 connection solution.
- Features: Audio / Video Connector
-
Supplier: Accuris
Description: CONNECTOR, RECEPTACLE, FIVE-PIN AUDIO, SOLDER CUP SPRING TERMINALS, PANEL MOUNT, U-183 TYPE
-
Supplier: Visual Sound, Inc.
Description: Covid, Inc. Covid's superior quality is built into all of our Cable Connectors & Accessories. Made with high end materials, Covid quality goes into every shipment.
- Features: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: Covid, Inc. Covid's superior quality is built into all of our Cable Connectors & Accessories. Made with high end materials, Covid quality goes into every shipment.
- Features: Audio / Video Connector
-
Supplier: Newark, An Avnet Company
Description: AUDIO JACK V/T 5PIN REMOVED #6, P=3.5MM, 10U" AG, PA9T BLACK / TRAY
-
Supplier: Win Source Electronics
Description: Pins: 6 Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: Barrel - Audio Connectors Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 9.53 mm Mount: Surface Mount RoHS: Compliant Min
- Features: Audio / Video Connector
-
Supplier: Win Source Electronics
Description: Pins: 6 Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: Barrel - Audio Connectors DC Resistance (DCR): 700 mΩ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 9.53 mm Mount: Surface
- Features: Audio / Video Connector
-
Supplier: Heilind Electronics, Inc.
Description: 5P XLR PIN CON, MALE SATIN NI, WHT SLEEVE
-
Supplier: Win Source Electronics
Description: Pins: 14 Isolation Voltage: 1.5 kV Width: 9.4 mm Categories: Barrel - Audio Connectors DC Resistance (DCR): 900 mΩ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Depth: 12.7 mm Mount: Surface Mount RoHS: Compliant Lead/Base
- Features: Audio / Video Connector
-
Supplier: Win Source Electronics
Description: Voltage: 1.5 kV Width: 9.4 mm Categories: Barrel - Audio Connectors DC Resistance (DCR): 900 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Depth: 12.7 mm Mount: Surface Mount RoHS: Compliant Min Operating
- Features: Audio / Video Connector
-
Supplier: Allied Electronics, Inc.
Description: for a specific connector. This connector is a 9-pin D-Sub Male to Male receptacle.
-
Supplier: Allied Electronics, Inc.
Description: for a specific connector. This connector is a 9-pin D-Sub Female to Female receptacle.
-
Supplier: L-com, Inc.
Description: and RCA Phono audio connectors. Tests 3,5,7 and 8 pin DIN connectors. Tests 3/5 pin XLR and 4/8 pin Speakon audio connectors. Tests USB type A and RJ45 data connectors. Application Audio cable tests. Data cable wiring checks. Test
- Application: Audio
- Features: Cable Assembly, Coaxial
-
Supplier: Allied Electronics, Inc.
Description: for a specific connector. This connector is a 9-pin D-Sub Male to Female receptacle, reversible.
-
Supplier: Black Box
Description: Features 2 HD15 connectors w/Pins 9 & 15 removed for video compatibility plus 2 3.5-mm audio connectors. This cable gives you a quick way to connect your PC or laptop to a video display system w/speakers.
- Impedance: 75 ohms
- Application: Audio, Video
- Features: Cable Assembly, Other
- Cable Shielding: Foil Braid
-
Supplier: Black Box
Description: Features 2 HD15 connectors w/Pins 9 & 15 removed for video compatibility plus 2 3.5-mm audio connectors. This cable gives you a quick way to connect your PC or laptop to a video display system w/speakers.
- Impedance: 75 ohms
- Application: Audio, Video
- Features: Cable Assembly, Other
- Cable Shielding: Foil Braid
-
Supplier: Radwell International
Description: EH SERIES DB9 F-F, NI, ROHS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SFCable.com
Description: 9-pin to 4-pin FireWire 800/400 cable lets you connect a FireWire 800 device to a FireWire 400 device. It supports all the advantages of FireWire including simultaneous connection of up to 63 devices, real-time digital audio and video transfer, peer-to-peer device
- Cable Length: 10 ft
- Features: Cable Assembly, FireWire 400 (IEEE 1394), FireWire 800 (IEEE 1394b), IEEE 1394a
- Product Type: IEEE 1394 (FireWire®), Serial / RS-232/422/485
-
Supplier: SFCable.com
Description: 9-pin to 4-pin FireWire 800/400 cable lets you connect a FireWire 800 device to a FireWire 400 device. It supports all the advantages of FireWire including simultaneous connection of up to 63 devices, real-time digital audio and video transfer, peer-to-peer device
- Cable Length: 3 ft
- Features: Cable Assembly, FireWire 400 (IEEE 1394), FireWire 800 (IEEE 1394b), IEEE 1394a
- Product Type: IEEE 1394 (FireWire®), Serial / RS-232/422/485
-
Supplier: SFCable.com
Description: 9-pin to 4-pin FireWire 800/400 cable lets you connect a FireWire 800 device to a FireWire 400 device. It supports all the advantages of FireWire including simultaneous connection of up to 63 devices, real-time digital audio and video transfer, peer-to-peer device
- Cable Length: 1 ft
- Features: Cable Assembly, FireWire 400 (IEEE 1394), FireWire 800 (IEEE 1394b), IEEE 1394a
- Product Type: IEEE 1394 (FireWire®), Serial / RS-232/422/485
-
Supplier: Computer Network Accessories, Inc.
Description: 10 way audio cable tester with buzzer and LED indicators. Allows quick and convenient audio cable continuity testing for all types of audio cables. LEDs confirm each conductor connection. Rugged, compact, metal construction for long life and reliability. Includes one pair of
-
Supplier: Newark, An Avnet Company
Description: 5 Pin Solder Cup AJ-145/9-0 RoHS Compliant: No
-
Supplier: TMP Pro Distribution
Description: x 3-Pin Phoenix-Type (Balanced) Output Connectors: 1 x 4-Position Terminal Strip 1 x VCA 4-Pin Phoenix-Type Connector 1 x 3-Pin Phoenix-Type Connector (Balanced) Controls Front Panel: On/Off Button 1 x Detented Volume Control Knob 1 x Each of Non-Detented
- Type: Amplifier
-
Supplier: Conxall Corporation
Description: 1/4" Stereo 3 Conductor Thick Panel Mount Jack without cable clamp, Brass Finish, Gold Plated Springs, 9/16-12 Wood Threads 2 and 3 conductor 1/4 inch end pin jacks feature long threaded bushings ideal for mounting into panels and chassis up to 1.25 inches thick. The metal bushing
- Connector Type: 1/4'' Phone Plug / Jack
- Features: Audio / Video Connector
-
Supplier: Electro Standards Laboratories
Description: signal "positive" is paired with its respective signal "ground". DIMENSIONS: With Brackets removed 4.18" W x 3.5" H x 6.64" D. (10.7 x 8.9 x 16.9 cm) With Brackets attached: 6.4" W x 3.5" H x 6.64" D. (16.3 x 3.5 x 16.9 cm) WEIGHT: (includes brackets) 2.0 lb (0.9 kg).
- Number of Ports: 5 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: SFCable.com
Description: The DB-style Gender Changer will quickly & easily convert the gender of any parallel, serial, game/midi or video port. They can be used to splice together two existing cables. Connectors: 2 x DB9 Male Pins: Straight Through (1-1, 2-2,...9-9, etc.)
- Features: Audio / Video Connector, Gender Changer
- Gender: Male / Plug
-
Supplier: HAVE, Inc.
Description: pole: 7.5 A 7 pole: 5 A AWG: 3 pole: 2.5 mmâ-"/14 AWG 4 pole: 1.5 mmâ-"/16 AWG 5 und 6 pole: 1.0 mmâ-"/18 AWG 7 pole: 1.0 mmâ-"/18 AWG Capacitance between contacts 3 pole: = 4pF 4 pole: = 7 pF 5 und 6 pole: = 7 pF 7 pole: = 9 pF Materials Shell: ZnAl4Cu1, gal Ni or black Cr plating Insert: PA
- Features: Audio / Video Connector
- Connector Type: XLR Connector
-
Supplier: HAVE, Inc.
Description: Compact low profile right-angle connectors with Neutrik `chuck-principle` cable clamp. 7 selectable cable outlet positions. TECHNICAL DATA Electrical Number of contacts: 3 - 7 Contactresistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength:
- Features: Audio / Video Connector
- Geometry: Right Angle
- Connector Type: XLR Connector
-
Supplier: HAVE, Inc.
Description: 7 pole cable connector, male. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 5 A AWG: 1.0 mmâ-"/18 AWG
- Features: Audio / Video Connector
- Gender: Male / Plug
- Connector Type: XLR Connector
-
Supplier: HAVE, Inc.
Description: strength: 1500 V dc Rated current: 3 pole: 16 I [A], 2.5/14 mm2/AWG, = 4 C 4 pole: 10 I [A], 1.5/16 mm2/AWG, = 7 C 5 and 6 pole: 7.5 I [A], 1.0/18 mm2/AWG, = 7 C 7 pole: 5 I [A], 1.0/18 mm2/AWG, = 9 C I ... Rated current per contact C ... Capacitance between contacts MechanicalLifetime: >
- Features: Audio / Video Connector
- Connector Type: XLR Connector
-
Supplier: Newark, An Avnet Company
Description: 1/4" Stereo Thick Panel Mount Jack Brass Finish with 9/16"; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: No
Find Suppliers by Category Top
Featured Products Top
-
Audio Connectors & Cable Assemblies We are proud to offer both audio and video connectors and (read more)
Browse Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Nine Important Rules to Follow When Using Shackles Learn the 9 essential rules for safe shackle use in lifting and rigging. Improve safety and comply (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation -
Micro Pin Features: • Precision engineered and manufactured • Space saving design for high density packaging • Micro pins are available in .017 to .080 (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
This hermetic socket with Insulating Medium of Glass-to-Metal Seals Rectangle 9 Pins Micro D Connector also call multipin feedthrough. It is Micro-D type multipin (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
military and commercial settings. Key Features: Versatile Design: MIL-DTL-24308 connectors may exhibit multiple pin configurations, with 9 to 50 contacts being common. They also feature a compact form factor. Dependable Under Stress: With effective EMI shielding (read more)
Browse Aerospace Bearings Datasheets for ASAP Semiconductor LLC -
arrangements: D-Sub: 9 to 104 contacts with combo configurations Micros: 9 to 100 twist pin contacts with 0.050 spacing Nano: 9 to 51 twist pin contacts with 0.025 spacing Durability to (read more)
Browse DC Motors Datasheets for DigiKey -
including medical, industrial control, test and measurement, audio-video and telecommunications. LEMO has been designing precision connectors for seven decades. Offering more than 75,000 combinations of product that continue to grow through custom specific designs, LEMO and its affiliated (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
High reliability Positions: 9, 15, 21, 25, 31, 37, 51, 65, and 85 Wire size: AWG 30 through AWG 34 Nano socket freestanding used in receptacle side Nano flex pin recessed into plug insulators Current (read more)
Browse Electrical Connectors Datasheets for DigiKey -
Harwin for Medical Harwin supplies rugged, high reliability components for medics on the move, as well as EMC shielding for PCB protection and compact connectors for cost-effective manufacture at volume (read more)
Browse Electrical Contacts Datasheets for Harwin Plc -
Dual SIM connections in a number of types such as flip type, push type, and push-pull, with contacts available in 6-pin, 7-pin, and 8-pin configurations to meet a broad range of device form factors and engineering needs. These SIM card connectors are made of high (read more)
Browse Electrical Connectors Datasheets for Eteily Technologies India Pvt. Ltd.
Conduct Research Top
-
Smart Computing Article - Members Of The Board
AT is a replaceable plate for the rear panel of the computer. Because motherboard manufacturers can include a tailored metal plate with each board, they can mount (connectors such as USB [Universal Serial Bus]) and audio jacks on the rear of the board any way they like. ATX boards and power supplies also have
More Information Top
-
NAVAL
POSTGRADUATE
SCHOOL
ICOM PCR-1000 radio receiver, showing (left-to-right) the 1/8” mini-plug audio output, 9 - pin serial computer control connector , DC-power connector, ground screw, and the 50Ω BNC antenna connection.
-
AVerMedia AVerTV Purity 3D MCE 500 PCI TV Tuner - Bigbruin.com
…with Purity 3D MCE 500, My only though is poor board design they should have remove S-Video, Composite, Left Audio, Right Audio and replace it with (2) round 9 pin round socket adaptor like A/V Output connector found on WinTV-PVR…
-
View Single Post - AVerMedia AVerTV Purity 3D MCE 500 PCI TV Tuner - Bigbruin.com
…with Purity 3D MCE 500, My only though is poor board design they should have remove S-Video, Composite, Left Audio, Right Audio and replace it with (2) round 9 pin round socket adaptor like A/V Output connector found on WinTV-PVR…
-
Korean Digital Game, Korean Digital Game Manufacturers
Standby IR Receiver : RCU Data reception Rear Panel Tuner Input : F-type Connector HDMI : Type A USB : USB 2.0, 2 Port Ethernet : RJ-45 9pin SPDIF : Digital Optical Audio Audio : Analog Audio L/R SD Card :...
-
Malaysia Networking Device, Malaysia Networking Device Manufacturers
FRONT LINE INPUT CONNECTOR (INTERRUPTS LINE INPUT ON BACK PANEL, VISTA CAPABLE, REQUIRES MATCHING FRONT AUDIO JACK MODULE) ONE 9 - PIN AUDIO HEADER FOR HEADPHONE-OUT AND MICROPHONE-IN (YELLOW, VISTA CAPABLE, REQUIRES...
-
Make road trips more fun
…NAND Flash: 1 GByte } EEPROM: 2Kbytes, PCF85116-3T } Two USB slots (either enable micro AB or standard A receptacles) } Techwell video decoder TW2865 } Video encoder SAF7129AH } Audio codecs UDA1380TT, UDA1334TS } 2 … SD/MMC/MS slot } Mini-PCI connector } 9 - pin RCA connector } S-Video…
-
Hl Usb Rs232 - Hl Usb Rs232 Manufacturers, Suppliers
: RCU Reception Button : Power, CH, VOL, Menu, O.K,Exit Rear Panel Tuner Input : F-type Connector 6RCA : Video, Audio L, Audio R / YPbPr Ethenet : RJ-45 HDMI : Type A USB : USB2.0 RS232 : 9 Pin D-Sub Type...
-
ndura Rugged laptops
2 × USB 2.0 port; 1 × 9 - pin serial RS-232 port; 1 × RJ45 Ethernet 10/100/1000 … input; 1 × SD Slot; 1 × VGA Docking Connector (Contact Pin Type); Dual … jack; Headset Jack; Receiver ( Audio In) Communications: - Audio: Speaker…
-
Embedded SoPC Design with Nios II Processor and Verilog Examples
The main parts and connectors are as follows: • Altera Cyclone II EP2C20 FPGA device • … Eight green user LEDs • Four seven-segment LED displays • Audio codec with line-in … RS-232 transceiver and 9 - pin port • PS2 mouse…
-
Crafting Digital Media
…390 DI box recording bass guitar, 275 recording lead or rhythm guitar, 276 diagram connectors tool, Inkscape, 106— 107 digital audio mastering, 285, 295—297 further … DV DIN plug, five- pin , 232 directory (file type … 344 distributions of GNU/Linux, 9 distros, GNU/Linux, 15 .
Indicates content that may require registration and/or purchase.