Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Toray Industries (America), Inc.
Description: TOYOLAC® ABS resin has an attractive appearance, well-balanced physical properties, and excellent moldability. It is used in a wide range of applications, from office equipment such as photocopiers to interior and exterior automobile components, household electrical goods, and
- Chemical System: ABS
- Features: Anti-static, Thermoplastic
- Industry: Automotive, Electronics
- Resins & Compounds: Molding Resin
-
Supplier: Accuris
Description: ABS Resins
-
Supplier: Accuris
Description: Testing Methods for ABS Resins
-
-
Supplier: Reid Supply
Description: Locking Paddle Latch with Right & Left LatchingProducts are flush mounting, available either all stainless steel or black powder coated with bright zinc plated slide. Maximum working load is 125lbs.Products are flush mounting, cup, paddle and cover are type 304 stainless steel. Slide is 1010 steel,
- Operation: Key, Paddle
- Features: Key Lock, Other
-
Supplier: Ensinger North America
Description: Ensinger TECARAN ABS material is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge
- Deflection Temperature (@ 264 psi, 1.8 MPa): 177 to 200 F
- Coeff. of Thermal Expansion (CTE): 56 µin/in-F
- Tensile Strength (Break): 5,100 to 5,700 psi
- Tensile Modulus: 350 ksi
-
Supplier: Chi Mei Corporation
Description: yellow color. During injection mode, it has very good mechanical property and dimensional stability. Based on these advantages, the ABS resin has become an excellent engineering plastic. The POLYLAC® ABS Resin of Chimei is currently the most diverse
- Deflection Temperature (@ 264 psi, 1.8 MPa): 190.4 to 206.6 F
- Tensile Strength (Break): 5,076.289377501895 psi
- Elongation: 10 %
- Melt Flow Index (MFI): 38 g / 10 minutes
-
Supplier: LG Chemical of America Inc.
Description: ABS Acrylonitrile-Butadiene-Styrene The largest market share in the global market LG Chem holds the largest market share in the global ABS market. ABS is a highly-functional plastic known for its strong heat resistance and impact resistance. It is highly processable and can be
- Chemical System: ABS
- Resins & Compounds: Molding Resin
- Features: Thermoplastic
-
Supplier: SEKISUI KYDEX
Description: KYDEX® Injection Molding resins are a specialty formulated thermoplastic alloy and share the same physical properties as KYDEX® Thermoplastic sheet, and when used together, it's the perfect combination. KYDEX® IM materials have integral color and are specifically engineered to match KYDEX®
- Chemical System: ABS
- Industry: Medical / Food (FDA)
- Resins & Compounds: Molding Resin
- Features: Thermoplastic
-
Supplier: Pacific Materials
Description: ABS Material
- Chemical System: ABS
- Resins & Compounds: Pellets
- Features: Thermoplastic
-
Supplier: Allied Electronics, Inc.
Description: Mallory Sonalert Indicators - Built-In Drive Circuitry, Various Mounting Options. Indicators have internal drive circuitry and require only DC source voltage for operation. Cont. Tone; 3-24Vdc; 95dB; 3.8kHz; 23x18mm; PC Pins Features: Low current consumption and high sound output Extremely clear
-
Supplier: Nicos Polymers Group
Description: Nicos Polymers manufactures several different types of recycled polymers and resins that can be used to produce a wide range of products. Below are just a few of the materials that we process and source on a consistent basis Polypropylene Polystyrene PVC Polycarbonate Polyethylene ABS
-
Supplier: Newark, An Avnet Company
Description: ABS RESIN - FLAME RESISTANT UL94V-0, WITH UV PROTECTION. VENTS WITH SCREENS AT 45-DEGREE ANGLE. INCLUDES HIGH FOAM SEALING EDGE.
-
Supplier: Chi Mei Corporation
Description: manufacturing ABS, KIBILAC® ASA has inherited the good qualities and characteristics of Chimei?s POLYLAC® ABS. The characteristics of weather resistance durability, color stability, and good PC/PVC capability have allowed KIBILAC® ASA to become a broader and higher value resin
- Deflection Temperature (@ 264 psi, 1.8 MPa): 185 to 201.2 F
- Tensile Strength (Break): 5,511.399895573486 psi
- Elongation: 20 %
- Melt Flow Index (MFI): 23 g / 10 minutes
-
Supplier: Plasco Inc.
Description: ABS CLEAR NATURAL
- Chemical System: ABS
- Features: Thermoplastic
- Filler: Unfilled
-
Supplier: Ensinger, Inc.
Description: Ensinger TECARAN ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the
- Tensile Strength (Break): 5,100 psi
- Tensile Modulus: 275 to 350 ksi
- Elongation: 3 to 15 %
- Use Temperature: 160 to 210 F
-
Supplier: Ensinger, Inc.
Description: Ensinger TECARAN ABS material is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge
- Tensile Strength (Break): 5,100 to 5,700 psi
- Tensile Modulus: 265 to 350 ksi
- Elongation: 2.5 to 20 %
- Use Temperature: 160 to 210 F
-
Supplier: Plastifab Industries
Description: ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make ups of ABS are acrylonitrile, butadiene, and styrene. ABS occupies the unique position of being a bridge between the commodity and other higher
- Chemical System: ABS
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: Plastifab Industries
Description: ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make ups of ABS are acrylonitrile, butadiene, and styrene. ABS occupies the unique position of being a bridge between the commodity and other higher
- Chemical System: ABS
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: Plastifab Industries
Description: ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make ups of ABS are acrylonitrile, butadiene, and styrene. ABS occupies the unique position of being a bridge between the commodity and other higher
- Chemical System: ABS
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: Plastifab Industries
Description: ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make ups of ABS are acrylonitrile, butadiene, and styrene. ABS occupies the unique position of being a bridge between the commodity and other higher
- Chemical System: ABS
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: Newark, An Avnet Company
Description: ABS RESIN - FLAME RESISTANT UL94V-0, WITH UV PROTECTION. VENTS WITH SCREENS AT 45-DEGREE ANGLE. INCLUDES HIGH FOAM SEALING EDGE - PROTECTION GRADE IP44-IP54.
-
Supplier: Plasco Inc.
Description: PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-T-100N GENERIC: ABS NAT. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.04 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in .005
- Tensile Strength (Break): 6,000 psi
- Tensile Modulus: 340 ksi
- Chemical System: ABS
- Features: Thermoplastic
-
Supplier: Raise3D Technologies, Inc.
Description: Tough and durable resin for functional applications Tough 2K Resin is a tough and strong material with excellent ductility, toughness and impact resistance. As a result, it is ideally suitable for end-use parts where performance and durability are needed. Tough 2K Resin exhibits
-
Supplier: Kitz Micro Filter Corporation
Description: UNIPORE AIR GUN is built-in hollow fiber filter cartridge into tip. UNIPORE AIR GUN can make very clean air, it is used in various places where particle is disliked. UNIPORE AIR GUN is made by resin. It is different from a metallic gun, it is light weight and oil free. Specifications Fluid
- Style: Pistol Grip
-
Supplier: Plasco Inc.
Description: PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-T1000B GENERIC: ABS BK. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.04 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in 0.005
- Tensile Strength (Break): 6,380 psi
- Tensile Modulus: 310 ksi
- Elongation: 25 %
- Chemical System: ABS
-
Supplier: Epoxies Etc...
Description: 70-2170 is a liquid, low viscosity, urethane resin formulated for casting dimensionally stable parts. Parts cast with 70-2170 have an ABS feel and appearance. 70-2170 is mercury free and does not contain TDI or MbOCA. It’s low shrinkage and low viscosity allow for the production of
- Viscosity: 100 to 1,300 cP
- Tensile Strength (Break): 70 psi
- Elongation: 6 %
- Features: Die Bonding Adhesive / Compound, Encapsulating / Potting
-
Supplier: Allied Electronics, Inc.
Description: NBB Series NEMA Enclosure, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment applications where
-
Description: Suitable for stress-sensitive materials, PC/PVC/PMMA/ABS strong bonding. Mainly used for polycarbonate bonding, and will not produce stress cracking under typical compression stress. Under sufficient intensity of UV or visible light, it can be cured quickly to form a flexible and transparent
- Use Temperature: -67 to 302 F
- Elongation: 260 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: Marktech Optoelectronics
Description: applications. The encapsulation resin contains anti-UV material in order to reduce the effects of long-term exposure to direct sunlight.
- Peak Wavelength: 594 nm
- Forward Voltage: 2.1 volts
- Forward Current: 20 milliamps
- Luminous Intensity: 5,000 milliCandela
-
Supplier: L-com, Inc.
Description: The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Material: ABS
-
Supplier: L-com, Inc.
Description: The Enclosure...The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Material: ABS
-
Supplier: L-com, Inc.
Description: The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Material: ABS
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR7001 Polyurethane Adhesive Clear is a two component adhesive with excellent adhesion to a wide variety of substrates such as PVC, ABS, polycarbonate, acrylic, 304 stainless steel and aluminum. 1:1 mix ratio by volume, 50 mL Cartridge.
- Viscosity: 10,500 cP
- Tensile Strength (Break): 5,700 psi
- Elongation: 9 %
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR7001 Polyurethane Adhesive Clear is a two component adhesive with excellent adhesion to a wide variety of substrates such as PVC, ABS, polycarbonate, acrylic, 304 stainless steel and aluminum. 1:1 mix ratio by volume, 400 mL Cartridge.
- Viscosity: 10,500 cP
- Tensile Strength (Break): 5,700 psi
- Elongation: 9 %
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: NKK Switches
Description: Ultra-Miniature Process Sealed SMT Pushbutton Switches 0.4VA Logic Level; Process Sealed, Surface Mount Ultra-miniature size allows high density mounting, and extremely light weight of 0.6 gram is ideal for handheld equipment. Tape-reel and stick-tube packaging. Heat resistant resin used for
- Maximum Current: 0.4 amps
- Maximum AC Voltage: 28 volts
- Maximum DC Voltage: 28 volts
- Switch Function: Momentary Contact
Find Suppliers by Category Top
Featured Products Top
-
materials including acrylates, methacrylates, epoxies, polyesters, nylon, ABS and other resin compounds. Easy dispersion within a polymer matrix. Prevention of soft polymer blocking in powder fusion processes. Active chemical surface facilitating strong chemical bonding (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
That unique combination of fuel/chemical resistance combined with flexibility and toughness.
Low permeation and excellent flexibility. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements.
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech announces the introduction of a new line of Cri-plastMPTM PFA Static Dissipative - High Flow Compounds. Specially formulated for injection molding and designed to meet your static dissipative/conducti
(read more)ve, ATEX requirements in multiple applications.
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
You application needs both barrier and flexibility!! In the past, THV500 was an option, but is now obsolete. We have the solution. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements. Cri-plastMP F-TPV compounds offer a range of solutions to meet your specific application permeation, flexibility, bonding...
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Low permeation and excellent flexibility. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements. Cri-plastMP F-TPV compounds offer a range of solutions to meet your specific application permeation, modulus/flexibility,
(read more)bonding and processability needs!
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech specializes in both Elastomer and Plastic Fluoromaterials, allowing for the development of unique Cri-plastMPTM F-TPE, TPV and TPX for automotive wire & cable and fuel systems. These standard, or custom tailored comounds, offer a unique combination of heat performance, chemical resistance and flexibility.
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. manufactures custom resins and compounds to match your specifications. Formulation Development, Custom Rubber and Plastic Compounding, Color development & Specialty Toll Manufacturing. Cri-Tech 5,200 m2 state of the art facility has over 3,600 MTs of internal and twin (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Sometimes you need a little more FLEXIBILITY!
Flexible fluoromaterial based Cri-plastMP TPE/V and TPX are melt processable Fluoro – Thermoplastic Elastomer, Vulcanizate and e-beam crosslinkable compounds developed to meet a wide range of applications including Automotive Wire & Cable, Fuel Systems, and Chemical Industry.
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
in high performance fluoroplastics (ETFE, PVDF, FEP, PFA) and other high temperature resins (PEEK, etc.) Capable of ultra-high MIT Flex performance. Retains electrical conductivity even at 150% elongation. Customizable filler blends offer a range of performance (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
At Cri-Tech, we don’t make Fluoro-materials such as PVDF, ETFE, EFEP, FEP & PFA … but we do make them better! We make unique compounds to meet your specific application, process, and tooling needs. While many compounders produce some Fluoro-material compounds, this has been our area of expertise and passion for over 40 years. You will like the results.
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc.
Conduct Research Top
-
The Ultimate Guide to Finding the Best Epoxy for ABS Plastic
Epoxy is an adhesive which has become popular due to its durability and strength. It consists of two parts, a hardener and resin. These usually get mixed together for creation of a very strong bond. Epoxy is commonly used in construction, woodworking, and automotive industries, among others.
-
Feature Article - Building a Better Molding System for a Better Mousetrap - 02/00
Eleven of the 13 components are run on the new machine. Trap components include gears, flippers, cases and lids that are molded from virgin polystyrene, K-resin and ABS. Critical dimensions on articulating components are held to q0.005 ". Johnson approached Mike Westfahl at MJP Tool to develop
More Information Top
-
ABS/SAN Resins
The current demand forecast for ABS resin assumes year-on-year global growth rates of 4.2% and 5.7% from 2010-2009 and 2011-2010, respectively.
-
Acrylonitrile
ABS Resins .
-
Styrene
ABS resin accounted for about 87 percent of this volume and is projected to grow at a 4.2 percent growth rate.
-
Butadiene
Butadiene is used to produce styrene butadiene rubber (SBR) and latexes, polybutadiene rubber (PBR), styrene butadiene copolymer latex (SBL), ABS resins , styrenic copolymers and several other products.
-
Strategic Business Units for Styrenic Polymers
This report presents economics for four cases of strategic business units (SBUs) for the production of polystyrene and ABS resins , namely • .
-
Encyclopedia of Plastics, Polymers, and Resins Volume 4
Descrip.: ABS resin .
-
Acrylonitrile
ABS resins .
-
Blends of Thermoplastic Polymers
Properties and compositions of modified ABS resins , blends of ABS with other polymers, and polycarbonateblends are examined in detail.
-
Polymer Blends Handbook
Acrylonitrile-styrene-acrylate terpolymers, known as either ASA or AAS, con- stitute another class of ABS resins , viz., Centrex™, Luran™ S, Richform™, etc.
Indicates content that may require registration and/or purchase.