Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Interface Displays & Controls
Description: Amorphous-silicon, TFT (thin film transistor) liquid crystal, 1024 x RBG stripe x 768 pixel matrix.
- Operating Temperature: -40 to 159.8 F
- Effective Screen Width: 6.7 inch
- Effective Screen Height: 5.03 inch
- Image Resolution: 1024 x 768
-
Supplier: LG Display Co., Ltd.
Description: Best Display for Smart Car LG Display provides the smart infotainment to drivers and passengers with AH-IPS featuring high resolution, high luminance and wide viewing angle which is the display standard smart car trend.
- Technology: AMLCD
- Features / Applications: Automotive Applications
- Features: Other
-
Supplier: LG Display Co., Ltd.
Description: Portability of One-Hand Grip The portable product with the narrow bezel is ideal for everyone for the light weight and ease of touch. LG Display provides more differentiated values to the users by featuring the clear and sharp displays based on AH-IPS.
- Technology: AMLCD
- Features / Applications: Computer Applications
- Features: Other
-
-
Supplier: Kyocera Corporation
Description: Industrial TFT Displays with LED Backlights With nearly 40 years of experience, Kyocera Display is focused on small and medium size display products. Our display's feature exceptionally high contrast, color saturation and superior performance enhancements such as Advanced
- Diagonal Screen Size: 3.5 to 12.1 inch
- Horizontal Viewing Angle: 85 Degrees
- Vertical Viewing Angle: 85 Degrees
- LCD Matrix Type: AMLCD
-
Supplier: Interface Displays & Controls
Description: Multi-sync, multi-format video monitor with infrared touch system and bezel keys.
- Diagonal Screen Size: 17 inch
- Environmental Temperature: -40 to 159.8 F
- LCD Matrix Type: AMLCD
- Input Types: DVI, RGB, Serial Interface
-
Supplier: LG Display Co., Ltd.
Description: Slim & Light, Stylish The key factors of a portable PC is the light weight, thin design and low power consumption. LG Display's AH-IPS technology features the high resolution and low power consumption. It enables the innovative narrow & borderless design to feature super light and low power
- Technology: AMLCD
- Features / Applications: Computer Applications
- Features: Other
-
Supplier: LG Display Co., Ltd.
Description: AH-IPS mobile display that satisfies both high resolution and slim design LG Display's AH-IPS technology features the quad HD resolution which is even clearer than full HD to satisfy the needs of customers who want to view the high resolution pictures or Blu-ray video more vividly in
- Technology: AMLCD
- Features / Applications: Computer Applications
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Display Development Tools AMLCD Driver Board
- Category: Development Board
-
Supplier: Visual Sound, Inc.
Description: display. Then unit pushes back into the rack to minimize space during viewing.
- LCD Matrix Type: AMLCD
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
- LCD Technology: TFT
-
Supplier: Interface Displays & Controls
Description: The HDRU allows an instructor or co-pilot to view the same information that the pilot is seeing through the head-up display (HUD). The HUD repeater display is a full-color 5" diagonal (3.98" x 2.94" active area) ruggedized AMLCD. The AMLCD is a QVGA with a 320 x 240
- Nominal Display Size: 5 inch
- Features / Applications: ARINC / Avionics Rated, MIL-SPEC / Military Rated
- Display Options: Backlit Screen, Color Display, Integrated Keypad Interface
- Type: Flat Panel Display (FPD)
-
Supplier: Secure Communication Systems
Description: Display is made of strong, lightweight aluminum alloy and is totally sealed
- Diagonal Screen Size: 18.1 inch
- Screen Width: 14.14 inch
- Horizontal Viewing Angle: 160 Degrees
- Vertical Viewing Angle: 160 Degrees
-
Supplier: AMP Display Inc.
Description: AM-1024768LTZQW-00 is 10" color TFT-LCD (Thin Film Transistor Liquid Crystal Display)module composed of LCD panel, driver ICs and LED backlight. By applying 1024×768images are displayed on the 10" diagonal screen. Display 16.2M colors by R.G.B signal input.
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after
- Viewing Area Width: 162 mm
- Viewing Area Height: 121.5 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Rugged Information Technology
Description: EMP diode pack The M68-GM is a modular, open architecture display system. It is designed to meet the needs of an integrated situational awareness, command and control man-machine interface device. The M68-GM is suitable for deployment in any vehicle where extreme ruggedness is required A
- Technology: AMLCD
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
- Features / Applications: MIL-SPEC / Military
-
Supplier: Interface Displays & Controls
Description: Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The CDU is designed to display radar and navigation data on a full-color, ruggedized,
- Operating Temperature: -40 to 176 F
- Screen Diagonal: 5.7 inch
- Image Resolution: 640 x 480
- Applications: ARINC / Avionic, Automotive, Computer, MIL-SPEC / Military
-
Supplier: New Vision Display
Description: Our FastTrack parts are our standard-size TFT LCD displays, PRECI-Touch® Sensors and touch screen displays. The available sizes are listed in the tables below. We carry a limited quantity on-hand, ready to ship at a moments’ notice. If you’re in the process of designing a custom
- Diagonal Screen Size: 7 inch
- Screen Width: 4.742128545 inch
- Voltage Rating: 3.3 volts
- Horizontal Viewing Angle: 85 Degrees
-
Description: 240x160 2.7" diagonal active matrix, reflective, TFT Color LCD Display • 240 x 160 pixels • LED frontlight • 13:1 contrast ratio • 512 colors • 47 mW power consumption • Built-in 3-bit digital interface circuitry • Module dimensions: 71.4mm x 52mm x 4.8mm (t) • Effective Display
- Viewing Area Width: 38.4 mm
- Viewing Area Height: 57.599999999999994 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Computer Applications
-
Supplier: Visual Sound, Inc.
Description: MoniVision/Chun Yun USA, Inc. 30 inch TFT LCD Display / TV Resolution: 1280 x 768 Pixels (WXGA). Brightness: 500 cd/m2. Contrast: 500:1. Viewing Angle Degree: H : 170 / V : 170. 0.5025 mm x 0.5025 mm Pixel Pitch. Response time (Gray to Gray) : 16 ms. HDTV Ready:480i / 480p / 1080i / 720p.
- LCD Matrix Type: AMLCD
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
- LCD Technology: TFT
-
Supplier: General Digital Corporation
Description: power (11 watts). The enhanced display module also meets NVIS-B Radiance requirements as defined by MIL-L-3009 specifications. General Digital’s enhancements do not change the physical characteristics of the original display.
- Diagonal Screen Size: 10.4 inch
- Screen Width: 8.28346904 inch
- Voltage Rating: 3.3 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Allied Electronics, Inc.
Description: Features : Twisted Nematic Technology and ultra low power consumption . Viewing Mode: Reflective. Dual-in-line pins with 0.1" (2.54) spacing. Electro-Optical Absolute Maximum Ratings (Liquid Crystal Material) Operating Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature —
-
Supplier: General Digital Corporation
Description: (NL10276BC30-18C) while consuming similar power (15 watts). The enhanced display module also meets NVIS-B Radiance and White Color requirements as defined by MIL-L-3009 specifications. General Digital’s enhancements do not change the physical characteristics of the original display
- Diagonal Screen Size: 15 inch
- Screen Width: 11.9770930818 inch
- Voltage Rating: 3.3 volts
- Horizontal Viewing Angle: -80 to 80 Degrees
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after
- Viewing Area Width: 43.2 mm
- Viewing Area Height: 57.599999999999994 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Smart TFT LCD display embeds LCD driver, controller and MCU, sets engineer free from tedious UI & touch screen programming. Using Smart TFT LCD module, our customers greatly reduce product's time-to-market and BOM cost. Quick and easy GUI implementation Simple serial interface to provide
- Viewing Area Width: 162 mm
- Viewing Area Height: 121.5 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after
- Viewing Area Width: 222.72 mm
- Viewing Area Height: 125.28 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: SPIE
Description: This tutorial, based on a short course presented at the SPIE Medical Imaging Symposium, explains performance and quality considerations in medical imaging displays. After defining performance requirements for high-fidelity displays, the book introduces the display technologies
-
Supplier: Allied Electronics, Inc.
Description: 62 mm W x 25.6 mm H Viewing Area, 5 x 7 Dots, Intelligent Character Display We offer a broad assortment of STN intelligent alphanumeric displays with built-in control circuitry featuring the versatile HD44780 controller. Standard formats range from 1 line by 16 characters up to 4 lines
-
Supplier: SPIE
Description: This first-of-its-kind tutorial on military displays begins with a discussion of fundamentals and leads to an understanding of how displays used by the U.S. Armed Forces differ from their counterparts in the civil sector. Advanced undergraduate students, graduate students, beginning
-
Supplier: Allied Electronics, Inc.
Description: backlight systems that we offer include transflective reflectors and LED arrays, with electroluminescent panels available on a special order basis. All AND Displays products are covered by a one-year warranty. Compact, liquid crystal display modules have an on-board liquid crystal
-
Supplier: Allied Electronics, Inc.
Description: DISPLAY; MONOCHOROME;20X4 CHARAC; 98X60OVERALL; 76X25.2 VIEWING; 2.95X4.75 SIZE
-
Supplier: Visual Sound, Inc.
Description: TV, machine vision and multimedia applications. It can easily be built into industrial machines and wall displays. Recommended Power Supply: V-PS12-500 (Not Included). 4 Inch Display NTSC/PAL switchable 300 cd/m2 Brightness
- LCD Matrix Type: AMLCD
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
- LCD Technology: TFT
-
Supplier: Security Camera Warehouse
Description: Color LCD Display monitor features crisp, clear pictures on a 6.1" screen. Audio and Video functions are easily controlled via convenient On Screen Display (OSD). Its compact size and 12VDC operation make it an excellent choice for mobile applications. VTM-LCD601 Specifications:
- LCD Matrix Type: AMLCD
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
- LCD Technology: TFT
Find Suppliers by Category Top
Featured Products Top
-
ViewMarq LED message displays with easily configured messages and FREE configuration software (read more)
Browse Datasheets for Automationdirect.com -
high-brightness display maintains clear visibility even under direct sunlight, while an anti-glare coating reduces reflections to improve readability. An anti-UV coating helps protect the display surface from yellowing and degradation caused by prolonged UV exposure (read more)
Browse Digital LED Displays Datasheets for Advantech -
Ever been frustrated by screen glare? With the ZE Series, you can say goodbye to those pesky reflections! Our glare-resistant ITO film ensures optimal screen visibility, even under fluorescent lighting or direct sunlight. Experience clarity like never before.
Multi-Touch Resistive Touch Screens
- Expanded design capabilities in wide screen sizes: 7.0", 10....
Browse Touch Screen Displays Datasheets for NKK Switches -
Embrace the touch screen revolution with NKK's Series ZE and FT — where innovation is at the touch of a fingertip.
Series ZE Multi-Touch Resistive Touch Screens key features:
- Light touch operation similar to a smartphone
- Highly resistant to noise; exceptional durability; 10,000,000 operations minimum
- Dual touch controller boards a...
Browse Touch Screen Displays Datasheets for NKK Switches -
Tpuch Panel Computer with 8th Gen. Intel® Core™ i5 Processor, built-in 8G DDR4 RAM and UL Class 1 Division 2
(read more)
Browse Touch Screen Displays Datasheets for Advantech -
New signal towers, available in 9- and 15-tier models, feature a variety of customizable operating modes and lighting effects.
(read more)
Browse Flat Panel Displays Datasheets for Automationdirect.com -
Schneider Electric's Harmony ST6 cost-effective, high-quality human-machine interface (HMI) panel screens feature good graphics and a stylish design. They are available in three models: basic HMI, basic web HMI, and basic modular HMI.
(read more)
Browse Digital LED Displays Datasheets for DigiKey -
OnLogic Stainless Steel Industrial Display Built for washdown environments, the ST100 features a seamless SS316 stainless steel front panel, IP66/IP69K ingress protection, and HDMI/VGA connectivity to (read more)
Browse Flat Panel Displays Datasheets for OnLogic Inc. -
The Radiant Vision Systems flat panel display (FPD) conoscope lens enables high-resolution photopic measurement of the angular distribution of color (read more)
Browse Datasheets for Radiant Vision Systems -
connections for RS232C and RS485. The 4”, 7”, and 10” display as well as a 10” daylight readable version are panel mountable, with the 10” models also VESA mountable. The fan-less design allows them to fit in most industrial control panels and (read more)
Browse Touch Screen Displays Datasheets for WAGO
Conduct Research Top
-
Active Matrix Liquid Crystal Displays
Active Matrix Liquid Crystal Displays. A definitive guide to the theory and applications of AMLCDs, this book contains numerous design and applications examples to help illustrate key points and make them relevant to real-world engineering tasks.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
AM-LCD resolution barrier Touting a unique approach to color-filter technology for liquid crystal displays, Japan's NEC Corp. claims to have taken a step forward in producing print-quality displays. At the Euro Display Conference in Berlin on September 8, the company
More Information Top
-
Handbook of Visual Display Technology
Fig. 9 Typical transfer characteristic of an a-Si:H TFT for an AMLCD display .
-
Approaches toward ultralarge FPDs
Table 2 AMLCD Display Parameters for a m2 n = 1280 2 720 (16 2 9) FPD Format With the Pixel Pitch P = P at the RC Circuit Limit .
-
Introduction to Thin Film Transistors
The two possible exceptions to this are PI and PAR; however, PI is not transparent, and would not be suitable for a back-lit AMLCD display .
-
Military Avionics Systems
… CRT characteristics 11.5.1.4 CRT MFD: principles of operation 11.5.1.5 F/A-18 and AV-8B multipurpose colour display (MPCD) 11.5.2 AMLCD multifunction head-down display 11.5.2.1 AMLCD display head assembly 11.5 …
-
Advanced displays for the F/A-18E/F Hornet: application of AMLCD and touch sensing technology in an existing tactical fighter/attack crewstation
The net result of the display changes is a mix of existing, monochrome CRT-based displays with color and monochrome AMLCD displays .
-
AMLCD cockpit: promise and payoffs
The AMLCD displays used are all ruggedized versions of commercial products designed for integration into computer monitors, laptops, and automobiles.
-
Decade of progress 1991-2001: HMD technology ready for platform integration
The AMEL and AMLCD displays were the first miniature flat panel displays selected and funded under the DARPA HMD program.
-
Flexible Electronics
Hirao et al. achieved a field-effect mobility and threshold voltage of 50.3 cm2 V−1 s−1 and 1.1 V, respectively, for ZnO TFTs and demonstrated an AMLCD display .
-
Cockpit display requirements and specifications
With the advent of AMLCD display head technology it is no longer necessary to relax this requirement to accommodate the inadequacies of current technologies of electromechanical, CRT, LED, EL, passive matrix LCD, or dichroic LCD.
-
LED backlights
Avionic AMLCD Displays employ backlights for the illumination of the AMLCD device for viewing under all ambient conditions.
Indicates content that may require registration and/or purchase.