-
Supplier: Rogers Machinery Company, Inc.
Description: API 682 Seal. Viking’s seal chamber will accept almost any customer-specified brands and types of API 682-compliant Category 1, 2 or 3 cartridge mechanical seals, and can provide API seal plans to meet application requirements. Standard seal is a category 2 single mechanical
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGARD 700 Engine Oils SAE 10W-30 and 15W-40 are synthetic blends using superior technology to protect all low-emissions engines equipped with exhaust after-treatment systems and other new design features. These products exceed the API CJ-4 heavy duty requirements as well as existing
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic, multi-grade, heavy-duty diesel engine oil. Formulated to meet the enhanced API CI-4+ specification for use in EGR equipped heavy-duty diesel engines in high output service.
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
-
Supplier: FTL Technology
Description: extending component life and improving operational performance. FTL Technology’s selection of Rotary Seal, Shaft Seal and Oil Seal solutions are tested and certified to API specifications (American Petroleum Institute). This includes; API 622, API 589, API 6A & 6D.
- Maximum Operating Speed: 7,874.01574803148 ft/min
- Maximum Operating Pressure: 72.51885 psi
- Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR)
- Features: Oil / Grease Seal
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol Syntrax™ Limited Slip 75W-90 Full Synthetic Gear Oil is a breakthrough in lubrication technology. Its full synthetic formula provides protection, durability and performance that far surpass conventional API GL-5 and MT-1 gear oils.
- Applications: Automotive / Transportation
-
Supplier: Chevron Lubricants
Description: Designed for subzero, arctic-type temperatures, Delo 400 Synthetic SAE 0W-30 is a mixed fleet motor oil recommended for naturally aspirated and turbocharged four-stroke diesel engines and four-stroke gasoline engines in which the API CG-4, CF-4 and CF service categories and SAE 0W-30
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: SAE International
Description: classifications or classification.) with automotive application. To accomplish such action expeditiously requires close coordination among the appropriate societies (i.e. API or NLGI, ASTM and SAE) (The following committees are responsible within the respective societies: API -
-
Supplier: Parent Petroleum Co.
Description: larger image Dominion 3 Synthetic Diesel 5W-40 heavy duty diesel engine oil is formulated with advanced additive technology and Synthetic base stocks. It exceeds API CJ-4 requirements for model year 2007 and newer diesel engines and is fully backward compatible. It outperforms conventional
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: ASTM International
Description: or greater. 1.3 This test method is applicable to all types of lubricating fluids (API Group I-V) and greases sampled from machinery and other mechanical equipment, including reciprocating engine oils, turbine oils, hydraulic oils, gear oils, and bearing greases. 1.4 This test
-
Supplier: CITGO Petroleum Corporation
Description: protection for air-cooled 2-cycle engines. The synthetic blend formula meets or exceeds the rigorous requirements of the API TC, JASO FD and ISO-L-EGD classifications for 2-cycle air-cooled engine oils. This advanced oil helps protect today’s high performance air-cooled 2-cycle engines
- Industry Applications: Combustion Engines / Motor Oil, Marine
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Mobil Industrial Lubricants
Description: applications requiring API GL-4 level performance. They are not intended for automatic, manual or semiautomatic transmissions for which engine oil or automatic transmission fluids are recommended. Please refer to the owner’s handbook for the OEM application requirements for your vehicle or
- Kinematic Viscosity (@ 40°C): 120 to 310 cSt
- Viscosity Index: 139 to 140
- Pour Point: -54.4 to -32.8 F
- Flash Point: 401 to 410 F
-
Supplier: KSB AG
Description: Design Horizontal, radially split volute casing pump in back pull-out design to API 610, 10th edition, or ISO 13709 (heavy duty), with radial impeller, single-stage, single-entry, centreline pump feet; with inducer, if required. Design to ATEX. Applications Refineries, petrochemical and
- Horsepower: 4.288705231689024 HP
- Maximum Discharge Flow: 4.402866666666667 to 21.13376 GPM
- Maximum Discharge Pressure: 1,595.4147 psi
- Media Temperature: 752 F
-
Supplier: Zaber Technologies, Inc.
Description: greases and epoxies and non-anodized components. These translation stages have been used successfully in vacuum applications down to 10-6 Torr. Vacuum compatible to 10-3 Torr 28 and 60 mm travel 10 kg load capacity Requires a T-NA-SV1 actuator to drive it Lead Times: Min: 1-5 Days Max: 1-5
- Stroke or X-Axis Travel: 2.362206 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other, Vacuum Rated
-
Supplier: Zaber Technologies, Inc.
Description: greases and epoxies and non-anodized components. These translation stages have been used successfully in vacuum applications down to 10-6 Torr. Vacuum compatible to 10-3 Torr 28 and 60 mm travel 10 kg load capacity Requires a T-NA-SV1 actuator to drive it Lead Times: Min: 1-5 Days Max: 1-5
- Stroke or X-Axis Travel: 2.362206 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other, Vacuum Rated
-
Supplier: Zaber Technologies, Inc.
Description: greases and epoxies and non-anodized components. These translation stages have been used successfully in vacuum applications down to 10-6 Torr. Vacuum compatible to 10-3 Torr 28 and 60 mm travel 10 kg load capacity Requires a T-NA-SV1 actuator to drive it Lead Times: Min: 1-5 Days Max: 1-5
- Stroke or X-Axis Travel: 1.1023628 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other, Vacuum Rated
-
Supplier: Royal Purple, Ltd.
Description: synthetic oils with Royal Purple’s proprietary Synslide additive technology. Max-Gear is recommended for use in truck, motor home / RV, and automotive front or rear differentials, manual transmissions, and lower gear units of marine engines that specify use of an API GL-5 or GL-4 fluid. All
- Kinematic Viscosity (@ 40°C): 189.1 cSt
- Pour Point: -40 F
- Flash Point: 390 F
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Machine / Gears
-
Supplier: Zaber Technologies, Inc.
Description: greases and epoxies and non-anodized components. These translation stages have been used successfully in vacuum applications down to 10-6 Torr. Vacuum compatible to 10-3 Torr 28 and 60 mm travel 10 kg load capacity Requires a T-NA-SV1 actuator to drive it Lead Times: Min: 1-5 Days Max: 1-5
- Stroke or X-Axis Travel: 1.1023628 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other, Vacuum Rated
-
Supplier: Parent Petroleum Co.
Description: larger image Triton Synthetic Gear Lube is a synthetic, multipurpose, extreme-pressure, API GL-5 automotive gear lubricant. It is specifically designed for use in passenger car and truck axles with hypoid gear sets operating in extreme temperatures or under severe driving conditions. It is
- Kinematic Viscosity (@ 40°C): 16.6 cSt
- Viscosity Index: 147
- Pour Point: -49 F
- Flash Point: 399.2 F
-
Supplier: Parent Petroleum Co.
Description: larger image Triton Synthetic Gear Lube is a synthetic, multipurpose, extreme-pressure, API GL-5 automotive gear lubricant. It is specifically designed for use in passenger car and truck axles with hypoid gear sets operating in extreme temperatures or under severe driving conditions. It is
- Kinematic Viscosity (@ 40°C): 30.6 cSt
- Viscosity Index: 146
- Pour Point: -40 F
- Flash Point: 392 F
-
Supplier: Royal Purple, Ltd.
Description: changes, which saves you time and money and reduces the impact on the environment. Royal Purple’s motor oils are API certified. Royal Purple’s performance advantages come from a blend of synthetic oils plus Royal Purple’s proprietary Synerlec technology. Royal Purple Motor Oil is compatible
- Kinematic Viscosity (@ 40°C): 182 cSt
- Viscosity Index: 108
- Flash Point: 460 F
- Industry Applications: Automotive / Transportation
-
Supplier: ANALYZE Inc.
Description: ANALYZE is one of the premier independent consulting laboratories and specialty chemical product manufacturers in the United States that supports clients operating throughout the global economy. The company, headquartered in Metropolitan Phoenix, Arizona, has an international team of chemists with
- Capacity (Volume Basis): 0.1336805462721843 to 66.84027313609214 cubic feet
- Chemicals Processed: Alcohols, Biochemicals / APIs, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Cosmetics / Soaps, Filler / Extenders, Lubricants / Greases, Monomers and Intermediates, Oils and Fuels, Organic Chemicals, Pharmaceuticals / Drugs, Pigments / Dyes, Polymers,
- Run Size / Scale: Laboratory / Benchtop Scale, Pilot Scale, Production Lots / Field Scale
- Features: North America, Southwest US Only, United States Only
-
Supplier: Safety-Kleen Systems, Inc.
Description: No Description Provided
- Chemicals Processed: Alcohols, Biochemicals / APIs, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Coolants / Refrigerants, Cosmetics / Soaps, Filler / Extenders, Inorganic Chemicals, Lubricants / Greases, Monomers & Intermediates, Oils & Fuels, Organic Chemicals, Pharmaceuticals
- Form: Bulk Solids / Granules, Liquids, Powders, Waste / Scrap
- Services Offered: Chemical Processing, Compounding, Formulation or Synthesis, Inspection & Analytical Testing, Material Processing, Process Optimization, Refining Services, Toll Processing Services, Training / Consulting
- Materials Processed: Metals / Elements
-
Supplier: Howden
Description: Standard or high precision angular contact ball bearings with grease or oil mist lubrication, and wet or dry mechanical seals, to suit the application and circumstances. Standard Features Ducting, instrumentation and all components designed as a whole system for optimised flow. Compliance
- Discharge / Operating Pressure: 2,900.754 psi
- Horse Power: 1,340.22038490282 HP
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Corrosive / Sour Gas, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2)
- Compressor Technology: Centrifugal
-
Supplier: Process Engineering Associates, LLC
Description: Process Engineering Associates, LLC (PROCESS) specializes in providing process design, applied chemical engineering, and process safety services to the petroleum refining, chemical production, alternative fuels, and all other process industries. PROCESS personnel are experienced, highly-motivated
- Materials Processed: Abrasives, Adhesives / Sealants, Carbon / Graphite, Ceramics, Coatings / Paint, Elastomers / Rubber, Glass, Metals / Elements, Minerals, Non-ferrous, Nuclear Materials, Plastics, Pulp & Paper, Semiconductor Materials, Textiles
- Chemicals Processed: Acetylenes, Alcohols, Biochemicals / APIs, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Coolants / Refrigerants, Cosmetics / Soaps, Filler / Extenders, Foods / Beverages, Inorganic Chemicals, Lubricants / Greases, Monomers & Intermediates, Oils & Fuels,
- Form: Bulk Solids / Granules, Gas / Liquid Gas, Liquids, Nanomaterials, Powders, Waste / Scrap
- Features: North America, Northeast US Only, Northwest US Only, Southern US Only, Specialty / Other, United States Only
-
Supplier: Custom Processing Services, Inc.
Description: We are the original Custom Processing Services. Our name tells the story: we process a variety of materials to each individual customer's exacting specifications. Along the way, our technical engineers work hand-in-hand with clients to develop the most effective process to achieve the desired
- Materials Processing Expertise: Abrasives, Aluminum / Aluminum Alloy, Carbon / Graphite, Ceramics, Coatings / Paint, Cobalt / Cobalt Alloy, Elastomers / Rubber, Ferrous / Iron Based (Steel, Stainless), Foods / Beverages, Glass / Fiberglass, Metals / Elements, Minerals, Nickel / Nickel Alloy, Noble / Precious Metal, Non-ferrous,
- Services: Analytical Testing / Inspection, Process Development, Process Optimization, Research and Development, Trial Facility Leasing
- Chemicals Processing Expertise: Biochemicals / APIs, Chemical Agents / Additives, Cosmetics / Soaps, Filler / Extenders, Inorganic Chemicals, Lubricants / Greases, Monomers and Intermediates, Organic Chemicals, Pharmaceuticals / Drugs, Pigments / Dyes, Polymers
- Product Forms: Bulk Solids / Granules, Liquids, Nanomaterials / Nanoparticles, Powders
-
Description: Clean Harbors has been a trusted source for environmental, energy and industrial services since 1980. Because of Clean Harbors' commitment to health and safety, and quality conscious philosophy, unique expertise and capabilities, and reputation for keeping our customers' needs first, customers
- Process Technology: Abatement / Containment, Blending / Mixing, Cleaning / Stripping, Destruction (Shredding, Incineration, etc.), Encapsulation / Encasement, Filtration / Extraction, Packaging / Microencapsulation, Recovery / Extraction, Recycling / Reclamation, Refining / Purification, Site Cleanup / Contaminant
- Materials Processed: Adhesives / Sealants, Aluminum / Aluminum Alloy, Coatings / Paint, Cobalt / Cobalt Alloy, Copper / Copper Alloy, Elastomers / Rubber, Ferrous / Iron Based (Steel, Stainless), Glass / Fiberglass, Metals / Elements, Nickel / Nickel Alloy, Noble / Precious Metal, Non-ferrous, Nuclear Materials,
- Chemicals Processed: Alcohols, Biochemicals / APIs, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Coolants / Refrigerants, Inorganic Chemicals, Lubricants / Greases, Monomers and Intermediates, Oils and Fuels, Organic Chemicals, Pharmaceuticals / Drugs, Polymers, Reagents,
- Waste, Scrap or Environmental Source: Brownfield / Plant Sites, Electronics Waste / Scrap Computers, Landfills, Spills / Contamination, Toxic / Hazardous Waste, Water
Find Suppliers by Category Top
More Information Top
-
Optimum Application of Environmentally Safe Compound Greases for Casing and Tubing
Conventional API grease is critically designed for use in oil strings for a hydrostatic tight fit and antigalling dope for conventional oil country tubular goods (OCTG) use.
-
Status of Gas Storage in Salt Caverns in West Germany
The results showed that standard lubricants such as API grease or liquid-0-ring acted temporarily as seals and prevented the recognition of leaks in the seal seat.
-
Influence of Compound Grease on the Performance of Premium Connections
A,B=modified API compound grease and C=base grease of Type B compound grease. t P = pin doped and C = coupling doped.
-
A New Approach to Calculate the Optimum Placement of Centralizers includes Torque and Drag Predictions
In these tests, lubrication with an API modifkd grease allows defined friction conditions and repeatable results.
Indicates content that may require registration and/or purchase.