Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASTM International
Description: This specification covers a reference ethylene glycol-base test fluid to be used in providing base line data for ASTM coolant test procedures. The reference test fluid concentrate shall be prepared to conform to the requirements as to chemical composition prescribed. The
-
Supplier: Accuris
Description: Standard Specification for ASTM Reference Fluid for Coolant Tests
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ASTM REFERENCE FLUID FOR COOLANT TESTS - INCLUDES STANDARD + REDLINE (PDF)
-
-
Supplier: ASTM International
Description: This clause of the General Standard applies except as follows: 1.1 Scope Addition: This Standard Specification specifies requirements for FLUID WARMERS as defined in 2.2.101. 1.2 Object Addition: The object of this Standard Specification is to establish requirements for FLUID WARMERS
-
Supplier: ASTM International
Description: 1.1 This terminology standard provides a compilation of ASTM and non-ASTM consensus definitions of terms used in the metalworking industry. 1.2 This terminology standard does not purport to be an exhaustive lexicon. Rather it defines terms relevant to metalworking fluid
-
Supplier: ASTM International
Description: 1.1 This guide describes several dosimetry systems and methods suitable for the documentation of the irradiation of product transported as fluid or in a fluidized bed. 1.2 The sources of penetrating ionizing radiation included in this guide are electron beams, x-rays (bremsstrahlung) and
-
Description: thermal stability than competitive aromatic based fluids that cover similar temperature ranges. Testing (ASTM D6743) shows that, compared to its closest competitor, Paratherm HR Heat Transfer Fluid experiences 1/2 the amount of fluid degradation when maintained at 700°F
- Kinematic Viscosity (@ 40°C): 11 cSt
- Operating / Use Temperature: 13 to 700 F
- Flash Point: 300 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.958608 specific gravity
-
Supplier: CITGO Petroleum Corporation
Description: CITGO A/W Hydraulic Oils are superior anti-wear hydraulic and circulating fluids specially formulated with thermally stable additives. These oils offer outstanding resistance to sludge formation, are chemically stable, and exhibit excellent anti-wear protection. CITGO A/W Hydraulic Oils offer
- Kinematic Viscosity: 32.3 to 68 cSt
- Viscosity Index: 106 to 111
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Xoxide
Description: running. Better corrosion and algae protection have also been added. Fluid XP+ Extreme is safe, non-toxic, non-conductive, non-corrosive and bio-degradable. The ingredients are recognized by the FDA as food safe. Fluid XP+ product line of coolants have been through the ASTM
-
Supplier: Hilliard Corporation (The)
Description: configuration, and cartridge media. We are able to offer customized and optimized solutions to liquid fuel filtration, fluids filtration, fluids reclamation and conditioning testing that will ensure your equipment’s reliability. Applications Chemical & Petrochemical Processing -
- Test / Certify To: ASTM, ISO
- Capabilities: Evaluation and Analysis
- Industry: Fuels / Gas & Oil, Hydraulics / Pneumatics, Industrial
- Services: Oil Analysis / Fluids Testing, Performance Testing
-
Supplier: AMETEK Spectro Scientific
Description: oil needs to be serviced due to degradation of the oil chemistry or contamination by other fluids such as water or the wrong oil. ASTM Compliance ASTM D7889 Compliant- “Standard Test Method for Field Determination of In-service Fluid Properties Using IR Spectroscopy” High
-
Description: Features and Benefits - Operating pressure 4000 psi (275 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160°F (71°C) - ASTM B-61 Bronze bodies - Hardened Stainless Steel Stem and Seats - U-Cup style stem seals - Strong
- Valve Type: Control Valves
-
Supplier: Xoxide
Description: running. Better corrosion and algae protection have also been added. Fluid XP+ Extreme is safe, non-toxic, non-conductive, non-corrosive and bio-degradable. The ingredients are recognized by the FDA as food safe. Fluid XP+ product line of coolants have been through the ASTM
-
Supplier: LabChem Inc.
Description: DILUTING FLUID FOR CSF-500ML LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies
-
Supplier: LabChem Inc.
Description: DILUTING FLUID FOR SPERM-500ML LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies
-
Supplier: M&I Materials Limited
Description: MIDEL 7131 is a fire safe, synthetic ester-based transformer fluid that has been successfully serving the global market for over 30 years. Our customers favour MIDEL 7131 for a wide range of applications because of its flexibility, reliability and high performance. MIDEL 7131 has been
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Kinematic Viscosity (@ 40°C): 28 cSt
- Pour Point: -76 F
- Flash Point: 500 F
-
Supplier: LabChem Inc.
Description: BOUIN'S FLUID TISSUE FIXATIVE-1L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial
-
Description: Features and Benefits - Operating pressure 3500 psi (241 bar), - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160OF (71OC) - ASTM B-61 Bronze bodies - Hardened Stainless Steel Stem and Seats - Same check valve used in the Two Pressure Valve - High Flow- Low cracking
- Valve Size: 1.5 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: 160 F
-
Supplier: SAE International
Description: temperature flexible fluorinated rubber (FKM, ES-4) and a standard ethylene-acrylic copolymer (AEM, ES-7) mixed by SAE J2643 approved rubber mixer. The three gear lubes are Fluid a, Fluid b and Fluid c, where Fluid b is a modified Fluid with additional friction
-
Description: This guide recommends tests and evaluation procedures, as well as criteria and methods of maintenance for less flammable hydrocarbon (LFH) transformer insulating fluids. These are also known as high molecular weight hydrocarbon (HMWH) fluids. HMWH dielectric fluids are defined
-
Supplier: UL Standards & Engagement
Description: of storage, b) Refrigerants, c) Gasoline or gasohol formulated in accordance with Standard Specification for Automotive Spark-Ignition Engine Fuel, ANSI/ASTM D 4814, d) Diesel fuel formulated in accordance with Standard Specification for Diesel Fuel Oils, ANSI/ASTM D 975, e) Heating
-
Supplier: NACE International
Description: This guide covers and describes the factors that influence laboratory immersion corrosion tests, particularly mass loss tests. These factors include apparatus, sampling, test specimen, test conditions (test solution composition, temperature, gas sparging, fluid motion, solution volume, method
-
Supplier: CANNON Instrument Company
Description: ASTM D2983, ASTM 3829, ASTM 4684, ASTM 5293, ASTM D6821, ASTM D6896, SAE J300 CANNON low temperature viscosity standards verify viscometer performance at sub-zero temperatures. These standards are applicable to SAE Specification J300 as well as a variety of
-
Supplier: CANNON Instrument Company
Description: ASTM D445, ASTM D446, ISO 3104, ISO 3105 All CANNON general purpose viscosity standards meet the precision specifications of ASTM D445/446 and ISO 3104/3105. Lot specific data is provided with each standard.
-
Supplier: CANNON Instrument Company
Description: ASTM D2170, ASTM D2171 CANNON high viscosity standards cover a range of viscosities that are of particular interest for asphalt and polymer viscosity determinations. See ASTM D2170, Kinematic Viscosity of Asphalts (Bitumens) and D2171, Viscosity of Asphalts by Vacuum Capillary
-
Supplier: CANNON Instrument Company
Description: ASTM D5481 CANNON high temperature viscosity standards are produced in accordance with ASTM D5481, Apparent Viscosity at High-Temperature and High-Shear Rate by Multicell Capillary Viscometer. Lot specific viscosity data in mPa·s (cP) is provided with each standard.
-
Supplier: NIBCO INC.
Description: F876, Complies with ASTM F877, Complies with ASTM F1807, Complies with ASTM F2159, Complies with ASTM F2023, CSA B137.5, Certified by UPC, SDR-9 3/8", 1/2", 3/4", 1" and 1-1/4" tube sizes available
- Maximum Inside Diameter / Size: 0.5 to 1 inch
- Wall Thickness: 0.07 to 0.146 inch
- Pressure Rating: 100 psi
- Design Units: English
-
Supplier: Chevron Lubricants
Description: varnish formation. The oils meet or exceed OEM requirements, including those from General Electric, Siemens Westinghouse, Solar, MAG Cincinnati Machine P-38, British Standard 489, DIN 51515 and ASTM D4304.
- Type: Fluid / Oil
- Features: Specialty
-
Supplier: TE Connectivity
Description: Body Features Flexibility : Flexible Fluid Type : Water, ASTM Fuel C Primary Product Color : Black Primary Product Material : Adhesive Dimensions Expanded Inside Diameter (Min) : 33.02 MM [1.3 INCH ] Recovered Inside Diameter (Max) : 12.7 MM [.5 INCH ] Product Type Features Wall Type
- Features: Heat Shrink Tubing, Other
- Sleeving: Shrink Tubing
-
Supplier: Cole-Parmer
Description: • Microprocessor based bath provides high-accuracy temperature control • Conforms to ASTM D 88 and ASTM E 102 Constant temperature bath meets ASTM requirements for precise temperature control. The microprocessor PID control offers quick stabilization without overshooting;
- Volume: 7 liters
- Operating Temperature: 464 F
-
Supplier: BRIM Electronics, Inc.
Description: Uses: Strain relief, jacketing material, component insulation. Meets MIL-I-23053/5A, Class 1,2 MIL-I-7444B, AMS 3636B, AMS 3637A, ASTM D876, ASTM D150, ASTM D257,ASTM D2671, ASTM D792.
- Diameter: 0.023 to 2 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 121.11111111111111 C
- Shrink Ratio: 2 :1
-
Supplier: Chevron Lubricants
Description: Provide high temperature stability. They have exceptional performance in the ASTM D 943 Turbine Oil Stability Test, and are recommended for extreme temperature bearing and circulating oil systems.
- Functions: Bearing Lube
- Type: Fluid / Oil
- Features: Lubricant, Specialty
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Red Line Synthetic Oil Corporation
Description: Convenient, pre-mixed coolant for motorcycles, ATVs, karts, etc.-pour and go! Blended with purified, deionized water and proper WaterWetter percentage Reduces rust, corrosion and electrolysis, cleans and lubricates water pump seals Compatible with all antifreeze and coolant Satisfies ASTM
- Features: Circulating Coolant (Anti-freeze / Secondary Refrigerant)
-
Supplier: Wiper Master, Inc.
Description: Coveralls made from breathable, microporous film laminate for comfort. Ideal for fiberglass manufacturing, tank cleaning, utilities and liquid handling. Low-linting. Passes NFPA 99 criteria for anti-static materials. Passes ASTM F1670 testing for penetration of blood and body fluids
- Clothing Type: Coveralls/Body Suit
-
Supplier: SAE International
Description: laboratory performance requirement. ASTM D 1364 Interlaboratory reproducibility and correlation of data have not been defined, nor has correlation been established between field vehicle brake fluid moisture content and data obtained by this document.
Find Suppliers by Category Top
Featured Products Top
-
Hydraulic systems are used in industrial, mobile and aviation applications to transmit power to operate equipment. They are incredibly efficient, compact, and lightweight relative to a mechanical equivalent. Hydraulic fluids transmit force in the system, and as such are carefully chosen by the (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
different elements is reported. The filtergram coupon can be stored for future analysis, such as microscopic wear debris analysis of particle colors and shapes. Fluid Chemistry and Contamination — ASTM D7889 The IR spectrometer (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
When discussing corrosion resistance, the focus is often on the fluid flowing through the valve. However, corrosion resistance is equally important for the valve’s external environment. Manufactured from PVC resin conforming to ASTM D1874, Cell Classification 12454A, Asahi/America PVC (read more)
Browse Plastic Valves Datasheets for Asahi/America, Inc. -
applied to raw spectrum which eliminates the matrix effect, so results are compliant to ASTM standards. Then user only needs to select the calibration profile for specific fluids. So, switching from oil to fuel to coolant or water only takes seconds, not hours like ICP and other instruments (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
to 300LB and 250°C, the valve features a robust ASTM A216 WCB cast steel body and precision-engineered internals to ensure consistent, long-term performance. The internal trim is constructed from SS316 stainless steel and overlaid with Stellite 6 on the (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
and Benefits: • ASTM 352 LCB Cast Steel Body 6 – 300 mm (1⁄4” - 12”) • Fluid Temperature Range: -50° C to 204° C (-60° F to 400° F) • Type 303 Stainless Steel Stem and packing nut; 304 (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
of meltable liner. With it's meltable inner/adhesive liner it not only insulates, it can also encapsulate giving a watertight fit. Won't crack or peel. It's non-corrosive, has excellent resistance to soldering irons, oils, solvents, acids, alkalis, fuels, hydraulic fluids, and fungus, and it's flame (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
easily assess machinery health in just minutes. By testing only a few milliliters of fluid, users see a complete picture of machine wear and particulate contamination. This enables the user to determine filtration efficiency, the type of wear mode occurring, and the change in ferrous debris concentration (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and easily assess machinery health in just minutes. By testing only a few milliliters of fluid, users see a (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
devices come into direct contact with bodily fluids and tissues, the durability and biocompatibility of metal components are essential. Passivation helps medical devices maintain their structural integrity and function effectively throughout their lifespan. Key benefits include (read more)
Browse Finishing and Surface Treatment Services Datasheets for Able Electropolishing Company, Inc.
Conduct Research Top
-
Fluoroelastomers and Modern Engine Fluids
Two classes of fluoroelastomers, FKM and FEPM, are aged at 150°C in dry heat, ASTM reference. engine oil and an organic acid based engine coolant. The test procedure, which uses unique component geometry, test jig and test vessel concept appears to offer a rapid (168 hours), reproducible measure
-
EVALUATING THE RETENTION OF VISCOELASTIC PROPERTIES FOR EXTREME AND LONG TERM SERVICE: A CASE STUDY IN POTASSIUM FORMATE.
The objective of this test program was to review the potential physical and chemical ch. anges of three popular "high-performance" oilfield materials in potassium formate over a relatively short time period. Potassium formate is a popular completion fluid, on account of its benign environmental
-
Importance of Hardness Testing
measured, mixed, and cured properly. Adhesive Sample and Equipment for Hardness Testing. Master Bond hardness testing is based on ASTM D 2240 standards and requires a durometer, durometer stand and a fully cured test sample (at least 1/8" thick). Below are the models used by Master Bond. Tools used
More Information Top
-
Encyclopedia of Lubricants and Lubrication
ASTM Fluid 2 and Fluid 3 and their successor products, IRM 2 and IRM 3, are used for testing purposes [7–9].
-
Industrial Tribology: Tribosystems, Friction, Wear and Surface Engineering, Lubrication
Typically, ASTM Fluid 2 and Fluid 3 – and their successor products, IRM2 and IRM3 – are used for testing purposes [184].
-
Quality Assurance for Field Mud Testing Equipment
Fill the cup to the scribed line with ASTM fluid then check the temperature of the fluid with the thermometer.
-
Bench-top Lubricity Evaluator Correlation with Military Rotary Fuel Injection Pump Test Rig
The BOTD was used to establish baseline lubricity measurements, namely WSD, for five samples: 1 ASTM Fluid A: Good lubricity fluid 2 ASTM Fluid B: Poor lubricity fluid 3 Neat S-5 4 S-5 with 12 mg/L of CI/LI MIL-PRF …
-
Discrepancies Between Mechanical and Sonic Shear Methods in Evaluating Shear Stability of Hydraulic Fluids
MIL- F - 5 6 0 2 D ASTM FLUID fl RIA FLUID 1 .
-
Fire Resistance Tests for Fluids and Lubricants — Their Limitations and Misapplication
1 Early, C.L. and Hatton, R.E., 'Industrial and ASTM fluid fire test programs', Fire resistance of hydraulic fluids, ASTM STP 406, pp 105-132 .
-
Fire Resistance Testing Procedures: A Review and Analysis
"Industrial and ASTM Fluid Fire-Test Programs" in Fire Resistance of Hydraulic Fluids; American Society for Testing and Materials, No. STP 406, Philadelphia, PA, 1966; pp 105-134.
-
Untitled
Industrial and ASTM Fluid Fire-Test Programs — c. L. EARLY AND .
-
Ease of Extinction — An Alternative Approach to Liquid Flammability
Early, C. L. and Hatton, R. E., "Industrial and ASTM Fluid Fire- Test Programs," in ASTM 5TP 408, American Society for Testing and Materials, Philadelphia, .
Indicates content that may require registration and/or purchase.