Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Standard Practice for Rubber IRM 901, IRM 902, and IRM 903 Replacement Oils for ASTM No. 1, ASTM No. 2, ASTM No. 3 Oils, and IRM 905 formerly ASTM No. 5 Oil
-
Supplier: ASTM International
Description: 1.1 This practice covers three immersion oils to be used as replacements for ASTM No. 1, No. 2, and No. 3 immersion oils as called for in Test Method D471. The immersion oils will be designated as IRM 901 as a replacement for ASTM No. 1 oil, IRM 902 as a
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR RUBBER IRM 901, IRM 902, AND IRM 903 REPLACEMENT OILS FOR ASTM NO. 1, ASTM NO. 2, AND ASTM NO. 3 OILS, AND IRM 905 FORMERLY ASTM NO. 5 OIL - INCLUDES STANDARD + REDLINE (PDF)
-
-
Supplier: Accuris
Description: Standard Practice for Rubber IRM 902 and IRM 903 Replacement Oils for ASTM No. 2 and ASTM No. 3 Oils
-
Supplier: ASTM International
Description: 1.1 This practice covers two new immersion oils to be used as replacements for ASTM No. 2 and No. 3 immersion oils as called for in Test Method D 471. The new immersion oils will be designated as IRM 902 as a replacement for ASTM No. 2 oil and IRM 903 as a
-
Supplier: Accuris
Description: Standard Practice for Rubber IRM 901, IRM 902, and IRM 903 Replacement Oils for ASTM No. 1, ASTM No. 2, and ASTM No. 3 Oils
-
Supplier: ASTM International
Description: 1.1 This practice covers three immersion oils to be used as replacements for ASTM No. 1, No. 2, and No. 3 immersion oils as called for in Test Method D 471. The immersion oils will be designated as IRM 901 as a replacement for ASTM No. 1 oil, IRM 902 as a
-
Supplier: ASTM International
Description: Standard Specification for Fuel Oils
-
Supplier: Chevron Lubricants
Description: Provide high temperature stability. They have exceptional performance in the ASTM D 943 Turbine Oil Stability Test, and are recommended for extreme temperature bearing and circulating oil systems.
- Functions: Bearing Lube
- Type: Fluid / Oil
- Features: Lubricant, Specialty
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Chevron Lubricants
Description: varnish formation. The oils meet or exceed OEM requirements, including those from General Electric, Siemens Westinghouse, Solar, MAG Cincinnati Machine P-38, British Standard 489, DIN 51515 and ASTM D4304.
- Type: Fluid / Oil
- Features: Specialty
-
Supplier: CITGO Petroleum Corporation
Description: CITGO A/W Hydraulic Oils are superior anti-wear hydraulic and circulating fluids specially formulated with thermally stable additives. These oils offer outstanding resistance to sludge formation, are chemically stable, and exhibit excellent anti-wear protection. CITGO A/W Hydraulic
- Kinematic Viscosity: 32.3 to 68 cSt
- Viscosity Index: 106 to 111
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Adhesives.org
Description: This test method describes the laboratory procedure for determining the rate of extrusion of oil- and resin-base caulking compounds.
-
Supplier: Haida International Equipment Co., Ltd.
Description: Application This Oil Kinematic Viscometer is used to measure Kinematic viscosity at a specified temperature as per standard ASTM D445.
-
Supplier: Restek
Description: Fuel oil #4 is typically used in limited applications in which the fuel cannot be preheated prior to burning. The fuel is a blend of distillate (fuel oil #2) and residual (fuel oil #6) to meet ASTM viscosity specifications. Fuel oil #4 used to prepare this mixture
- Form & Features: Liquid / Solution
- Features: Other
- Function: Reference / Chemical Standard
-
Supplier: CANNON Instrument Company
Description: ASTM D445, ASTM D5293, ASTM D4684 CANNON certified viscosity check oils verify SAE target viscosities for kinematic viscometers, cold-cranking simulators and mini-rotary viscometers per ASTM D445, D5293 and D4684 respectively. Each check oil contains a
-
Supplier: AMETEK Spectro Scientific
Description: oil needs to be serviced due to degradation of the oil chemistry or contamination by other fluids such as water or the wrong oil. ASTM Compliance ASTM D7889 Compliant- “Standard Test Method for Field Determination of In-service Fluid Properties Using IR
-
Supplier: Restek
Description: Fuel oil #5 is typically used in applications in which there is little or no preheating of the fuel prior to burning. A blend of distillate (fuel oil #2) and residual (fuel oil #6), the fuel oil #5 used to prepare this mixture has a kinematic viscosity of 106.5 at 38°C
- Form & Features: Liquid / Solution
- Features: Other
- Function: Reference / Chemical Standard
-
Supplier: Brady Corporation
Description: The MAXX Universal Pad's combination of quality, performance, and price is taking on all challengers. Using ASTM guidelines, SPC pads made with MAXX absorb up to 23 times their own weight in oil! 1-ply, gray, economy pad. It is also engineered to minimize waste and disposal costs. Its
-
Supplier: Adhesives.org
Description: This test method covers a laboratory procedure that can be used to determine the oil migration or plasticizer bleed-out of preformed tape sealants.
-
Supplier: CANNON Instrument Company
Description: robust. ERACHECK PRO is the only analyzer capable of measuring oil-in-water down to 0.2 mg/L using CFC-free solvents in full compliance with ASTM D7678. Oil in Water: ASTM D3921 ASTM D7066 EPA 1664 IP 426 ISO 9377-2 DIN 38904-H18 Oil in Soil: EPA 9071 ISO
-
Supplier: Adhesives.org
Description: This test method describes a laboratory procedure for determining the shrinkage of oil- and resin-base (Note) caulking compounds, as well as the evaluation of the tenacity property of such compounds. This test method is applicable to both gun (Type I) and knife (Type II) grades. Note 1 - This
-
Supplier: Containment Solutions, Inc. (CSI)
Description: model takes separators to a new performance level. The systems are designed for continuous flow which is a significant distinction when comparing oil/water separator products. Performance Features: Removes free floating oils and settleable solids for oil/water mixtures to
- Total Flow: 1,192 GPM
- Capacity: 9,858 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: TOC Systems, Inc.
Description: Star Instruments, Inc. uniquely offers all methods of hydrocarbon and oil in water analyses. Traditional methods include UV (Ultra-Violet) Absorbance, NDIR (Non-Dispersive Infrared) Absorbance and Oxidation/NDIR CO2 Detection. Recently, the addition of ASTM Method D7066-04, using
- Features and Functionality: Built-in or Self-calibration
- User Controls: Computer Interface
- Water Quality Parameters: Oil in Water, pH
- Form Factor: Panel
-
Supplier: Containment Solutions, Inc. (CSI)
Description: The model number (CSI-10) indicates an effluent quality of (10) parts per million. Performance Features: Removes free floating oils and settleable solids for oil/water mixtures to achieve an effluent quality not to exceed 10 ppm (mg/L) of free hydrocarbons. Removes free oil
- Total Flow: 4,000 GPM
- Capacity: 40,000 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: UL Standards & Engagement
Description: Equipment, NFPA 31, the International Mechanical Code, and the Uniform Mechanical Code. 1.3 Oil Burners covered by this standard are intended for use with one or more of the following grades of fuel oil/biodiesel blends as defined in the Standard Specification for Fuel Oils,
-
Supplier: L. F. Manufacturing, Inc.
Description: We manufacture our fiberglass tanks and process vessels to meet or exceed all ASTM D3299 specifications for fiberglass tanks. Also we meet ANS/AWWA D120 specifications. By meeting and exceeding these rigid requirements, LFM assures that our fiberglass tanks offer the highest structural
- Volume Capacity: 40,282.6002 gallons
- Diameter / Width: 168 inch
- Height: 420 inch
- Type: Chemical Tank, Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: AMETEK Spectro Scientific
Description: composition in lubricating oil, coolant, light or heavy fuels, grease, and process water. It also supports the Joint Oil Analysis Program (JOAP) calibration with results that correlate to those from the SpectrOil MNW, the only approved spectrometer for elemental analysis of lubricating
-
Supplier: UL Standards & Engagement
Description: Electric Oil Heaters UL 574 1.1 These requirements cover electric oil heaters for use with Nos. 5 and 6 fuel oil as defined in Specifications for Fuel Oils, ASTM D396, or other oils such as heat transfer oils. Electric oil heaters are to be
-
Supplier: SAE International
Description: The purpose of this SAE Standard is to describe test conditions and performance evaluation factors for both diesel and gasoline engine tests. Specifically, the tests described in this document are used in the requirements for engine oils in U.S. military specifications, as well as in the API
-
Supplier: SAE International
Description: The purpose of this SAE Information Report is to describe test conditions and performance evaluation factors for both diesel and gasoline engine tests. Specifically, the tests described in this document are used to measure the engine performance requirements for engine oils described by the
-
Supplier: AMETEK Spectro Scientific
Description: 15 minutes and can be done by minimally trained personnel. They use the field proven infrared technology for measuring oil in water, oil content in drilling mud or drill cuttings, TPH (total petroleum hydrocarbons) in soil and FOG (fats, oil and grease) in wastewater.
- Concentration: 0.1 to 1 ppm
- Features and Functionality: Battery Powered
- User Controls: Digital Front Panel
- Display Type: Video Display
-
Supplier: AMETEK Spectro Scientific
Description: FieldLab 58 is a battery-powered, Integrated oil analysis system that provides quick and comprehensive oil analysis in the field. Commercial field service professionals managing fleets of high-value assets require portable, lightweight devices that provide rapid oil analysis
- Resolution: 4.76846153846154 nm
- Response Time: 10 seconds
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 80 %
-
Supplier: Conax Technologies
Description: All specification qualified air inlet thermocouples are manufactured from ASTM E585 thermocouple material utilizing the highest purity insulation material yielding superior insulation resistance and sensor repeatability. The thermocouples are manufactured and tested at various points during
- Probe Configuration: Air Probe
- Probe Features: Available as an Assembly
- Features: Thermocouple
-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA,
- Form & Features: Organic Chemical / Polymer, Powder
- Features: Other
- Function: Reagent, Reference / Chemical Standard
-
Supplier: CSA Group
Description: ASTM D1765, although OAN testing using paraffin oil on some speciality blacks and powder blacks might result in unacceptable differences as compared to OAN testing using DBP oil. While studies have shown the two oils to give comparable precision, paraffin oil
Find Suppliers by Category Top
Featured Products Top
-
fuel analysis is a necessity. It fulfills the requirements of ASTM D 6728, Standard Test Method for Determination of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry. The SpectrOil M/F-W is a compact, rugged and easy to use (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
oil and the results are reported in centistokes per ASTM D8092. The small footprint and robust design allows for easy transport of the unit to virtually anywhere in the plant. Read "Ask the Expert: Measuring Oil (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Analysis: Complies with ASTM D7889, using just 60 microliters of oil with no sample preparation required. The test is quick, taking only 1 minute, and involves no solvents or chemicals. Viscosity (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
The 90HP Series sealed model oil filters were engineered for safeguarding HVAC/R CO2 (R-744) compressors. The 90HP Series oil filters have been developed for use with polyolester (POE) oils in CO2 (R-744) systems. POE oil, known for its solvent-like properties, can suspend and (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
(ASTM), American Welding Society (AWS), Plastic Pipe Institute (PPI), and Semiconductor Equipment and Materials International (SEMI). If you also volunteer on any of these or other groups, let us know (read more)
Browse Valve Actuators Datasheets for Asahi/America, Inc. -
that its governing body is not so much ASTM but the SAE or Society of Automotive Engineers. Their technical committees bring the engine manufacturers, airframe manufacturers, oil companies, and the aviation authorities together to agree on certain standards for safety and for reliability. One (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
applied to raw spectrum which eliminates the matrix effect, so results are compliant to ASTM standards. Then user only needs to select the calibration profile for specific fluids. So, switching from oil to fuel to coolant or water only takes seconds, not hours like ICP and other instruments (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
: ASTM D7066, EPA 413.2, EPA 418.1 Operating Principle The InfraCal TOG/TPH Analyzer makes use of the fact that hydrocarbons such as oil and grease can be extracted from water or soil through the use of an appropriate solvent and extraction (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
.4 μm (2940 cm-1) filter is used to measure oil and grease concentrations. The ATR-SP correlates with EPA Methods 1664 as well as with the ASTM D7066 Method and EPA 413.1 and 418.1. The ATR-SP makes use of the fact that oil and grease can be extracted from (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
. Types of duplex stainless steel: Lean duplex – similar or lower corrosion resistance than ASTM 316. Standard Duplex – most common type of duplex stainless steel, with better corrosion resistance than ASTM 316. Super Duplex – PRE >40, (read more)
Browse Bolts Datasheets for BUMAX®
Conduct Research Top
-
Understanding an ASTM D 2000 Call Out (.pdf)
An ASTM D 2000 "call out" may look like a chaotic alphanumeric code, but it can be simplified and broken down into manageable pieces. At the basic level, ASTM D 2000 identifies rubber products based on their resistance to heat aging and resistance to swelling in oil. In addition, the "call out
-
Sulphur analysis in aromatic and Naphtha hydrocarbon stream of petroleum products and crude oil
impurities in petrochemical products. Findings revealed that Hydrogenolysis and Rateometric Colorimetry (ASTM 4045) best suits the application requirement of petroleum industry.
-
Under the Hood - Meeting the Design Challenge of the FluidScan Handheld Infrared Oil Analyzer
information of in-service lubricants by measuring properties such as Oxidation, Nitration, Sulfation, Soot and Antiwear Additive depletion. It is widely accepted for this purpose with established ASTM standards
-
Fluoroelastomers and Modern Engine Fluids
Two classes of fluoroelastomers, FKM and FEPM, are aged at 150°C in dry heat, ASTM reference. engine oil and an organic acid based engine coolant. The test procedure, which uses unique component geometry, test jig and test vessel concept appears to offer a rapid (168 hours), reproducible measure
-
Innovative Methodology to Monitor the Condition of Aged Pipelines in Petrochemical Plants
in the existing rules for aged pipelines. Many old petrochemical plants are at risk because of aged pipelines. Even if the maintenance procedures are fully compliant with the required rules (ASME, API, ASTM codes) as well as with company standards and rules enforced by local Governments, there is still the risk
More Information Top
-
ASTM MNL1 - Significance of Tests for Petroleum Products
These components are identified as the crystallization of the oil content method [ ASTM Oil Content of Petroleum Waxes (D721/IP158)].
-
An Investigation of Low-Temperature Viscosity Characteristics of Motor Oils
If the corrections are actually applied to the data on ASTM oils 1, 3, and 4 by using the relationships of the ASTM viscosity-temperature chart, the respective viscosities are then generally constant from the lowest to the highest shear rate.
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
hol, acetone, min. oil, ASTM oil #1; m.w. 505; sp.gr.
Indicates content that may require registration and/or purchase.