Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hernon Manufacturing, Inc.
Description: Hernon® Ultrabond® 750 is a UV curable adhesive that can be used to seal a variety of plastics when exposed to UV light. The sealant offers a water- tight seal with excellent environmental resistance. Prevents material escaping through a crimped seal. With Ultrabond 750 a low powered UV lamp
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Thermosetting / Crosslinking, UV / Radiation Cured (EB, Light)
-
Supplier: Hernon Manufacturing, Inc.
Description: light will cure these adhesives to a dry, hard surface.
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Substrate Compatibility: Ceramic / Glass
- Features: Conformal Coating
- Cure / Technology: Single Component System, Thermosetting / Crosslinking, UV / Radiation Cured (EB, Light)
-
Supplier: Hernon Manufacturing, Inc.
Description: Hernon Dissipator 746D is a thermally conductive adhesive formulated for bonding electrical components to heat sinks or printed circuit boards. Fast room temperature cure combined with excellent heat dissipation for thermally sensitive components and controlled strength for service repair
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Room Temp. Cure / Vulcanizing
- Chemical System: Silicone
- Features: Thermal / Heat Conductive
-
-
Supplier: Hernon Manufacturing, Inc.
Description: Quantum® 150 UV is a single component, solventless, room temperature curing cyanoacrylate adhesive with light curing property. The presence of surface moisture and/or light (UV or Visible light) commence the cure of the adhesive. Quantum® 150 UV develops handling strength within
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Chemical System: Cyanoacrylate
- Cure / Technology: Single Component System
- Features: Specialty / Other, UV / Radiation Cured (also EB, Light)
-
Supplier: GAF
Description: Description Matrix™ 103 Cold Process Adhesive is a contractor grade, non-polymer modified asbestos-free formulation for use as a cold-applied bonding agent for organic, fiberglass or polyester fabric Built-Up Roofing (BUR) Systems. In addition, the formulation is non-destructive
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction
- Substrate Compatibility: Ceramic / Glass
- Features: Flexible / Dampening, UL Approved
-
Supplier: Boyd
Description: identify what PSA or adhesive is best for an application, like mating substrate polymer type, surface contact, dwell time or potential environmental exposures. The success or failure of an adhesive is much more dynamic than simply the strength of the adhesive. Boyd is an
- Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive
-
Supplier: Georgia-Pacific Corporation
Description: Wood Adhesives We supply the wood composites industry with an extensive line of adhesives including plywood adhesives; oriented strand board (OSB) resins; hardboard resins; particleboard & medium density fiberboard (MDF) resins; and laminated veneer lumber (LVL)
- Industry: Building / Construction
- Chemical System: Phenolics / Formaldehyde Resin
- Substrate Compatibility: Wood / Wood Product
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® E43 N is a non-slump to self-levelling silicone rubber formulation, which cures at room temperature under the influence of atmospheric moisture to yield a silicone elastomer with very good mechanical properties. Special features acetic acid-curing system non-slump to self-levelling
- Viscosity: 300,000 cP
- Tensile Strength (Break): 1,160.294714857576 psi
- Elongation: 500 %
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Chemence Inc.
Description: KB544 is an advanced cyanoacrylate thixotropic gel formulation. It is a surface insensitive instant adhesive, formulated for high strength, general purpose bonding of most common substrates including: plastics, rubbers, leather, fabrics and other common materials, with excellent
- Applied Thickness / Gap Fill: 0.01968505 inch
- Viscosity: 18,000 to 90,000 cP
- Industry: Building / Construction, Electronics, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Epoxies Etc...
Description: 10-3003 is a new high bond strength epoxy adhesive formulated for ease in handling and convenience for the end user. This system has a non-critical mix ratio and adjustable flexibility. 10-3003 is also very safe to use due to the absence of harmful solvents and toxic chemicals in the
- Viscosity: 15,000 cP
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 0.4326837 W/m-K
- Tensile Strength (Break): 10,500 psi
-
Supplier: Mallard Creek Polymers, Inc.
Description: substrates. Markets Utilized In Adhesives Featured Applications Laminating Adhesive Pressure Sensitive Adhesives
- Viscosity: 500 cps
- Material Type: Acrylics
- Application: Adhesives
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 6018 is a silanated styrene acrylic latex that provides excellent wet and dry adhesive strengths when compounded into ceramic tile mastic adhesive formulations. Markets Utilized In Construction Featured Applications Construction Adhesives Contact Adhesives
- Viscosity: 100 to 300 cps
- Material Type: Acrylics, Styrenics
- Application: Adhesives
-
Supplier: Allied Electronics, Inc.
Description: Quik Stick Adhesive, Bisphenol-A Type Epoxy Resin, 1.19 Specific Gravity The Scotch-Weld EPX Applicator System is a fast, convenient way to simultaneously meter, mix and apply two-component adhesives and potting compounds. The system features handy Duo-Pak cartridges that snap quickly
-
Supplier: Allied Electronics, Inc.
Description: Quik Stick Adhesive, Bisphenol-A Type Epoxy Resin, 1.19 Specific Gravity The Scotch-Weld EPX Applicator System is a fast, convenient way to simultaneously meter, mix and apply two-component adhesives and potting compounds. The system features handy Duo-Pak cartridges that snap quickly
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite is one of the world’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND’s low overhead expenses and in-house
- Use Temperature: -40 to 200 F
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Metal, Wood / Wood Product
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Reactive / Moisture Cured, Single Component System
-
Supplier: Allied Electronics, Inc.
Description: electronic components is a factor. 3M™ Scotch-Weld™ epoxy adhesive DP190 gray is a 1:1 by volume mix ratio of 3M™ Scotch-Weld™ epoxy adhesive 2216 B⁄A gray and exhibits good peel, shear and environmental aging properties.
-
Supplier: Boyd
Description: identify what PSA or adhesive is best for an application, like mating substrate polymer type, surface contact, dwell time or potential environmental exposures. The success or failure of an adhesive is much more dynamic than simply the strength of the adhesive. Boyd is an
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
-
Supplier: Epoxies Etc...
Description: 10-3507 is a two component, solvent free, underwater curing epoxy system. This system was formulated for applications requiring high adhesion to wet, cold or underwater surfaces. Kevlar has been added to the 10-3507 formulation for added strength and abrasion resistance.
- Tensile Strength (Break): 2,000 psi
- Industry: Building / Construction, OEM / Industrial
- Chemical System: Epoxy (EP)
- Features: Filled, Other, Room Temperature Curing
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 6130 is recommended for formulation of masking and carton sealing tape adhesives. It has found a wide use in General Purpose paper label adhesives. Markets Utilized In Adhesives Featured Applications Construction Adhesives Laminating Adhesive
- Viscosity: 200 to 600 cps
- Application: Adhesives
- Material Type: Styrenics
-
Supplier: ACCRAbond, Inc.
Description: CONAPOXY® AD-10 is a unique single component epoxy that may be used as a structural adhesive or miniature electronic potting compound. The heat-cure formulation was designed for rapid cure at temperatures as low as 200°F, yet it exhibits good storage life at room temperature. Good
- Chemical System: Epoxy (EP)
- Cure / Technology: Single Component System
-
Supplier: Budnick Converting, Inc.
Description: M1206 is constructed with aggressive permanent adhesives on both the liner and air sides. Specially formulated laminating adhesive with a general purpose application adhesive. The airside adhesive is engineered for good cold flow lamination to multiple urethane foam
- Thickness: 0.0039000000000000003 inches
- Peel Strength / Adhesion: 9.6875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 84-3, Epoxy, Die attach LOCTITE® ABLESTIK 84-3 adhesive is designed for medium die attach applications. This adhesive is ideal for application by automatic dispensing, screen printing or hand. Electrically Insulating One component Solvent-free formulation Long
- Viscosity: 50,000 cP
- Features: Electrical Insulating / Dielectric
- Chemical System: Epoxy (EP)
- Cure / Technology: Single Component System
-
Supplier: Total Plastics, Inc.
Description: and testing of the finished product. Product formulations are mixed and stored in a clean environment. Meticulous care is taken during the automatic filling operation to maintain a very low level of vapor contamination.
- Cure / Technology: Air Setting / Film Drying
-
Supplier: Chemence Inc.
Description: KBX0903 is a two part instant adhesive with excellent bonding and gap filling properties on a very wide range of substrates. KBX0903 instant adhesive's unique two-component formulation has longer open (on-part) and working (in-mixer) times than traditional two-component epoxy
- Viscosity: 100,000 to 190,000 cP
- Industry: Building / Construction, OEM / Industrial
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal, Plastic, Porous Surfaces, Wood / Wood Product
-
Supplier: Epoxies Etc...
Description: formulation. 10-3003 NS yields high peel strength and excellent tensile strength. It also has outstanding thermal shock, impact and vibration resistance. This high performance epoxy adhesive exhibits outstanding physical, thermal, and electrical insulation properties.
- Viscosity: 4,500 to 6,500 cP
- Thermal Conductivity: 0.4326837 W/m-K
- Tensile Strength (Break): 10,500 psi
- Dielectric Strength: 550.0000000000008 kV/in
-
Supplier: Cattie Adhesive Solutions
Description: Permanent Hot melt adhesives are 100% solids formulations based on thermoplastic polymers. They are solid at room temperature and are activated upon heating above their softening point, at which stage they are liquid, and can be applied. After application, they retain the ability to
- Viscosity: 1,200 cP
- Use Temperature: 325 to 375 F
- Industry: OEM / Industrial
- Features: Other, Polyethylene (PE)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview STAYSTIK 581 is a thermoplastic adhesive designed for a variety of electronic applications, offering excellent bonding performance. It is well suited for substrate attachment in hybrid or Multi-Chip Modules (MCMs). Its reworkable formulation provides key advantages in
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Film / Sheet
- Cure / Technology: Thermoplastic / Hot Melt, Thermosetting / Crosslinking
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 84-1LMIT, Epoxy, Component assembly, Electrically Conductive Adhesive LOCTITE® ABLESTIK 84-1LMIT adhesive is designed for medium die attach applications. This adhesive is ideal for application by syringe dispensing or screen printing. Electrically conductive
- Chemical System: Epoxy (EP)
- Cure / Technology: Single Component System
- Features: Specialty / Other, Thermal / Heat Conductive
-
Supplier: Epoxy Technology
Description: characteristics. We are the pioneer of Electrically Conductive Adhesives (ECA) since 1966. Electrically conductive adhesives (ECAs) are typically based on silver-filled epoxy formulations; however, our product lines also include gold, platinum , nickel and copper. These
- Viscosity: 1,800 to 3,600 cP
- Use Temperature: 572 F
- Thermal Conductivity: 12.6 to 26.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 21.11111111111111 to 52.22222222222222 µin/in-F
-
Description: Flame Retardant Modified Acrylic Unsupported Bonding Adhesive Description T1649 Bus Bond® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated adhesive
- Width: 24 inches
- Thickness: 0.0005 to 0.002 inches
- Peel Strength / Adhesion: 10 to 11 lbs/in
- Dielectric Strength: 78,740,157.4803148 V/m
-
Supplier: Techsil Limited
Description: Techsil® Cyanoacrylate Gel is a fast curing, very high viscosity Ethyl Cyanoacrylate based adhesive. The new formulation shows greater surface insensitivity thus allowing faster bonding of all substrates and improved performance on wood, card and metals. The new gel formulation
- Chemical System: Cyanoacrylate
-
Supplier: Georgia-Pacific Chemicals LLC
Description: GP Chemicals offers ready-to-use adhesive formulations which can be adjusted to accommodate the differences in customers’ processes. Our plywood ready-to-use and laminated veneer lumber (LVL) ready-to-use mix adhesives are supplied in liquid form. They can be used with most
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
- Type: Thermoset
-
Supplier: Dymax
Description: hybrid light-curable formulation has a built-in moisture/contact cure feature that enables complete adhesive curing in dark areas. HLC-M-1004 cures rapidly with broad-spectrum light and is LED optimized at 405 nm, and it can also cure at a very low intensity (~ 20 mW/cm2). The
- Viscosity: 1,300 cP
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A moisture-curing, polyether adhesive for use on vertical applications such as spheres, vessels and tank walls. Its two-component formulation offers several distinct advantages including excellent workability, extended pot life, instantaneous holding strength and low permeability. VOC
- Use Temperature: -100 to 200 F
- Tensile Strength (Break): 330 psi
- Elongation: 290 %
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Beacon Adhesives has provided adhesives for various automotive applications through out the years. Everything from nameplates, to window coatings, and from manufacturing, to motors. We specialize in unique custom formulations for advanced applications. BONDING A WIDE (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
formulations are solvent free and contain no volatiles. Their adhesion to glass, metals, elastomers and many plastics is exceptional. Optically clear, Master Bond light curable adhesives offer consistent long-term durability and reliability. (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
edge bonding ? Reworkable for manufacturing flexibility The adhesive is designed for advanced electronics and AI hardware. Learn more: https://dymax.com/products/formulations/light-curable-materials/bonding/dissimilar-substrate-bonding/9310 (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Dymax 9309-SC edgebond adhesive rapidly cures with UV/Visible light to strengthen and protect sensitive circuit board components. Engineered for shock attenuation and ruggedization, the material bonds quickly to leadframe, PCB, silicon, and ceramic surfaces—providing an effective (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Epoxylite® Hi-Temp Adhesives For more than 60 years, the aerospace industry has relied on Epoxylite® resins. The United States space program created the need for a new generation of epoxy formulations with previously unattainable properties. Extensive research led to a patented (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
-resin formulation designed for thermal bonding in chemically aggressive environments. Why TIV series Thermal adhesive fits battery packs Chemical resistance where it counts — the silicone-resin matrix offers strong resistance to acids, alkalis, common (read more)
Browse Adhesive Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Made for electronics in skin-adjacent consumer wearables, the 9200-W Series cures quickly with UV/LED light to support reliable assembly while addressing material sensitivity concerns. IBOA-free* formulations with low-sensitizing ingredients Light + moisture cure (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
requirements One-component, no solvents added formulation Cold storage required (1–5°C) Ideal for optoelectronics assembly where precision, clarity, and long-term stability are essential. (read more)
Browse Industrial Adhesives Datasheets for Dymax -
(GDI) is a leading industrial adhesives technologies manufacturer with expertise and advanced, in-house technology to create adhesive formulations for any product or application. From preformed adhesives, tape and labeling adhesives, packaging, automotive and electronics, or custom formulations (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Ellsworth Adhesives -
, greater adhesive strength, formulation flexibility, and more. Although most adhesives are solvent-free, the curing process itself can release fumes that are hazardous to the operator if exposed. AirClean Systems' ductless fume hoods equipped with activated carbon filtration are designed to protect the (read more)
Browse Fume Hoods Datasheets for AirClean Systems
Conduct Research Top
-
Epoxy Adhesive Formulations
Epoxy Adhesive Formulations. Based on a popular course sponsored by the Society of Plastics Engineers, this comprehensive text presents a variety of methods to ensure optimum epoxy performance and reliability.
-
Lap Shear Testing of Adhesives
Master Bond epoxies exhibit outstanding physical strength properties for high performance bonding, sealing, coating, potting and encapsulation. There are several key strength properties that may be incorporated in our epoxy adhesive formulations: cleavage, compressive, flexural, peel, tensile
-
Best Top 10 Two Component Epoxy Adhesives Manufacturers And Companies In China
Two-part epoxies offer great versatility in performance and application. The two component epoxy adhesive formulations offer a wide range of properties, including chemical, optical, electrical, thermal, and mechanical resistance.
-
Does UV Adhesive Corrode Metal, And Will It Corrode The Metallic Surface Of Metal Paint?
designed to corrode metal surfaces, whether or not UV adhesive corrodes metal depends on the specific adhesive formulation, the type of metal, and the environmental conditions it's exposed to.
-
Structural Bonding Epoxy Adhesive Sealant Formulations for Durable Bonds in Automotive Aluminum
Structural bonding adhesives are made for use in different industries. These adhesives provide long-lasting and reliable sealing and bonding. This is especially in cases where structural conditions such as load bearing are needed. Many products are intended for different surfaces, applications
-
Graphene Enhanced Conductive Adhesives
G6 Epoxy offers a broad range of electrically conductive adhesives based on proprietary fillers. In our formulations, we extensively use nanomaterials, especially graphene, which profoundly enhance the performance of epoxy resins.
-
What is the Strongest Metal-to-Metal Adhesive?
to their versatility and effectiveness. Bonds are available in various formulations, each with unique properties. One of the essential properties of an adhesive is its strength. The adhesive type determines the adhesive bond 's strength and the surfaces being bonded. Sealants can be found in various products
-
Key Benefits of UV Acrylic Adhesives
- so, basically, anything solvent acrylics can do, UV acrylics can do. However, when making UV acrylics, we substitute the thermal cross-linking mechanism used in solvent acrylic formulation, for a UV cross-linker. This change accounts for .5-percent to 1.0-percent of the total adhesive formula
More Information Top
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Elevated temp. epoxy curing agent providing improved high-temp. performance, increased shear str. at elevated temps. in two-component ambient or heat-cure adhesive formulations for plastic or metal bonding, filament winding, wet lay-up laminating; casting, RIM, pultrusion for gen …
-
Handbook of Adhesion Technology
In one study carried out on electrogalvanized steel adherends, Hong and Boeno (1995) showed that the adhesive formulation can play a key role in success- fully accommodating oils on such surfaces.
-
Handbook of Paper and Pulp Chemicals
Uses: For remoistenable adhesives and wood adhesive formulations ; paper applics.; imparts high degree of water sensitivity .
-
Handbook of Food Packaging Chemicals and Materials
Analysis: 5% max. volatiles; 0.70% max. ash CAS 9002-89-5; EINECS/ELINCS 209-183-3 Uses: Film-former; binder for in paper sizing, adhesive formulations and specialty applics., food pkg.; whitening agent in high-solids paper coatings .
-
Handbook of Green Chemicals
Chem. Descrip.: Styrene-butadine block copolymer (> 88%), talc (<= 10%), calcium carbonate (<= 10%) and proprietary additives (< 2%) See Styrene/butadiene polymer CAS 9003-55-8; 14807-96-6; 471-34-1 Uses: Asphalt modification; elastomeric compounds and adhesive formulations in solvent based construction adhesives …
-
Handbook of Adhesion 2nd Edition Complete Document
Anaerobic adhesive formulations vary substantially depending upon the properties sought in the cured and uncured composition.
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Elevated temp. epoxy curing agent providing improved high-temp. performance, increased shear str. at elevated temps. in two-component ambient or heat-cure adhesive formulations for plastic or metal bonding, filament winding, wet lay-up laminating; casting, RIM, pultrusion for gen …
-
Handbook of Textile Processing Chemicals
Uses: Adhesive offering uniformity of particles and emulsion behavior, for textile backing, pigment and fiber binders, adhesive formulations , paper saturants, and wet-end additions .
Indicates content that may require registration and/or purchase.