-
Supplier: Terra Universal, Inc.
Description: Portable, easy-aim design and adjustable nozzles provide broad or very localized cleaning of hard-to-reach surfaces Environmentally friendly operation eliminates the need for solvent disposal—contaminants are carried away in a stream of inert CO2 Low operating cost: CO2 is
- Machine Type: Component / Accessory
- Operation: Container / Bottle Cleaning, Critical / Pharmaceutical Cleaning, Degreasing, General Cleaning / Surface Prep, Sterilizing / Disinfecting
- Source: Electric
- Machine Mounting: Floor / Skid
-
Supplier: SAE International
Description: performance research. This state-of-the-art facility provides environmental conditions from -35°C to 50°C with humidity control from 5 to 95 percent. The 13 m 2x nozzle wind tunnel can produce wind speeds up to 100 km/h. The dynamometer is rated at 800 kW for the rear axle and 150 kW for the
-
Supplier: EXAIR
Description: EXAIR's Back Blow Air Nozzles are engineered to clean inside of pipe, tube, hose, or channel. An array of holes provide a forceful 360 degree air flow to clear out coolant, chips or debris created from machining processes. This nozzle prevents blowing chips further into a pipe or out
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff
- Form: In-line
-
-
Supplier: EXAIR
Description: Model 1122 and 1122SS - EXAIR's 2" (51mm) Super Air Nozzle is a highly efficient, unique flat air nozzle. These models include Stay Set Hose
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Features: Other
-
Supplier: EXAIR
Description: EXAIR's award winning Super Air Nozzles provide high thrust, concentrated stream of high velocity airflow. These Super Air Nozzles include Stay Set Hose to reach normally inaccessible areas.
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Form: In-line
-
Supplier: EXAIR
Description: EXAIR's Adjustable Air Jets are an adjustable version of our High Velocity Air Jets. They are engineered to provide a powerful, directed airstream that is easily adjustable using the micrometer gap indicator. The focused blast of air is ideal from part ejection, chip removal, and part drying. Model
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Material: Brass
-
Supplier: ABB Measurement & Analytics
Description: Flow nozzles do not rely on a sharp edge (which can degrade over time) to maintain accuracy and therefore offer excellent long-term accuracy with less wear and reduced possibility of distortion. They are often used for flow testing on steam-raising plant. A flow nozzle can measure
- Media: Air / Gases, Fuel (Liquid), Oil, Steam, Water
- Form: In-line
- Material: Steel - Stainless
-
Supplier: Festo Corporation
Description: With protective air shield or muffler Targeted, strong air jet or powerful, focused air jet Low noise level Operating medium: compressed air
- Media: Air / Gases
- Material: Brass
-
Supplier: Festo Corporation
Description: Sender nozzle, receiver nozzle, gap sensor Back pressure actuated valve Operational reliability even in very dirty environments Reliable even at high ambient temperatures Insensitive to mechanical influences and sound waves Reliable even in complete darkness and when sensing
- Media: Air / Gases
-
Supplier: Festo Corporation
Description: Sender nozzle, receiver nozzle, gap sensor Back pressure actuated valve Operational reliability even in very dirty environments Reliable even at high ambient temperatures Insensitive to mechanical influences and sound waves Reliable even in complete darkness and when sensing
- Media: Air / Gases
-
Supplier: Paxton Products, an ITW company
Description: The UNO Nozzle, by Paxton Products, provides targeted airflow for a small target. Designed to replace a single compressed air nozzle remote from a larger air delivery device, the UNO Nozzle facilitates further reduction in compressed air usage. In addition to this, the UNO
- Features: Adjustable Position / Direction
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: Vortec
Description: positioning to target with flexible nozzles Blow off multiple or changing locations with flexible nozzles FEATURES Full range of designs, sizes and force/thrust levels Flexible nozzles allow better positioning Adjustable nozzles enable varying power/thrust levels for each
- Features: Adjustable Position / Direction, Integral Valve
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: Handheld / Pistol, In-line
-
Supplier: Vortec
Description: Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The liquid
- Media: Air / Gases
- Application: Humidification
- Form: In-line
- Features: Other
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece construction No internal parts Sizes for all applications Male connection Spray Characteristics High impact Uniform distribution with tapered edges for overlapping sprays Extra-wide angles available Spray pattern: Fan and Straight Jet Spray angles: 0° to 120° Flow rates:
- Maximum Pressure: 400 psi
- Maximum Flow: 636 to 5,694 GPH
- Orifice Size: 0.422 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Water
-
Supplier: Lechler, Inc.
Description: Lechler's hollow cone nozzle utilizes a two-piece body and cap design. Tangential whirl chamber has large free passage with no internal parts, for clog resistant atomization.
- Maximum Pressure: 10 to 100 psi
- Maximum Flow: 114 to 366 GPH
- Orifice Size: 433 mil
- Media: Air / Gases
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Dovetail joint guarantees alignment of interchangeable tips Dimensionally compatible with standard dovetail systems Tips offset 5° or 15° for overlapping spray patterns Tapered overlapping spray provides uniform coverage Male, female and welded connections Other sizes available upon
- Maximum Pressure: 400 psi
- Maximum Flow: 29.4 to 184.8 GPH
- Orifice Size: 0.087 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Steam, Water
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
-
Supplier: Pneumadyne, Inc.
Description: To provide the stream of air required by your application, Pneumadyne offers Air Nozzles with six configurations and an inside diameter of 1/32. Install the Nozzle on the Air Jet Base with the Retaining Nut to complete the assembly.
- Orifice Size: 31.25 mil
- Media: Air / Gases, Coolant
- Material: Brass
- Application: Cleaning / Blowoff
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Three-piece construction Interchangeable spray tips Integral strainer available (please refer to the Accessories PDF for more information) Male and female connections Spray Characteristics Relatively coarse atomization Uniform distribution with tapered edges for use in overlapping
- Maximum Pressure: 500 psi
- Maximum Flow: 0.48 to 4.86 GPH
- Orifice Size: 0.013 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Oil
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece/heavy construction Straigh-through orifice minimizes clogging Machined from bar stock to exacting standards Male connection Spray Characteristics Yields highest impact, narrow flat spray with least atomization Spoon-shaped deflector surface efficiently forms a hard-driving
- Maximum Pressure: 200 psi
- Maximum Flow: 120 to 534 GPH
- Orifice Size: 0.152 mil
- Media: Air / Gases, Chemicals, Steam, Water
-
Supplier: Lechler, Inc.
Description: Cone Nozzles Lechler's tangential hollow cone nozzles incorporate angled (tangential) swirl chambers to produce the uniform distribution of small to medium size droplets. Two-piece design provides large free passage, for low pressure operation and minimal clogging.
- Maximum Pressure: 10 to 100 psi
- Maximum Flow: 246 to 780 GPH
- Orifice Size: 532 mil
- Media: Air / Gases, Water
-
Supplier: Lechler, Inc.
Description: Due to their lack of surface tension, air and steam cannot be formed into a pattern by standard liquid spray nozzles. Lechler air/steam nozzles are specially designed for use with air or steam to produce a uniform flat fan pattern.The 3-piece nozzle design enables the user to
- Maximum Pressure: 10 to 100 psi
- Maximum Flow: 2,962.28571428572 to 15,709.0909090909 GPH
- Orifice Size: 141.99999999999997 mil
- Media: Air / Gases, Steam
-
Supplier: Lechler, Inc.
Description: The Cluster Solid Stream Static Spray Ball would seem to be strictly a fluid nozzle for cleaning small kegs, barrels, totes, and the like. But because it is a solid stream nozzle (and a multiple solid stream nozzle at that), it can also be used to spray compressed air, gas, or
- Maximum Pressure: 10 to 75 psi
- Maximum Flow: 51,166.7532467533 to 186,713.766233766 GPH
- Orifice Size: 91 mil
- Media: Air / Gases
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: Right Angle
-
Supplier: Radwell International
Description: 36SS FLUID NOZZLE PKGD. FREE 2 YEAR RADWELL WARRANTY
- Media: Air / Gases
-
Supplier: Pneumadyne, Inc.
Description: 1/16 Id Air Nozzle are offered to accommodate application requirements. Simply use the Retaining Nut to attach the Nozzle to the Air Jet Base to complete the assembly.
- Orifice Size: 62.5 mil
- Media: Air / Gases, Coolant
- Material: Brass
- Application: Cleaning / Blowoff
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff
- Features: Adjustable Position / Direction, Other
- Media: Air / Gases
- Material: Brass, Copper
- Application: Cleaning / Blowoff
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Flow valve/ throttle valve/ flow nozzle Apply to all kinds of precision flow control applications. Hole diameter: >30micron Apply to many materials, mainly metals Max depth-diameter ratio: 20:1 Positive taper, straight holes(Zero taper), negative taper available No burs and thermal effect
- Orifice Size: 0 to 1.181103 mil
- Application: Coating / Painting, Cutting / Machining, Fuel Injection
- Media: Fuel (Liquid), Steam, Water
- Form: In-line
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: ABO Series air blow-off nozzles project a flat fan-shaped curtain of gas in a direction parallel to the axis of the nozzle body. Gases most commonly used are air and steam. ABO nozzles are designed with large maximum free passage sizes to reduce clogging
- Maximum Pressure: 100 psi
- Maximum Flow: 300.716883116883 to 28,276.3636363636 GPH
- Orifice Size: 16 to 72 mil
- Media: Air / Gases, Coolant, Steam
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: A wide, flat fan-shaped spray with low impact. The spray is deflected 75° away from the centerline of the pipe connection, as shown. TYPICAL APPLICATIONS: Wherever a low impact, wide angle spray is required. - Rinsing and Coolin - Dishwashing - Fertilizer Spraying - Metal
- Maximum Pressure: 60 psi
- Maximum Flow: 1.8 to 882 GPH
- Orifice Size: 17 to 266 mil
- Media: Air / Gases, Chemicals, Coolant, Steam, Water
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
-
Description: O-ring seal prevents leakage, nylon or stainless steel ball actuator
- Maximum Pressure: 50 psi
- Media: Air / Gases, Oil, Water
- Form: In-line
- Technology: Pressurized / Hydraulic
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: Sapphire & Ruby Nozzles are used where a longer Inner Diameter to Length ratio is desired. Sapphire nozzles & Ruby offer longer life than using metal and we can hold tighter tolerances due to sapphires & Ruby acceptance of higher surface finish. Typical Applications: Gas & Air Flow,
- Media: Air / Gases, Coatings / Inks
- Application: Cleaning / Blowoff, Cutting / Machining
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Silvering substrates after CO2 snow cleaning
CO2 snow nozzle .
-
How to clean surfaces
CO2 snow from nozzle on generator: High speed jet knocks off large and medium size particles from bare or coated optics .
-
Moon
Special surface coatings, elec- trostatic brushes/wands, CO2 - snow nozzles and a whole host of other technologies have been proposed to prevent dust from depositing, or to remove fine lunar dust from surfaces.
-
High quality baseline for high efficiency, Cu(In 1−x ,Ga x )Se 2 solar cells
After the evaporation of Mo, we place the substrate on a hotplate (608C) in a flow box and clean the surface of the back contact with a carbon dioxide ( CO2 ) snow jet ( nozzle attached to a high-pressure CO2 bottle—the rapid expansion …
-
Proc. of the workshop on pushing the limits of RF superconductivity.
Test of the CO2 - snow nozzle system in a cut NbCu-cavity.
-
The collection and processing of human brain tissue for research
Two full liquid withdrawal CO2 gas cylinders with an adapter nozzle for producing CO2 snow are stored there as well as tools, aluminium wrapping foil, cut up trays, etc.
-
Removal of SU-8 photoresist using buckling-driven delamination assisted with a carbon dioxide snow jet for microfluidics fabrication
The experiments and analyses showed that the best distance for the CO2 snow jet to the nozzle exit was 6–10 mm. .
-
Recent of Developments of Cleaning and separating Processes with Near and of Supercritical fluid
A binary nozzle is used with the CO2 snow beam wrapping compressed air jet, the Abrasivität can be increased something [30].
-
Efficacy of active cooling for controlling residual stresses in friction stir welds
… rapid rise in cooling efficiency on accelerating from the static condition corroborates the earlier hypothesis that the ineffective- ness of a stationary sink arises from a combination of gas and CO2 snow building up beneath the cooling nozzle , so as to form …
-
Qualification of CO2 jet spray cleaning for use on magnesium-fluoride-protected aluminum coatings for the corrective optics space telescope axial replacement (...
It was postulated that this gap could allow a build up of CO2 snow on the edge of the nozzle which would compact under pressure, and eventually break off and form the C02 ice particles observed (see Figure 1).
Indicates content that may require registration and/or purchase.