-
Supplier: Emerson Bearing Co.
Description: Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Narrow inner race K-type seals Available relubricatable (G) or non-relubricatable (N) Spherical (SA) and cylindrical (CSA)
- Bore: 1.38 inch
- Dynamic Radial Load: 5.54 lbs
- Outside Diameter: 2.83 inch
- Overall Width: 1.53 inch
-
Supplier: Rochester Electronics
Description: Buffer/Inverter Based MOSFET Driver, 2A, CMOS, PDSO8
- Package Type: Other
- Packing Method: Shipping Tube / Stick Magazine, Other
-
Supplier: Rochester Electronics
Description: Video Amplifier, 2 Channel(s), 1 Func, CMOS, PDSO8
- Life Cycle Stage: Other
- Package Type: SOP, Other
-
-
Supplier: Rochester Electronics
Description: Voltage Supervisor/Reset IC, Adjustable, 2 Channel, CMOS, PDSO8
- Package Type: SOP, Other
-
Supplier: Quarktwin Technology Ltd.
Description: Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
- Operating Temperature: 0.0 to 70 C
- Output Options: Open Drain
- Package Type: SOIC, Other
-
Supplier: Rochester Electronics
Description: Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO8
- Life Cycle Stage: Other
- Package Type: SOP, Other
-
Supplier: Lingto Electronic Limited
Description: IC SUPERVISOR 2 CHANNEL 8SOIC
- Number of Supplies: 2, Other
- Operating Temperature: 0.0 to 70 C
- Output Options: Open Drain, Other
-
Supplier: Hubbell Electrical Products
Description: SCREW TYPE ALUMINUM MATERIAL 9 INCH UL, CSA APPROVAL 2-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 4-1/4 INCH W X 3/8 INCH H SCREW MATERIAL 316 STAINLESS STEEL USED ON CONDUIT BODY 7 MODEL
- Conduit Size: 2.5 inch
- Material: Aluminum
- Type: Other
-
Supplier: Hubbell Electrical Products
Description: SCREW TYPE ALUMINUM MATERIAL 6 INCH UL, CSA APPROVAL 1-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 2-7/16 INCH W X 3/8 INCH H SCREW MATERIAL 316 STAINLESS STEEL USED ON CONDUIT BODY 7 MODEL
- Conduit Size: 1.5 inch
- Material: Aluminum
- Type: Other
-
Supplier: Hubbell Electrical Products
Description: SCREW TYPE ALUMINUM MATERIAL 5-1/2 INCH UL, CSA APPROVAL 1-1/4 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 2-3/16 INCH W X 3/8 INCH H SCREW MATERIAL 316 STAINLESS STEEL USED ON CONDUIT BODY 7 MODEL
- Conduit Size: 1.25 inch
- Material: Aluminum
- Type: Other
-
Supplier: Hubbell Electrical Products
Description: SCREW TYPE ALUMINUM MATERIAL 3-11/16 INCH UL, CSA APPROVAL 1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 1-3/8 INCH W X 3/8 INCH H SCREW MATERIAL 316 STAINLESS STEEL USED ON CONDUIT BODY 7 MODEL
- Conduit Size: 0.5000 inch
- Material: Aluminum
- Type: Other
-
Supplier: Chromalox
Description: display.The ChromaMelt system can work with up to 4 CS-AS Snow Sensors daisy chained one after the other and link the 4 output zones of snow melting to the controller. A special sensor with pre-defined address is needed as an additional sensor besides the CS-AS who is active as #1.
- Plug or Quick Connect: Yes
-
Supplier: F2 Labs
Description: Product Certification Overview If you are selling your product in the US and Canada, you need to comply with the applicable nationally accepted UL & CSA (and possibly other) standards. F2 Labs can evaluate and test your product, help you through the certification process and enable you
- Capabilities: Certification, Consulting / Training, Field Evaluation / On-site Inspection, In-process / In-line Testing, Qualification / Commissioning, Registration, Testing, Witness / Review
- Certification Level: Components / Parts, Products (Equipment / Devices), Other
- Certify / Evaluate To: FCC (US), CB Report, CCC (China), CE Mark (Europe), CISPR, C-TICK (Australia & New Zealand), Gost R (Russia), IEC, ISO, ISO 17025, MIL-SPEC, UL / ETL / CSA
- Industry Applications: Appliances, Aerospace / Avionics, Automotive, Combustion Equipment, Electrical Distribution, Electronics, Hazardous Location Equipment, Health Care / Medical, HVAC, Hydraulics / Pneumatics, Industrial / Machinery, Instruments / Sensors, Marine, Materials, Motor Controllers / Control Systems, RF /
-
Supplier: Quarktwin Technology Ltd.
Description: Linear Voltage Regulator IC Positive Adjustable 2 Output 40mA 8-SOIC
- Number of Supplies: 2
- Operating Temperature: 0.0 to 70 C
- Package Type: SOIC, Other
- Quiescent Current (IQ): 40000 µA
-
Supplier: DigiKey
Description: Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
- Operating Temperature: 0.0 to 70 C
- Output Options: Open Drain, Active High
- Package Type: SOIC, Other
-
Supplier: Quarktwin Technology Ltd.
Description: Series, Buried Zener Voltage Reference IC Fixed 2.5V V ±0.04% 15 mA 8-SOIC
- Operating Temperature: 0.0 to 70 C
- Package Type: SOIC, Other
- Quiescent Current (IQ): 15000 µA
-
Supplier: Lingto Electronic Limited
Description: IC VOLT MONITOR LP W/DET 8-SOIC
- Number of Supplies: 2, Other
- Operating Temperature: 0.0 to 70 C
- Output Options: Open Drain, Other
-
Supplier: Win Source Electronics
Description: Reset: Active High Number of Voltages Monitored: 2 Voltage - Threshold: Adjustable/Selectabl e Family Name: ICL7665 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ICL7665CSA; ICL7665CSA-T; ICL7665C/D+; ICL7665C
- Number of Supplies: 2, Other
- Operating Temperature: 0.0 to 70 C
- Output Options: Open Drain, Inverting, Active High
- Package Type: SOIC
-
Supplier: ValueTronics International, Inc.
Description: The CSA7154 is a used analyzer from Tektronix. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA C22.2 No. 273, Cablebus. It is one of a series of Standards issued under Part II of the Canadian Electrical Code. For general information on the Standards of the Canadian Electrical Code, Part II, see the Preface of the latest edition
-
Supplier: Win Source Electronics
Description: Manufacturer: Maxim Integrated Win Source Part Number: 1183415-ICL7665CSA Packaging: Tube Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 2 Voltage - Threshold: Adjustable
- Number of Supplies: 2, Other
- Operating Temperature: 0.0 to 70 C
- Output Options: Open Drain, Inverting, Active High
- Package Type: SOIC
-
Supplier: Bijur Delimon International
Description: this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a 4/2 or a 3/2 valve and is driven by a direct current geared motor.
- Media: Other
- Number of Ports/Ways: 2
- Primary Material of Construction: Brass / Bronze
- Valve Size: 0.1562 inch
-
Supplier: Electri-Flex Company
Description: Sunlight Resistant (UV) Sunlight Resistant (UV) APPLICATION: This conduit is intended for use according to the Canadian Electrical Code (CEC CSA 22.1) as described in clause 12-1300 for dry, damp or wet locations. Hazardous Locations areas where flexibility is necessary: Class II
- Conduit Size: 0.5000 inch
- Features: Flexible Conduit, Liquid Tight
- Material: Steel
- Units of Measure: English Size, Metric Size
-
Supplier: Accuris
Description: Commercial dishwashers
-
Supplier: Accuris
Description: Outdoor cooking gas appliances
-
Supplier: Accuris
Description: Gas appliance thermostat
-
Supplier: Accuris
Description: CSA B149.1, CSA B149.2 & CSA B49 HANDBOOK PACKAGE FRENCH
-
Supplier: Eaton Corporation
Description: HEAVY DUTY TYPE UL, CSA APPROVAL NEMA 12 ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 240 VAC 1 PHASE, 7-1/2 HP AT 480 VAC 1 PHASE, 10 HP AT 600 VAC 1 PHASE/240 VAC 3 PHASE, 20 HP AT 480 VAC 3 PHASE, 30 HP AT 600 VAC 3 PHASE, 5 HP AT 250 VDC POWER RATING 3 POLE(S) 480 TO 600 V AC VOLTAGE
- Approvals: UL, CSA Mark
- Current Rating: 30 amps
- Horsepower Rating: 3 to 30 HP
- Operating Voltage: 480 to 600 volts
-
Supplier: Eaton Corporation
Description: HEAVY DUTY TYPE UL, CSA APPROVAL NEMA 3R ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 240 VAC 1 PHASE, 7-1/2 HP AT 480 VAC 1 PHASE, 10 HP AT 600 VAC 1 PHASE/240 VAC 3 PHASE, 20 HP AT 480 VAC 3 PHASE, 30 HP AT 600 VAC 3 PHASE, 5 HP AT 250 VDC POWER RATING 3 POLE(S) 480 TO 600 V AC VOLTAGE
- Approvals: UL, CSA Mark
- Current Rating: 30 amps
- Horsepower Rating: 3 to 30 HP
- Operating Voltage: 480 to 600 volts
-
Supplier: Eaton Corporation
Description: HEAVY DUTY TYPE UL, CSA APPROVAL NEMA 1 ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 240 VAC 1 PHASE, 7-1/2 HP AT 480 VAC 1 PHASE, 10 HP AT 600 VAC 1 PHASE/240 VAC 3 PHASE, 20 HP AT 480 VAC 3 PHASE, 30 HP AT 600 VAC 3 PHASE, 5 HP AT 250 VDC POWER RATING 3 POLE(S) 480 TO 600 V AC VOLTAGE
- Approvals: UL, CSA Mark
- Current Rating: 30 amps
- Horsepower Rating: 3 to 30 HP
- Operating Voltage: 480 to 600 volts
-
Supplier: Eaton Corporation
Description: HEAVY DUTY TYPE STAINLESS STEEL ENCLOSURE MATERIAL UL, CSA APPROVAL NEMA 4X ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 240 VAC 1 PHASE, 7-1/2 HP AT 480 VAC 1 PHASE, 10 HP AT 600 VAC 1 PHASE/240 VAC 3 PHASE, 20 HP AT 480 VAC 3 PHASE, 30 HP AT 600
- Approvals: UL, CSA Mark
- Current Rating: 30 amps
- Horsepower Rating: 3 to 30 HP
- Operating Voltage: 480 to 600 volts
-
Supplier: Quarktwin Technology Ltd.
Description: 2 Circuit IC Switch 2:1 8-SOIC
- Device Type / Applications: Line / Bus Controller
- IC Package Type: SOIC, Other
- RoHS Compliant: Yes
- Supply Voltage: Other
-
Supplier: Win Source Electronics
Description: -REEL7; MAX4528ESA; MAX4528CSA-T; MAX4528CSA; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: MAX4528 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage ,
- Configuration: SPDT
- Operating Ambient Temperature: 0.0 to 70 C
- Single Supply: Yes
- Supply Voltage (VS): 2.7 to 12 volts
-
Supplier: ASME
Description: This Standard covers cleanouts, including floor and wall types, used in concealed piping in and adjacent to residential, commercial, industrial, institutional, and other buildings open to the public. This is the first edition of ASME A112.36.2/CSA B79.2, Cleanouts. It supersedes
-
Supplier: ASME Standards and Certification
Description: This Standard covers cleanouts, including floor and wall types, used in concealed piping in and adjacent to residential, commercial, industrial, institutional, and other buildings open to the public. This is the first edition of ASME A112.36.2/CSA B79.2, Cleanouts. It supersedes
-
Supplier: Win Source Electronics
Description: Manufacturer: Maxim Integrated Win Source Part Number: 108217-MAX6304CSA+ Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 2.8 ms Minimum
- Number of Supplies: 1, Other
- Operating Temperature: 0.0 to 70 C
- Output Options: Inverting, Active High
- Package Type: SOIC, Other
Find Suppliers by Category Top
Featured Products Top
-
ELECTRI-FLEX COMPANY, Roselle, IL USA, announces Type CSA, a jacketed metallic flexible electrical conduit, now conforms to C22.2 No. 56-17 Annex A “Heavy-Duty” for Canadian Standards Association (CSA) Certification. The “Heavy-Duty” Annex requires liquid (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Hospital Grade Power Cords Qualtek hospital grade power cords contain a green dot on the plug indicating the power cords have been tested to UL 817 and CSA C22.2 No. 21 standards. They are (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
to its special structure and material, Metal C-rings can be used in working conditions such as high temperature (up to 800°C), cryogenic (low to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg) and other extreme working conditions of static (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
European Parliament and of the Council of 26 February 2014 on the harmonization of the laws of the Member States relating to equipment and protective systems intended for use in potentially explosive atmospheres. Dataforth's DSCT series of loop-powered 2-wire transmitters consists of (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
maximum of 100µA, with leakage current less than 250µA. 5,000m is the maximum operating, transportation and storage altitude. All the power supplies are certified to IEC/EN/ES/CSA 60601-1 and IEC/EN/UL/CSA 60950-1 with CE marking for the Low Voltage and RoHS2 Directives. Both (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
, and compliance for household use; size constraints on boards; and need for energy savings. The G2RL relays are designed to meet these challenges head-on—offering high switch currents, compact form, robust insulation, and compliance with safety standards. Key (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
ADI's ADN4620 is a dual-channel, signal isolated, low voltage differential signaling (LVDS) buffer that operates at up to 2.5 Gbps with very low jitter. The devices integrate ADI iCoupler technology enhanced for high-speed operation to provide drop-in galvanic isolation of LVDS (read more)
Browse Isolation Transformers Datasheets for DigiKey -
A Safety and regulatory approvals (pending) IEC60747-17 (pending) Reinforced VIORM narrow SOIC: 630 VPEAK UL 1577 (pending) 8 narrow SOIC: 3000 VRMS for 1 min IEC/EN/CSA 62368-1 (pending) IEC/EN/CSA 61010-1 (pending) CAN/CSA-C22.2 No. 14-18 (pending) (read more)
Browse Power Supplies Datasheets for DigiKey -
reliability is of vital concern. Contact Heatron for a design consultation to select the right set of options for your application. Overview: UL E91597 (UL 499) CSA LR66355-1 (CSA-C22.2) TUV* EN60335-1/A11 and EN61010-1A2 * This approval gives Heatron the option of CE marking. Heatron offers an extensive UL option list and builds to UL 6061/IEC-60601 standard. (read more)
Browse Cartridge Heaters Datasheets for Heatron, Inc. -
• Adjustable DC voltage output with low ripple and noise • Class II isolation level • Certified to UL 62368 1 and CAN CSA C22.2 (read more)
Browse Power Supplies Datasheets for Altech Corp.
More Information Top
-
Distributed Energy Resources Interconnection Systems: Technology Review and Research Needs
NEMA 1 and 3R UL 1008, UL 489, NEC Articles 517, 700, 701, 702, NFPA 110, NFPA99 EGSA 100S, NEMA ICS10, UBC and BOCA Zone 4, ISO9001 and 14001, CSA 22.2 No. 178 .
Indicates content that may require registration and/or purchase.