-
Supplier: Accuris
Description: CLOTH, NONWOVEN, DISPOSABLE, CELLULOSIC
-
Supplier: Accuris
Description: CLOTH, NONWOVEN, DISPOSABLE, POLYESTER/CELLULOSIC
-
Supplier: Accuris
Description: Specification and Characterization Methods for Nonwoven Cellulose Based Paper for Printed Boards
-
-
Supplier: Toray Industries (America), Inc.
Description: Eco-friendly FORESSE™ is made from plant-based cellulose instead of petrochemicals. Additionally, FORESSE™ is spun using a melt spinning process that elminates the need to use organic solvents. These features and others make FORESSE™ a high-performance textile that would be unattainable using
- Applications: Apparel / Clothing
- Material: Natural (Cotton, Wool, etc.), Synthetic / Polymer
- Features: Nonwoven Product
-
Supplier: Accuris
Description: Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 11: Polyester film combinations with glass filament, creped cellulosic paper, polyester non-woven, epoxy and pressuresensitive adhesives
-
Description: IEC 60454-3-11:2007 contains the requirements for pressure-sensitive adhesive tapes, made with combined backings based on polyester film: - PET film/glass filament combination tapes; - Creped cellulosic paper/PET film combination tapes; - PET film/polyester non-woven combination tapes; - PET
-
Supplier: CSA Group
Description: IEC 60454-3-11:2007 contains the requirements for pressure-sensitive adhesive tapes, made with combined backings based on polyester film: - PET film/glass filament combination tapes; - Creped cellulosic paper/PET film combination tapes; - PET film/polyester non-woven combination tapes; - PET
-
Supplier: SDI
Description: The dry version of Clean Wipes is 50/50 blend of strong polyester fibers hydroentangled with absorbent cellulosic fibers. It is absorbent, strong and ideal for general wiping. Also available in non-woven (lint-free).
- Width / OD: 12 inch
- Overall Length: 12 inch
- Industry Applications: Critical Cleaning / Cleanroom (Residue / Lint Free)
- Views / General Types: Dry
-
Supplier: Budnick Converting, Inc.
Description: 4576 is a highly elastic single sided adhesive tape 4.5 mils thick made of PET/cellulose non-woven fabric.
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 0.56875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: AENOR
Description: Pressure-sensitive adhesive tapes for electrical purposes -- Part 3: Specifications for individual materials -- Sheet 11: Polyester film combinations with glass filament, creped cellulosic paper, polyester non-woven, epoxy and pressure-sensitive adhesives
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Nomex® 910 is a unique aramid enhanced cellulose material, composed of high quality electrical grade cellulose pulp and the same binder made from high temperature meta-aramid polymer as used in other Nomex® brand papers. The paper consists of a single consolidated sheet without any
- Overall Thickness: 0.003 to 0.007 inch
- Material: Aramid, Synthetic / Polymer
- Features: Electrical Insulation / Dielectric, Nonwoven Product, Sleeving / Wrap, Specialty / Other
- Type: Spunbond / Meltblown Nonwoven
-
Supplier: AENOR
Description: Pressure-sensitive adhesive tapes for electrical purposes -- Part 3: Specifications for individual materials -- Sheet 11: Polyester film combinations with glass filament, creped cellulosic paper, polyester non-woven, epoxy and pressure-sensitive adhesives (IEC 60454-3-11:2007). (Endorsed by AENOR
-
Supplier: tesa tape, inc.
Description: 4576 is a highly elastic single sided adhesive tape. It consists of a PET/cellulose non-woven fabric coated with an acrylic adhesive.Its high gas permeability through the adhesive and non woven carrier makes it the ideal barrier solution for any kind o
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 0.56875 lbs/in
- Adhesive: Acrylic
- Backing: Plastic / Polymer
-
Supplier: Allied Electronics, Inc.
Description: Econowipes™ consist of 55/45 cellulose/polyester nonwoven fabric. These wipes have excellent absorbency, and contamination entrapment, as well as high strength. Econowipes™ are ideal as an economical utility wipe for any clean area. Features Excellent solvent and dilute acid resistance
-
Description: LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The
- Overall Thickness: 0.026 inch
- Fabric Weight: 60 gsm
- Structural Features: Chemical Bond/Binder Addition
- Applications: Filtration
-
Description: LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The
- Overall Thickness: 0.027 inch
- Fabric Weight: 102 gsm
- Structural Features: Chemical Bond/Binder Addition
- Applications: Filtration
-
Supplier: Traceable® Products
Description: well with glass and plastic. Premoistened cloths easily remove oil, grease, and lint. Won't rip apart Nonwoven cloth is premoistened with a unique formulation. Strong, nonwoven cloth is soft and lint-free. Constructed of cellulose and polyester, it will not scratch surfaces or
- Industry Applications: Semiconductor Wafer
- Views / General Types: Wet / Pre-saturated
-
Description: Superior dirt holding capacity. Filtration ratio βx = 1000. Cleanable & non-cleanable filter media. Filter Media H…XL (Non-cleanable) Multi-layered glass-fiber with protective nonwovens and support mesh. Filtration: 1,3,6,10,16,20 µm, Absolute, acc to ISO 16889. Use: For highest cleanliness
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Allied Electronics, Inc.
Description: High-Purity Little or No Linting They are ideal for use with strong solvents and the full range of engineered Chemtronics® cleaners. The solvent resistant highly absorbent wipe. Nonwoven, Spunlaced Polyester Cellulose Fabric Strong, Will Not Tear or Shred; Will Not Unravel or Lint High
-
Supplier: Traceable® Products
Description: screens, instruments, probes, glassware, syringes, pipettes, cameras, and lab counters. Wipes are designed for all applications in environmentally sensitive areas. Lint-free Very strong, nonwoven cloth is soft and lint-free. Constructed of cellulose and polyester, it will not scratch
- Material: Cloth / Fabric
- Industry Applications: Electrical / Electronics
- Views / General Types: Wet / Pre-saturated
-
Supplier: SAE International
Description: In automotive components, filter serves as one of the most significant part of any vehicle. The efficiency and life of the filter plays an important role in determining the optimum wear protection of the engines. Currently, the cellulose media made on the wetlaid nonwoven process is
-
Supplier: ASTM International
Description: incorporating cellulose and nonwoven fabrics, polymer films, or other similar materials for use such as absorbent pads, wipes, and so on with slight modification. This test method does not describe the application of this technique to textiles. 1.2 The standard test liquid is distilled
-
Supplier: ASTM International
Description: incorporating cellulose and nonwoven fabrics, polymer films, or other similar materials for use such as absorbent pads, wipes, and so on with slight modification. This test method does not describe the application of this technique to textiles. 1.2 The standard test liquid is distilled
Find Suppliers by Category Top
Featured Products Top
-
So let’s cut through the cheese. Many organizations still use cotton cheesecloth or cellulose-based wiping materials, leading to rework, foreign object damage (FOD), and increased waste. M-Squared Innovations offers three proprietary next standard setting (read more)
Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights
More Information Top
-
Fibrous cellulose membrane mass produced via forcespinning® for lithium-ion battery separators
Differential scanning calorimetry and thermal treatment show a superior thermal stability of the cellulose nonwoven membrane.
-
Controlled release of nonionic compounds from poly(lactic acid)/cellulose nanocrystal nanocomposite fibers
The hydrophobicity of the electrospun PLA/ cellulose nonwoven fabrics decreased with incorporating 0, 1, and 10% cellulose nanocrystals.
-
Selective chemical absorbance in electrospun nonwovens
Absorbance of dyes into fabrics Four types of fabrics were used in this research: 100% polyester woven fabrics, 100% cotton woven fabrics, cellulose nonwoven fabrics deacetylated from the electrospun cellulose acetate nonwoven fab- rics, and electrospun PLA nonwoven fabrics.
-
Emerging Research Trends in Medical Textiles
Fig. 16.4 Hydrophilic properties for the untreated and differently treated samples of cellulose nonwoven [32] .
-
Melt blowing of ionic liquid-based cellulose solutions
However, up to now, there is no report shown that melt-blowing technique combined with two screw extruder to prepare cellulose nonwoven fabric directly.
-
Characterization of cellulose fibers electrospun using ionic liquid
Finally, the pure cellulose nonwoven mat thus obtained was dried in vacuum oven at 60 °C for 24 h.
-
polyester non woven - offers from polyester non woven manufacturers, suppliers, exporters & wholesalers
55%cellulose & 45%polyester non-woven wipes, Low linting, Polyester Cellulose non - woven white 68gsm wipe, cleanroom ...
-
Handbook of Smart Textiles
The authors assumed that functionalization of the surface of cellulose nonwoven fabric is guided not only by free-radical graft copolymerization of NIPAAm and PU with chitosan initiated by APS but also by the physical entrapment and anchoring.
-
Handbook of Polymer Nanocomposites. Processing, Performance and Application
Joo and co-workers [73] obtained cellulose nonwoven .
-
An Introduction to Healthcare and Medical Textiles
The cover web is the layer that is adjacent to the skin; it is made of a spun-bonded polypropylene or air-laid cellulose nonwoven mat.
Indicates content that may require registration and/or purchase.