-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 120V, 60Hz. Secondary (Output) This transformer has multiple voltage windings, 5V (2.5-0-2.5) at 2A center tapped. Magnet Wire All units are wound with the finest
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 5 volts
- Standards: RoHS Compliant
-
Supplier: Hammond Manufacturing Company Inc.
Description: 16 2.5 40 BPE2FF - 120 18 2.22 40 BPE2G - 120 24 1.67 40
- Power Rating (VA): 20 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Transformers - Transformer, Isolation, 120V, 40Va; Chassis Mount Transformer Type Hammond -- 50H3485Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISOLATION, 120V, 40VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:18V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.22A RoHS Compliant: Yes
-
-
Transformers - Transformer, Isolation, 120V, 12Va; Chassis Mount Transformer Type Hammond -- 24B4282Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISOLATION, 120V, 12VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:10V; Power Rating:12VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A RoHS Compliant: Yes
-
Transformers - Transformer, Isolation, 120V, 20Va; Chassis Mount Transformer Type Hammond -- 24B4311Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISOLATION, 120V, 20VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:12V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.67A RoHS Compliant: Yes
-
Supplier: Standex-Meder Electronics
Description: Fully certified CA Series Class 2 power transformers are line frequency magnetics featuring a highly isolated, wired-in high impact resistant plastic case that requires no extra grounding. Available in 120V 60Hz primary models or 240V 50/60Hz primary models. Combination
- Maximum Primary Voltage Rating: 120 to 240 volts
- Features: 50 / 60 Hz
- Standards: CSA, UL
- Category: Power / Power System / Distribution Transformer
-
Supplier: Standex-Meder Electronics
Description: FTP Series Class 2 Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package. These transformers 2.5VA to 50 VA and dual primary voltage 115/230V 50/60 Hz. 400 VRMS dielectric strength tested. Bobbins and shroud meet UL94
- Maximum Primary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 2.5 to 50 VA
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: Features: Black Plastic Enclosure Indoor Use Only Two Recessed Slot Head Screw Output (Secondary) Terminals 60 Hz Operation Input 120 VAC, 20 VA Units Are Inherently Limited — No Fuses or Circuit Breakers 40 VA Units Use an Internal Slow Blow Fuse CSA Certified (#LR 113601) and UL Listed (#E 184936)
-
Supplier: Triad Magnetics
Description: The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 10 volts
- Power Rating (VA): 2.5 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: Features: Black Plastic Enclosure Indoor Use Only Two Recessed Slot Head Screw Output (Secondary) Terminals 60 Hz Operation Input 120 VAC, 20 VA Units Are Inherently Limited — No Fuses or Circuit Breakers 40 VA Units Use an Internal Slow Blow Fuse CSA Certified (#LR 113601) and UL Listed (#E 184936)
-
Supplier: UL Standards & Engagement
Description: 1.1 As noted in Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers - Part 1: General Requirements, the requirements in Part 3 cover Class 2 transformers for use with Class 2
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Transformers made by Yilitronics are class 2 recognized and highly efficient with various lead wires. They range from 5W to 50W and feature multi-voltage combinations.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 600 volts
- Maximum Secondary Voltage Rating: 10 to 24 volts
- Power Rating (VA): 5 to 100 VA
-
Supplier: Larson Electronics LLC
Description: X30LED-120X12I-100 Explosion Proof LED Light with booted inline transformer is U.L. approved Class 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and LED lamp used with this unit provides operators with excellent power and light
-
Supplier: Block USA, Inc.
Description: 22.2 No.66 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6,
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 18 volts
- Power Rating (VA): 120 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Class 2 LED Transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB
- Operating Temperature: -20 to 70 C
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Other Transformer Types / Applications: Industrial Control Transformer
-
Supplier: Allied Electronics, Inc.
Description: Limited — No Fuses or Circuit Breakers CSA Certified (#LR 3902 Class 2) Energy Limiting Transformer, Complies with CSA Standard C22.2 #66 Part B BD2E and BD2FF UL Listed #E184371
-
Supplier: DigiKey
Description: CLASS2TRANS4MER40VA5
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 40 VA
- Mounting: Chassis Mount
-
Supplier: Allied Electronics, Inc.
Description: The custom molded coil covers with their unique ‘fin shaped’ design combine superior transformer cooling properties with a clean bold look. Features: 600V Class, Machine Tool Rated Industrial Control Transformers Eleven Standard Multi-Primary and Secondary Voltage Groups,
-
Supplier: Honeywell International, Inc.
Description: SECONDARY VOLTAGE CLASS 2 (NOT WET), CLASS 3 (WET) INSULATION CLASS -20 TO 105 DEG F TEMPERATURE RISE OUTPUT VOLTAGE RATING 24 VOLT AC AT 40 VOLT AMP INCLUDES METAL END BELL, FIXED 1/4 INCH MALE QUICK-CONNECT AT140A MODEL
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 27 volts
- Power Rating (VA): 40 VA
- Operating Frequency Range: 60 Hz
-
Supplier: CSA Group
Description: 2 transformers for use with Class 2 circuits in accordance with the National Electrical Code, ANSI/NFPA 70, or the Canadian Electrical Code, Part I, CSA C22.1. They are intended for connection to essentially sinusoidal supply sources. Advisory Note: For
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, primary current can be selected between 200...1600 A AC; secondary current can be selected as 1 A AC or 5 A AC; accuracy class can be selected as 0.5 or 1; rated power can be selected
- Primary current (Ratio) Range: 0 to 1,600 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, primary current can be selected between 50...750 A AC; secondary current can be selected as 1 A AC or 5 A AC; accuracy class can be selected as 0.5 or 1; rated power can be selected
- Primary current (Ratio) Range: 0 to 750 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, primary current can be selected between 400...4000 A AC; secondary current can be selected as 1 A AC or 5 A AC; accuracy class can be selected as 0.5 or 1; rated power can be selected
- Primary current (Ratio) Range: 0 to 4,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, primary current can be selected between 200..2000 A AC; secondary current can be selected as 1 A AC or 5 A AC; accuracy class can be selected as 0.5 or 1; rated power can be selected
- Primary current (Ratio) Range: 0 to 2,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: Powell Electronics, Inc.
Description: CLASS 2 TX 40VA 120V
- Power Rating (VA): 40 VA
- Category: Signal / RF Transformer
-
Supplier: Tamura Corporation of America
Description: • 115/230V Dual Primary • 2.5VA to 24VA • Class B (130°C) Insulation • UL 506 (E145619) • 2,500Vrms HiPot (Pri:Sec) • CSA (LR61383-7) • UL 94V-0 Flammability (E92957) • Recognized Insulation System for custom designs.
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 120 volts
- Maximum Secondary Current Rating: 0.1 amps
- Power Rating (VA): 6 VA
-
Supplier: LED Cool Lights
Description: Description LED Cool Lights, Class 2 Dimmable LED DC Magnetic Transformer is a 60W, 12v/5a power supply that brings unprecedented flexibility to the LED Driver market. Designed to power loads up to 60W, LED Cool Lights power supply can be used with virtually any fixture designed
- Other Transformer Types / Applications: Lighting Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Accuris
Description: Guide for kVA sizing of dry-type transformers, 1.2 kV class, single-phase and three-phase
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1026219-FS12-090-C2 Category: Transformers>Power Transformers Series: Split Pack™, Class 2/3, FS Type: Laminated Core Termination Style: PC Pin Package: Tube Height - Seated (Max): 23.80mm Standard Package: 10 Power - Max: 1.1VA Weight: 0.17 lb
- Category: Signal / RF Transformer
-
Supplier: Radwell International
Description: TRANSFORMER CLASS 2 INHERENTLY LIMITED 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: 120/208/240/480V - 50/60HZ - CLASS 2 TRANSFORMER - CLASS B INSULATION SYSTEM. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: Condor Electronics, Inc.
Description: Desktop Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer.
- AC Input Voltage: 115 volts
- Input Frequency: 60 Hz
- DC Output Voltage: 18 volts
- DC Output Current: 2.2 amps
-
Supplier: Woo Audio Inc.
Description: than the 6DE7/6EW7. It is a twin triode tube with high amplification factor. It produces higher output. Click to see details 2 3 NOS tube. Buy and ship independently. Drive/Power tube option 2: 1 matched pair of 7N7 plus one pair of Teflon tube adapters $105 (2 tubes + 2
- Frequency Response: 0.00002 to 0.03 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Radwell International
Description: TRANSFORMER, CLASS 2, 120-240VAC, 50/60HZ, 40VA, OPEN, FOOT MOUNT, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Supplier: TelephoneStuff.com
Description: AC 12V Transformer is a plug-in style power source used for intercom and door release applications. Features: - Class 2 - Compact - Plug-in style power source - UL listed - CSA certified - Power Output: AC 12V, 10VA (830mA) - Power Input: AC 120V, 60Hz - Power
Find Suppliers by Category Top
Featured Products Top
-
Understanding UL Class 2 Power Transformers Transformer classifications describe the performance levels and capabilities of a transformer. When selecting a transformer, it’s (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Understanding UL Class 2 Power Transformers Transformer classifications describe the performance levels and capabilities of a transformer. When selecting a transformer, it’s (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Product Overview The reinforced F-BL series brazed plate heat exchangers are engineered for transcritical CO2 and refrigeration pressures up to 120 bar. Copper-brazed stainless plates are contained by reinforced external carbon-steel frames, which support the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
1 inch tall, the FP24-500 transformer has a 115/230V primary and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 Recognized with a 2000V (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
. The Vicfuse Class CC lineup includes the VRB10-CC DIN-rail touch-safe fuse holder (1-, 2-, and 3-pole) and the V60030C/VFC600601 series Class CC/CD fuse blocks, both engineered to save panel space while simplifying installation and maintenance for design engineers and panel (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
supports 600V AC/600V DC applications and is available for Class CC fuses up to 30A and Class CD fuses up to 60A. The fuse blocks feature space-saving construction and flexible installation options, including DIN rail (read more)
Browse Fuse Holders Datasheets for VICFUSE -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
electric, "HCB" for the control valve series, "100" for a nominal diameter of DN100 mm, and "C" for a carbon steel body. Highlight Specifications Pressure classes: 150, 300, 600, 900, 1500, and 2500 Body materials: LCB, WCB/A105, WC6/F11, F304/CF8 (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
UL94 V-0 flammability rating Available in 1, 2, and 3-pole configurations Box lug, pressure plate, and screw terminal options Solid/stranded wire compatibility Technical Specifications Voltage Rating: 600 (read more)
Browse Fuse Holders Datasheets for VICFUSE -
The VJF series from VICFUSE is a Class J fast-acting current-limiting fuse engineered for advanced industrial circuit protection applications requiring high interrupting performance, low I²t characteristics, and rapid fault-clearing response (read more)
Browse Fuses Datasheets for VICFUSE