-
Supplier: Allied Electronics, Inc.
Description: Class 2 Transformers range in power from 40 to 100 VA. Available in a variety of styles and configurations ranging from single to tri-voltage primaries, foot mount open construction to a closed construction with a universal mounting plate, manual reset, and multi-mount with
-
Supplier: Allied Electronics, Inc.
Description: Class 2 Transformers range in power from 40 to 100 VA. Available in a variety of styles and configurations ranging from single to tri-voltage primaries, foot mount open construction to a closed construction with a universal mounting plate, manual reset, and multi-mount with
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Amgis offers a line of 50/60Hz low profile miniature toroidal transformers. These small transformers are primarily intended to use in 115V or 230V @ 50/60Hz. They have UL class A insulation, UL recognized to UL5085-1 and UL5085-2 under UL file E310463, C-UL
- Maximum Secondary Voltage Rating: 7 to 22 volts
- Maximum Secondary Current Rating: 0.039 to 3.571 amps
- Features: 50 / 60 Hz, AC, Other, Toroidal Core
- Mounting: Chassis Mount, Dish / Disk Mount
-
-
Supplier: Allied Electronics, Inc.
Description: Limited — No Fuses or Circuit Breakers CSA Certified (#LR 3902 Class 2) Energy Limiting Transformer, Complies with CSA Standard C22.2 #66 Part B BD2E and BD2FF UL Listed #E184371
-
Supplier: Allied Electronics, Inc.
Description: Class 2 Transformers range in power from 40 to 100 VA. Available in a variety of styles and configurations ranging from single to tri-voltage primaries, foot mount open construction to a closed construction with a universal mounting plate, manual reset, and multi-mount with
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 120V, 60Hz. Secondary (Output) This transformer has multiple voltage windings, 5V (2.5-0-2.5) at 2A center tapped. Magnet Wire All units are wound with the
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 5 volts
- Standards: RoHS Compliant
-
Supplier: Standex-Meder Electronics
Description: Fully certified CA Series Class 2 power transformers are line frequency magnetics featuring a highly isolated, wired-in high impact resistant plastic case that requires no extra grounding. Available in 120V 60Hz primary models or 240V 50/60Hz primary models.
- Maximum Primary Voltage Rating: 120 to 240 volts
- Features: 50 / 60 Hz
- Standards: CSA, UL
- Category: Power / Power System / Distribution Transformer
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE TRANSFRMR, 120V/240V, 2KVA, 60HZ; Input Voltage:120V, 240V; Output Voltage:24V; Power Rating:2kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE TRANSFORMER, 600V, 2KVA, 60HZ; Input Voltage:600V; Output Voltage:240V; Power Rating:2kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
-
Supplier: Hammond Manufacturing Company Inc.
Description: 16 2.5 40 BPE2FF - 120 18 2.22 40 BPE2G - 120 24 1.67 40
- Power Rating (VA): 20 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Standex-Meder Electronics
Description: FTP Series Class 2 Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package. These transformers 2.5VA to 50 VA and dual primary voltage 115/230V 50/60 Hz. 400 VRMS dielectric strength tested. Bobbins and shroud meet UL94
- Maximum Primary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 2.5 to 50 VA
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, CLASS 2, 10V, 2.5VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:10V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:250mA RoHS
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, CLASS 2, 24V, 50VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.08A RoHS Compliant:
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 60 A AC primary current; 5 A AC secondary current; accuracy class 1; 1.25 VA rated power
- Primary current (Ratio) Range: 0 to 60 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Class 2 LED Transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB
- Operating Temperature: -20 to 70 C
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Other Transformer Types / Applications: Industrial Control Transformer
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer can be verified, primary current can be selected between 200...750 A AC; 5 A AC secondary current; accuracy class can be selected as 0.2 / 0.2S or 0.5 / 0.5S; rated power can be selected. Optional: Calibration of converter and production of
- Primary current (Ratio) Range: 0 to 750 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: LED Cool Lights
Description: Description LED Cool Lights, Class 2 Dimmable LED DC Magnetic Transformer is a 60W, 12v/5a power supply that brings unprecedented flexibility to the LED Driver market. Designed to power loads up to 60W, LED Cool Lights power supply can be used with virtually any fixture designed
- Other Transformer Types / Applications: Lighting Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 250 A AC primary current; 5 A AC secondary current; accuracy class 1; 10 VA rated power
- Primary current (Ratio) Range: 0 to 250 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 500 A AC primary current; 5 A AC secondary current; accuracy class 1; 10 VA rated power
- Primary current (Ratio) Range: 0 to 500 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: Honeywell International, Inc.
Description: SECONDARY VOLTAGE CLASS 2 (NOT WET), CLASS 3 (WET) INSULATION CLASS -20 TO 105 DEG F TEMPERATURE RISE OUTPUT VOLTAGE RATING 24 VOLT AC AT 40 VOLT AMP INCLUDES METAL END BELL, FIXED 1/4 INCH MALE QUICK-CONNECT AT140A MODEL
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 27 volts
- Power Rating (VA): 40 VA
- Operating Frequency Range: 60 Hz
-
Supplier: Block USA, Inc.
Description: Rated input voltage 230 Vac Rated output voltage 11.3 - 11.5 Vac Rated output 60 - 300 W Insulation class A Maximum ambient temperature 40 °C Efficiency up to 92 % Degree of protection IP 20 Safety isolating transformer for halogen lamps to: VDE 0570 Teil 2-6, DIN EN
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 11.5 volts
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers
-
Supplier: Radwell International
Description: TRANSFORMER CLASS 2 INHERENTLY LIMITED 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: Tamura Corporation of America
Description: • 115/230V Dual Primary • 2.5VA to 24VA • Class B (130°C) Insulation • UL 506 (E145619) • 2,500Vrms HiPot (Pri:Sec) • CSA (LR61383-7) • UL 94V-0 Flammability (E92957) • Recognized Insulation System for custom designs.
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 120 volts
- Maximum Secondary Current Rating: 0.2 amps
- Power Rating (VA): 12 VA
-
Supplier: Beckhoff Automation LLC
Description: signals, all instrument transformers can easily be connected via patch cable without short-circuiting terminals and they also have electronic nameplates that make manual configuration of the current transformer ratios unnecessary. The EL3475 EtherCAT Terminal can automatically detect
- Category: Power / Power System / Distribution Transformer
-
Supplier: Condor Electronics, Inc.
Description: Desktop Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer.
- AC Input Voltage: 115 volts
- Input Frequency: 60 Hz
- DC Output Voltage: 18 volts
- DC Output Current: 2.2 amps
-
Supplier: Radwell International
Description: TRANSFORMER, CLASS 2, 120-240VAC, 50/60HZ, 40VA, OPEN, FOOT MOUNT, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Supplier: TelephoneStuff.com
Description: AC 12V Transformer is a plug-in style power source used for intercom and door release applications. Features: - Class 2 - Compact - Plug-in style power source - UL listed - CSA certified - Power Output: AC 12V, 10VA (830mA) - Power Input: AC 120V, 60Hz - Power
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Transformers CLASS2 TRANSFORMER - INPUT: 120/208/240, 50/60 Hz OUTPUT: 12V @ 50VA, QUICK CONNECT TERMINALS ON TOP
-
Supplier: Woo Audio Inc.
Description: than the 6DE7/6EW7. It is a twin triode tube with high amplification factor. It produces higher output. Click to see details 2 3 NOS tube. Buy and ship independently. Drive/Power tube option 2: 1 matched pair of 7N7 plus one pair of Teflon tube adapters $105 (2 tubes + 2
- Frequency Response: 0.00002 to 0.03 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Hubbell Incorporated
Description: 3 INCH W X 3.28 INCH D X 2.78 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.4 INCH L X 0.2 INCH W SLOT MOUNTING 50 VA POWER RATING 200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE 23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 200 to 480 volts
- Maximum Secondary Voltage Rating: 23 to 120 volts
- Power Rating (VA): 50 VA
-
Supplier: Avel Lindberg, Inc.
Description: US Threads Available PCB or Flying Lead, Primary 120V+120V, Metric Threads Custom Designs Available By Request Primary: 115V/230V/240V (single) Frequency: 50/60Hz (47 to 400Hz operating) Flash Tested: 4kVrms Insulation category: Class A 115 C max. Leads: PVC double
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 18 volts
- Maximum Secondary Current Rating: 0.42 amps
- Power Rating (VA): 15 VA
-
Supplier: Amgis Toroidal Power Products, LLC
Description: mark. The use of a UL recognized Class F insulation system (155˚C) insures these standards are met, and the transformers are capable of withstanding elevated ambient temperatures of up to 100˚C. Low Profile PCB Mount Transformers Our print transformers are fully
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 7 to 22 volts
- Power Rating (VA): 1.6 to 50 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Schaffner EMC Inc.
Description: transformer or a head end power (HEP) transformer. Capabilities Phases: 1 and 3 Power range: up to 2 MVA Voltage range: up to 5 kV Fundamental frequency: 50 Hz / 60 Hz Switching frequency: 600 Hz up to 34 kHz Coil technology: VPI, Magne-seal Insulation classes: 180 / 200 / 220
- Power Rating (VA): 2,000,000 VA
- Features: AC, Other
- Standards: ANSI, CSA, IEC, UL, VDE
- Category: Power / Power System / Distribution Transformer
-
Supplier: Infineon Technologies AG
Description: and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM R DS(on)xE oss andR DS(on)xQ G Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor R G Rugged
- rDS(on): 0.12 ohms
- QG: 35.99999999999999 nC
- TJ: -55 to 150 C
- VGS(off): 3 to 4 volts
-
Description: This Part 2-9 of IEC 61558 applies to stationary or portable single-phase air-cooled (natural or forced) associated safety isolating transformers for class III handlamps for tungsten filament lamps, having a rated supply voltage not exceeding 1 000 V a.c., a rated frequency not
Find Suppliers by Category Top
Featured Products Top
-
. All LineGard™ 40 - 60 Amp Class A GFCIs are proudly made in the U.S.A. in ISO certified facilities and are UL943 and CSA C22.2 No. 144 listed (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Spec Sheet Linegard® 40-60 A GFCI The LineGard™ 40 - 60 Amp Class A Ground Fault Circuit Interrupter (GFCI (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. The Vicfuse Class CC lineup includes the VRB10-CC DIN-rail touch-safe fuse holder (1-, 2-, and 3-pole) and the V60030C/VFC600601 series Class CC/CD fuse blocks, both engineered to save panel space while simplifying installation and maintenance for design engineers and panel (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
supports 600V AC/600V DC applications and is available for Class CC fuses up to 30A and Class CD fuses up to 60A. The fuse blocks feature space-saving construction and flexible installation options, including DIN rail (read more)
Browse Fuse Holders Datasheets for VICFUSE -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
V AC (1-20A) 480V AC (25-60A) Current Rating: 1A–60A Flammability Rating: UL94 V-0 Recommended VICFUSE Fuses Time Delay Series: VGT Typical Applications (read more)
Browse Fuse Holders Datasheets for VICFUSE -
) harmonic currents and IEC/EN 61000-6-2 immunity standards. Input to output isolation is 3,510Vac, input to ground 2210Vac and output to ground 1,390Vac. The earth leakage current is less than 1mA with a 575Vac 60Hz input. More information can be obtained at (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
) harmonic currents and IEC/EN 61000-6-2 immunity standards. Input to output isolation is 3,510Vac, input to ground 2210Vac and output to ground 1,390Vac. The earth leakage current is less than 1mA with a 575Vac 60Hz input. More information can be obtained at (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
30W & 60W Medical / ITE 2x3” Class I & II Power Supplies Meet Curve B Radiated and Conducted Emissions TDK Corporation announces the introduction of the CUS30M and CUS60M series of AC-DC power supplies, rated at 30W and 60W output power. Certified to (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
only) Meets UL 943 self test requirements 1Ø cULus listed to UL 943, exception 277 VAC (nonUL) 3Ø UL 943 Class A GFCI and cCSAus Certified to CSA-C22.2 No. 144 (exception 240 VAC 3Ø - c (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation