Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: ADAPTER, DB-9 PIN-DB-9 PIN; Inter Series Connector A:D Sub; Convert From Positions:9Positions; Convert From Gender:Plug; Inter Series Connector B:D Sub; Convert To Positions:9Positions; Convert To Gender:Plug; Product Range:- RoHS Compliant: Yes
-
Supplier: Patton Electronics Co.
Description: The Patton EPG Model 509 is available in two versions: the 509/6 for protection of RS-422 equipment, and the 509/25 for protection of EIA-574 (RS-232) equipment. Both versions guard all 9 pins on the DB-9 interface and divert surge energy to their male and female D-shells.
- Maximum AC Power: 5,400.000000000002 watts
- Clamping Voltage: 7.5 to 28 volts
- Connection: DB Connector (DB-9, DB-25, etc.)
- Features: Other, SPD
-
Supplier: Visual Sound, Inc.
Description: Covid, Inc. Covid's superior quality is built into all of our Cable Connectors & Accessories. Made with high end materials, Covid quality goes into every shipment.
- Connector Type: Audio / Video Connector
-
-
Supplier: Visual Sound, Inc.
Description: Covid, Inc. Covid's superior quality is built into all of our Cable Connectors & Accessories. Made with high end materials, Covid quality goes into every shipment.
- Connector Type: Audio / Video Connector
-
Supplier: Newark, An Avnet Company
Description: 12 FT DB9F-DB9F METAL HOODS CUSTOM PINNED W/LABEL
-
Supplier: Tri-Tronics Company, Inc.
Description: The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Hollow Shaft Encoders: HS25, HS25-P and
- Number of Conductors: 3 #
- North American (AWG): 22 AWG
- Cable Length: 19.68505 ft
- Features: Cable Assembly, Multiconductor Cable, Polyvinyl Chloride (PVC)
-
Supplier: Tri-Tronics Company, Inc.
Description: The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Hollow Shaft Encoders: HS25, HS25-P and
- Number of Conductors: 4 #
- North American (AWG): 22 AWG
- Cable Length: 9.842525 ft
- Features: Cable Assembly, Multiconductor Cable, Polyvinyl Chloride (PVC)
-
Supplier: Tri-Tronics Company, Inc.
Description: The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Hollow Shaft Encoders: HS25, HS25-P and
- Number of Conductors: 3 #
- North American (AWG): 22 AWG
- Cable Length: 9.842525 ft
- Features: Cable Assembly, Multiconductor Cable, Polyvinyl Chloride (PVC)
-
Supplier: Tri-Tronics Company, Inc.
Description: The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Hollow Shaft Encoders: HS25, HS25-P and
- Number of Conductors: 4 #
- North American (AWG): 22 AWG
- Cable Length: 20 ft
- Features: Cable Assembly, Multiconductor Cable, Polyvinyl Chloride (PVC)
-
Supplier: Newark, An Avnet Company
Description: DB9 CONNECTOR WITH MOUNTING HARDWARE INSTALLED, PINNED 5 TO JUMP TO 9
-
Supplier: SFCable.com
Description: Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all
- Cable Length: 25 ft
- Connector Type: DB25, DB9
-
Supplier: SFCable.com
Description: Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all
- Cable Length: 3 ft
- Connector Type: DB25, DB9
-
Supplier: SFCable.com
Description: Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all
- Cable Length: 15 ft
- Connector Type: DB25, DB9
-
Supplier: SFCable.com
Description: Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all
- Cable Length: 6 ft
- Connector Type: DB25, DB9
-
Supplier: Visual Sound, Inc.
Description: Liberty AV Solutions DSUB Plug, 9PIN Solder (V3) (Nickel)
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: Liberty AV Solutions DSUB Jack, 9PIN Solder (V2) (Nickel)
- Connector Type: Audio / Video Connector
-
Supplier: Sealevel Systems, Inc.
Description: further information. The 7105-DB9 PCI serial interface is designed with a DB-9 connector pinned out compatible with AC24AT and AC422AT Opto-22 ISA bus cards. This allows Optomux devices to be controlled from PCs that do not have an ISA bus expansion slot available. The 7105-DB9
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, DB-25 PIN-DB-25 PIN; Inter Series Connector A:D Sub; Convert From Positions:25Positions; Convert From Gender:Plug; Inter Series Connector B:D Sub; Convert To Positions:25Positions; Convert To Gender:Plug; Product Range:- RoHS Compliant: Yes
-
Supplier: Sealevel Systems, Inc.
Description: 40-Pin IDC Ribbon Cable to (4) DB9 Male Connectors, 14 inch Length. Terminates a 40-Pin header to four DB9 Male connectors.
- Product Category: Bulk Cable
-
Supplier: Amphenol Cables on Demand
Description: Buy 10ft Amphenol CS-DSSMDB9MF0-010 Cables Direct from the Factory at Cables on Demand. Amphenol 9-pin (DB9) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26
- Cable Length: 10 ft
- Connector Type: DB9, DIN / Mini-DIN
- Gender: Male-Female
- Product Type: Patch Cable / Cord
-
Supplier: Amphenol Cables on Demand
Description: Buy 5ft Amphenol CS-DSSMDB9MF0-005 Cables Direct from the Factory at Cables on Demand. Amphenol 9-pin (DB9) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG
- Cable Length: 5 ft
- Connector Type: DB9, DIN / Mini-DIN
- Gender: Male-Female
- Product Type: Patch Cable / Cord
-
Supplier: Amphenol Cables on Demand
Description: Buy 50ft Amphenol CS-DSSMDB9MM0-050 Cables Direct from the Factory at Cables on Demand. Amphenol 9-pin (DB9) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26
- Cable Length: 50 ft
- Connector Type: DB9, DIN / Mini-DIN
- Gender: Male-Male
- Product Type: Patch Cable / Cord
-
Supplier: Amphenol Cables on Demand
Description: Buy 25ft Amphenol CS-DSSMDB9MF0-025 Cables Direct from the Factory at Cables on Demand. Amphenol 9-pin (DB9) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26
- Cable Length: 25 ft
- Connector Type: DB9, DIN / Mini-DIN
- Gender: Male-Female
- Product Type: Patch Cable / Cord
-
Supplier: L-com, Inc.
Description: Connects an external modem (DB25) to a PC serial port (DB9); connectors DB25 male - DB9 female Gold contact plating provides reliable connections with repeated mating cycles Length options are 6 & 10 feet; color is gray Molded backshells provide durability and increased strength
- Cable Length: 10 ft
- Connector Type: DB25, DB9
-
Supplier: L-com, Inc.
Description: mating cycles Length options are 6 & 10 feet; color is gray Molded backshells provide durability and increased strength at cable entry point 100% shielding throughout for protection against EMI/RFI Connects an external modem (DB25) to a PC serial port (DB9); connectors DB25 male -
- Cable Length: 6 ft
- Connector Type: DB25, DB9
-
Supplier: Allied Electronics, Inc.
Description: SLIMLINE REVERSING ADAPTER, PINS 2 AND 3, DB9 MALE / FEMALE
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: The DB25 Pin Male To Male Cable Connector is an analog socket, with 25 pins, from the D-Subminiatures (D-Sub) connector family. The prefix “D” represents the D-shape of the connector shell. The DB25 cable connector is mainly used in serial and parallel
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's DB9 offers dataline surge suppression for DB9 serial ports of data terminal and data communications equipment, including PCs, printers, modems and more. User configurable for use with male or female captive DB9 ports. Offers protection on all 9 lines, plus D shell
- Clamping Voltage: 18 volts
-
Supplier: Mencom Corporation
Description: Panel Interface Connector with a 9 pin D-sub and 8 pin mini din connected to a 3 pin Blue Hose connection for Data Highway, a 9 pin crimp connection, and an RJ45 connection, in a 32 Surface mount housing
-
Supplier: Electro Standards Laboratories
Description: 5.1 x 18.4 cm) WEIGHT: Approximately 1.5 lbs DB9 MMF A/B SWITCH APPLICATION: The diagram illustrates a DB9 manual switch with two DB9 male port connectors labeled A and B, and one DB9 female port labeled COMMON. A device connected to the DB9 female COMMON
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: All 25 Pins From Both DB-25 Connectors are Accessible Gold Plated Sockets Three Sets of Sockets to Make Jumpering Easy 25 Jumpers Supplied (19 AWG, solid) One Male & One Female DB-25 Connector Sockets Match DB-25 Pin Layout Can be Used with the Patton Model 50 PockeTester
- Number of Ports: 1
- Connector: DB25
- Features: Other
- Serial Protocol: RS232
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: function, mechanical performance, and electrical conductivity. And for pogo pin connector, it is composed of a pogo pin, different amounts of pins and housings. Pogo pin connector is generally used for precision connection in mobile phones, communications,
-
Supplier: Quail Electronics
Description: The 5063.3262 adapts the DB 9 Pin Female Connector into the RJ45 8P8C Phone Jack.
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
-
Supplier: Powell Electronics, Inc.
Description: DB9W4PA00LF-DSUB POWER STB 9W4 PIN
- Connector Type: D-Sub
Find Suppliers by Category Top
Featured Products Top
-
Dual SIM connections in a number of types such as flip type, push type, and push-pull, with contacts available in 6-pin, 7-pin, and 8-pin configurations to meet a broad range of device form factors and engineering needs. These SIM card connectors are made of high (read more)
Browse Electrical Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
matter the conditions.” Built for harsh and high-risk environments, the connectors feature shock- and vibration-resistant construction, gold-plated, self-cleaning pogo pin contacts, and 70+ dB shielding to... READ MORE (read more)
Browse Circular Connectors Datasheets for Schaltbau GmbH -
High reliability Positions: 9, 15, 21, 25, 31, 37, 51, 65, and 85 Wire size: AWG 30 through AWG 34 Nano socket freestanding used in receptacle side Nano flex pin recessed into plug insulators Current (read more)
Browse Electrical Connectors Datasheets for DigiKey -
attached connectors to meet client requirements. Shown is PCBS-11-9-0031 PCB Multi-Lead Assembly. 11 Position PCB Connector with 11 assorted colors 9″ test leads to (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
for initial testing or full out production, Omnetics Connector Corporation has you covered. Standard contact sizes mimic the likes of MIL-DTL-83513 and 24308 including: 9, 15, 21, 25, 31, 37, 51, 65 and 85 pins, all at .025" pitch. All standard wired offerings come pre-assembled with 18" of color (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
are popular for adapters paired with other connection terminations combinations such as: alligator clips, pin plugs and sockets, nail clips / test terminals (harness board components), panel mounts / binding posts, coaxial connectors, terminal rings / spade lugs, test (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Banana plugs and sockets are popular for adapters paired with other connection terminations combinations such as: alligator clips, pin plugs and sockets, nail clips / test terminals (harness board components), panel mounts / binding posts, coaxial connectors (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Nine Important Rules to Follow When Using Shackles Learn the 9 essential rules for safe shackle use in lifting and rigging. Improve safety and comply (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation -
This hermetic socket with Insulating Medium of Glass-to-Metal Seals Rectangle 9 Pins Micro D Connector also call multipin feedthrough. It is Micro-D type multipin (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
military and commercial settings. Key Features: Versatile Design: MIL-DTL-24308 connectors may exhibit multiple pin configurations, with 9 to 50 contacts being common. They also feature a compact form factor. Dependable Under Stress: With effective EMI shielding (read more)
Browse Aerospace Bearings Datasheets for ASAP Semiconductor LLC
Conduct Research Top
-
PICSTART-16B1 User's Guide
handshaking is via CTS, and RTS. A 6-foot male-to-female data cable with 9-pin DB-9 connectors is supplied with the Device Programmer. All lines on the data cable are wired straight through. (This cable is NOT a null modem cable.)
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/40304/191223485-MIT.pdf?sequence=2
The raw voltage outputs (6 channels) from the F/T sensors are sent to the FPGA avionics board via a DB9 pin connector .
-
http://dspace.mit.edu/bitstream/handle/1721.1/43573/39241904-MIT.pdf?sequence=2
There are 25 pin (DB25) connectors, 9 pin ( DB9 ) connectors , male connectors and female connectors.
-
http://dspace.mit.edu/bitstream/handle/1721.1/84823/50626128-MIT.pdf?sequence=2
RS-232-C 9- pin DB9 connector .
-
A Wireless Magnetoresistive Sensing System for an Intraoral Tongue-Computer Interface
The heart of the interface is an MSP430 SoC microcontroller that manages other blocks and communicates with the smartphone (iPhone), computer, and PWC via 30-pin, USB, and D-type 9- pin ( DB9 ) connectors , respectively.
-
Egs: A Cortex M3-Based Mote Platform
For this reason the current version of the the Egs platform includes UART pins that connect to the Nellcor pulse oximetry sensor board [13] and a DB9 pin connector for connecting the finger tip sensors as well.
-
DYMO serial cable | Softchoice
The cable features a 9- pin connector ( DB9 ) on one end and a Mod6 connector on the other.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/8860/SethHoskins2011.pdf?sequence=3
manufacturer-provided cable has a standard nine- pin DB9 connector to connect to the .
-
T7350 Config Tool - Release Note ver140.doc (T7350PDAConfigurationSoftwareReleaseVersion140.zip)
Jumper the male DB9 connector between pin 7 & pin 8.
-
An innovative interactive Web-enabled learning space for exploring intelligent mobile sensor networks and their business applications
A 9- pin female DB9 connector which provides a limited DCE (Data Communications Equipment) type serial port that allows connection to a standard PC DTE (Data Terminal Equipment) serial port using a straight-through serial cable.
-
Wireless Sensor Networks
DB9 Pin Sensor Connector .
Indicates content that may require registration and/or purchase.