-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Switching Voltage Regulators .65A, 22V, 250 KHz Triple Output StepUp Product overview: MP1531DQ-LF-P from Monolithic Power Systems is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and
- Output Voltage (Volt): 22 volts
- Input Voltage (VIN): 5.5 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -40 C
-
Supplier: ams
Description: The AS1340 is a hysteretic boost converter, capable of 1.2W output off 3.3V input. With efficiencies up to 90%, the device operates from 2.7V to 5.5V input to generate 2.7V to 50V output
- Output Voltage (Volt): 2.7 to 50 volts
- Input Voltage (VIN): 2.7 to 50 volts
- Output Current (IOUT): 0.1 amps
- Quiescent Current (IQ): 0.00003 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Switching Voltage Regulators 5V Fixed/Adjustable Output, Step-Up Swit Product overview: MAX631AESA+ from Analog Devices / Maxim Integrated is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive
- Output Voltage (Volt): 5 volts
- Input Voltage (VIN): 16.5 volts
- Output Current (IOUT): 0.05 amps
- Features: Other
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Single cell 3V output voltage high efficient step-up converter in 6 pin SC-70 package 6-SC70 -40 to 85 Product overview: TLV61224DCKR from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics,
- Output Voltage (Volt): 3 volts
- Input Voltage (VIN): 3 volts
- Output Current (IOUT): 0.2 amps
- Quiescent Current (IQ): 0.000005 amps
-
Supplier: Newark, An Avnet Company
Description: DC-DC CHARGE PUMP, BOOST, UDFN-8; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:4.5V; DC / DC Converter IC Case:UDFN; No. of Pins:8Pins; Output Current:100mA; Fixed Output Voltage Nom.:5V; Adjustable Output RoHS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Boost Converter 2.8V Fixed Output 800mV-2.8V In VSSOP Product overview: TPS61004DGS from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power
- Output Voltage (Volt): 2.8 volts
- Input Voltage (VIN): 2.8 volts
- Output Current (IOUT): 1.3 amps
- Quiescent Current (IQ): 0.00005 amps
-
Supplier: Newark, An Avnet Company
Description: DC-DC CHARGE PUMP, BOOST, WSON-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:170mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage RoHS
-
Supplier: Newark, An Avnet Company
Description: DC-DC CHARGE PUMP, BUCK/BOOST, MSOP-8; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:150mA; Fixed Output Voltage Nom.:5V; Adjustable Output RoHS
-
Supplier: Newark, An Avnet Company
Description: DC-DC CHARGE PUMP, BOOST/BUCK/INV, WSON; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WSON; No. of Pins:12Pins; Output Current:250mA; Fixed Output Voltage Nom.:-; Adjustable OutputRoHS
-
Supplier: SEC America, LLC
Description: The Model 648-8TB converter is intended for use in vehicles with 12V electrical systems for the conversion of 12VDC vehicle system voltage to 48V. Model 648-8TB is a boost converter which affords the user 320 Watts of output power in a rugged and compact module weighing seven pounds.
- DC Input Voltage: 11 to 15 volts
- DC Output Voltage: 48 to 48.2 volts
- DC Output Current: 0 to 8 amps
- Number of Outputs: 1 #
-
Supplier: ams
Description: The AS1331 is a synchronous buck boost converter with 300mA output capability at 3.3V, ideal for single and multi-cell operation. With 22uA quiescent current the device ensures over 90% efficiency. System protection includes undervoltage/power good signalling, and both current limiting
- Output Voltage (Volt): 2.5 to 3.3 volts
- Input Voltage (VIN): 1.8 to 5.5 volts
- Output Current (IOUT): 0.3 amps
- Quiescent Current (IQ): 0.000022 amps
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD83070GWL is a synchronous buck-boost DC/DC convertor providing 3.3 V or 2.5 V output from single-cell Li-ion battery or other input between 2.0 V and 5.5 V. It has the capability to support up to 1 A output over input voltage range of 2.7 V to 5.5 V. It
- Output Voltage (Volt): 2.5 to 3.3 volts
- Input Voltage (VIN): 2 to 5.5 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -40 to 85 C
-
Supplier: ROHM Semiconductor GmbH
Description: This technology supports a common design for both boost and buck-boost applications. Use the BD8P250MUF-C as a single-chip buck DC/DC converter for cold cranking or other instances where a drop in the output voltage is acceptable during the input voltage drop. Or,
- Output Voltage (Volt): 5 volts
- Input Voltage (VIN): 3.5 to 36 volts
- Output Current (IOUT): 2 amps
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BU33UV7NUX is a synchronous buck-boost convertor with low power consumption and provides a power supply for products powered by either two-cell alkaline/ NiCd/ NiMH or one-cell Li-ion or Li-polymer battery. Output currents can go as high as 500mA while using two alkaline, and discharge
- Output Voltage (Volt): 3.3 volts
- Input Voltage (VIN): 0.6 to 4.5 volts
- Output Current (IOUT): 0.5 amps
- Features: Other
-
Supplier: Texas Instruments
Description: 30-mA Switched-Cap DC-DC Converter with fixed 3-V Output 6-SOT-23 -40 to 85
- Regulated Output Voltage (Volt): 3 volts
- Output Current (IOUT): 0.03 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 1.8 to 5.5 volts
-
Supplier: Texas Instruments
Description: 30-mA Switched-Cap DC-DC Converter with fixed 5-V Output 6-SOT-23 -40 to 85
- Regulated Output Voltage (Volt): 5 volts
- Output Current (IOUT): 0.03 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.7 to 5.5 volts
-
Supplier: Allied Electronics, Inc.
Description: MINI-PS-12-24DC/24DC/1 is a primary switched-mode power supply unit, DC-DC Converter that is DIN-rail mountable. (input : 12-24 V DC) (output : 24 V DC / 1A ) Features Extra narrow width (22.5 mm) Pluggable Terminal Blocks High level of operational safety Reliable
-
DC-DC Converters - 300W up to 9-53V Input, Buck-Boost Non-isolated DC-DC Converters -- i7C2W020A120VSupplier: TDK-Lambda Europe GmbH
Description: The i7C series of non-isolated step-up / step-down converters are ideal for generating additional DC output voltage rails up to 300 W from a single output 12V, 24V or 48V AC-DC power supply. The highly efficient i7C series accepts a very wide DC input and has a
- DC Input Voltage: 9 to 36 volts
- DC Output Voltage: 8 to 24 volts
- DC Output Current: 20 amps
- DC Output Power: 300 watts
-
Supplier: ams
Description: The AS1345 is a hysteretic boost converter, capable of 20mA at 18V output. With efficiencies up to 90%, the device operates from 2.9V to 5V input to generate 5V to 18V output
- Output Voltage (Volt): 5 to 18 volts
- Input Voltage (VIN): 2.9 to 5 volts
- Output Current (IOUT): 0.04 amps
- Quiescent Current (IQ): 0.000025 amps
-
Supplier: Texas Instruments
Description: 30-mA Switched-Cap DC-DC Converter with fixed 2.7-V Output 6-SOT-23 -40 to 85
- Regulated Output Voltage (Volt): 2.7 volts
- Output Current (IOUT): 0.03 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 1.8 to 5.5 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU33UV7NUX is a synchronous buck-boost convertor with low power consumption and provides a power supply for products powered by either two-cell alkaline/ NiCd/ NiMH or one-cell Li-ion or Li-polymer battery. Output currents can go as high as 500mA while using two alkaline, and discharge
- Regulated Output Voltage (Volt): 3.3 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 0.6 to 4.5 volts
-
Supplier: TDK-Lambda Europe GmbH
Description: The i9C Series DC‑DC buck‑boost converter highlights its key innovation: Programmable High‑Efficiency Pass‑Through (PHEPT) mode. Using patented technology, PHEPT allows designers to define an input‑voltage window in which the module bypasses regulation and directly connects
- DC Output Voltage: 5 to 36 volts
- DC Output Current: 50 amps
- DC Output Power: 1,500 watts
- Features: DC/DC Converter
-
Supplier: ROHM Semiconductor GmbH
Description: The BU33DV5G devices provide a power supply solution for products powered by either two-cell alkaline, NiCd or NiMH, or one-cell Li-ion or Li-polymer battery. Output currents can go as high as 10mA while using two alkaline, and discharge it down to 1.8 V. The boost converter is based
- Output Voltage (Volt): 3.3 volts
- Input Voltage (VIN): 1.75 to 4.5 volts
- Output Current (IOUT): 0.01 amps
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BU33DV5G devices provide a power supply solution for products powered by either two-cell alkaline, NiCd or NiMH, or one-cell Li-ion or Li-polymer battery. Output currents can go as high as 10mA while using two alkaline, and discharge it down to 1.8 V. The boost converter is based
- Regulated Output Voltage (Volt): 3.3 volts
- Output Current (IOUT): 0.01 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 1.75 to 4.5 volts
-
Supplier: DigiKey
Description: Boost, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-uMAX-EP
- Operating Temperature: -40 to 125 C
- Switching Frequency (fsw): 1,000 to 2,500 kHz
- Features: Other, Switching Regulator
- Configuration / Function: Step-up (Boost)
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BU34DV7NUX devices provide a power supplysolution for products powered by either two-cell alkaline,NiCd or NiMH, or one-cell Li-ion or Li-polymer battery. Output currents can go as high as 300mA while usingtwo alkaline, and discharge it down to 1.8 V. With the MODE pin, the BU34DV7NUX
- Regulated Output Voltage (Volt): 3.4 volts
- Output Current (IOUT): 0.3 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 1.8 to 5.5 volts
-
Supplier: Allied Electronics, Inc.
Description: reliably triggered. A preventive function monitoring diagnoses improper operating states and minimizes downtime in your system. Remote monitoring is provided by an active transistor switching output and a floating relay contact. Features: 100 to 240 VAC nominal input voltage DC to
-
IC Power Supplies - PTN04050C 12-W, 3.3/5-V Input, Wide Adjust Output Boost Converter -- PTN04050CASSupplier: Texas Instruments
Description: 12-W, 3.3/5-V Input, Wide Adjust Output Boost Converter 4-Surface Mount Module -40 to 85
- Operating Temperature: -40 to 85 C
- Output Voltage (Volt): 5 to 15 volts
- Input Voltage (VIN): 2.95 to 5.5 volts
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-SSOP
- Operating Temperature: -30 to 85 C
- Input Voltage (VIN): 1.8 to 14 volts
- Switching Frequency (fsw): 2 to 1,000 kHz
- Duty Cycle: 80
-
Supplier: Rantec Power Systems Inc.
Description: input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature ranges,
- DC Output Voltage: 50 to 65 volts
- DC Output Power: 185.00000000000023 watts
- Features: DC Power Supply, DC/DC Converter
-
Supplier: VPT, Inc.
Description: range with 55V transient 3.3V, 5V, 12V and 15V single outputs Up to 200W output power Ability to parallel up to 5 units to boost output power up to 1,000W Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary Fault tolerant
- DC Input Voltage: 16 to 50 volts
- DC Output Voltage: 3.3 to 15 volts
- DC Output Current: 0 to 18 amps
- DC Output Power: 200 watts
-
Supplier: Infineon Technologies AG
Description: range of 4.25 V to 16 V VCC and VDRV supply of 4.25 V to 5.5 V Output voltage range from 0.25 V up to 5.5 V Output DC current capability of 70 A 8-mV/°C temperature analog output Extensive fault protection and communication to the controller Auto-replenishment of the
- DC Input Voltage: 4.25 to 16 volts
- DC Output Current: 90 amps
- Features: DC/DC Converter
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1284204-STEVAL-ISV013V1 Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Boost Voltage - Output: 350V ~ 430V Voltage - Input: 10V ~ 45V
- Category: Development Board
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: ABB Power Electronics Inc. Category: Power Supplies - Board Mount DC DC Converters Series: BoostLynx™ (130W) Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Non-Isolated PoL Module Number of
- Output Voltage (Volt): 8 to 16 volts
- Features: Other
-
Supplier: Advantech
Description: DIN Rail AC to DC 100-240V 60W 24V Extra slim design with 60 watts output High power density: 3.41 watts per cubic inch Input range 85 ~ 264 VAC / 110 ~ 375 VDC Power boost with 150% peak load Full protection with auto recovery function Full load output up to 60°C
- AC Input Current: 1.4 amps
- Type: AC/DC Adapter
- Form Factor: DIN Rail
Find Suppliers by Category Top
Featured Products Top
-
. The converters operate from a 12Vdc (10.5-16V) input and deliver 24V, 48V or 125Vdc and their corresponding float charges. Custom input /output values are available on request. An optional built-in redundancy diode allows for paralleling and N+1 operation or back-up battery connection (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
March 18th, 2021 TDK Corporation (TSE 6762) announces the addition of 20A 300W rated models to the i7C non-isolated DC-DC converter series. These buck-boost board mount power modules have been optimized for 24V input with a range of 9 to 36Vdc and can be adjusted from 8 to 24V. The i7C (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
input voltages: up to 1200Vdc DC outputs: 3.3Vdc, 5Vdc, 12Vdc, 15Vdc, 24Vdc, 36Vdc, 48Vdc, 125Vdc, 250Vdc or custom Output power from a few Watts to multi-kilowatts Single or multiple outputs N+1 redundancy and parallel operation available on certain models (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
air required. Input/output isolation. Extensive EMI filtering and shielding. 5. Mini Encapsulated - PC Board Mounting LINEAR REGULATED AC-DC dual tracking outputs(±5v, ±10v, ±12v and ±15v)- These dual tracking output mini-modules are compact and convenient sources of the voltages (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
The LTH 1K5-12/48-3U4 is a boost (step-up) DC-DC power supply that converts a 12Vdc input (10.5-16V operating range) to a stable, regulated 48Vdc at 30A. This unit is designed for 1500W loads. Two or more units may be parallel connected for higher output power. This DC-DC converter (read more)
Browse DC Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Dual Output 15W and 30W 1 inch by 1 inch DC-DC Converters Have 4:1 Input Range TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda 15W and 30W rated dual output CCG DC-DC converters. Operating over a 4:1 input range, these highly efficient (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
ABSOPULSE’s PDC 250-HSA-P59 series fully encapsulated, convection cooled DC-DC converters deliver up to 250W output power. The units are entirely potted with a thermally conductive MIL-grade silicon rubber compound with a UL94V-0 flammability rating for immunity to high levels of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
RECOM REM2A and REM4A series of medical-grade regulated DC/DC converters both feature reinforced 250 VAC continuous working isolation with ≥8 mm creepage/clearance, compact DIP16/SMD packages with industry-standard pinouts, and tightly (read more)
Browse DC-DC Converters Datasheets for DigiKey -
conduction via base plate to the customer heatsink or chassis. Key Specifications 400W fully encapsulated industrial quality DC-DC converter; Input options: 24Vdc (21V-30Vdc), 48Vdc (42-60Vdc), 72Vdc (42-110Vdc) or 125Vdc (95-140Vdc); Output (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
A soft-switched boost converter for high-frequency operation
A 300 W, 300 V output , 250 kHz dc -to-dc boost converter prototype is designed and built in the laboratory.
-
A zero-voltage transition boost converter using a zero-voltage switching auxiliary circuit
A 300-W, 300- V output , 250 -kHz, dc -to-dc boost converter is designed and built in the laboratory.
-
Dynamics of PFC power converters subject to time‐delayed feedback control
At nominal operating conditions, the boost PFC converter switches at 200 kHz and supplies 250 W to its 400 V DC output .
-
Notch filtering-based stabilization of PFC AC-DC pre-regulators
At nominal operating conditions, the boost PFC converter switches at 200 kHz and supplies 250 W to its 400 V DC output .
-
High-temperature all-SiC bidirectional DC/DC converter for plug-in-hybrid vehicle (PHEV)
(c) Fig. 4: (a) Variations of the efficiency of a single module of the bidirectional dc/ dc converter operating in the boost mode with variation of the output power (Vin = 250 V ).
-
Buck-Boost Converter Associated with Active Clamp Forward Converter for PV Power System
A. Buck- boost Converter (charger) * Input Voltage Vpv: DC 17 20 V (PV arrays), * Switching frequencyfsl: 250 kHz, * Output Voltage VB: DC 6 V (battery: 6 v/2.3 Ah), and * Maximum output current IB(max): 2.3 A B. Active clampforward converter …
-
SiC and Si transistors comparison in boost converter
The operating conditions for the boost DC to DC converter (see Figure 1) are: • Constant Output Voltage of 600 V . • Input voltage varying between 250 and 500 V in 50 V steps.
-
A Comparative Study of Fuel-Cell–Battery, Fuel-Cell–Ultracapacitor, and Fuel-Cell–Battery–Ultracapacitor Vehicles
All three vehicle types use a dc/ dc converter to boost the output voltage of the fuel cell to match the motor-controller input voltage ( 250 –400 V is a common range [19]).
-
Digital Power Interleaved Power Factor Correction Reference Design (.pdf)
… • Implemented using two boost circuits in parallel (interleaved) • Maximum output power: 350W at 400 … … Zero-crossing detection • DC bus sensing • DC … … power supplies • 12 V power supply • 3 … … Additional Protection Circuitry • 250 VAC/10A fuse • In …
-
CHIPS 2020 VOL. 2
[54] Inductive boost converter 0.13 µm No (20– 250 mV input voltage, output buffer pre-charged to 1 V ) 1.1 µW (power losses) 75 % (overall [55] DC -DC converter with MPPT and mechanically assisted startup 0.35 µm Yes (no pre-charge …
Indicates content that may require registration and/or purchase.