-
Supplier: DigiKey
Description: Non-Isolated PoL Module DC DC Converter 1 Output -10V 500mA 7V - 18V Input
- DC Input Voltage: 7 to 18 volts
- DC Output Current: 0.5 amps
- Form Factor: Board Mount
- Type: DC/DC Converter
-
Supplier: Premier Magnetics, Inc.
Description: Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our fully integrated, printed
- DC Input Voltage: 1.8 volts
- DC Output Voltage: 15 volts
- DC Output Current: 0.017 amps
- DC Output Power: 0.25 watts
-
Supplier: Belden Inc.
Description: DC/DC converter with 54 V power output
- DC Input Voltage: 54 volts
- AC Input Voltage: 54 volts
- Type: DC/DC Converter
-
-
Supplier: TDK-Lambda Americas Inc.
Description: The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting
- DC Input Voltage: 60 to 160 volts
- DC Output Voltage: 15 volts
- DC Output Current: 3.4 amps
- DC Output Power: 50 watts
-
Supplier: Acme Chip Technology Co., Limited
Description: DC DC CONVERTER -10V
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: ODG (Origin Data Global)
Description: DC DC CONVERTER 15W
- Form Factor: Board Mount
- Type: DC/DC Converter
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 0.5V-5V, 110A; Power Supply Approvals:-; Output Power Max:350W; Output Voltage Min:500mV; Output Voltage Max:5V; Output Current Max:110A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module RoHS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DC DC CONVERTER 110V 14W Product overview: SE014S110 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful
- Input Voltage (VIN): 60 volts
- Operating Temperature: -40 C
- Features: Other
-
Description: DC DC CONVERTER 24V 150W
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONVERTER, 2W 12V/+-12V, 21212; DC / DC Converter Type:Module; Input Voltage Min:10.8V; Input Voltage Max:13.2V; No. of Outputs:2 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:83mA; Output Voltage RoHS
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONVERTER, 2W 5V/5V, 20505; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:400mA; Output Voltage RoHS
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONVERTER, 1W 5V/12V, 10512; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:83mA; Output Voltage RoHS
-
Supplier: Micropower LLC
Description: DC-DC converter designed with the latest switching technology in DC-DC conversion, with very high efficiency above 96%.
- DC Input Voltage: 18 to 32 volts
- DC Output Voltage: 24 volts
- DC Output Power: 400 watts
- Type: DC/DC Converter
-
Supplier: Micropower LLC
Description: Product description The DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. They are characterised by their compact dimensionsm low weight and high efficiency.The DC-DC
- Type: DC/DC Converter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DC DC CONVERTER 0.6-5.5V 110W Product overview: BMR4501002/020 from Flex Power Modules is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is
- Input Voltage (VIN): 14 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DC DC CONVERTER +/-12V 1W Product overview: HPR110C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for
- Input Voltage (VIN): 13.2 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Beckhoff Automation LLC
Description: The PS9711-2410-0000 DC/DC converter is a voltage converter that operates with input voltages between 18 V DC and 35 V DC. It generates an output voltage of 24 V DC. Special features: converts voltages to another voltage level refreshes, amplifies,
- Type: DC/DC Converter
-
Supplier: Beckhoff Automation LLC
Description: The PS9731-2410-0000 DC/DC converter is a voltage converter that operates with input voltages between 36 V DC and 60 V DC. It generates an output voltage of 24 V DC with 10 A. Special features: converts voltages to another voltage level refreshes,
- Type: DC/DC Converter
-
Supplier: Global American, Inc.
Description: DC-DC3 90 Watt DC to DC Power Converter
- Type: DC/DC Converter
-
Supplier: TDK-Lambda Europe GmbH
Description: The rugged 50-150W quarter and 200-300W half brick CN-B110 series of isolated DC-DC converters operate from a very wide 43 to 160V input. With an input to baseplate isolation of 2,500Vac and 3,000Vac input to output, the series is designed for use on 72V or 110V nominal input
- DC Input Voltage: 43 to 160 volts
- DC Output Voltage: 48 volts
- DC Output Current: 3.2 amps
- DC Output Power: 153.60000000000002 watts
-
Supplier: Galco Industrial Electronics
Description: DC/DC converter, input voltage 24
- Type: DC/DC Converter
-
Supplier: Richardson RFPD
Description: 500W DC/DC-Converter 'PLUG & PLAY' 8.23""x5.56"" 3.5kV reg 4:1
- Output Voltage (Volt): 24 volts
- Input Voltage (VIN): 43.2 to 170 volts
- Output Power: 500.00000000000006 watts
-
Supplier: Utmel Electronic Limited
Description: CONVERTER MOD DC/DC 24V 400W
- Output Voltage (Volt): 24 volts
- Input Voltage (VIN): 110 volts
- Output Current (IOUT): 16.67 amps
- Operating Temperature: -10 to 100 C
-
Supplier: Belden Inc.
Description: DC/DC converter with 48 V power output
- DC Input Voltage: 48 volts
- AC Input Voltage: 48 volts
- Type: DC/DC Converter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 110V Active Clamp PWM Controller, 73% Duty Cycle, 2A Output, TSSOP Product overview: UCC2891PWR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management.
- Output Voltage (Volt): 11.1 volts
- Output Current (IOUT): 2 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Abbott Technologies, Inc.
Description: Low Voltage DC-DC Power Converter for Railway Applications Nominal 74VDC INPUT Wide DC Input High Reliability Rugged Construction Wide Temperature Range
- DC Input Voltage: 50 to 80 volts
- DC Output Voltage: 13.6 volts
- DC Output Current: 14 amps
- Number of Outputs: 1 #
-
Supplier: Galco Industrial Electronics
Description: DC/DC Converter, 18-32.4VDC Input,
- Type: DC/DC Converter
-
Supplier: Micross Components, Inc.
Description: DC-DC Converter Solutions Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized hermetic hybrid
- Type: DC/DC Converter
-
Supplier: VPT, Inc.
Description: this existing standard case size. Save board size, weight, heat and cost by using a single DVHE to power multiple point of load DC-DC converters instead of deploying multiple isolated DC-DC converters. Features Single outputs of 1.9V, 2.5V, 3.3V, 5V
- DC Input Voltage: 16 to 50 volts
- DC Output Voltage: 1.9 to 5 volts
- DC Output Current: 0 to 10 amps
- DC Output Power: 50 watts
-
Supplier: Utmel Electronic Limited
Description: DC DC CONVERTER 5V
- Output Voltage (Volt): 5 volts
- Input Voltage (VIN): 12 volts
- Output Current (IOUT): 1.2 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Beta Dyne Inc.
Description: DC/DC Converters from Beta Dyne include Low Noise, High Voltage, Adjustable, and High Power Density converters. With power levels ranging from 1W to 150W, in single/dual/triple outputs, models are offered in SIP, DIP, and other industry-standard packages and pin-outs.
- DC Input Voltage: 1.8 to 270 volts
- DC Output Voltage: -24 to 700 volts
- DC Output Power: 1 to 150 watts
- Number of Outputs: 1 to 2 #
-
Supplier: Murata Power Solutions
Description: Our proven ability to blend circuit topologies and high-performance components with contemporary construction techniques has led to our premier position in the industry as the largest supplier of DC-DC converters. From standard models to modified products and complete custom
- DC Input Voltage: 12 to 48 volts
- DC Input Current: 0.016 to 50 amps
- DC Output Voltage: 2 to 55 volts
- DC Output Current: 0.016 to 50 amps
-
Power Supplies - CONVERTER MOD DC/DC 15V 250W Isolated 1 43V 110V 15V - - * 250W * * -- V72B15M250BFSupplier: ASAP Semiconductor LLC
Description: CONVERTER MOD DC/DC 15V 250W Isolated 1 43V 110V 15V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm x 13.7mm) Bulk -55¦C ~ 100¦C *
- Form Factor: Board Mount
- Type: DC/DC Converter
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase
- DC Output Power: 250.00000000000003 watts
- Type: DC Power Supply, DC/DC Converter
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics’ BAP 5KR-72/24-3U7 DC-DC converter is designed for driving low voltage 24Vdc equipment in 5kW railway applications. The unit converts 72Vdc input voltage (43dc to 101Vdc range), to 24Vdc/200A. The input and output can be customized for other requirements (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ BAR 250R-D3 series of RIA12 DC-DC converters deliver up to 250W output power in railway rolling stock applications. The converters offer input voltage surge-withstand capacity 3.5 times nominal input voltage for 20 milliseconds and meet the (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Our DC-DC power converters employ the latest switching (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
. Key Specifications 200W Railway quality dc-dc converters – EN50155 compliant; EMI: EN50121-3-2; Input: 24Vdc, 36Vdc, 48Vdc, 72Vdc, 96Vdc, 110Vdc (wide EN50155 ranges); Output: 24Vdc, 36Vdc, 48Vdc, 110Vdc or custom; Cooling (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
-3-2. Key Specifications Railway quality DC-DC converter – EN50155 compliant; RIA12 input voltage withstand capacity (3.5Vn for 20msec); IP66-rated diecast aluminum package; Input: 24Vdc, 36Vdc, 48Vdc, 72Vdc, 96Vdc, 110Vdc (EN50155 ranges (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
conduction via base plate to the customer heatsink or chassis. Key Specifications 400W fully encapsulated industrial quality DC-DC converter; Input options: 24Vdc (21V-30Vdc), 48Vdc (42-60Vdc), 72Vdc (42-110Vdc) or 125Vdc (95-140Vdc); Output (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics has released the HVI 5K-3U7, a series of high input voltage industrial quality DC-DC converters that deliver up to 5kW output power. A built-in redundancy diode allows for parallel connection of a number of 5kW converter units to create a 10kW, 15kW, or higher DC (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ RWR-212-P200L and RWR-212-P200X fully encapsulated RIA12 DC-DC converters deliver up to 200W in railway rolling stock applications. The DC-DC converters have an input voltage surge-withstand capacity 3.5 times nominal input voltage for 20 milliseconds and (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
http://www.ijera.com/papers/Vol4_issue3/Version 4/D43042025.pdf
A 80 W Single O/P DC- DC converter 110VDC I/P .
-
Demonstration of ElectroChemical Remediation Technologies-Induced Complexation
The ECRTs test was powered by a custom AC/ DC converter ( 110 VAC input, adjustable ≈170 VDC max, 5 A output).
-
Analysis of Integrated Starter-Generator Operation on a Mathematical Model
PMSM is mounted on the ICE shaft and is connected to a 42 V electrical system via a three-phase VSI, an intermediate increased voltage dc link ( Vdc = 110 V) and a dc /dc converter .
-
Analysis of Integrated Starter-Generator Operation in the Starter Mode on a Mathematical Model
PMSM is mounted on the ICE shaft and is connected to a 36 V electrical system via a three-phase VSI, an intermediate increased voltage dc link ( Vdc = 110 V) and a DC -DC converter .
-
Analysis and Design of Single-Stage AC/DC LLC Resonant Converter
A 75-W 110 -Vac-to-18- Vdc dc /dc converter is taken as a design example.
-
System synthesis models as a standard DoD tool for automatic test system analysis, selection, and development
This CASS power supply could provide 100 VDC at slightly more than 6.6 amps to a DC voltage converter in the interface device which could in turn provide 110VDC at 6.0 amps to the UUT.
-
Active tracking control between a bio-robot and a human subject
Overall, the power bus provides 3 ranges of voltage: 12VDC, 24 VDC and 110 AC with appropriate DC /DC, AC/DC converters and fuses/breakers.
-
An old chapter and a new chapter [Tried and True]
The light has a 12 Vdc bulb, which requires a power converter from ac to dc and a voltage step down from 110 Vac to 12 Vdc .
-
A System-in-Package (SiP) With Mounted Input Capacitors for Reduced Parasitic Inductances in a Voltage Regulator
The VR converts the 12- Vdc bus voltage derived by an ac– dc con- verter from the ac main voltage ( 110 –240 Vac) to the operating voltage of the microprocessors in the equipment.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36368/ICAT-99-5.pdf?sequence=1
To power the laptop, the 12 Vdc battery voltage was transformed to 110 V / 60 Hz using a dc /ac converter and fed into the laptop's adapter input.
Indicates content that may require registration and/or purchase.