-
Supplier: Kelco Industries
Description: Latching Solenoids from Kelco Industries are designed for applications that require the holding force to be maintained without being power applied. The plunger will remain latched, in-place, and seated to the plug inside the solenoid with the specified “holding force.” To
- Maximum Stroke: 25.4 mm
-
Description: The D30ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in the closed position without power. This solenoid utilizes a UL class F insulation system. Electrical Specifications Coil Voltages: 6, 12,
- Maximum Stroke: 25.4 mm
- Power Rating (DC watts or AC VA): 21 to 85 DC watts or AC VA
- Starting Force: 0.361432384341637 to 1.39012455516014 N
- Holding Force: 26.6903914590747 to 47.8202846975089 N
-
Supplier: Radwell International
Description: SOLENOID VALVE, 3-WAY, 1/2IN NPTF PORTS, 24V DC COIL, HAND LEVER-LATCH-SPRING, 175 PSI, 24IN LEADS. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
-
Supplier: RS Components, Ltd.
Description: Latching Solenoid 24v
- Maximum Stroke: 12 mm
- Features: Other DC Voltage
- Action: Pull
- Construction: Push / Pull
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric’s extensive platform of tubular solenoids provides high force for short stroke applications and is ideal for applications that require long life and high reliability. The STA technology is constructed with a low friction system bobbin which ensures life of 25 million
- Maximum Stroke: 25.4 mm
- Holding Force: 18.9 N
- Construction: Push / Pull
-
Supplier: DigiKey
Description: "Pulse Duty Solenoid Open Frame Latching (Push) Type 0.138"" (3.50mm) Stroke 9VDC Chassis Mount"
- Construction: Open Frame
- Features: Other DC Voltage
- Action: Push
-
Supplier: Newark, An Avnet Company
Description: B14HD Push Open Frame Solenoid - DC Terminals
-
Supplier: Newark, An Avnet Company
Description: B14HD Pull Open Frame Solenoid - DC Terminals
-
Supplier: Kelco Industries
Description: Laminated Solenoids from Kelco Industries are designed for heavy duty applications that combine high force and high efficiency. Available in both push and pull configurations, our laminated solenoids deliver 25% to 50% more pulling power with a longer stroke than a comparable DC
- Maximum Stroke: 25.4 mm
- Construction: Laminate
- Action: Pull
-
Supplier: GEEPLUS Inc.
Description: Tubular solenoids provide a fairly flat force stroke characteristics due to their tubular shape and their plunger geometry; they are well suited for applications asking for long strokes but not highest forces. The most important characteristics of our Tubular Solenoids are: stroke up
- Maximum Stroke: 14 mm
- Power Rating (DC watts or AC VA): 10 DC watts or AC VA
- Holding Force: 22 N
- Maximum "On" Time: 8 to 360 seconds
-
Description: Specifications Length: 1.73 inches Solenoid Width: 0.84 inches Solenoid Height: 0.94 Plunger Diameter: 0.31 Plunger Guide Material: Plastic Life Expectancy: 250,000 cycles – dependent on application conditions Solenoid Weight: Plunger - 0.48 oz. Total - 3.3 oz.
- Maximum Stroke: 20.32 mm
- Power Rating (DC watts or AC VA): 7.4 to 12 DC watts or AC VA
- Starting Force: 0.417037366548043 to 1.11209964412811 N
- Holding Force: 11.3990213523132 to 14.7353202846975 N
-
Description: The D70 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request) Power: 13
- Maximum Stroke: 25.4 to 38.1 mm
- Power Rating (DC watts or AC VA): 13 to 23 DC watts or AC VA
- Starting Force: 2.50222419928826 to 8.34074733096086 N
- Holding Force: 41.7037366548043 N
-
Supplier: Newark, An Avnet Company
Description: PNEUMATIC SOLENOID VALVE; 24V DC NC SOL VLV LOGIC MT ROHS COMPLIANT: YES
-
Supplier: Schmersal Inc.
Description: 1 Cable entry M 20 x 1.5 IDC method of termination Manual release without latching Thermoplastic enclosure Double-insulated Compact design Interlock with protection against incorrect locking. Long life High holding force
-
Supplier: Schmersal Inc.
Description: Adjustable ball latch to 400 N 2 switches in one enclosure Problem-free opening of stressed doors by means of bell-crank system Ex version available 130 mm x 100 mm x 46,5 mm Metal enclosure Interlock with protection against incorrect locking. Robust design Long life 2 cable entries M 20 x 1.5 Cut
-
Supplier: Schmersal Inc.
Description: Adjustable ball latch to 400 N 2 switches in one enclosure Problem-free opening of stressed doors by means of bell-crank system Ex version available 130 mm x 100 mm x 46,5 mm Metal enclosure Interlock with protection against incorrect locking. Robust design Long life 2 cable entries M 20 x 1.5 Cut
- Maximum Current: 6 amps
- Operating Temperature: -13 to 122 F
- Contact Features: Positive Break Contacts
-
Supplier: Schmersal Inc.
Description: Adjustable ball latch to 400 N 2 switches in one enclosure Problem-free opening of stressed doors by means of bell-crank system Ex version available 130 mm x 100 mm x 46,5 mm Metal enclosure Interlock with protection against incorrect locking. Robust design Long life 2 cable entries M 20 x 1.5 Cut
-
Supplier: OMRON Automation and Safety
Description: DC-switching Relay up to 220VDC, 10A(resistive load) The MK-S(X) is the smallest relay in the world that can switch 220VDC 10A resistive load. Applications include the safe and reliable switching of valves, solenoids, contactor coils and other instances where high resistive loads are
-
Supplier: Allied Electronics, Inc.
Description: coil. Open frame solenoids are the least expensive of all the solenoid types, and are typically selected for applications in which extremely long life and precise positioning are not critical. Applications for Dormeyer® Series DC open frame devices are numerous. As with all
-
Supplier: Automation24, Inc.
Description: Automatic latching solenoid interlock Schmersal MZM 100 ST2-1P2PWM-A - 101209059 from Schmersal provides reliable coded magnetic locking capabilities, and provides safety redundancy via 2 safety and 1 diagnostic outputs. The Schmersal MZM 100 ST2-1P2PWM-A - 101209059 is easily conected
-
Supplier: Waytek, Inc.
Description: Trombetta's Battery Separator solution features a modern, integrated package that eliminates dated side saddle mounting of electronics on a standard solenoid with exposed busbars and wires. Available with Start Assist to provide a cost effective and power saving device ideal for all truck,
- Current Rating: 200 amps
- Operating Voltage: 16 volts
- Power: DC
-
Supplier: Xylem Applied Water Systems
Description: For International & US Markets Normally open and normally closed flow patterns Molded coil for maximum protection DC magnetic latching available Thermoplastic polyester coil encapsulant
- Valve Size: 0.125 inch
- Pressure Rating: 10 to 100 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
-
Supplier: Radwell International
Description: SAFETY INTERLOCK SWITCH, SOLENOID INTERLOCK, AZM 415, ADJUSTABLE BALL LATCH TO 400 N, 2 SWITCHES IN ONE ENCLOSURE, M20 X 1.5 CABLE ENTRY, METAL ENCLOSURE, 24 VAC/DC, (101152789). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: It’s coaxial connections are APC-3.5 (f). This unit requires 24 VDC to operate. The ungated port automatically terminates into 50ohms. Internally, latching solenoids only draw current when switching and are disconnected afterwards.
Find Suppliers by Category Top
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, and prison door locks, and pharmaceutical storage are all made more secure with high-speed, short-stroke rotary solenoids. DC rotary solenoids are configured within the machine's design to latch in position at certain stages. Vault doors and cash registers are made safe with fail-secure locking
More Information Top
-
Fertigation techniques for use with multiple hydrozones in simultaneous operation
Latching solenoid valves (3/400 Aquanet Plus DC , Netafim, Israel) from the wireless valve control network were installed at the inlet to each zone.
-
EVALUATION OF THE EBR-II FUEL-HANDLING COMPLETE CIRCUIT. EBR-II Project.
If the control- rod- latch solenoid could become shorted to a 90-V dc power source, the rod could become unresponsive to a scram signal.
-
DOE/USDA joint project to design and manufacture prototype equipment
The eight interlock switches are closed when the four encapsulatingsystem doors are closed and latched , Whenany door is unlatchedor opened, DC voltageis removed from all solenoid and stepper motor control lines and AC voltageis removed from the AC strip plugged into the …
-
http://etd.auburn.edu/bitstream/handle/10415/3507/Thesis%20By%20Tian%20Huang.pdf?sequence=2
one side of the solenoid will connect to the 12V DC power; since one end of the non- latching .
-
Haptics Technologies
Electrical actuators: include motor-based actuators with many different types of motors, such as direct current ( DC ), brushed, permanent magnet (PM), stepper motors, and rotary, linear, and latching solenoid actuators.
-
30 BeagleBone Black Projects for the Evil Genius > Spy Projects
A DC power supply is required to be able to supply the solenoid with enough current to activate the latch .
-
Sell massage solenoid,solenoid coil,electromagnet
• Features Specifications: Electromagnets Solenoids Coils, linear pull push latching keep self hold, U Box frame, O Tube cylinder Cylindrical Shape, DC , AC Coils, Solenoids , and Electromagnets, the function is convert Electricity into magnetism and...
-
A Site-Specific Irrigation Control System
The actuator comprises a solenoid valve (Rain Bird DV-100-SS), equipped with a potted latching solenoid (Rain Bird TBOSPSOL) that is suited for low-power battery-operated irrigation controllers, and can be activated by a short DC current pulse.
-
Successful deployment of a Wireless Sensor Network for precision agriculture in Malawi
We were motivated to use L182D01-ZB10A (SIRAI®) solenoid valves because of the low cost (EUR 58.79), low power consumption (5.5 W when latched ); and the possibility of using a 12 V DC power supply.
-
Box Frame Solenoids - Grainger Industrial Supply
• Solenoid , Box Frame, Latching , Body Length 2 In., Length 2 In., Width 1 7/16 In., Depth 1 5/8 In., Coil Volts 24 DC , Seated Amps 235mA, Seated Watts 5.9, Coil Resistance (Ohms) 102, Coil Insulation Class 105, Terminals Solder Lug …
Indicates content that may require registration and/or purchase.