-
Supplier: Power Amp Design
Description: The assembled evaluation kit includes a PCB, current limit resistor selection, terminal strips, bypass capacitors, protection diodes, cage jacks (pin sockets), bumpons and BNC input signal jack. The PCB can be mounted to a 35mm DIN rail using the included adaptors. The
- Signal Type: Analog
- Development Tool: Circuit Emulator
- Category: Development Suite / Kit
- Features: Other
-
Supplier: Power Amp Design
Description: The assembled evaluation kit includes a PCB, current limit resistor selection, terminal strips, bypass capacitors, protection diodes, cage jacks (pin sockets), bumpons and BNC input signal jack. The PCB can be mounted to a 35mm DIN rail using the included adaptors. The
- Signal Type: Analog
- Development Tool: Circuit Emulator
- Category: Development Suite / Kit
- Features: Other
-
Supplier: Radwell International
Description: POWER TERMINAL BLOCK, 2 POLE,200AMP,600V,100MM,4/0AWG,DIN RAIL/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Number of Contacts: 2
- Mounting Options: Panel Mount
- Terminal Block Type: Power Distribution Block
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, INPUT: 100/120 VAC, 50/60 HZ, OUTPUT: 5 VDC, 2 AMPS, 6 POSITION TERMINAL STRIP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- AC Output Voltage: 120 volts
- DC Output Voltage: 5 volts
-
Supplier: Opto 22
Description: The SNAP-PS24U power supply provides 24 volts (1.25 amps) of DC power. This power supply is ideal for powering a SNAP PAC S-series controller (such as the SNAP-PAC-S1) or for providing loop power for SNAP analog modules mounted on a SNAP PAC rack. AC power
- DC Output Voltage: 24 volts
- DC Output Current: 1.25 amps
- AC Input Voltage: 100 to 250 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: PHOENIX CONTACT USA
Description: Rail-mounted dual power outlet with two 120 V AC/20 A receptacles for 35 mm DIN rail per EN 60715. For enhanced safety, the grounding pin is located at the top to prevent shorting between the hot and neutral blades. Housing color: Ivory. National version: USA.
- Operating Temperature: 35 to 60 C
- Applications: Residential / General-Purpose
- Standards / Certifications: RoHS Compliant
- Termination Types: Screw
-
Supplier: PHOENIX CONTACT USA
Description: Rail-mounted dual power outlet with two 120 V AC/20 A receptacles equipped with ground fault circuit interruption (GFCI) for 35 mm DIN rail per EN 60715. GFCI protects against shock hazards associated with ground shorts. For enhanced safety, the grounding pin is
- Operating Temperature: 35 to 60 C
- Applications: Residential / General-Purpose
- Standards / Certifications: RoHS Compliant
- Termination Types: Screw
-
Supplier: Acopian Power Supplies
Description: Although small in size, these mini-modules offer high performance at modest prices. They provide the voltages commonly required for driving op amps and other balanced loads and may be mounted in an area only 3.5" x 2.5". Terminal strip input/output connections eliminate all need for
- DC Output Voltage: -15 to 185 volts
- DC Output Current: 0.025 to 2.5 amps
- DC Output Power: 15.000000000000002 watts
- AC Input Voltage: 105 to 125 volts
-
Supplier: Acopian Power Supplies
Description: Although small in size, these mini-modules offer high performance at modest prices. All models, with series regulated outputs ranging from 1 to 75 volts and as high as 2.5 amps, may be mounted in an area only 3.5" x 2.5". Terminal strip input/output connections eliminate all need for
- Input Frequency: 47 to 420 Hz
- DC Output Voltage: -15 to 185 volts
- DC Output Current: 0.025 to 2.5 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: Power Amp Design
Description: The assembled evaluation kit includes a PCB, current limit resistor selection, terminal strips, heat sink for the current limit resistors, bypass capacitors, protection diodes, cage jacks (pin sockets), bumpons, and BNC input signal jack. The kit can be optionally mounted to a 35mm
- Signal Type: Analog
- Development Tool: Circuit Emulator
- Category: Development Suite / Kit
- Features: Other
-
Supplier: Power Amp Design
Description: The assembled evaluation kit includes a PCB, current limit resistor selection, terminal strips, heat sink for the current limit resistors, bypass capacitors, protection diodes, cage jacks (pin sockets), bumpons, and BNC input signal jack. The kit can be optionally mounted to a 35mm
- Signal Type: Analog
- Development Tool: Circuit Emulator
- Category: Development Suite / Kit
- Features: Other
-
Supplier: Radwell International
Description: SOLID-STATE RELAY MODULE, YELLOW LED, POWER CONTACT, SCREW CONNECTION, DIN RAIL MOUNTING, 8 MM STRIP LENGTH, 1 N/O CONTACT, 24 VDC INPUT, 300 HZ, 3-33 VDC OUTPUT, 3-15 AMPS, (2966676). FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 15 amps
- Control Voltage (Separate Control): 24 to 33 volts
- Features: DC Motor Starter
-
Supplier: TE Connectivity
Description: Allen Key Tool - Output 1 : Flat Screwdriver UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Tightening Torque - Main Circuit (INLBS) : 53 - 88 Tightening Torque - Main Circuit (NEWTM) :
- Voltage Rating: 1,000 volts
- Current Rating: 175 amps
-
Supplier: Infineon Technologies AG
Description: suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Applications Complete system solutions for smart TVs Consumer electronics DIN rail power supplies LED lighting system designs LED strips
- rDS(on): 0.18 ohms
- QG: 24.999999999999996 nC
- TJ: -40 to 150 C
- VGS(off): 3 to 4 volts
-
Supplier: RS Components, Ltd.
Description: Function 311. Rectified output for DC contactor coil. Dual chamber box terminal strips. Integrated labelling plate. 22.5mm wide Supply Voltage = 100 - 127 V ac Time Range = 0.05 s - 300 h Mode of Operation = OFF Delay Mounting Type = DIN Rail, Snap-On Number of Timer Functions =
- Minimum Time Interval: 0.05 seconds
- Maximum Time Interval: 300 hours
- Timer Type: OFF-delay
- Function Type: Single Function
-
Supplier: Hammond Manufacturing Company Inc.
Description: pass-thru. In addition, we added numerous tapped and non-tapped holes for mounting power distribution, cable management and other accessories. Includes two (2) pairs of integrated 10-32 ground studs, spaced 5/8” apart. Stud pairs are conveniently located across from each other inside the
- Length / Height: 76.13 inch
- Width/Diameter: 20 inch
- Depth: 15 inch
- Rack Height: 40 U
-
Supplier: Electro Standards Laboratories
Description: interface. Certified for category 5e compliance. DIN-rail bracket on rear panel. Grounding screw is mounted on the front panel. Monitor switch position via three contacts of the mini barrier strip MONITOR port located on the rear panel.
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Hayward Flow Control
Description: changes colors to indicate alarm conditions ¼ DIN size NEMA 4X/IP65 front panel protection AC and DC power options Rugged, removable terminal strips Powered 4-20mA input loop Dual, assignable 4-20mA outputs Dual 5A, 250 V programmable relays Dual programmable open collector
- Inputs / Channels: 2 #
- Operating Temperature: 4 to 122 F
- Outputs: Current Loop (e.g., 4-20 mA), Relay
- Form Factor: DIN Rail
-
Supplier: Dover Flexo Electronics, Inc.
Description: in the web path and displaying actual tension on a 2.5 inch analog meter, the EasyView Tension Indicator powers the tension transducer (or transducer pair) and provides an additional isolated 0-to-10Vdc signal output proportional to tension for a drive, controller or PLC. For mounting on a
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Interface: Digital Front Panel
-
Supplier: TE Connectivity
Description: Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (IEC) (V) : 380 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type
- Number of Contacts: 5
- Conductor Size (North American): 12 AWG
- Operating Temperature: -55 to 110 C
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: internal fan) and a DIN-rail mounted power supply to operate the "cabinet cooler". Power to the BFD is provided by a universal AC input power supply. The AC power and the G3 RS485 cable enter the enclosure through separate conduit fittings. AC
- Height: 0.4826 m
- Width: 0.9779 m
- Features / Applications: Indoor, Programmable
- Display Type: Line
Find Suppliers by Category Top
Featured Products Top
-
Interpower offers Made-To-Order Accessory Power Strips in addition to our Stock Accessory Power Strips, and Power Distribution Units. Interpower's UL, CSA, and VDE approvals allow us to make a wide variety of custom power strips to meet varying needs. Component offerings include but are (read more)
Browse Power Strips Datasheets for Interpower -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
the company. The accessory power distribution systems offered by Interpower allow companies to design for global markets. One accessory socket strip—One socket strip provides multiple power outlets for connecting several pieces of equipment to a single (read more)
Browse Power Strips Datasheets for Interpower -
Acopian Power Supply - AC-DC or DC-DC • Single, dual and triple output • Linear regulated and Switching regulated • With Screw Terminals or PC Board Mounting • Linear regulated models shipped within 3 Days; switching, within 6 Days • 1 Year (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
a powered USB C port without requiring any changes to your current panel cutouts, system design, or space constraints. Current market solutions require a separate power supply to be mounted within a customer’s enclosure with wiring from the AC input power to the power supply (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
. COLORS: Red, White, Black, Green, Blue, Yellow, Orange, Brown, Purple, Gray. Stripped colors are also available to order. RoHS compliant+. (read more)
Browse Electrical Power Wires Datasheets for BRIM Electronics, Inc. -
The 1050p.com LED Power Supply is a vital component designed to ensure stable and efficient operation of LED lighting systems by converting mains AC voltage into a consistent DC output tailored for LEDs. By (read more)
Browse Power Supplies Datasheets for Win Source Electronics -
discrete lengths. The cable may also have special stripping on the ends or it can be delivered to the customer ready for assembly. A variety of cable terminations are available, such as ring terminals, spade terminals, ferrules, or quick disconnects in flag or straight styles. Interpower also (read more)
Browse AC Power Cords Datasheets for Interpower -
added to the Interpower product line—two power cords and two cord sets. By manufacturing these cords in Iowa, Interpower can also offer custom options, such as custom cord lengths, custom stripping, and color. Korean approval will be on the plug, cable, and connector for cord (read more)
Browse AC Power Cords Datasheets for Interpower -
equipment needs. As with custom length cable, many different terminations are available, as well as a custom-stripping option on the bare end of the power cord. This allows a designer to call out a six-inch ground with three-inch leads for example, and have a ring terminal ready to go on the ground (read more)
Browse AC Power Cords Datasheets for Interpower
More Information Top
-
Isolation: Your Best Investment and Strongest Investment
Suppression equipment comes in many different shapes, sizes and ratings, ranging from the simple power strip standing between your computer and your power source, to large capacity DIN rail mounted modules.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7747.pdf
… hinged door, containing these pre-installed items: — a universal 90–263 Vac input, 15Vdc output, 30W power supply (NPB-PWR-UN-H), mounted on left side of top DIN rail , pre-wired to a 3-position terminal strip (SEC-ENC-H-1/U …
-
ISA PROGMBLE CNTRLRS - Programmable Controller
… connectors also have several pins for the DC voltages that are required to power the logic and … In the point block type I/O system, the module assembly is mounted horizontally or vertically on a standard terminal strip metal din rail .
-
Group installation of motor starters
DIN rail mounting ,which eliminates much layout,drilling, and tapping; Adapter plates which permit snap on installation of an IEC manual starter and a contactor as a single unit on DIN rail ; Connector kits to eliminate the measuring,cutting, and stripping of power wires between the IEC manual starter and the contactor;and commoning links to eliminate measuring, cutting, and stripping of wires to the linesideof the motor group.
-
Manual railway infrastructure
… or bilaterally coated rail webs must similarly act like the technology of the rail web damper / … it must Fotovoltaik on noise barriers • (FV) experiences are obtained, whether by an additional benefit through power generation can be achieved along noise barriers by railway lines. • attachment on diffraction edges of noise barriers improvement of the shielding effect of noise protection walls, while an attachment is mounted on the upper edge of the wall (diffraction edge).
-
Power Products from Allied Electronics
• Power Strip • Rack Mount • DIN Rail .
-
Altech Corp. - 3CU40L - Circuit Protection - Circuit Breaker - Allied Electronics
Power Supply;AC-DC;24V@5A;85-264V In;Enclosed; DIN Rail Mount ;QUINT Series Terminal Blocks and Strips > Terminal Block Connectors .
-
Dialight - 606-1211-110F - Control Station Switches & Accessories - Control Station Indicators - Allied Electronics
Power Supply;AC-DC;24V@2.5A;90-265V In;Enclosed; DIN Rail Mount ;SP Series Terminal Blocks and Strips > Terminal Strip Connectors .
-
TDK-Lambda - LS75-12 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Power Supply;AC-DC;12V@0.84A;100-264V In;Enclosed; DIN Rail Mount ;PFC;MDR Series Terminal Blocks and Strips > Terminal Strip Connectors .
-
Qualtek Electronics Corp. - 312010-01 - Power Cables - Power, Line - Allied Electronics
Power Supply;AC-DC;24V@5A;85-264V In;Enclosed; DIN Rail Mount ;QUINT Series Terminal Blocks and Strips > Terminal Block Connectors .
Indicates content that may require registration and/or purchase.