-
Supplier: Accuris
Description: Qualitaetsanforderungen an das Diensthundewesen im Sicherheitsgewerbe - Teil 2: Zertifizierungsverfahren nach DIN SPEC 77201-1
-
Supplier: American Belleville
Description: in accordance with the specifications outlined in the European DIN 6796. These load washers are not pre-set, and therefore are listed with two separate Overall Height (OH) specifications. First the “as-received” height, and then the expected overall height, once initially loaded to flat.
- Inside Diameter: 1.1023628 inch
- Outside Diameter: 2.755907 inch
- Thickness / Working Height: 0.361023817 inch
- Features: Other
-
Supplier: Accuris
Description: Mechanische Schwingungen und Stoesse - Verfahren zur Bewertung stosshaltiger Ganzkoerper-Vibrationen; mit CD-ROM, Berichtigung zu DIN SPEC 45697:2012-06
-
-
Supplier: Accuris
Description: Dachabdichtungen von Betonfertiggaragen nach DIN EN 13978-1
-
Supplier: Accuris
Description: Schiffe und Meerestechnik - Gegenueberstellung von Kupferlegierungen nach DIN- und DIN-EN-Normen fuer Rohrleitungsbauteile
-
Supplier: American Belleville
Description: American Belleville Disc Springs are manufactured to exacting standards, where predictability, repeatability and long fatigue life are paramount. Governed by the specifications outlined in the European DIN EN 16984/16983 (formerly DIN 2092/2093), they are engineered and manufactured to
- Inside Diameter: 2.0078751 inch
- Outside Diameter: 3.93701 inch
- Thickness / Working Height: 0.30708678 inch
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: ASSY.DIN.RAST5.SPEC.VERT HDR
-
Supplier: VAST STOCK CO., LIMITED
Description: DIN Rail Terminal Blocks TJ RAIL ASSY SPEC
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: design and will ship quickly after the purchase. Fairview 7/16 DIN male to 7/16 DIN male cable assembly FMC1515240-60 is built with LMR-240 coax and it is a flexible design. Our 7/16 DIN cable assembly is manufactured with 50 Ohm 7/16 DIN to 50 Ohm 7/16 DIN cable
- Impedance: 50 ohms
- Cable Length: 5 ft
- Features: Cable Assembly, Other
- Connector Type: DIN / Mini-DIN
-
Supplier: Fairview Microwave Inc.
Description: design and will ship quickly after the purchase. Fairview 7/16 DIN male to 7/16 DIN male cable assembly FMC1515600-36 is built with LMR-600 coax and it is a flexible design. Our 7/16 DIN cable assembly is manufactured with 50 Ohm 7/16 DIN to 50 Ohm 7/16 DIN cable
- Impedance: 50 ohms
- Cable Length: 3 ft
- Features: Cable Assembly, Other
- Connector Type: DIN / Mini-DIN
-
Supplier: Fairview Microwave Inc.
Description: design and will ship quickly after the purchase. Fairview 7/16 DIN male to 7/16 DIN male cable assembly FMC1515600-72 is built with LMR-600 coax and it is a flexible design. Our 7/16 DIN cable assembly is manufactured with 50 Ohm 7/16 DIN to 50 Ohm 7/16 DIN cable
- Impedance: 50 ohms
- Cable Length: 6 ft
- Features: Cable Assembly, Other
- Connector Type: DIN / Mini-DIN
-
Supplier: Fairview Microwave Inc.
Description: design and will ship quickly after the purchase. Fairview 7/16 DIN male to 7/16 DIN male cable assembly FMC1515400-60 is built with LMR-400 coax and it is a flexible design. Our 7/16 DIN cable assembly is manufactured with 50 Ohm 7/16 DIN to 50 Ohm 7/16 DIN cable
- Impedance: 50 ohms
- Cable Length: 5 ft
- Features: Cable Assembly, Other
- Connector Type: DIN / Mini-DIN
-
Supplier: Pasternack
Description: Pasternack RF coax low PIM cable assembly is built with 7/16 DIN cable connection on one end and 7/16 DIN cable connection on the other. Our low PIM 7/16 DIN to 7/16 DIN cable assemblies have a male gender on end 1 and female on end 2. This 7/16 DIN to 7/16
- Impedance: 50 ohms
- Cable Length: 2 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Pasternack
Description: PIM cable assembly is built with 7/16 DIN cable connection on one end and 7/16 DIN cable connection on the other. Our low PIM 7/16 DIN to 7/16 DIN cable assemblies have a male gender on end 1 and male on end 2. This 7/16 DIN to 7/16 DIN cable is a male to
- Impedance: 50 ohms
- Cable Length: 1 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Pasternack
Description: Pasternack RF coax low PIM cable assembly is built with 7/16 DIN cable connection on one end and 7/16 DIN cable connection on the other. Our low PIM 7/16 DIN to 7/16 DIN cable assemblies have a male gender on end 1 and female on end 2. This 7/16 DIN to 7/16
- Impedance: 50 ohms
- Cable Length: 3 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Pasternack
Description: PIM cable assembly is built with 7/16 DIN cable connection on one end and 7/16 DIN cable connection on the other. Our low PIM 7/16 DIN to 7/16 DIN cable assemblies have a male gender on end 1 and male on end 2. This 7/16 DIN to 7/16 DIN cable is a male to
- Impedance: 50 ohms
- Cable Length: 4 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Carling Technologies, Inc.
Description: safe terminals. This DIN rail mount circuit breaker accommodates either a 35mm x 7.5mm, or a 35mm x 15mm symmetrical din rails. G-Series DIN Rail Circuit Breaker: UL 489 Listed: 1 to 3 poles; 1-50 Amps; 125 VDC, 240 VAC; UL Recognized: 1 to 4 poles; 0.1-63 Amps; 80 VDC, 240
- Rated AC Voltage: 240 to 480 volts
- Rated DC Voltage: 80 volts
- Continuous Current Rating: 0.02 to 63 amps
- Rated Breaking Capacity (Icn): 1,000 to 3,000 amps
-
Supplier: OTEK Corporation
Description: outputs. The DPC can be mounted in 90 x 90mm “¼ DIN” panel cutouts For “Switchboard” (ANSI 4”) style, OTEK offers its model SPC with identical features. Power input is 10-72VDC or 90-265VAC, Nema4X is standard with Mil-Spec, Nuclear, and Aerospace versions available on request.
- Number of Zones (if applicable): 42 zones
- Control Signal: Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Frequency Input
- Form Factor: DIN Rail
-
Supplier: Newark, An Avnet Company
Description: MODEL E244-96MM X 96MM COMBINED MDI AND MOVING IRON AMMETER, 20 MIN SPEC DIN STANDARD ES. 0/5/6 AMPS AC SCALE BLANK ROHS COMPLIANT: YES
-
Supplier: L-com, Inc.
Description: RF low loss coaxial cable assemblies are built with N connection on one end and 7/16 DIN connection on the other. This low loss N to 7/16 DIN cable from L-com has a female to male gender combination. Our N female to 7/16 DIN male coaxial assembly part number LCCA30336-FT1 can
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: L-com, Inc.
Description: coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with 7/16 DIN connection on one end and right angle N connection on the other. This low loss 7/16 DIN to right angle N cable from L-com has a male to male gender combination. Our 7/16 DIN male
- Cable Length: 2 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: L-com, Inc.
Description: coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with 7/16 DIN connection on one end and right angle N connection on the other. This low loss 7/16 DIN to right angle N cable from L-com has a male to male gender combination. Our 7/16 DIN male
- Cable Length: 6 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: L-com, Inc.
Description: coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with 7/16 DIN connection on one end and right angle N connection on the other. This low loss 7/16 DIN to right angle N cable from L-com has a male to male gender combination. Our 7/16 DIN male
- Cable Length: 10 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: Table Spec [Power]: Max.20mA@5.0Vdc Table Spec [Mounting Type]: 35mmDIN-Rail Table Spec [Size]: 115*14*75mm Table Spec [Weight]: 65g Table Spec [Operational Temperature]: -35~70℃ Table Spec [Operational Humidity]: 5%~95% RH(No Condensation) Table Spec
- Operating Temperature: -31 to 158 F
- Form Factor: DIN Rail
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: Table Spec [Power]: Max.20mA@5.0Vdc Table Spec [Mounting Type]: 35mmDIN-Rail Table Spec [Size]: 115*14*75mm Table Spec [Weight]: 65g Table Spec [Operational Temperature]: -35~70℃ Table Spec [Operational Humidity]: 5%~95% RH(No Condensation) Table Spec
- Operating Temperature: -31 to 158 F
- Form Factor: DIN Rail
-
Supplier: Quiktron, Inc.
Description: equipment. But sometimes you need to customize per your own specs; cut this flying lead to length and terminate as needed.
- Cable Length: 10 ft
- Features: Other
-
Supplier: Quiktron, Inc.
Description: equipment. But sometimes you need to customize per your own specs; cut this flying lead to length and terminate as needed.
- Cable Length: 10 ft
- Features: Other
-
Supplier: Quiktron, Inc.
Description: equipment. But sometimes you need to customize per your own specs; cut this flying lead to length and terminate as needed.
- Cable Length: 10 ft
- Features: Other
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: Table Spec [WTP]: -40~85 ℃ Table Spec [Power Supply]: 24VDC Table Spec [Field Power Supply Current]: Max. DC 8A Table Spec [I/O Modules supported]: 32 pcs Table Spec [Wiring]: Max.1.5mm²(AWG 16) Table Spec [Mounting Type]: 35mm Size DIN-Rail Table
- Form Factor: DIN Rail
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: Table Spec [Power]: Max.20mA@5.0Vdc Table Spec [Mounting Type]: 35mmDIN-Rail Table Spec [Size]: 115*14*75mm Table Spec [Weight]: 65g Table Spec [System Power]: Nominal: 24Vdc, Range: 19.2-28.8Vdc Protection: Overcurrent Protection, Reverse Protection: YES Table
- Operating Temperature: -31 to 158 F
- Form Factor: DIN Rail
- Features: Other
-
Supplier: Stahlwille North America
Description: extra deep, metric sizes: DIN 3124/ISO 2725-1, E DIN EN 3710, E DIN EN 3709, ASME B 107.5M, American sizes: ASME B 107.1, Fed. Spec. GGG-W-641, SAE AS 954-E, HPQ® high performance steel, chrome plated.
- Product Type: Individual Socket
- SAE or Metric: SAE Only
-
Supplier: Stahlwille North America
Description: extra deep, metric sizes: DIN 3124/ISO 2725-1, E DIN EN 3710, E DIN EN 3709, ASME B 107.5M, American sizes: ASME B 107.1, Fed. Spec. GGG-W-641, SAE AS 954-E, HPQ® high performance steel, chrome plated.
- Product Type: Individual Socket
- SAE or Metric: SAE Only
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: 1 - 13mm Jobber length 135 split point Grade: M35 Steel Spec. DIN1412-ANSI Standard N Includes: Blow Mold Case
- Material: Cobalt
- Product: Drill Set
- Drill Type: Jobber Length Drill
- Units: Metric
-
Supplier: Nylok Corporation
Description: GMW14657 A/B/C Mack Truck Specs GM 6194 M GME 00151 Military Specs DIN 267 Part 27 (VW) DT-M-SFA-SSM ES 20007-S100 GM 6124M GM 6175 M DIN 267 Part 27 (VW) Navistar Specs DIN 267 Part 27 (Audi)
- Use Temperature: -58 to 338 F
- Industry: Automotive, Military / Government (MIL-SPEC / GG)
- Substrate Compatibility: Metal
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: 1/16" - 1/2" x 65ths, Jobber length 135° split point Grade: M35 Steel Spec. DIN1412-ANSI Standard-N Includes: Metal Case * Meets A.N.S.I. standards
- Material: Cobalt
- Product: Drill Set
- Units: English / Fractional
- Drill Type: Jobber Length Drill
Find Suppliers by Category Top
Featured Products Top
-
Altech DIN rail mounted electronic enclosures are designed to help integrate PCB electronics into control panels with a compact, ready-to-wire housing. Built for protection, functionality, and a professional finish, they support a wide range of applications from (read more)
Browse Electronic and Instrument Enclosures Datasheets for Altech Corp. -
TDK Corporation (TSE 6762) announces the introduction of the DRM40 series DIN rail mount redundancy modules. The two 20A 10V to 30Vdc rated inputs can be connected to provide a 20A redundant configuration, or using the load balancing option, to deliver a 40A output. For capacitive (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
efficient too. With these values at the forefront of our mission, Eaxtron USA will revolutionize the way it uses and thinks about connectors, from commodity towards practical and valuable solution. For pricing of the Eaxtron Effortless & Arcless UL 1977 DIN connectors, please contact your (read more)
Browse DIN Connectors Datasheets for Amphenol Communications Solutions -
and a QR code for access to the latest technical documentation. Thanks to their modular/compact housing, they can be installed in either enclosures or industrial panels by clipping on an omega (DIN) rail. This generation of wide operating range universal power supplies integrates new functions (read more)
Browse Power Supplies Datasheets for DigiKey -
OKW has extended its RAILTEC B range of DIN rail enclosures by adding a new panel version with pluggable front and side panels. RAILTEC BP M22 can accommodate plug headers (maximum 1 or 2 x 16-pin, 5.08, fixed or pluggable). It is ideal for a wide range of applications, notably (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
DR7DC DIN Rail Mounting Amplifier The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
TDK Corporation (TSE 6762) announces the introduction of an 88W rated 24V model to the DRL series of low profile AC-DC DIN rail mount power supplies. The DRL100-24-1/C2 is certified as a Class 2 power supply, in accordance with NEC (per UL1310), and as a Limited Power Source (per UL 60950 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
DR7AC DIN Rail Mounting Amplifier The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
AutomationDirect has added Klemsan phase monitoring relays that are compact, DIN rail-mounted devices that continuously monitor 3-phase electrical systems to protect motors and equipment from damaging power quality faults. Available in fixed and adjustable versions, these relays detect (read more)
Browse Safety Relays Datasheets for Automationdirect.com -
groups with a total of 376 models. Each DSCA high performance DIN signal conditioner provides a single channel of isolated analog input or output. Input modules accept (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation
Conduct Research Top
-
DIN Interchange
DIN standards are documents that specify requirements for products and outline required characteristics which were developed by the DIN Consumer Committee, which resides in Germany. The DIN Consumer Council establishes standard protections internationally for many different products to ensure
-
Protecting Against Surges: Circuitry for DIN Valve Connectors
Just a few months ago, we talked about the intense and growing demands placed on DIN valve connectors in industrial environments. While DIN valve connectors may seem rather insignificant when compared to all the other components needed to keep your industrial application running, they play
-
Human Exposure To Vibration In Buildings (DIN 4150-2:1999-06 & DIN 45669-1:1995-06)
Standards DIN 4150-2:1999-06 and DIN 45669-1:1995-06 provide a means of assessing the effect on human beings of vibration caused by vehicle traffic, trains both above and below ground, construction work and occasional impulsive type vibration caused by, say, blasting and the like.
-
Reference Chart: Firewire, DIN, SCSI, SATA Connector Chart
Reference guide helps you find the exact part you need. You may not know the name of every connector in the industry, but you know what you want. Compare our detailed pictures of popular IEEE-1394 (Type 1 and 2), Mini-DIN 4/6/8, DIN 5, and Ultra SCSI .8mm connectors to what you might have in your
-
Lambda: New DIN Rail Power Supplies Offer Sophistication and Value
DIN rail mount power supplies are quickly showing a surprising degree of sophistication. Until recently, these products were simple single output units, often with narrow range AC inputs. An "option" would be to have a front panel selector switch to allow the product to accept 230VAC input.
-
Versatile DIN-rail Supplies Provide Flexibility in Space-constrained Applications
Engineers know that off-the-shelf, standard AC/DC and DC/DC power supplies come in an astonishing array of physical sizes, form factors and mounting arrangements. These range from tiny PC boards to various-size "bricks," open frame, enclosed chassis and rack-mount configurations, among others. The
-
Condensed chemical resistance for keyboards covered with film
Chemical resistance according to DIN 42115.
-
Condensed chemical resistance for keyboards covered with silicone
Chemical resistance according to DIN 42115.
-
Understanding a Fog Testing System
Fog testing is a method to recreate automotive interior out-gassing in a timely, measurable and repeatable way, utilizing various standards including DIN, ISO and SAE.
-
TEMPERATURE COEFFICIENT STANDARDS
In 1983, the International Electrotechnical Commission (IEC) adopted the Deutsche Institute fur Normung (DIN) standard of platinum with a TC = 0.00385 ohm/ohm/°C.
-
TP30 Ex Wiring + Relays
How to wire to TP30 and TP10. Provides help on how to wire external relays when a customer needs 4 mechanical relays. Also identifies a possible candidate for a DIN rail mounted external mechanical rela
-
Laureate Setup Software
Setting up programmable 1/8 DIN instruments from the front panel can be a challenge using only four front panel pushbuttons. The more programmable features there are, the more choices to be made, the greater the need to refer to a detailed manual, and the more tedious the task. Laurel Electronics
-
Determination of Harmful Substances in Very Small Concentrations
It is critical for manufacturers and distributors of. many products to be able to detect harmful. substances. Various regulations, such as RoHS. (Restriction of Hazardous Substances), DIN EN 71. (Safety of Toys Standard) and CPSIA (Consumer. Product Safety Improvement Act), specify maximum
-
Reference Chart: Audio / Video Connector Chart
Reference guide helps you find the exact part you need. You may not know the name of every connector in the industry, but you know what you want. Compare our detailed pictures of popular DFP, DIN 5, DVI, EVC and 13W3 connectors to what you might have in your hand!
-
RoHS - Determination of Harmful Substances in Very Small Concentrations
It is critical for manufacturers and distributors of. many products to be able to detect harmful. substances. Various regulations, such as RoHS. (Restriction of Hazardous Substances), DIN EN 71. (Safety of Toys Standard) and CPSIA (Consumer. Product Safety Improvement Act), specify maximum
-
Compressed Gasket Material Testing
Phelps Compressed Gasket Materials (our famous green sheet) have been extensively tested for pressure and high temperature performance. In particular, the green sheet has undergone two tests - the DIN 52913 and the Hot Compression Test both demonstrate the high temperature resistance of the gasket