-
Supplier: Accuris
Description: Clip Bolts
-
-
Supplier: Accuris
Description: Lifting Eye Bolts
-
-
Supplier: Accuris
Description: Special Foundation Bolts
-
Supplier: National Bolt & Nut Corporation
Description: overstated. National Bolt & Nut’s selection of bolts is wide-ranging and able to suit most any requirement that you may have. The options in bolt selection are nearly endless: full or partial threading, square head or hex head, carriage bolts, plow bolts, or
- Bolt Type: Carriage Bolt
- Fastener Standards: DIN
- Metric: M10, M12, M6, M8
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: (6.35-76.20 mm) in diameter. ASTM A449 Standard Specification for Quenched and Tempered Steel Bolts and Studs ASTM F593 Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs METRIC STANDARDS SAE J1199 Mechanical and Material Requirements for
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Features: Cap Screw, Hexagon Head
- Metric: M10, M12, M14, M16, M18, M20, M4, M5, M6, M8
-
Supplier: LJ Star
Description: Our sight glass is ready for installation on existing ANSI or DIN standard flanges. This bolt-on sight glass unit consists of a base with a raised face flange to fit standard ANSI Class 150 flange nozzles. Sizes range from 2 to 8? and all conform to ASTM standards.
- Thread or Flange Size: 2 to 8 inch
- Circular Diameter, Oblong Length: 1.03125 to 8.0625 inch
- Pressure Rating: 150 psi
- Connection Type: Bolt On
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: (6.35-76.20 mm) in diameter. ASTM A449 Standard Specification for Quenched and Tempered Steel Bolts and Studs ASTM F593 Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs METRIC STANDARDS SAE J1199 Mechanical and Material Requirements for
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M4, M5, M6, M8
-
Supplier: Plansee SE
Description: hexagon head screws and slot-head screws. We will also be happy to manufacture other head geometries for you. Just contact us! Our standard screws manufactured from molybdenum and TZM are available directly from stock. We manufacture these in accordance with DIN 936 and we are also
- Shape / Form: Fabricated Parts / Shapes
- Features: Molybdenum / Molybdenum Alloy, Niobium / Niobium Alloy, Non-ferrous - Any Type, Other, Tantalum / Tantalum Alloy, Tungsten / Tungsten Alloy
- Type: Refractory / Reactive (UNS R)
-
Description: Test & inspection: DIN 3230, BS EN 12569 Parts of DIN Swing Check Valve No. Parts Name Materials 1 Body DN 17245 GS-C25+CR13 DIN 17245 GS-C2S+ STL DIN 17245 GS-C25+ STL DIN 17445 1.4308 DIN 174451.4408 2 Disc DIN 17245GS-C25+CR13 DIN 17245
- Features: Bolt Flange
- Valve Type: Check Valves, Directional Valves
-
Description: handwheel, designed for enhanced durability and ease of operation. Technical Specifications Design standard: DIN EN 13709:2002 Face to face dimension: DIN EN 558-1:1995 Flanged ends: DIN EN 1092-1:2002 Welded ends: DIN EN 12627 Test& inspection: DIN EN
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves, Shut Off Valves
-
Supplier: SAE International
Description: available in each region may have minor differences, and when geometry and process design recommendations that were developed for certain materials are implemented for materials under a different regional standard, different results are obtained. Such is the case of the clutch disc spacer
-
Description: standard: DIN EN 13709:2002 Face to face dimension: DIN EN 558-1:1995 Flanged ends: DIN EN 1092-1:2002 Welded ends: DIN EN 12627 Test& inspection: DIN EN 12266:2003 Parts of DIN Angle Globe Valve No. Parts Name Materials No. Parts Name Materials 1
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves
-
Supplier: LJ Star
Description: 9001), AD2000 Standards W0/TRD 100, DIN 7079, DIN 7080, TÜV specifications for materials, and a Certificate of Conformity to EN 10204-3.1B. Mounting: ANSI or DIN Flange Glass: Borosilicate Metal: Carbon, stainless steel or Hastelloy Up to 572° F Pressure per flange class
- Circular Diameter, Oblong Length: 1.574804 to 6.299216 inch
- Pressure Rating: 150 to 300 psi
- Temperature Rating: 14 to 572 F
- Connection Type: Bolt On
-
Description: ergonomic handwheel, designed for enhanced durability and ease of operation. Technical Specifications Design standard: DIN EN 13709:2003 Face-to-face dimension:DIN EN 558-1:1995 Flanged ends: DIN EN 1092-1:2002 Welded ends: DIN EN 12627 Test & inspection:
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, YIB SERIES, TYPE Y1B, 1 P, 1 PHASE, 20 AMP, 277 VAC, 10 KA @ 277 V, STANDARD INTERRUPTING CAPACITY, 40C, BOLT-ON. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 277 volts
- Continuous Current Rating: 20 amps
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: strength ratings compatible with their respective bolts; for example, an ISO property class 10 nut will be able to support the bolt proof strength load of an ISO property class 10.9 bolt without stripping. Likewise, an SAE class 5 nut can support the proof load of an SAE Grade 5
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI, SAE
- Features: Other, Other Metal
- Material: Stainless Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: strength ratings compatible with their respective bolts; for example, an ISO property class 10 nut will be able to support the bolt proof strength load of an ISO property class 10.9 bolt without stripping. Likewise, an SAE class 5 nut can support the proof load of an SAE Grade 5
- Inside Diameter: 0.09375 to 1.0625 inch
- Outside Diameter: 0.25 to 2 inch
- Thickness / Working Height: 0.02 to 0.134 inch
- Number Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16", No. 10, No. 12, No. 2, No. 4, No. 6, No. 8
-
Supplier: KSB AG
Description: Design Two-piece DIN ball valve with full bore. Flanged end long or short body, plastomer sealing (also in fire-safe variant). With lever or gearbox, pneumatic or electric actuator Applications General industry, power stations, chemical and petrochemical industry and all associated branches
- Valve Size: 0.5905515 to 11.81103 inch
- Pressure Rating: 1,450.377 psi
- Number of Ports: 2
- Media Temperature: 14 to 482 F
-
Supplier: SCHURTER Inc
Description: installed in flush-mounting Suitable for minergie standard Characteristics With 3 x 1-pole fuse switch disconnector Bolt lock (4-kant with Slot) Protection 2-piece, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw
-
Supplier: Nord-Lock Group
Description: the bolt / stud. Selection Guide: SX8 – Standard flexnut Dimension range: M20-M160 (3/4″ – 6″) Approx. bolt stress depending on size: 450 to 700 N/mm2 (60 to 100 ksi) Temperature range: -10 to 250ºC (0 to 500ºF) Surface treatment: optional Application samples: Reactive nut for
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 7/8", M20, M24, M27, M30, M33, M36, M42, M48, M56, M64
- Features: 3", Other
- Standards: DIN
- Type: Hex
-
Supplier: Nord-Lock Group
Description: fatigue life of the bolt. Since flexnuts are reactive nuts to be used opposite our tensioners, they are never torqued directly to achieve preload. Benifits: Under load they ensure an equal load distribution on the thread of the bolt/stud. Adds elasticity in the joint. Increases the
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 7/8", M20, M24, M27, M30, M33, M36, M42, M48, M56, M64
- Features: 3", Other
- Standards: DIN
- Type: Hex
-
Supplier: Spirax-Sarco
Description: DIN has antistatic seats as standard and an ISO mounting pad in accordance with ISO 5211.
- Valve Size: 1.968505 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Number of Ports: 2
- Media Temperature: -20.2 to 446 F
-
Supplier: TE Connectivity
Description: Body Features Conductor Type (Large) : Copper Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Operation/Application Power Component Connection Type : Grounding Connection Product Availability Product Availability :
- Connector Type: DIN Connector
-
Supplier: J. W. Winco, Inc.
Description: GN 581.5 swivel lifting eye bolts offer a high load carrying capacity and are tested to meet high safety standards. Unlike DIN 580 lifting eye bolts, the GN 581.5 lifting ring bolt is captively mounted in the ring housing, yet rotates freely. The hexagon socket
-
Supplier: J. W. Winco, Inc.
Description: lifting eye bolts permits the use of smaller mounting bolts. Hex key cover plate allows assembly without the need to use tools: inserting the hex key in the hexagon socket of the bolt allows the bolt to be turned by hand. GN 581 lifting eye bolts comply with
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter (DN25 to DN600mm) Manufacturing standards: API, ANSI, BS, DIN, JIS Connection: wafer, lug, flanged and BW Pressure: from PN1.6 to PN5.0MPa Applicable temperature: from -273°C
- Valve Size: 1 to 24 inch
- Pressure Rating: 232.058942971515 to 725.184196785985 psi
- Features: API, Bolt Flange, DIN
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: Allen-Bradley / Rockwell Automation
Description: VPL Low Inertia Motors, 480V AC, 130mm Bolt Circle Frame Size, 3 (Three) Magnet Stacks, C Winding, 2300 RPM Rated Speed, 18 bit Single-turn Digital High Resolution Encoder, Keyless Shaft, Single SpeedTec Din Connector, No Holding Brake, , Standard
- Shaft Speed: 2,500 rpm
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Aluminum Bronze Ball Valves with Welded Connection and Flanged Ends Model Number: LD 004-BVAL Key Specifications/Special Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter (DN25 to DN600mm) Manufacturing standards: API, ANSI, BS, DIN, JIS Connection:
- Valve Size: 1 to 24 inch
- Pressure Rating: 232.058942971515 to 725.184196785985 psi
- Features: ANSI, API, Bolt Flange, DIN
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: J. W. Winco, Inc.
Description: eye bolts permits the use of smaller mounting bolts. Type with hex key cover plate is suitable for assembly without the need to use tools: inserting the hex key in the hexagon socket of the bolt allows the bolt to be turned by hand. The hex key is removable. GN 583
-
Supplier: Festo Corporation
Description: rod clevis SG-1/2-20 with bolt and hex nut, for DNA cylinder. Size=UNF1/2-20, Based on the standard=(* DIN 71752, * ISO 8140), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=165 g
-
Supplier: World-Valve B.V.
Description: standards Double offset shaft position Shaft in PTFE lines bearings Easy replaceable seat Standardized actuation flange Polymer or PTFE seat
- Valve Size: 1.968505 to 47.24412 inch
- Pressure Rating: 362.59425 to 725.1885 psi
- Media Temperature: -148 to 932 F
- Features: API, Bolt Flange, DIN, ISO
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Ball Valves, Meet API, ANSI, BS, DIN, JIS Standards. Model Number:LD 004L2-BVFS1 Key Specifications/Special Features: Ball type: trunnion mounted ball Body materials: A105, LF2, F11, F22, F304, F304L, F316, F316L, and other Manufacturing standards: API, ANSI, BS,
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 716 F
- Features: ANSI, API, Bolt Flange, Butt Weld, DIN, Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Wafer Type Butterfly Valve with cast iron Body. Model Number: LD-018-BT7 Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: from 1-1/2inch to 24 inch (DN40mm - DN600mm) Pressure: from PN0.6MPa to
- Valve Size: 1.5 to 24 inch
- Pressure Rating: 87.0221036143182 to 232.058942971515 psi
- Media Temperature: -40 to 446 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
future fastener availably concerns with warehouse / release options National Bolt & Nut Corp an ISO 9001:2015 Certified manufacturer of custom non standard and standard fasteners. Vendors long lead times causing line down situations are eliminated. Your warehoused parts (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
& Release options to minimize production delays & lock in long term pricing. Supplying quality custom fasteners since 1996. NBN warehouses & distributes standard off the shelf fasteners too. Watch>>>Custom Bolts and (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Tariff fatigue has customers & OEMs straddling the fence National Bolt & Nut Corp NBN a 30 year old ISO 9001:2015 domestic manufacturer of custom non standard fasteners , short run prototypes , secondary operations with (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Continued supply chain chaos Made in USA affordable / logistical option National Bolt & Nut's large inventory of standard fasteners can prevent line down situations. NBN offers quick turnarounds on non-standard (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can cover the full spectrum of our manufacturing customers' applications, including Mining Heavy equipment Construction (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
threaded fasteners can connect machine parts, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Tariff edition of making lemonade with lemons National Bolt & Nut Corp (NBN) is a USA domestic manufacturer of custom non-standard and standard fasteners. If you require tariff-free bolts, studs , nuts, etc., you're in our sweet (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
, and meet performance demands across various sectors. For many applications, standard fasteners fall short. That’s where custom fasteners from a reliable source like National Bolt & Nut Corp. play a critical role. What Are Custom Fasteners? Custom fasteners are (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Interest rates, the election and managing longer lead times National Bolt & Nut an ISO 9001:2015 certified manufacturer of custom non standard fasteners. Rapid lead times, quality products, full certs. NBN also warehouses (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
& Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can cover the full spectrum of our manufacturing customers' applications, including: Mining Heavy equipment Construction (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Topics in Modal Analysis II, Volume 6
Between the wall and the nut, KMR load cell, packed with two washers, has been preloaded with a 87,3 Nm tightening torque, which corresponds to an axial preload of 37.7 kN, as specified by bolt DIN standards .
-
hexagon bolt - offers from hexagon bolt manufacturers, suppliers, exporters & wholesalers
Model NO.: DIN931/DIN933 Type: Hexagon Head Head Style: Hexagonal Connection: Common Bolt Standard : DIN Export ...
-
Flange Bolts - Flange Bolts Manufacturers, Suppliers
Material Carbon Steel Standard DIN Connection Common Bolt Export Markets Global Head Style Hexagonal Hex head Flange Bolts specification DIN6921 Grade 8.
-
Hexagon Head Bolts from Shao Xing Dong Xing Machinery Co, China
Hex Head Bolts Applied Standards : DIN 931, DIN 933, DIN 6914, ISO 7412, ASTM A325, A193, A307, etc Grade: from ISO 4.8 to ISO 12.9 .
-
Astm A307 Manufacturers in Bolts, Astm A307 Suppliers & Exporters in Bolts Directory
Hex Head Bolts Applied Standards : DIN 931, DIN 933, DIN 6914, ISO 7412, ASTM A325, A193, A307, etc Grade: from ISO 4.8 to ISO 12.9 .
-
Astm A325 - Astm A325 Manufacturers, Suppliers
Hex Head Bolts Applied Standards : DIN 931, DIN 933, DIN 6914, ISO 7412, ASTM A325, A193, A307, etc Grade: from ISO 4.8 to ISO 12.9 .
-
U Bolt - U Bolt Manufacturers, Suppliers
Standard of U bolt : DIN ,GB,ANSI,BS 6.
-
DIN931 - DIN931 Manufacturers, Suppliers
DIN931/DIN933 Hex Bolt g4.8/6.8/8.8/10.9/12.9: hardware & galvanized bolt 1)product name: bolt 2) standard : DIN ,BS, ANSI, JIS, GB.
-
din 558 - offers from din 558 manufacturers, suppliers, exporters & wholesalers
Hex head Bolt 1) Standard : DIN 933/ 931/558/601, ANSI/ASME, BS, GB, JIS, Non-standard.
Indicates content that may require registration and/or purchase.