-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 40V 3A DO-15 Schottky Barrier Diodes (SBD) ROHS
- VR: 40 volts
- IFSM: 80 amps
- Package: DO-15
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: 40V 3A DO-15 Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 100V DO15
- VF: 0.85 volts
- Package: DO-15
- Features: Other, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, BIDIR, 15V, DO-15; Product Range:SA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-15 (DO-204AC); No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 24.0V 1W 5% DO-41/DO-15
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 6.8V 1W 5% DO-41/DO-15
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, UNIDIR, 15.3V, DO-15; Product Range:TP6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-15 (DO-204AC); No. of Pins:2Pins; Qualification:AEC-Q101 RoHS
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, 600W, 15V, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:DO-15; No. of Pins:2Pins; Minimum Breakdown Voltage:14.3V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, 600W, 15.3V, BIDIR, DO-15; Product Range:-; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:15.3V; Clamping Voltage Vc Max:25.2V; Diode Case Style:DO-15; No. of Pins:2Pins; Breakdown Voltage Min:17.1V; BreakdownRoHS
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 800V 2A DO15
- VF: 1.65 volts
- IF: 2,000 mA
- VR: 800 volts
- IR: 0.005 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 30V 3W DO15
- VF: 1.2 volts
- Tj: -55 to 150 C
- PD: 3,000 milliwatts
- Package: DO-15
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 12V 3W DO15
- VF: 1.2 volts
- Tj: -55 to 150 C
- PD: 3,000 milliwatts
- Package: DO-15
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-15
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 15V 5% DO-41
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY, 60V 15MA DO-35 PKG
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 15V 2W DO204AL
- VF: 1.2 volts
- IR: 500 mA
- Tj: -65 to 150 C
- VZ: 15 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-15
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-15
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 14.7 to 16.5 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Littelfuse, Inc.
Description: 4000W Transient Voltage Suppression (TVS) Diode in DO-214AB
- VR: 15 volts
- Clamping Voltage (VC): 24.4 volts
- VBR: 16.7 to 18.5 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes DO-204AC (DO-15) 2000mW 5% Znr Diode
- Package: DO-15
- Features: Other, Zener Diodes
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 15.3VWM 25.2VC DO15
- VR: 15.3 volts
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 25.2 volts
- VBR: 17.1 volts
-
Description: DIODE GP 1.5KV 1.5A DO204AC
- VF: 1.1 volts
- VR: 1,500 volts
- Package: DO-15
- Features: Other, Rectifier Diode
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GEN PURP 400V 1.5A DO204AC
- VF: 1.3 volts
- VR: 400 volts
- Package: DO-15
- Features: Other, Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package
- VR: 15 volts
- Clamping Voltage (VC): 24.4 volts
- VBR: 16.7 to 18.5 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 15V Minimum Breakdown Voltage: 16.7V Max Clamping Voltage: 24.4V Peak Pulse Current(Ippm): 20.9A Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
- Tj: -55 to 175 C
- VWM: 15 volts
- IPPM: 20.9 amps
- Clamping Voltage (VC): 24.4 volts
-
Supplier: Littelfuse, Inc.
Description: Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
- VR: 15 volts
- Clamping Voltage (VC): 24.4 volts
- VBR: 16.7 to 18.5 volts
- RoHS Compliant: RoHS Compliant
-
Transient Voltage Suppressor Diodes (TVS) - TVS - TVS - Diodes - SA15CA-E3/73 -- 893472-SA15CA-E3/73Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 893472-SA15CA-E3/73 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 24.4V Clamp 20.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Tape &
- Tj: -55 to 175 C
- Package: DO-15
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to
- VR: 15 volts
- Clamping Voltage (VC): 24.4 volts
- VBR: 16.7 to 18.5 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 13.8V~15.6V 500mW 15V DO-35 Zener Diodes ROHS
- IR: 0.0001 mA
- VZ: 15 volts
- ZZT: 30 ohms
- PD: 500 milliwatts
-
Supplier: Win Source Electronics
Description: Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 904424-ZY15 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 15 V 2 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting:
- Tj: -50 to 150 C
- Package: DO-41
- Features: Other, Zener Diodes
-
Supplier: ODG (Origin Data Global)
Description: DIODE ZENER 7.5V 5W DO15
- VF: 1.2 volts
- IR: 0.01 mA
- Tj: -65 to 200 C
- VZ: 7.5 volts
-
Supplier: Win Source Electronics
Description: 500nA @ 25V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-563 Popularity: Medium Fake Threat In the Open Market: 48
- VF: 1 volts
- VR: 40 volts
- IR: 0.0005 mA
- trr: 5 ns
-
Supplier: DigiKey
Description: 25.62V Clamp 20.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
- VR: 15 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 500.00000000000006 watts
- Clamping Voltage (VC): 25.62 volts
-
Supplier: RS Components, Ltd.
Description: DIODE, FAST, 1.5A, 1000V, DO-15
- Package: DO-15
- Features: Other, Rectifier Diode, Schottky Barrier Diodes, Switching
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
), measuring just 0.58 mm x 0.28 mm x 0.15 mm (L x W x H) for space-constrained designs. Having working voltages of ±1 V, ±2 V, and ±3.6 V, these TVS diodes safeguard sensitive circuits from electrostatic discharge (ESD) and transient surges. This means they meet IEC 61000 (read more)
Browse Diodes Datasheets for DigiKey -
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey -
The latest additions include 32 planar Schottky diodes and eight hyperfast recovery rectifiers housed in the CFP15B package. They are available as standard and Q-types that meet AEC-Q101 automotive qualification standards. By bringing multiple versions of these devices to the market (read more)
Browse Diodes Datasheets for Nexperia B.V. -
. • Surface Mount Diodes — molded, and formed lead, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and high temperature, 200°C, 2kV, 3kV, and 5kV diodes. (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
AOI Nexperia has introduced its new lead shape which is featured in packages such as the CFP15B and CFP2-HP. Watch this video and learn how this new lead shape delivers a more uniform solder joint which is easier to detect with AOI. More about Nexperia’s clipbonded FlatPower packages: https://www.nexperia.com/cfp (read more)
Browse Diodes Datasheets for Nexperia B.V. -
-lead diodes come standard in 2kV, 3kV and 5kV, 1.5A, 2.5A and 3.5A, 70nS. VMI's standard QPL tabbed and axial-leaded diodes are also available. VMI is ISO9001 (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
's X150FF3 is hermetically sealed making it suitable for operating in liquid mediums such as dielectric oil. The X150FF3 axial-leaded diode is rated at 15kV, 50mA, and 30ns. The 30ns Reverse Recovery Time (Trr) means reverse power dissipation is kept to a minimum (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI's K-series epoxy diodes start at 2.5kV and go up to 10kV. Current handling capacity ranges from 1.5 Amps to 3.0 Amps. Select from Trr of 100nS, 200nS or 3000n (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.