Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fredericks Company - Televac
Description: Dewar Flasks Fredericks is a leading manufacturer of glass Dewar flasks. These flasks are used in advanced applications such as infrared detector assemblies, thermal imaging systems, and optoelectronics instrumentation. Fredericks Dewar flasks are constructed utilizing many
-
Supplier: Terra Universal, Inc.
Description: The LD Series cryogenic dewars are perfect for storing and dispensing small amounts of liquid nitrogen. The LD Series includes a beaker-style dewar with a wide mouth (LD5) and a pitcher-style model (LD4) for easy pouring. State-of-the-art construction and advances insulation materials
-
Supplier: Pope Scientific, Inc.
Description: Pope Low Form Shallow Dewars permit essential operations not practical with standard cylindrical or spherical Dewars. These operations include: rapid freezing and recovery of tissue/organ specimens, insertion of small flasks in Dewar, agitation in flask with magnetic stirrer,
-
-
Supplier: Pope Scientific, Inc.
Description: Pope Low Form Shallow Dewars permit essential operations not practical with standard cylindrical or spherical Dewars. These operations include: rapid freezing and recovery of tissue/organ specimens, insertion of small flasks in Dewar, agitation in flask with magnetic stirrer,
-
Supplier: diaago
Description: Stainless Steel Dewar Flasks allow for storage and transport of low-temperature liquid gases or high temperature liquids. Available in two sizes 1000ml or 500ml Complete with vented stainless steel lids
- Metal Material: Stainless Steel
- Type: Volumetric Flask
-
Supplier: Pope Scientific, Inc.
Description: potential; supplied stopper tops off Dewars to minimize evaporation. The protective aluminum bases on both styles extend the full height of the Dewars. Note that protected vacuum tip-off tubulations are offset to the side to minimize space between the Dewar bottoms and magnetic
-
Supplier: Pope Scientific, Inc.
Description: potential; supplied stopper tops off Dewars to minimize evaporation. The protective aluminum bases on both styles extend the full height of the Dewars. Note that protected vacuum tip-off tubulations are offset to the side to minimize space between the Dewar bottoms and magnetic
-
Supplier: Accuris
Description: DETECTOR-DEWAR DT-591/UA
-
Supplier: Accuris
Description: DETECTOR-DEWAR DT-594/UA
-
Supplier: Accuris
Description: DETECTOR-DEWAR DT-617/UA
-
Supplier: Accuris
Description: DETECTOR-DEWAR, DT-591A/UA
-
Supplier: Cole-Parmer
Description: Easily move storage Dewars and Dewars with canister storage systems. Sturdy cast aluminum frame has five wheels with ball-bearing swivel casters. Use model 03773-65 for Dewars with 15.6" diameter base; use 03773-71 for Dewars with 18.8" diameter base. Shpg wt 8.0 lb (3.7
-
Supplier: Cole-Parmer
Description: • Fasten lid with clips to use as a transportable vessel These silvered and evacuated Dewars feature rugged casings made of galvanized steel plate with a baked enamel finish. An insulated synthetic lid seals the vessel and locks for transport with two spring clips. Clips and a detachable
-
Supplier: Cole-Parmer
Description: • Fasten lid with clips to use as a transportable vessel These silvered and evacuated Dewars feature rugged casings made of galvanized steel plate with a baked enamel finish. An insulated synthetic lid seals the vessel and locks for transport with two spring clips. Clips and a detachable
-
Supplier: Cole-Parmer
Description: • Fasten lid with clips to use as a transportable vessel These silvered and evacuated Dewars feature rugged casings made of galvanized steel plate with a baked enamel finish. An insulated synthetic lid seals the vessel and locks for transport with two spring clips. Clips and a detachable
-
Supplier: ASTM International
Description: This specification provides the material and performance requirements for glass Dewar flasks suitable for general laboratory use. Flasks shall be made of Type I, Class A borosilicate glass conforming to specified maximum residual thermal stress. The properties to which the flasks shall
-
Supplier: Hamamatsu Photonics Europe
Description: Valve operator for metal dewar With this valve operator, metal dewars can be re-evacuated to maintain the desired vacuum level.
-
Supplier: Lake Shore Cryotronics, Inc.
Description: SuperTran-VP cryostat features <2 K to 500 K Can use either LHe or LN2 Sample-in-flowing-vapor Lake Shore SuperTran-VP cryostats cool samples by immersion in a temperature-controlled flowing gas. Simple to operate, they use a high-efficiency transfer line to deliver LHe (or LN2) to the sample
-
Supplier: Terra Universal, Inc.
Description: The K series cryogenic systems provide reliable liquid nitrogen storage with controllable temperatures between -100ºC and -196ºC. The added safety of automatic filling, alarms, easy access to stored product, and the unique Temperature Gradient Suppression System significantly improves vapor phase
-
Supplier: SLEE Technik GmbH
Description: The model MEV features convenient operation and a modern semi-automatic rotary microtome. For extra convenience the system includes a spaceous stainless steel chamber, 24 easily accessible freezing positions and well illuminated cooling chamber that can be effectively cooled down to -35 °C. For
-
Supplier: Quantachrome Instruments
Description: This amazingly powerful and affordable cryocooling accessory allows users of Autosorb iQ analyzers and other gas sorption instruments to smoothly synchronize the generation of precise sorption analyses at liquid argon temperature (87 K), while using less expensive liquid nitrogen (77 K) as the
-
Supplier: SLEE Technik GmbH
Description: The model MNT features convenient operation and a modern fully automatic rotary microtome. For extra convenience the system includes a spaceous stainless steel chamber, 24 easily accessible freezing positions and well illuminated cooling chamber that can be effectively cooled down to -35 °C. Modern
-
Supplier: Sakura Finetek USA, Inc.
Description: The Tissue-Tek® Cryo3® Flex Cryostat produces superior sections from 1 to 99 µm using a temperature-controlled blade holder and a 3D Precision Chuck to accurately align the block face to the blade, reducing operator's trimming time and preserving specimens. The sturdy chuck retains its position
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 5924 Editor(s): Martin W. McCall ; Graeme Dewar ; Mikhail A. Noginov Date Published: 24 August 2005
-
Supplier: Parco Scientific Company
Description: For storage of up to five 1.2 or 2 mL Cryovial?é?« tubes in liquid nitrogen containers such as Dewar flasks.
- Mouth Type: Standard Mouth
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 6802 Editor(s): Derek Abbott ; Tomaso Aste ; Murray Batchelor; Robert Dewar ; Tiziana Di Matteo ; Tony Guttmann Date Published: 10 December 2007
-
Supplier: Sofradir - EC, Inc.
Description: High performance cooled mercury cadmium telluride (MCT) detector dewar/cooler assemblies (IDDCAs). Available for SW, MW, LW and VLW infrared imaging in small, medium and large array formats.
-
Supplier: Micromeritics
Description: he Model 021 LN2 Transfer System allows you to transfer liquid nitrogen or liquid argon from a non-pressurized storage Dewar into smaller containers as needed in laboratory experiments. The system was specifically developed for conveniently filling Dewars for gas adsorption instruments
-
Description: replacing tap water cooling EK20 is designed for baths with a 15cm depth; end temperature of -25°C can be reached in a 5L Dewar vessel EK30 is designed for baths with a 20cm depth; end temperature of -30°C can be reached in a 5L Dewar vessel Models EK45 and EK90 Multi-purpose coolers
- Temperature Range: -45 to 150 C
- Temperature Accuracy: 0.09999999999999999 K
- Volume: 3.5 liters
- User Interface: Analog Front Panel
-
Supplier: Isotech North America
Description: evaporation and permits easy addition of liquid Nitrogen. From time to time extra liquid Nitrogen must be added, approximately every 30 minutes, to keep the dewar flask full. The dewar flask is 100mm inside diameter and 280mm deep. The standard equalizing block houses four SPRTs or
- Calibrator Style: Fixed
- Environmental Properties: Temperature
-
Supplier: Top Seiko Co., Ltd.
Description: Top Seiko offers precision fabrication of glass products with our latest machines, custom tools and jigs. Glass Materials we machine include: Fused Quartz / Fused Silica, TEMPAX Float®,Corning Glass ULE®, Macor and many more. Let us help you select the best glass material for your applications.
- Features: East Asia / Pacific Only
- Services: Glass Part Fabrication, Inspection / Testing, Material Selection
- Process: Grinding / Beveling, Machining
- Applications: Labware (Dewars / Manifolds), Optical / Semiconductor
-
Supplier: Hamamatsu Photonics Europe
Description: High sensitivity modules of easy-to-use This device combines a dewar type detector with a compatible preamplifier, and easily operate to detect infrared radiation just by connecting to a DC power supply. Custom-designed devices with different active areas, FOV or amplifier gain, etc. are also
-
Supplier: Buck Research Instruments, LLC
Description: NASA aircraft and elsewhere for years. The CR-1A is a miniaturized version of the original CR-1, and uses a much smaller LN2 dewar. Operating time per filling of LN2 ranges from 6 to 8 hours, depending on the dew points being measured. A ±0.1% accuracy pressure transducer is included for
- Dew Point Range: -184 to 86 F
- Dew Point Accuracy: 0.27 F
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: CSA Group
Description: ISO 16496:2016 recommends dimensions and specifies requirements and test methods for laboratory glassware manufactured from borosilicate glass 3.3 and provided with a vacuum jacket for thermal insulation. It covers Dewar vessels, vacuum-jacketed reaction vessels and vacuum-jacketed columns
-
Supplier: Kernco, Inc.
Description: flight missions. TYPICAL APPLICATIONS Maintenance of High Vacuum Systems Pressure Measurement/Reporting Transportable Systems (12Vdc Battery) Vacuum Dewars Mass Spectrometers Linear Accelerators Laser Systems Vacuum Processing Microwave Tube Applications Laboratory Equipment Semiconductor
- Vacuum Range: 0.0001000000006634138 to 0.000000010000007222288326 torr
- Operating Temperature: -29.2 to 185 F
- Media: Gas
Find Suppliers by Category Top
Featured Products Top
-
and companies. Before making the switch to generating nitrogen, NW Wine Company had stored nitrogen in dewars. Dewars contain liquid nitrogen that is managed by a third-party gas company who replaces empty dewars with full ones. Depending on levels of nitrogen consumption, a dewar may last as (read more)
Browse Gas Generation Equipment Datasheets for Rogers Machinery Company, Inc.
Conduct Research Top
-
Annealing lip on aluminum cryogenic dewar [MEC]
Annealing a 1" lip on aluminum cryogenic dewar that has been work hardened during the process of spin forming.
-
Annealing lip on aluminum cryogenic dewar [IH]
Annealing a 1" lip on aluminum cryogenic dewar that has been work hardened during the process of spin forming.
-
Dewar-to-Dewar Data Transfer at 2 Gigabits per Second
Abstract-Digital circuits have been developed to interface. superconductive electronic chips with high speed 50-O. transmission lines. Digital data at 2 Gigabits per second was. transferred fioin a Josephson chip in a first crvostat to another. Josephson chip in a second crvostat. The chips were
More Information Top
-
Final test report for Pewee 2 integrated facility test series (FEP I and FEP II)
Initial Chilldown of Dewar 3 Discharge Line .
-
Safety evaluation report: 7-foot bubble chamber facility
8.3 Magnet Dewar Design, Stress Analysis andConstruction .
-
ADVANCED WORKER PROTECTION SYSTEM
5.2 Dewar Development...................................................................................................
-
http://dspace.mit.edu/bitstream/handle/1721.1/54464/554689926-MIT.pdf?sequence=2
The resulting product is WAOcam, which consists of three modules: 1) vacuum dewar (houses a CCD detector …
-
Infrared Telescope (IRT) System Cryogenic Performance
A separate, fixed liquid helium dewar subsystem provides the cold gas to the cryostat.
-
Fire-incident and damage report of 30 March 1963 materials evaluation experiment in the NARF GTR radiation effects testing system
3«2 Dewar History .
-
Beyond the Second Law
Roderick C. Dewar Charles H. Lineweaver Robert K. Niven Klaus Regenauer-Lieb Editors .
-
History of Artificial Cold, Scientific, Technological and Cultural Issues
Christiana Christopoulou 3 James Dewar and His Route to the Liquefaction of Hydrogen ..........
-
Computational Chemistry
(a) Dewar MJS (1969) The molecular orbital theory of organic chemistry.
-
Going Amiss In Experimental Research
A Pioneer Who Never Got It Right: James Dewar and the Elusive Phenomena of Cold ........................................................................137 .
Indicates content that may require registration and/or purchase.