-
Supplier: EMKA Incorporated
Description: • for painting and contact • high conductive adhesive provides total coverage of painted housings • with anti corrosion coating • length 25 metres
- Width: 0.4330711 inch
- Operating Temperature: -20 to 220 F
- Grip Size: 0.0393701 to 0.1968505 inch
- Features: EMI / RFI Shielding, Metal Clips, Other
-
Supplier: Newark, An Avnet Company
Description: VAR EMC GASKET KIT
-
Supplier: Newark, An Avnet Company
Description: EMC GASKET CVR TO PNL (10)
-
-
Supplier: Newark, An Avnet Company
Description: EMC GASKET HORIZ RAIL 84HP (10
-
Supplier: Newark, An Avnet Company
Description: EMC GASKET HORIZ RAIL 42HP (10
-
Supplier: icotek Corp
Description: EMC-KEL-DS cable entry frames EMC-KVT-DS cable glands The model range EMC-KT small is designed for cable diameters from 2 to 16 mm. Cable grommets EMC-KT large accept a wide range of cable diameters from 13 to 33 mm. When using double or quadruple grommets the cable
- Inside Diameter: 0.0787402 inch
- Shape: Other
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: EMC shielded desktop enclosure. Corner guards are designed to be both aesthetically pleasing and impact resistant. EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as the fabric-over-foam gasket in contact with one
- Length / Height: 1.3385834 to 4.6850419 inch
- Width/Diameter: 2.7165369 to 9.6063044 inch
- Depth: 2.362206 to 13.779535 inch
- Material: Aluminum
-
Supplier: icotek Corp
Description: single-row versions EMC-KEL-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space. Between the EMC-KEL-U and the metal wall a conductive flat gasket (included) is mounted. The flange surface on the metal wall must be free
- Number of Cables: 4
- Cable Diameter: 1.3779535 inch
- Application: Industrial
- Features: Other
-
Supplier: Accuris
Description: Metallic communication cable test methods - Part 4-10: Electromagnetic compatibility (EMC) - Transfer impedance and screening attenuation of feed-throughs and electromagnetic gaskets - Double coaxial test method
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Round corner designed aluminum enclosure with 4 extruded aluminum frames. Shielding gasket allows the enclosure to be EMC shielded. A large selection of 270 different sizes and 2 colors to choose from. Feet is selectable from adhesive rubber and aluminum types. Cover screw is
- Length / Height: 2.5984266 to 5.2362233 inch
- Width/Diameter: 6.299216 to 23.62206 inch
- Depth: 6.299216 to 19.68505 inch
- Material: Aluminum
-
Supplier: DigiKey
Description: EMC GASKET O-RING (1070036-B0)
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as the fabric-over-foam gasket in contact with one another. Equipped with flanged frame for easy wall mounting. Suitable for access points, IoT network devices, controllers, data
- Length / Height: 1.3385834 to 4.724412 inch
- Width/Diameter: 2.5984266 to 9.448824 inch
- Depth: 2.362206 to 13.779535 inch
- Material: Aluminum
-
Supplier: Schneider Electric, Automation & Control
Description: Tested solution for Industrial and electronic applications requiring EMC protection For sensitive applications requiring EMC protection, Schneider Electric offers electromagnetic shielded enclosures What is electromagnetic shielding ? Electromagnetic Compatibility (E.M.C.) is the
- Material: Aluminum
- Type: Electronic and Instrument Enclosures
- Shape: Rectangular
-
Supplier: Accuris
Description: Metallic communication cable test methods Part 4-10: Electromagnetic compatibility (EMC) \x97 Transfer impedance and screening attenuation of feed-throughs and electromagnetic gaskets \x97 Double coaxial test method
-
Supplier: icotek Corp
Description: The split cable gland EMC-KVT-DS is based on the standard icotek KVT product. However, the EMC-KVT-DS has been metallized (galvanize coated) to create a conductive surface. The first cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The second grommet
- Number of Wires: 1 #
- Opening Diameter: 0.6692917 inch
- Temperature Range: -40 to 194 F
- Number of Elements: 1 #
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Aluminum enclosure equipped with a highly efficient heat-sink top cover. EMC shielding is achieved by having the unfinished internal parts of the enclosure, as well as the fabric-over-foam gasket, in contact with one another. Equipped with flanged bracket for easy wall mounting.
- Length / Height: 1.29133928 to 5.068900375 inch
- Width/Diameter: 3.17323006 to 11.31890375 inch
- Depth: 2.362206 to 15.1181184 inch
- Material: Aluminum
-
Supplier: Pentair, Inc.
Description: INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "
- Length / Height: 13.779535 inch
- Width/Diameter: 11.81103 inch
- Depth: 7.87402 inch
- Height: 13.779535 inch
-
Description: IEC 62153-4-10:2015 details a coaxial method suitable for determining the transfer impedance and/or screening attenuation of feed-throughs and electromagnetic gaskets. The shielded screening attenuation test set-up according to IEC 62153-4-4 (triaxial method) has been modified to take into
-
Supplier: nVent Electric
Description: Ideal for indoor or outdoor EMC applications to contain larger controls in corrosive environments. Features a stainless steel, woven-mesh encased gasket to keep out contaminants and provide EMI/RFI shielding to internal components.
-
Supplier: EMF Company, Inc. (The)
Description: NEMA 12, 14ga. Gold Zinc Plated Steel Wallmount One Door Single Access Enclosure with EMI/RFI Gasketed Door, Plated Steel Clamping System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].
- Length / Height: 24 inch
- Width/Diameter: 24 inch
- Depth: 8 inch
- Height: 24 inch
-
Supplier: DigiKey
Description: EMC GASKET SEPERATION PLATE
-
Supplier: Heilind Electronics, Inc.
Description: GASKET HAN 3EMC
-
Supplier: DigiKey
Description: GASKET HAN 3EMC
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Accuris
Description: AMENDMENT 1 Metallic communication cable test methods \x96 Part 4-10: Electromagnetic compatibility (EMC) \x96 Transfer impedance and screening attenuation of feed-throughs and electromagnetic gaskets \x96 Double coaxial test method
-
Supplier: RS Components, Ltd.
Description: EMC panel gasket self-adhesive
-
Supplier: DigiKey
Description: HAN 3EMC HBM, W/O GASKET
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Accuris
Description: Amendment 1 \x96 Metallic communication cable test methods \x96 Part 4-10: Electromagnetic compatibility (EMC) \x96 Transfer impedance and screening attenuation of feed-throughs and electromagnetic gaskets \x96 Double coaxial test method
-
Supplier: RS Components, Ltd.
Description: EMC gasket material 0.7mm carbon sheet
- Overall Thickness: 0.02755907 inch
- Overall Width: 9.842525 inch
- Overall Length: 9.842525 inch
- Overall Width / O.D.: 9.842525 inch
-
Supplier: Powell Electronics, Inc.
Description: FILLER PANL ASSY,3UX5HP,EMC GASKETED
- Type: Terminal and Junction Boxes
-
Supplier: Radwell International
Description: ENCLOSURE ACCESSORY, HF-GASKETING KIT, EMC GASKET KIT, 19 CHASSIS MULTIPACPRO ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ELMA Electronic Inc.
Description: F5 Frame Gasket, Shielded EMC/NEMA For applications that require only dust and moisture control the model F5 is the appropriate choice. Gasket Material: Two layers of double-knit, tin-plated, copper-clad, steel mesh mounted to NEMA 12/UL 508 gasket Dynamic mechanical
- Mounting Type: Free Standing Cabinet
- Type: Modular Enclosures, Rack Enclosures
- NEMA Rating: NEMA / IP Enclosures, Type 12
- Shape: Rectangular
-
Supplier: Radwell International
Description: JUNCTION BOX, POLYCARBONATE, EMC COATING IN BASE AND COVER, GASKET OF SILVER/SILICONE, ENCLOSURE MATERIAL IS RAL 7035 LIGHT GRAY OUTSIDE. OPTIONAL PANELS ARE CONDUCTIVE STEEL. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: ELMA Electronic Inc.
Description: The origin of the Systemkit 12K is our highly successful type 12. The Systemkit has several new advantages, already in the standard version: 3U, 4U, 6U, 7U, 9U 291 mm, 371 mm, 400 mm, 500 mm VME, VME64x or CPCI applications Rear I/O card mounting possible EMC basic level reached (Without
- Rack Height: 3 to 9 U
- Mounting Type: DIN Rail Mounting
- Type: Modular Enclosures, Rack Enclosures
- Shape: Rectangular
-
Supplier: ELMA Electronic Inc.
Description: Advanced EMC shielding without gaskets is standard Internal adaption parts freely accessible Rapid assembly Easy access for maintenance Sheet steel, pre-galvanized Vibration-proof Dimensions and adaptations according to IEC 60297 Suitable for IEC 60297 or IEEE 1101.10
- Mounting Type: DIN Rail Mounting
- Type: Modular Enclosures, Rack Enclosures
- Shape: Rectangular
-
Supplier: Win Source Electronics
Description: Manufacturer: Schroff Win Source Part Number: 796006-21101855 Series: ServicePLUS Accessory Type: EMC Gasket For Use With/Related Products: Panel, 6U Filler Family Name: 21101-855 Categories: Boxes, Enclosures, Racks Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date:
Find Suppliers by Category Top
Featured Products Top
-
DSMM: Your Connector Against Electromagnetic Interference In demanding environments such as aerospace, defense, or embedded systems, electromagnetic compatibility (EMC) is not optional, it’s a critical (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
Size, Weight and Performance Optimization: A Monobloc Connector for High-Performance EMC Shielding Protecting sensitive signals against electromagnetic interference (EMI) is a physical challenge, especially when space is limited. Standard solutions often force a difficult (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
convenient actuation point. Each remote latch point delivers 5 mm (.20") of compression, helping maintain environmental sealing and supporting EMC requirements. Multiple latch points can be positioned anywhere along the drive rod, offering flexibility for a wide range of cabinet sizes and (read more)
Browse Latches Datasheets for Southco -
is recessed to accommodate a membrane keypad, front plate or product label. It is fastened with corrosion-resisitant stainless steel captive screws. The O-ring gasket is chloroprene (CR). Inside the enclosure, threaded screw bosses in the lid and base can be used to install PCBs, mounting plates (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
AdvancedMC® Mezzanine Module
AdvancedMC Carriers integrate the AdvancedMC Connector, Module Card Guides, Face Plate aperture, EMC Gaskets , Struts, and physical space that make up an AdvancedMC Bay.
-
http://www05.abb.com/global/scot/scot201.nsf/veritydisplay/2370bfc6663bde57c2256def0039ddb2/$File/en_ACx6x14modulehw_1f.pdf
One method to fulfil the requirements: EMC gasket tape is installed between the cabinet walls and frame and EMC conductive strips are used in each door.
Indicates content that may require registration and/or purchase.