Products & Services

See also: Categories | Featured Products | More Information
  • Supplier: GAF

    Description: Description FireShield® EPDM Elastomeric Roofing Membrane is a water-based acrylic rubber liquid that cures to form a seamless rubber membrane. FireShield® EPDM with it’s patent-pending technology will maintain, or may improve UL rating on select roofing systems or

    • Application: Commercial
    • Types: Liquid Roof
    • Material: Plastic

  • Description: Silicone · Natural · EPDM, Viton, Nitrile, Butyl · PVC · Santoprene · Fluorosilicone · Sponge JAMAK'S DIVERSITY IN CAPABILITIES: · Engineering & Design Services · Custom Compounding · Extrusion o Custom Profile o Multi-Lumen o Co-Extrusion o Thin Wall o Cleanroom Manufacturing · Molding o

    • Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Low Volume Production (Short Runs), Packaging / Shipping, Prototype / Market Entry Molding
    • Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
    • Molding Type: Compression Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
    • Features: East Asia / Pacific Only, Europe Only, North America, Other, Southern US Only, United States Only

  • Description: on your requirements, our technical services team may recommend butadiene rubber (BR), styrene-butadiene rubber (SBR), isoprene rubber (IR), nitrile rubber (NBR), ethylene-propylene rubber (EDM/EPDM), silicone, or a fluoroelastomer such as Viton®. Molded

    • Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
    • Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR), TPE / TPR
    • Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
    • Molding Type: Cast Urethane, Compression Molding, Dip Molding, Injection Molding, Transfer Molding

  • Description: in the entire product development cycle. This is where Midwest Rubber Company succeeds, and has succeeded since 1946. Midwest Rubber Company develops complete solutions for a wide variety of international industries, with solutions for interior, sealing, appearance, comfort, safety,

    • Molding Type: Compression Molding, Dip Molding, Injection Molding, Transfer Molding
    • Supplier Capability: Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Low Volume Production (Short Runs), Prototype / Market Entry Molding
    • Materials: EPDM, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Polyurethane / Urethane, Silicone / Liquid Silicone
    • Features: Midwest US Only, North America, United States Only

  • Description: injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers,

    • Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone
    • Supplier Capability: Assembly Services, Bonding
    • Molding Type: Compression Molding, Injection Molding, Transfer Molding
    • Features: North America, Northeast US Only, Other, United States Only

  • Description: Your company has developed a new line of machinery that needs several custom molded rubber products. The quality, lead time and cost considerations are critical, leading you to search for the best possible manufacturer. Who are you going to rely on to meet your molded Rubber needs?

    • Molding Type: Compression Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
    • Supplier Capability: Design Assistance, High Volume Production (Long Runs), Low Volume Production (Short Runs), Packaging / Shipping, Tool / Mold Making
    • Materials: EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone
    • Features: Midwest US Only, North America, United States Only

  • Description: Custom Molded Rubber, Plastic & TPE Products Da/Pro Rubber, Inc. is a leading custom manufacturer of precision rubber, TPE and plastic molding products, serving the OEM (Original Equipment Manufacturers) market since 1960. The proprietary Da/Pro Process automatically adjusts for

    • Supplier Capability: Bonding, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Low Volume Production (Short Runs), Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
    • Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR), TPE / TPR
    • Molding Type: Compression Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
    • Features: East Asia / Pacific Only, North America, Southern US Only, Southwest US Only, United States Only

  • Description: We have supplied many different types of rubber - and other materials - molded parts to our customers. From extremely tight tolerance, miniature, extra large, reverse engineered, Vicone or customer designed, to coloured and rubber to metal, for a myriad of applications that are

    • Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
    • Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Graphics, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool /
    • Features: Canada Only, East Asia / Pacific Only, North America
    • Molding Type: Cast Urethane, Compression Molding, Dip Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding

  • Description: Whether simple or complex, large or small, solid or sponge, A & D Rubber can produce custom rubber parts and goods for any industry, in virtually any rubber compound and color. We can manufacture to your blue print specifications or one of our sales engineers can assist you in

    • Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
    • Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
    • Molding Type: Compression Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
    • Features: North America, Other, Southwest US Only, United States Only

  • Supplier: RPWORLD

    Description: 20-100 plastic pasts shipped in as fast as 7 days RPWORLD Rubber and Elastomer Molding service is right for your 20-100 pieces complex geometries parts within short lead times and is designed for prototypes and low-volume production. The rubber and elastomer molding process offers

    • Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR), TPE / TPR
    • Supplier Capability: Assembly Services, Bonding, Design Assistance, Graphics, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
    • Features: East Asia / Pacific Only, Other
    • Molding Type: Injection Molding

  • Description: Products & Capabilities Elastomers Gaskets, O-Rings, Seals Diaphragms Molded/Laid-Up Tubes and Hoses Shock Mounts PTT/Volume/Squelch/Function Buttons and Knobs Keypads and Similar Decorated Items Die-Cut Rubber/Plastic/Laminate Gaskets, Seals, Pads Plastics Injection Molded Thermoplastics

    • Materials: AFLASTM, Butyl, EPDM, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
    • Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Graphics, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
    • Molding Type: Compression Molding, Injection Molding, Transfer Molding
    • Features: East Asia / Pacific Only, North America, Northeast US Only, United States Only

  • Description: Made in the USA Superior Rubber Compounds - Tigerflex® uses only the best available EPDM compounds, which provide the ideal combination of light-weight, flexibility, durability and chemical resistance. Superior Flexibility - Our tests show up to 22% more flexible than the competition,

    • Inside Diameter: 4 inch
    • Outside Diameter: 4.7 inch
    • Working Pressure: 40 psi
    • Maximum Vacuum: 26 in Hg vac

  • Description: Made in the USA Superior Rubber Compounds - Tigerflex® uses only the best available EPDM compounds, which provide the ideal combination of light-weight, flexibility, durability and chemical resistance. Superior Flexibility - Our tests show up to 22% more flexible than the competition,

    • Inside Diameter: 2 inch
    • Outside Diameter: 2.51 inch
    • Working Pressure: 50 psi
    • Maximum Vacuum: 28 in Hg vac

  • Description: Made in the USA Superior Rubber Compounds - Tigerflex® uses only the best available EPDM compounds, which provide the ideal combination of light-weight, flexibility, durability and chemical resistance. Superior Flexibility - Our tests show up to 22% more flexible than the competition,

    • Inside Diameter: 3 inch
    • Outside Diameter: 3.6 inch
    • Working Pressure: 45 psi
    • Maximum Vacuum: 26 in Hg vac

  • Description: Made in the USA Superior Rubber Compounds - Tigerflex® uses only the best available EPDM compounds, which provide the ideal combination of light-weight, flexibility, durability and chemical resistance. Superior Flexibility - Our tests show up to 22% more flexible than the competition,

    • Inside Diameter: 1 inch
    • Outside Diameter: 1.4 inch
    • Working Pressure: 65 psi
    • Maximum Vacuum: 28 in Hg vac

  • Description: 3M Scotch-Weld PR5 clear cyanoacrylate adhesive is compatible with abs, epdm, nylon, pvc, rubber and thermoplastic materials with a 24 hr cure time. Provides a 1 to 10 sec fixture time. Delivers great performance with tensile strength of 2900 psi. Minimum to maximum operating

    • Viscosity: 2 to 6 cP
    • Use Temperature: -65 to 180 F
    • Chemical System: Cyanoacrylate

  • Description: Seal washer incorporating rubber packing in a stainless steel washer. Prevents air/liquid leakage from the seating surface of the screw head. During screw tightening, the rubber bonds with the screw thread to make the seal rather than slipping out of place. SWS-E uses

    • Outside Diameter: 0.45275615 inch
    • Metric Size: M 6
    • Washer Type: Self-sealing Washer
    • Material: Stainless Steel

  • Description: Stainless steel sealing washers with a built-in rubber seal. Washers prevent the leakage of gas and liquid from the bearing surface of the screw head. The rubber does not escape even when the screw is tightened, and the rubber contacts tightly with the thread peak section

    • Outside Diameter: 0.2755907 inch
    • Metric Size: M 3
    • Washer Type: Self-sealing Washer
    • Material: Stainless Steel

  • Description: National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products that

    • Supplier Capability: Assembly Services, Bonding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
    • Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
    • Molding Type: Compression Molding, Injection Molding, Transfer Molding
    • Features: Midwest US Only, North America, Northeast US Only, United States Only

  • Supplier: Pexco

    Description: At Pexco, we specialize in manufacturing seals, gaskets, poppets, and bushings from high-performance fluoropolymers (PFA, FEP, PTFE, and filled PTFE), thermoplastics (PEEK, Torlon®, and Ultem™), and elastomers (EPDM, Neoprene, Nitrile, Silicone, and SBR). These components are essential in

    • Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding
    • Materials: EPDM, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
    • Molding Type: Injection Molding
    • Features: North America, Other, Southern US Only, United States Only

  • Description: Watertight Corrugated Tubing Fitting Product details Thread: Metric, PG, G(PF), NPTMaterials: UL approved and halogen-free nylon PA66(Flammability UL94V-2) for A.C.F parts. EPDM rubber for B. D parts. (Accept to order super rubber: high temperature resistance, strong

    • Fitting Type: Liquid Tight Connector

  • Description: O-Rings are the most widely used seals because they are efficient and economical and can be used in a wide variety of static and dynamic applications. O-Rings can be used to seal practically all liquid and gaseous media and they are available in elastomeric and other materials including

    • Inside Diameter (ID): 0.393701 to 31.889781 inch
    • Cross-section: 0.0393701 to 0.393701 inch
    • O-ring Hardness (Durometer): 70 durometer
    • Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN )

  • Description: The O-rings of Freudenberg Sealing Technologies are used for the static sealing of idling machine parts against liquids and gases. The versatile applications include water fittings, air conditioners, vehicle engines or dentist drills. In addition, the classic O-ring seal is also available in

    • Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM)
    • Features: Other Rubber Material

  • Description: your special project or industry. Contact us using the information below and we will be happy to explore your custom-molded and fabricated elastomeric/rubber parts needs. Westland is here to make your needs, our priority. Quality Without Compromise

    • Supplier Capability: Assembly Services, Bonding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Tool / Mold Making
    • Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
    • Molding Type: Cast Urethane, Compression Molding, Injection Molding, Transfer Molding
    • Features: North America, Southwest US Only, United States Only

  • Supplier: Boyd

    Description: (nitrile) & Buna S rubber ECH (epichlorohydrin) Neoprene rubber & coated fabrics EPDM rubber & sponge Silicone rubber EVA (ethylene vinyl acetate) Polyethylene, polystyrene, polypropylene, polyurethane, polyimide PVC sponge Flexible & rigid vinyl Bucote, nicote

    • Features: Adhesive Backed, Color Options, EMI / RFI Shielding
    • Material: Cork, Ethylene Propylene (EPDM), Foam, Neoprene, Nitrile (NBR - Buna-N), Polyethylene (PE), Polyurethane / Urethane, Polyvinyl Chloride (PVC), Silicone Rubber, Steel
    • Gasket Type: Gasket Strip, Sheet / Die-cut, Weatherstripping, Window Gasket

  • Description: contact with the liquid being pumped are: molded Delrin pump body, Stainless steel shafting, a Teflon diaphragm and a rubber elastomer seal. With 3/16" ID hose fittings, the output flows are listed below. A variety of elastomers are available. Such as Buna-N, AFLAS, EPDM, and

    • Maximum Discharge Flow: 0.1015625 to 0.609375 GPM
    • Maximum Discharge Pressure: 0 to 20 psi
    • Pump Type: Gear Pumps
    • Pump Housing Material: Plastic

  • Description: Real Seal is a niche manufacturer of non-commodity rubber and plastic seal products and mechanical components. Real Seal serves both national and international markets, with an emphasis on automotive sub assemblies, heavy equipment, hydraulics, pneumatics, beverage dispensing, construction

    • Materials: AFLASTM, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone
    • Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Low Volume Production (Short Runs), Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
    • Molding Type: Cast Urethane, Compression Molding, Transfer Molding
    • Features: North America, Other, Southwest US Only, United States Only

  • Supplier: Boyd

    Description: molded and precision converted environmental sealing solutions designed to minimize the impact of unwanted contaminants. Boyd's experienced engineering teams design custom products from optimized raw materials that seal out air, dust, debris, liquids and contaminants, maintain pure internal

    • Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Machining
    • Materials: EPDM, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, TPE / TPR
    • Features: Midwest US Only, North America, Southwest US Only, United States Only

  • Description: tanks. It is ideal for storage tanks, for handling raw sewage, paper stock, oil, storm water, chemicals, etc., because it is non-clogging. Materials of Construction ANSI Class 125/150 Body available in Carbon or Stainless Steel Sleeves available in Pure Gum Rubber, Neoprene, Hypalon®,

    • Operating Temperature: -20 to 400 F
    • Pressure Connection Size: 2 to 12 inch
    • Features: Digital, Liquid Filled, Other
    • Pressure Measurement: Gauge

  • Description: TMP Technologies specializes in foam conversion, as well as the fabrication and assembly of close tolerance, engineered components utilizing various materials. Our manufacturing facilities encompass more than 148,000 square feet and feature advanced process equipment and machinery operating in

    • Supplier Capability: Assembly Services, Bonding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Low Volume Production (Short Runs), Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
    • Molding Type: Compression Molding, Injection Molding
    • Materials: EPDM, Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
    • Features: North America, Northeast US Only, Other, United States Only

  • Description: No Description Provided

    • Supplier Capability: Assembly Services, Bonding, Graphics, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Low Volume Production (Short Runs), Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
    • Materials: Butyl, EPDM, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Styrene Butadiene Rubber (SBR)
    • Molding Type: Compression Molding, Injection Molding, Liquid Injection Molding (LIM)
    • Features: North America, Other, Southwest US Only, United States Only

  • Description: Strainer: Made of impact absorbing EPDM rubber, suction holes allow for low pump down

    • Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
    • Features: Water Pumps

  • Description: No Description Provided

    • Supplier Capability: Assembly Services, Bonding, Graphics, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
    • Molding Type: Blow Molding, Compression Molding, Injection Molding
    • Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
    • Features: Canada Only, North America

  • Supplier: Paramount PDS

    Description: Evolving from a service in support of product development engineering, Paramount now offers a variety of injection molding services, providing significant lead-time reductions in prototype to low-volume production. Our customer service culture focuses on rapid response to new product development

    • Supplier Capability: Assembly Services, Design Assistance, Insert Molding, Large Part Molding, Low Volume Production (Short Runs), Machining, Prototype / Market Entry Molding, Tool / Mold Making
    • Materials: EPDM, Polyurethane / Urethane, Silicone / Liquid Silicone
    • Molding Type: Injection Molding
    • Features: North America, Northeast US Only, United States Only

  • Description: More and more products today have a plastic component included in the design. Many are 100% plastic. M&P USA offers extensive injection molding and extrusion capabilities to meet these needs. We produce parts using a broad range of materials meeting the exact requirements of our Customer's design

    • Supplier Capability: Assembly Services, Bonding, Design Assistance, Graphics, High Volume Production (Long Runs), Insert Molding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
    • Materials: Butyl, EPDM, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
    • Features: East Asia / Pacific Only, North America, Southern US Only, United States Only
    • Molding Type: Injection Molding


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire