Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hutchinson Aerospace and Industry
Description: Low cost, compact, all elastomer mounts for vibration and noise control. Barry Ball Mount Series Isolators are miniature, low-cost isolators that provide medium natural frequency vibration isolation for precision equipment, electronics and office equipment.
-
Supplier: Accuris
Description: Determination of Ball-Indentation Hardness of Elastomers (IRHD) - Micro Hardness Test
-
Supplier: R+W Coupling Technology
Description: Design: Our zero backlash elastomer coupling incorporated with our torque limter. Available disengagement mode/Function system for all series: multi-position Temperature range: The temperature range is dependent on the choosen Elastomer insert. Torsional stiffness: Depends on the
- Bore Diameter: 0.2362206 to 1.4960638 inch
- Coupling Diameter: 0.9842525 to 2.61811165 inch
- Coupling Length: 1.3385834 to 3.543309 inch
- Rated Torque: 79.646017699115 to 1,769.91150442478 In-lbs
-
-
Supplier: Radwell International
Description: BALL VALVE, PVC, 2IN, SOC/THD ANSI, FKM ELASTOMER, NSF61 COMBO. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves
-
Supplier: Precision Associates Incorporated
Description: PAI Ground Rubber balls are available in a variety of materials, including Viton®, Buna N, Neoprene®, HNBR and more. PAI's Rubber Balls are precision ground to remove parting lines for a superior sealing surface. Ground balls are available in a variety of Polymers in durometers
- Diameter / OD: 0.187 to 0.75 inch
- Features: Elastomer / Rubber Material
-
Supplier: Precision Associates Incorporated
Description: PAI Ground Rubber balls are available in a variety of materials, including Viton®, Buna N, Neoprene®, HNBR and more. Molded Rubber Balls can be made in almost every one of our 1,000+ compounds. PAI's Rubber Balls are precision ground to remove parting lines for a superior
- Diameter / OD: 0.044 to 6.5 inch
- Features: Elastomer / Rubber Material
-
Supplier: Vlier
Description: Vlier’s original series stud style leveling devices with elastomer pad in steel offer a .125” neoprene elastomer pad that’s bonded to the bottom of the base to provide non-skid support. The standard design is zinc plate with gold chromate finish. Typical Uses Data storage equipment
- Maximum Load Capacity (Per mount): 4,500 lbs
- Height or Thickness (Before loading): 1.25 inch
- Type: Dampening Pad, Leveling Pad, Stud Plate Mount
- Application: Leveling
-
Supplier: Vlier
Description: Vlier’s original series socket style leveling devices in steel feature an elastomer pad that provides a .125 inch neoprene elastomer bonded to the bottom of the base for non-skid support. For applications with an existing stud installation, the standard design is zinc plate with gold
- Maximum Load Capacity (Per mount): 3,750 lbs
- Height or Thickness (Before loading): 1.125 inch
- Type: Dampening Pad, Leveling Pad
- Application: Leveling
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Unique double-tier elastomer seat re-centers and positions ball for rapid sealing Double-tier design requires minimal reverse pressure to seal Prevents reverse flow automatically Ball material matches body material for maximum compatibility Design & Materials: Bodies,
- Valve Type: Ball Valves, Check Valves
- Primary Material: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: Vlier
Description: Vlier’s original series stud style leveling devices in stainless steel with elastomer pad feature a .125 neoprene elastomer pad bonded to the bottom of the base that provides non-skid support. The stainless steel design provides superior protection from rust and corrosion. Typical Uses
- Maximum Load Capacity (Per mount): 5,400 lbs
- Height or Thickness (Before loading): 1.5 inch
- Type: Dampening Pad, Leveling Pad, Stud Plate Mount
- Application: Leveling
-
Supplier: Vlier
Description: Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off
- Maximum Load Capacity (Per mount): 525 lbs
- Height or Thickness (Before loading): 0.53125 inch
- Type: Dampening Pad, Leveling Pad
- Application: Leveling
-
Supplier: Urethane Innovators, Inc.
Description: harsh sludge environments. The urethane check valve balls are resilient which means less wear on valve seats and adjacent parts while increasing efficiency. Urethane check valve balls can be molded with or without metal cores. When a metal core is required it is precisely centered and
-
Supplier: RWM Casters Company
Description: The Performance TPR (Thermal Plastic Rubber or TPE for Thermal Plastic Elastomer) Wheel is specially engineered to provide unsurpassed durability and reliability. This premium wheel combines the durability of a hard tread wheel with the quiet floor protection of a soft tread wheel. They are
- Load Capacity: 190 to 600 lbs
- Wheel Diameter: 3 to 8 inch
- Wheel Tread Width: 1.25 to 2 inch
- Hub Length: 1.5 to 2.4375 inch
-
Supplier: Specialty Manufacturing Co. (The)
Description: Push-to-Connect, Compression & Jaco end configurations Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials Piston, Poppet & Ball style check valves NSF approved
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Features: Ball / Disk Check Valves
-
Supplier: U.S. Plastic Corporation
Description: open the valve. When inlet flow ceases, the back pressure seats the ball on a special square cut elastomer seat, thus stopping the back flow. Ideal for horizontal and vertical installation. Seats with minimum back pressure. Free floating ball never seats in the same position
- Valve Size: 0.75 inch
- Features: Ball / Disk Check Valves, Threaded, Union
- Valve Type: Check Valves
- Primary Material: Polypropylene (PP)
-
Supplier: Specialty Manufacturing Co. (The)
Description: Push-to-Connect, Compression & Jaco end configurations Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials Piston, Poppet & Ball style check valves NSF approved
- Valve Size: 0.5 inch
- Pressure Rating: 2,000 psi
- Number of Ports/Ways: 2
- Features: Ball / Disk Check Valves
-
Supplier: Imao-Fixtureworks
Description: Elastomer coating helps to dampen vibrations. Working temperature: Between 0°C and 80°C
- Diameter / Width: 1.968503937007874 inches
- Height: 2.440944881889764 inches
- Knob Type: Ball Knob
- Features: Choice of Colors and/or Finishes
-
Supplier: U.S. Plastic Corporation
Description: open the valve. When inlet flow ceases, the back pressure seats the ball on a special square cut elastomer seat, thus stopping the back flow. Ideal for horizontal and vertical installation. Seats with minimum back pressure. Free floating ball never seats in the same position
- Valve Size: 3 inch
- Features: Ball / Disk Check Valves, Threaded, Union
- Primary Material: CPVC
- Valve Type: Check Valves
-
Description: Viton seals are standard but other elastomers are available upon request.
- Port Size / OD: 0.75 to 2 inch
- Operating / Bake-out Temperature: 302 F
- Type: Ball Valve
- Valve Seat Seal: Elastomeric Seal / O-ring, None
-
Supplier: Watts
Description: Series LFFBV-4, LFFBVS-4 2-Piece, Full Port, Brass Ball Valves are suitable for a full range of liquids and gases in residential and commercial applications. These valves feature an adjustable packing for longer service life, a bottom loaded blow-out proof stem for safety, a fluorocarbon
- Valve Size: 0.25 to 3 inch
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
- Media: Water
-
Supplier: SANDPIPER Pump
Description: plastic elastomers) and PTFE options in diaphragms and check valves. Light Weight & Portable Weights as low as 3 lbs (1 kg). All Bolted Construction Top Discharge For pumping out of tough areas Ball Check Valves Provides powerful, high flow pumping
- Maximum Discharge Flow: 238 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 0.25 to 3 inch
- Power Source: Air / Pneumatic
-
Description: equipment, subassemblies and components, and to solid electrical insulating materials except ceramics. The Ball Pressure test method is not appropriate for certain elastomers, foamed materials, and other materials that tend to be soft at room temperature. Product Committees are
-
Supplier: CSA Group
Description: equipment, subassemblies and components, and to solid electrical insulating materials except ceramics. The Ball Pressure test method is not appropriate for certain elastomers, foamed materials, and other materials that tend to be soft at room temperature. Product Committees are
-
Supplier: Darcor Casters, Inc.
Description: Turtle® Caster, Rig made of machined steel, Top Plate mounting. Solid Elastomer wheel tread, Precision Ball bearing. Bearing Type: Precision Ball
- Load Capacity: 2,500 to 3,500 lbs
- Wheel Tread Width: 1.38 to 2 inch
- Wheel Diameter: 4 to 6 inch
- Wheel Type: Rubber on Metal Wheel
-
Supplier: Chi Mei Corporation
Description: Chimei's High Cis BR uses neodymium (Nd) as a catalyst. It is colorless and odorless, and can be used for tires, shoe soles, and golf ball cores.
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Polybutadiene
- Filler: Unfilled
-
Supplier: General Pump
Description: High-draw, fixed, chemical injector with brass body, SS nozzle, Viton elastomers and ceramic ball. For drawing chemicals into pressurized clean water lines.
-
Supplier: LG Chemical of America Inc.
Description: Polymer Properties(Purpose) Exterior kook Mooney viscosity Cis content(%) Molecular structure 1208 White bale 45 97 Linear Elasticity, wear resistance, cold resistance(tire, shoes, golf ball, belt) 1280 White - Pale yellow bale 45 96 Branched Processability, wear resistance, cold
- Material Type: Elastomer / Rubber, Molding Resin
- Features: Specialty / Other
-
Supplier: Zurn Industries LLC
Description: "Backflow prevention device 34-975XL helps prevent health hazards by controlling the backpressure and stopping the backsiphonage of polluted water. This water backflow preventer comes with tull port ball valves, NSF Listed Noryl" and the seal disc elastomers making it durable and ideal
- Valve Type: Back Flow Preventer Assembly, Ball Valves
- Media: Water
-
Supplier: Monroe Engineering
Description: Material- Glass-fiber Reinforced Technopolymer Insert-Steel Patented ergonomic design The knob rim, coated with elastomer, is shaped with four large-size notches to provide a solid grip during clicking operations and to make such operations more comfortable. Seat for fitting ball and
- Diameter / Width: 2.48 inches
- Height: 1.73 inches
- Knob Material: Metal, Plastic
- Mounting Type: Threaded Hole / Insert
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series BSR/BSRM Compact globe-style shut off valves in PVC or Polypro with elastomer seals. Wide range of sizes and connection types. Normally closed operation; ideal alternative to fail safe air-operated ball valves.
- Valve Size: 0.5 to 0.75 inch
- Number of Ports/Ways: 2
- Flow (Cv): 2.5 to 5
- Pressure Rating: 20 to 150 psi
-
Supplier: Jilson Group (The)
Description: Standard Features • Highest Capacity Rating - For a Light Medium Duty Caster • Load Bearings - Two independent rows of ball bearings in over-sized, shielded raceways • Thread Guards - On Advanced Elastomer and Neoprene wheels • Finish - Corrosion resistant zinc
-
Supplier: Zurn Industries LLC
Description: Reduced pressure backflow preventer 975XLST is ASSE Listed and supplied with full port ball valves. Main Body of this backflow preventer 975XLST and its access covers are stainless steel and come with the seat ting and all internal polymers which are Nory and the seat disc elastomers
- Valve Type: Back Flow Preventer Assembly, Ball Valves
- Media: Water
-
Supplier: Imao-Fixtureworks
Description: Features A hex-wrench socket is provided at the end of the shank for installation Elastomer coating helps to dampen vibrations.
- Diameter / Width: 1.7716535433070866 inches
- Height: 1.8503937007874016 to 2.559055118110236 inches
- Knob Type: Ball Knob
- Features: Choice of Colors and/or Finishes
-
Supplier: Pump Solutions Group
Description: while pump remains in place on rig. Corrosive fluids option includes nickel plating, PTFE-encapsulated elastomers and 316 stainless steel mechanical seals. Option's include: PTFE-encapsulated elastomers, bronze face mechanical seals, bronze vanes and hydraulic drive option.
-
Supplier: R+W Coupling Technology
Description: Design: Our zero backlash elastomer coupling incorporated with our torque limter. Available disengagement mode/Function system for all series: multi-position Temperature range: The temperature range is dependent on the chosen Elastomer insert. Torsional stiffness: Depends on the
- Torque Rating: 6.63716814159292 to 147.492625368732 Ft-lbs
- Bore Diameter: 0.2362206 to 1.4960638 inch
- Diameter: 0.9842525 to 2.61811165 inch
- Length: 1.3385834 to 3.543309 inch
Find Suppliers by Category Top
Featured Products Top
-
Custom Products CTG has more than 30 years of experience producing components of all types from many different kinds of elastomer. Examples of the types of products we have (read more)
Browse Solid Elastomeric Rings Datasheets for CT Gasket & Polymer Co., Inc. -
gaskets, butterfly valve seats and inflatable seals for ball segment valves. These are available in a range of elastomer material grades compliant with FDA and USP Class VI standards, offering a full range of medical seals for the pharmaceutical and biomedical industries. Contact us for more information or to request a quote. (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
will aid in installation, cleaning, and repairs. Custom Products CTG has more than 30 years of experience producing components of all types from many different kinds of elastomer (read more)
Browse Plastic Machining Services Datasheets for CT Gasket & Polymer Co., Inc. -
factory and process automation. The VZWP are 2/2-way valves, normally closed and are piloted piston poppet valves. Units are made of brass valves and customers have a choice of nitrile rubber and fluoro elastomer seals. The valves (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Integration: For servo-to-ball screw connections in CNC machinery and automated positioning systems, these couplings provide the precise torque transmission needed for repeatable motion control. Their zero-backlash design eliminates lost motion that can cause positioning (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Benefits Support Shaft Seal: A bonding of elastomer to phenolic backing ring protects against distortion, a common cause of shaft leakage Wide flange-face sealing area provides a tight flange-to-valve seal and negates the need for flange gaskets Once-piece 416 Stainless (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
Lee Chek® Ø 0.187 and a 0.250 inch diameter ball-type check valves designed for 3000 psi systems and available screened and unscreened, forward and reverse flowing (read more)
Browse Check Valves Datasheets for Lee Co. (The)
Conduct Research Top
-
The Basics of Quick Disconnects
to meet many challenging applications. Beswick quick disconnects are available in ball latching (also known as snap type), bayonet, threaded and non-latching connection styles. In addition, many of these styles are available in single and double shutoff, non-shutoff and dry break sealing. Available
More Information Top
-
In Situ Observation of Wax-in-Oil Flow in Rough Soft Contact
A contact area was produced between a sliding rigid glass plate and a stationary polyurethane elastomer ball .
-
A method to identify hysteresis by an example of an antigalloping device
Figure 3 presents some examples of hysteresis for different loading conditions of the TDD damping unit and for four (a–d) tightening torques applied to squeeze the elastomer balls between the external and internal disks: M = 3.8, 11.5, 3.8, 15 …
-
Soft Elasto-Hydrodynamic Lubrication
The contact studied was that of a PDMS elastomer ball .
-
Wide-field telescope design for the KMTNet project
Figure 2 shows the design of the primary mirror support system: the axial support using the whiffle tree structure of 27 points and the lateral support using 12 elastomer balls around the outer edge of the mirror.
-
Underwater propulsion from a 3-D printer | EurekAlert! Science News
We have integrated this propulsion principle into our underwater actuators: four elastomer balls with mechanical inner workings create propulsion by pumping water." .
-
American Electric Power ¿ UHV Bundle Conductor Tests at Magdalen Islands
an elastomer ball -socket type and Type C .
-
Rheumatic orthopaedics
Helal B (1997) A long term review of replacement of the great toe metatarsophalangeal joint, using a bistemmed silicone elastomeric ball shaped spacer.
-
.410 Condor AM-410 Tetraimpact
It contains four black, soft, elastomer balls , each weighing 0.55 g.
-
Additive Manufacturing and 3D Printing for Oil and Gas - Transformative Potential and Technology Constraints
The silent propulsion mechanism of the squid served as the basis for the system which utilizes four elastomer balls to create population by pumping water.
-
Encyclopedic Dictionary of Polymers
Elastomer ball E” ~ energy loss in internal motion .
Indicates content that may require registration and/or purchase.