Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The FCLTX series free chlorine sensors feature amperometric measurement technology. They are designed for use in water treatment disinfection applications and for use with chlorine dioxide or chlorine generators, pools, etc. The sensors are available
- Operating Temperature: 32 to 113 F
- Output Options: Analog current signal
- Measured Parameter: Free Chlorine
- Features: Temperature Compensation
-
Supplier: Emerson Automation Solutions – Rosemount
Description: replacing sensors easy. AVAILABLE WITH CHOICE OF TWO FEATURE-PACKED ANALYZERS. The Model FCL is a complete system for the determination of free chlorine in fresh water. It consists of an analyzer (choice of Model 54eA or Model 1056), a 499ACL-01 free
- pH Range: 6 to 9.5 pH
- Response Time: 80 seconds
- Operating Temperature Range: 32 to 131 F
- Sample Type: Aqueous
-
Supplier: CSA Group
Description: Specifies a procedure for water. It is applicable for the measurement of concentrations, in terms of chlorine, from 0,01 to 0,21 mmol/l. The interfering substances are given. In annex B a procedure for direct titration is specified. It is usually applied to
-
-
Description: Specifies a procedure for water. It is applicable for the measurement of concentrations, in terms of chlorine, from 0,01 to 0,21 mmol/l. The interfering substances are given. In annex B a procedure for direct titration is specified. It is usually applied to
-
Supplier: Accuris
Description: Relative Oxidative Aggressiveness of Chloramines and Free Chlorine Disinfectants used in Treated Potable Water on Crosslinked Polyethylene (PEX) Pipe
-
Supplier: Real Tech, Inc.
Description: Real Tech’s free chlorine sensor provides rapid real-time measurement of free chlorine in water or wastewater. The sensor uses amperometric measurement technology to monitor free chlorine continuously without any additional reagents. The
-
Supplier: HF scientific
Description: This free chlorine sensor system will measure accurately in processes that are between 4 and 9 pH. When used with a LD500 local display unit and a pH measurement system, measured hypochlorous acid (HOCl) and hypochlorite ion (OCl¯) concentration can be used to determine
- Number of Control Relays: 2
- Operating Temperature: 32 to 113 F
- Electrical Output: Analog Current Output
- Display Type: Digital Display
-
Supplier: CSA Group
Description: Specifies a procedure for water. Sea water and waters containing bromides and iodides comprise a group for which special procedures are required. The procedure is applicable to concentrations, in terms of chlorine, from 0,000 4 to 0,07 mmol/l total chlorine
-
Supplier: Emerson Automation Solutions – Rosemount
Description: CONNECTOR OPTION allows the sensor to be replaced without running new cable The Model 498CL-01 sensor is intended for the continuous determination of free chlorine (hypochlorous acid plus hypochlorite ion) in water. The primary application is measuring chlorine
- pH Range: 6.5 to 10 pH
- Response Time: 120 seconds
- Maximum Diameter / Width: 2.15 inch
- Maximum Length: 8.22 inch
-
Description: Specifies a procedure for water. Sea water and waters containing bromides and iodides comprise a group for which special procedures are required. The procedure is applicable to concentrations, in terms of chlorine, from 0,000 4 to 0,07 mmol/l total chlorine
-
Supplier: HF scientific
Description: CLX-XT Extended Reagent Life Chlorine Monitor is an economical and low maintenance instrument for shipboard ballast water, potable water or wastewater applications that require continuous monitoring and control of residual Total Chlorine levels. User selectable cycle
- Operating Temperature: 32 to 131 F
- Output Options: Analog current signal, Switch or alarm signal
- Computer Interface: Computer Interface
- Local Interface: Digital Front Panel
-
Supplier: Cole-Parmer
Description: • Uses popular Powder Pack
, tablet, and liquid chemistries • Large backlit display for low light conditions • Sixteen-point automatic data storage with time and date stamp • Ergonomic, waterproof design for easy hand-held use in lab, field, or plant The Lovibond MD100 series colorimeters - Operating Temperature: 32 to 104 F
- Features: Battery Powered, Data Storage or Data Logging
- Measured Parameter: Free Chlorine, Total Chlorine
-
Supplier: Myron L Company
Description: ULTRAPEN™ PT4 is Myron L® Company’s ground breaking, new Pocket Tester for measuring Free Chlorine Disinfecting Power, Free Chlorine Equivalent (FCE), as well as Temperature. It is waterproof and designed to be extremely accurate, fast, and simple to use in diverse
- Operating Temperature: 32 to 131 F
- ISE Range: 0 to 10 ppm
- Accuracy: 0.3 to 0.5 ppm
- Process Media Temperature: 32 to 160 F
-
Description: Specifies a procedure for water, readily applicable to field testing; it is based on measurement of the colour intensity by visual comparison of the colour with a scale of standards which is regularly calibrated. Sea water and waters containing bromides and iodides comprise a
-
Supplier: HF scientific
Description: The Chlorine Pocket Photometer gives you the accuracy expected from your laboratory, no matter where you happen to be. With the added HF scientific’s New PPD-2 Powder Pop Dispenser the Chlorine Pocket Photometer is packaged in a self contained, rugged carrying case, and has
- Response Time: 3 seconds
- Features: Battery Powered, Water or Weather Resistant Housing
- Local Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: CSA Group
Description: ISO 7393-2:2017 specifies a method for the determination of free chlorine and total chlorine in water, readily applicable to lab- and field-testing. It is based on measurement of the absorption, the red DPD colour complex in a photometer or the colour
-
Supplier: HF scientific
Description: extended shelf life of 5 years (before being mixed with DPD). As the name suggests just add deionized water to the fill line, shake, and they are ready to use. Kits come in Free or Total Chlorine 30 day kits or in the more economical 60 day or 1 year kits.
- Form & Features: Powder
- Function: Reagent, Reference / Chemical Standard
- Applications: Water Treatment
-
Supplier: Hach
Description: Do you need reliable, real-time chlorine analysis to optimize your disinfection process or to report to regulatory agencies? The industry standard Hach CL17 Chlorine Analyzer uses colorimetric DPD chemistry to continuously monitor water for free or total chlorine.
- Display: Digital Readouts
- Instrument Type: Fixtured or Permanent
- Measured Parameter: Free Chlorine, Total Chlorine
-
Supplier: Chlorine Institute (CI)
Description: Although produced with water & wastewater operators in mind, this DVD provides information about chlorine useful to everyone handling the chemical and especially for end users of cylinders and ton containers. Click here to download this video for free.
-
Supplier: Watts Premier
Description: alone. This All in One test kit gives you rapid, comprehensive results for several of the most common contaminants found in drinking water. The USEPA recommends that you test your water at least once a year. Regular testing is extremely important, especially if you are on
-
Supplier: Hach
Description: The minimum detection limit of 5 ppb (0.005 mg/L hypochlorous chlorine in the form of HOCl) lets the 9184 sc excel at near zero chlorine readings. The all-inclusive 9184 sc free chlorine system comes pre-assembled on a panel. Just mount the panel in the
- ISE Concentration Range: 0 to 15,469.1004718 ppm
- Sample Type: Aqueous
- Electrode Type: Chlorine (Cl2)
-
Supplier: Analytical Technology, Inc.
Description: monitoring systems. The sensor is a direct measuring polarographic membraned sensor that eliminates the need for chemical buffers and other reagents. Sensors are available for free chlorine measurements or for combined chlorine monitoring where chloramine treatment is in
-
Supplier: Watts
Description: suspended in the water, flowing through the system without attaching to pipe and fixtures. The system requires very little maintenance, no backwashing, no salt and no electricity. Typical hardness problems, especially build-up of scale in heating elements, pipes, water
-
Supplier: Analytical Technology, Inc.
Description: ATIs Models Q45H62 and Q45H63 are reagentless and designed for on-line monitoring and control of chlorination systems. It is available in two versions: a free chlorine monitor for drinking water and cooling water, and a combined chlorine monitor ideally
-
Supplier: ASTM International
Description: may contain dissolved or suspended solids. Samples can be analyzed in situ in bodies of water or in streams, or samples can be collected and analyzed subsequent to collection. The electrochemical probe method is especially useful in the monitoring of water
-
Supplier: Lovibond® Tintometer®
Description: More than 400 different test discs are available Compensation for coloured and turbid samples Guaranteed constancy of the coloured glass standards Integrated prism With its accessories, the Lovibond Comparator system 2000 is an extremely versatile, modular system for testing water. It is
- Measured Parameter: Fluoride, Free Chlorine, Hardness (Magnesium or Calcium), Total Chlorine
- Instrument Type: Handheld, Portable
-
Supplier: CO2Meter.com
Description: The CL2-A1 Alphasense Chlorine Gas Sensor is a 20mm diameter sensor, designed to monitor CL2 concentrations to prevent injury to those working around the gases presence. CL2 sensors are available in a wide range of formats and are suitable for use in both fixed and portable gas
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Watts
Description: The 2-Stage LCV drinking water system from Watts® produces high-quality, fresh water on demand by reducing unwanted tastes and orders from your incoming water supply. This system was designed for the Home, RV and Marine Industry where space is at a premium and quality
- Configuration: System
-
Supplier: Analytical Technology, Inc.
Description: ATIs Model Q45WQ Water Quality Panel is a flexible system designed for continuous, on-line monitoring of multiple parameters in municipal water distribution systems and potable water treatment facilities. The instrumentation contained in each Water Quality
-
Supplier: QualiChem, Inc.
Description: water qualities, including hard water, soft water, and treated water. For best results and lowest consumption rates, we suggest the use of reverse osmosis (RO) water or deionized water (DI). Q-CUT 215 does not contain animal fats or derivatives, heavy
- Kinematic Viscosity (@ 40°C): 125 cSt
- Type / Function: Coolant (Flood / Mist), Metal Working Fluid
- Features: Metal Cutting, Synthetic / Semi-synthetic
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: ASTM International
Description: 1.1 These test methods cover the sampling and chemical analysis of chlorine-containing bleaches. The methods appear in the following order: Sections Sodium Hypochlorite (Soda Bleach) Solutions: Sampling 5 Available Chlorine 6 to 9 Sodium Chlorate 10 to 14 Total Chlorine
-
Description: side of the hollow fiber membrane. It exhibits an extremely hydrophilic characteristic which reduces the potential of fouling. In addition UltraPES shows a high caustic resistance and free chlorine tolerance allowing Liqui-Flux modules to operate at pH values between 1 and 13.
- Maximum Pressure: 87 psi
- Type: Cartridge
- Application / Industry: Food and Beverage
- Flow: Full Flow
-
Supplier: Myron L Company
Description: • FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9) • CONVENIENT LSI Calculator accepts both grains and ppm
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -999 to 999 millivolts
- Operating Temperature: 32 to 132 F
Find Suppliers by Category Top
Featured Products Top
-
the fast accurate way to determine the killing power of free chlorine species in water. It employs a proprietary predictive ORP algorithm to determine free available chlorine levels at the actual pH of water, so you know your chlorine treatment is effective. Following colorimetric measurement (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
ULTRAPEN PT4 is the fast accurate way to determine the killing power of free chlorine species in water. It employs a proprietary predictive ORP algorithm to determine free available chlorine levels at the actual pH of water, so you know your chlorine treatment is effective. Following (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
The FluoroCheck II The FluoroCheck II is a benchtop and transportable unit for discrete sample measurements of ppm hydrocarbons in water. Direct water samples for screening or an EPA approved hexane oil extraction method may be used. The FluoroCheck II provides (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
In the AWWA (American Water Works Association) valve industry, the selection of elastomers is dictated by the need for longevity, reliability, and specific environmental compatibility. There are three primary elastomers used in the waterworks industry, EPDM (Ethylene Propylene Diene (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
emulsified free oils in clean water. The 4420-OCM continuously monitors a clean water sample for oil leaks. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line alarm for oil presence in filtered effluent and cooling water. The HydroSense 4420-OCM uses a (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Oil in Water Monitors HydroSense Series Measure PPM Concentrations of Hydrocarbons in Water With Arjay's HydroSense, experience industry-leading continuous, on-line monitoring of ppm (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
oil in sumps. These alarms help industries quickly spot and address potential problems, ensuring cleaner water. Precision and Reliability: How Oil Sump Alarms Operate Wastewater Oil Sump Alarms work by consistently monitoring oil levels and detecting any irregularities (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Routinely monitoring water concentration in oil is an important part of any oil condition monitoring program. Water can enter the oil as a result of environmental conditions, condensation from cooler areas of the equipment, and/or compromised seal integrity. AMETEK Spectro Scientific (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
Brochure HydroSense 4410-LMP Continuous Non-Contacting for Hazardous Locations The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering
Conduct Research Top
-
Amperometric Free Chlorine Measurement without pH Compensation
Accurate measurement and control of free chlorine in water is critical in many applications. Amperometric sensors are a popular alternative to colorimetric analyzers since the measurement is continuous and no reagents are required, however most sensors are extremely sensitive to pH fluctuations
-
FCE TM: Groundbreaking Measurement of Free Chlorine Disinfecting Power in a Handheld Instrument
The most popular germicide used in water treatment. is chlorine, which kills bacteria by way of its power. as an oxidizing agent. Chlorine is used not only as a. primary disinfectant at the beginning of the. treatment process, but also at the end to establish a. residual level of disinfection
-
Abbott Revives UV for Purified Water Pretreatment
systems, Abbott conducts an exercise in which it opens up all valves, shuts off power to the UV equipment, and flushes the systems with free chlorine. Initially, the company performed this exercise every month, but
-
Pool & Spa
This application bulletin explains how to measure, monitor, and control conductivity, TDS or mineral/salt concentration, pH, ORP, free chlorine, hardness, alkalinity, and temperature to ensure water balance and appropriate disinfection in all types of pools and spas.
-
Hemodialysis Applications
explains how to measure, monitor, and control conductivity, TDS, pH, ORP, free chlorine, resistivity, and temperature to ensure patient health.
More Information Top
-
Measurement methods and problems in the reproduction of mass concentrations of total and free chlorine in natural and industrial water media
We checked the stability of the solutions (for subsequent preparation of the standard samples or measures of the con- centration of the chlorine forms) reproducing the unit of mass concentration of free chlorine in water .
-
Environmental Engineering: Water Wastewater Soil and Groundwater Treatment and Remediation 6th Edition Complete Document
C. T. Butterfield, “Bactericidal Properties of Chloramines and Free Chlorine in Water ”, Public Health Rep., 63, 934–940 (1948).
-
Evaluation of Tap Water for Surgical Handwashing
Oie et al.3 suggested that filtration sys- tems reduce the levels of free chlorine in water .
-
Occurrence and Sources of Bromate in Chlorinated Tap Drinking Water in Metropolitan Manila, Philippines
The concentrations of free chlorine in water samples from BWTPs 1 and 2 and the wastewater treatment plant (WTP), including the hypochlorite feedstock, were mea- sured by iodometric titration method using standard method 4500-Cl B (Eaton et al. 2005).
-
Hypohalites and related oxidants as chemiluminescence reagents: a review
Determination of free chlorine in water by chemiluminescence reaction with hydrogen peroxide. Anal. Chim.
-
Micro halogen provisions: fluorine and chlorine
The free chlorine in water still detects G.-A. Le Roy m (s. also Fullnote 188, S. 308) up to a Verdiinnung yon 1: 33 is l0 s with aid of the Violettf ~ rbung yon hexa-methyl-p-triaminotriphenylmethanchlorhydrat Stiirke of …
-
Novel N ‐Halamine Disinfectant Compounds
For example, the most widelyused disinfectants, which are freechlorine and the many combined chlorine compounds that liberate free chlorine in water such as the hydantoins and isocy- anurates, have brief useful lifetimes in water, especially in sunlight, and can react with organic …
-
http://dspace.mit.edu/bitstream/handle/1721.1/28928/60524490-MIT.pdf?sequence=2
The following steps were taken to measure the free chlorine in water samples: .
-
Contribution for question of the sterilizing of drinking water through chlorine gas thanks to observations on the water supply of the city Bern
It remained to prove now still free chlorine is it really dab in water that the Rosaf / irbung is indicated dureh.
-
Chlorinate and Entchloren of drinking water
For determination of free chlorine in water , one can make use of different methods.
Indicates content that may require registration and/or purchase.